-
Supplier: ProSoft Technology, Inc.
Description: The MVI46 3964R module from ProSoft Technology allows point-to-point communication between an SLC controller and a partner with 3964R (with or without RK512) communication capability.
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422
- Protocol / Network: Serial
-
Supplier: Accuris
Description: Information technology - Open Systems Interconnection - Common management information protocol specification
-
Supplier: Accuris
Description: Information technology - Open Systems Interconnection - Common management information protocol, Part 2: Protocol implementation conformance statement proforma
-
-
Supplier: Accuris
Description: Information technology - Open Systems Interconnection - Common management information protocol, Part 1: Specification
-
Supplier: ValueTronics International, Inc.
Description: protocols. Rohde & Schwarz, unlike most of its competitors, has adopted the strategy of developing protocol layers and the technology-dependent hardware completely on its own. This allows the simulation of protocol errors at all layers, which enables an IUT’s error tolerance and
- Features: Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: The HDLC is a protocol operating at the data link layer. The HDLC protocol embeds information in a data frame allowing data flow control and error correction. Each flag consists of eight bits – (01111110). At the end of the frame, a Frame Check Sequence (FCS) is used to verify the data
- Features: Other, Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: GL's GSM Protocol Analyzer is used to analyze GSM protocols, a switching and signaling telecommunication protocol between MSC & BSC, BSC & BTS, MSC & SMLC, UMA & MS. and so on. GSM analyzer also supports decoding proprietary 'Mobis' Interface (Motorola equivalent of the GSM
- Features: Other, Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: and off-line analysis presents the following information Raw ISDN Frame data as a hexadecimal and ASCII octet dump - Physical Layer LAPD information (Layer 2) ISDN information (Layer 3) Also, visit GL's SIGTRAN protocol decode and ISDN SIGTRAN protocol decode web page for a description
- Network Protocol: ISDN
- Features: Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: Supports filtering and search based on Call Reference Value (CRV) and many other message types. Any protocol field can be added to the summary view, filtering, and search features providing users more flexibility to monitor required protocol fields. Remote monitoring capability using
- Features: Other, Protocol Analyzer
-
Supplier: Accuris
Description: (R) Event Data Recorder - Retrieval Tool Protocol
-
Supplier: Teledyne LeCroy
Description: The Teledyne LeCroy Kibra 480 is a stand-alone protocol analyzer that provides comprehensive DDR3 and DDR4 JEDEC timing analysis. Based on the ground breaking Kibra 380, the 480 platform features proprietary probing technology designed to non-intrusively monitor higher speed DDR3 as well as
- Number of Ports: 9
- Features: Desktop, Other, Protocol Analyzer, Remote Control Port, Software Included
- Port Type: USB
-
Supplier: Teledyne LeCroy
Description: The Teledyne LeCroy quantum data 980 18G Protocol Analyzer / Generator module for HDMI Testing (commonly referred to as the HDMI 2.0 Rx/Tx Protocol Analyzer module) supports deep analysis and compliance testing of HDMI 2.0 streams up to 600MHz. The module also supports HDMI 2.0
- Data Rate: 6,000 Mbps
- Features: Desktop, Other, Protocol Analyzer
- Port Type: RJ-45
-
Supplier: Linde North America, Inc.
Description: Linde’s protocol gas standards are manufactured, analyzed, and certified to meet or exceed all of the requirements of EPA-600/R-97/121.
- Concentration: 1 to 20 %
- Industrial Gases: Air, Carbon Dioxide, Carbon Monoxide, Hydrogen Sulfide, Methane, Nitric Oxide, Nitrogen, Nitrous Oxide, Oxygen, Propane, Sulfur Dioxide
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Description: technology-independent, compelled-protocol, supporting broadcast, broadcall, and transfer intervention (the minimum requirement for all Futurebus+systems), and (2) a configurable transfer-rate, source-synchronized protocol supporting only block transfers and source-synchronized
-
Supplier: Teledyne LeCroy
Description: toward the sink or test both upstream and downstream simultaneously with the “Link” test. The utility also enables you to test on both sides of a repeater. Protocol tests on HDMI, HDBaseT or DisplayPort sinks. Enables you to verify proper operation of HDCP (1.4 and 2.2) authentication, EDID
- Data Rate: 6,000 Mbps
- Features: Hand Held, Other, Protocol Analyzer
-
Supplier: CSA Group
Description: data not belonging to the CCR atomic action. The 1990 edition of ISO/IEC 9805 specified CCR protocol Version 1. The 1993/1994 edition of this Recommendation | International Standard specified both CCR protocol Version 1 and CCR protocol Version 2, for the static commitment
-
Supplier: Newark, An Avnet Company
Description: GPS MODULE, RECEIVER, 1610MHZ, 65 CHANNEL, SERIAL; Protocol:-; Supply Voltage Min:-; Supply Voltage Max:3.3V; No. of Channels:65Channels; Frequency RF:1610MHz; Position Accuracy:2.5m; Module Interface:Serial; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: GPS MODULE, RECEIVER, 16 CHANNEL, USB, INT ANT; Protocol:NMEA, SiRF Binary; Supply Voltage Min:3.8V; Supply Voltage Max:8V; No. of Channels:16Channels; Frequency RF:-; Position Accuracy:5m; Module Interface:USB; Product Range:- RoHS Compliant: Yes
-
Supplier: CSA Group
Description: functional protocol is based on ATM Forum specification AF-CS-0102.000, which itself is based on the DSS2 generic functional protocol specified in ITU-T Rec. Q.2932.1 but extended to allow non-local information exchange as well as local information exchange. This International Standard
-
Supplier: PR electronics
Description: configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, R, S, T, W
-
Supplier: CSA Group
Description: Scope This Recommendation I International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for ITU-T Rec. X.237 I ISOLIEC 10035-l in compliance with the relevant requirements, and in accordance with the relevant guidance given in ITU-T Rec. X.296 I ISOLIEC
-
Description: in the broadest sense, to electromagnetic radiation detected by the eye and processed by various physiological systems. Common definitions and measurement protocols for lighting installations are needed to support this work and to support communication with designers. This guide, the work of
-
Supplier: CSA Group
Description: Preface This Recommendation | International Standard specifies a protocol that is used to provide the connectionless-mode Network service described in ITU-T Rec. X.213 | ISO/IEC 8348 and to perform certain Network layer management functions. The protocol relies upon the provision of an
-
Supplier: Wilcoxon Sensing Technologies
Description: HART protocol Class I Div 2 loop-powered 4-20 mA velocity sensor with 3 user-configurable measurement bands; user configured full scale: 0.5-5.0 in/sec peak; top exit 2-pin MIL-C-5015 connector; certified for use in Class I Division 2 / Zone 2 hazardous areas
- Linear Velocity: 5 in/sec
- Frequency Range: 3 to 1,950 Hz
- Operating Temperature: -40 to 221 F
- Features: Corrosion Resistant
-
Description: technology-independent, compelled-protocol, supporting broadcast, broad call, and transfer intervention (the minimum requirement for all Futurebus+ systems), and b) a configurable transfer-rate, source-synchronized protocol supporting only block transfers and source-synchronized
-
Description: ISO 16484-5:2012 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R) and other building systems. It defines, in addition, an abstract, object-oriented representation of
-
Supplier: Conax Technologies
Description: RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication 1.5 kVAC Galvanic Isolation Complies with European ATEX Requirements for Hazardous Location Installation Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Softing Industrial Automation GmbH
Description: cloud connection via the MQTT interface. The advantage of the NetCon configuration software is the high degree of customization options at protocol level. As basic functionality, five PLC connections and MySQL as database driver are available. Extension licenses are available for the use of
- Number of Ports: 6 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Description: signalling protocol requirements for the support of interactions at the Q reference point between SS-PUMR and other supplementary services and ANFs. NOTE Additional interactions that have no impact on the signalling protocol at the Q reference point can be found in the relevant stage 1
-
Description: This standard specifies the protocol, device discovery, connection management and device control procedures used to facilitate interoperability between audio and video based End Stations that use IEEE 1722 based Streams on IEEE 802(R) based networks.
-
Supplier: Conax Technologies
Description: RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication 1.5 kVAC Galvanic Isolation Complies with European ATEX and CSA/FM Requiremen Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Description: Exchange-Interexchange Carrier Interfaces - Individual Channel Signaling Protocols, ANSI Tl.104-1988. In the remainder of this standard, unless otherwise noted, the term IC connotes IC, INC, or consolidated carrier. This standard supersedes ATIS-1000109.1990(R2009), in which the carrier
-
Supplier: Softing Inc. Industrial Automation
Description: dataFEED OPC Server B&R is a dataFEED OPC Suite component and bundles the functionalities for fast and convenient access to process and diagnostic data in B&R controllers. Configure the OPC address space by simply browsing the controllers.
-
Supplier: Gefran
Description: R-GCANm is a communication module with CANopen protocol for the GILOGIKII family. It’s possible connect CANopen Slave by GEFRAN or from third parts. The baud rate communication is programmable via software tool. The R-GCAN module it”s usable togheter the CPU
- Number of Ports: 1 #
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 037301-TDA7703R Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Case / Package:
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
precision with rock solid reliability. The A36R also has the advantage of being available in both BiSS and SSI protocols,” explains Tyler Preston, EPC A36R Project Engineer. “These encoders also feature the ability to safely recover from power failures without data loss, while still (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
u-blox's LARA-R6 series cellular modules feature uncompromised global connectivity in a very small package. The series offers exceptional flexibility with global, regional, and multi-regional variants. The LARA-R6 modules are secure by design and have a comprehensive (read more)
Browse Memory Modules Datasheets for DigiKey -
permanent basis. This data can be accessed directly on the built-in display or transferred via a Modbus TCP/IP client/server protocol. A remote control of the vacuum pump via a computer is possible. Busch's new vacuum pump is thus ready for Industry 4.0. The R 5 PLUS can be operated in two (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
121°C), offering superior resistance to high-temperature hydraulic oils, seawater, acidic mine water, and high-pressure water jets. Certified extreme performance – Fully compliant with SAE J517 R15 standard, delivering a consistent maximum working (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SAE J517 R15 standard, delivering a consistent maximum working pressure of 42 MPa (6,000 psi) with a 4:1 safety factor, providing ample safety margins and predictable replacement cycles in critical operations where unplanned downtime carries significant consequences. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Accurate testing of near-field wireless products is essential in our increasingly complex, interconnected world. With the proliferation of communication protocols and ever-evolving mobile technologies, there has never been a greater need for precision testing. Therefore, it’s no (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Marposs Leak and Flow Testing Solutions – the smart choice for manufacturers who demand speed, accuracy, and reliability. Designed to guarantee compliance with quality standards in R&D, production, and Quality Control processes, Marposs (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
embedded USB port • Enhanced embedded BAS protocol communications • Advanced control for induction, permanent magnet, and synchronous reluctance motors • Integrated EMC filter for RF conformance and 5% impedance for power quality • Available in IP20/UL Type 1, IP55 (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
. Characteristic Features Measuring range 0 ... 100% rH, -40 ... 125°C Low drift Stable at high humidity Splash water proof with protection filter I2C protocol for humidity and temperature (address 0x28 or (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
ID Coding System: CIS3A
Data transfer is handled on the basis of the 3964R protocol , thus allowing easy integration into the most popular PLC control types.
-
SIMADYN-D Communication with WInCC - Entries - Industry Support - Siemens
d) I don't know about communication over 3964R protocol , so I am not sure is it possible to connect second WinCC station.
-
Uncalibrated Eye in Hand Visual Servoing for Fixtureless Assembly Automation
3964R protocol ------- .
-
A Distributed Information Network For Quality Control In A Factory Environment Of Production And Distribution Of Sensitive Products
The two PLNodes exchange packets using their optically isolated host interfaces which are based on the 3964R protocol format.
-
On-line incremental learning for unknown conditions during assembly operations with industrial robots
The lowest layer is the serial standard communica- tion RS232, through the 3964R protocol which communi- cates the Master controller with the KUKA KRC2 robot controller and at the top is the communication between the robot and the KRC2 controller.
-
Chewing Gum Maker Vertically Integrates Manufacturing Process for Increased Production
"We have two NetDDE servers that manage data communications among the PC and PLC networks, using the Siemens 3964R protocol for the PLCs and RS-422 for the PC connections," he continued. " .
-
On-Line Incremental Learning for Unknown Conditions during Assembly Operations with Robots
The lowest layer is the serial standard communication RS232, through the 3964R protocol which communicates the Master Controller with the KUKA KRC2 robot controller and at the top is the communication between the robot and the KRC2 Controller.
-
System for the production control and automatic packaging of plastic air sleeve guides
This cell net uses the Siemens 3964R protocol , provided that the robot already has it implemented between its control routines, and executes it in Real Time mode [7].
-
Building Automation
Below are two such examples: • Modbus Protocol (AEG Modicon) • Protocol 3964R (Siemens Simatic S5/S7) AEG and Siemens disclosed their protocols first and foremost to encourage the integration of the associated programmable logic controllers, which lead to more and more companies…
-
Adaptive linear robot control for tracking and grasping a dynamic object
Protocol 3964R is used for .
Indicates content that may require registration and/or purchase.