Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Quick response. High precision with the principle of resistance strain type. Upper and lower flange surfaces, stable structure, high rigidity. Tiny crosstalk error, strong long-term stability. Good temperature characteristics with self-compensated strain gauge.
- Operating Temperature: -4 to 176 F
- Device: Sensor Element / Chip
- Technology: Strain Gauge
- Features: Temperature Compensated, Triaxial Measurement
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Force Measured Along X-Axis: 8,992 lbs
- Force Measured Along Y-Axis: 8,992 lbs
- Force Measured Along Z-Axis: 19,782.4 lbs
- Torque Measured Around X-Axis: 53,097.3451327433 In-lbs
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded
- Force Measured Along X-Axis: 674.4 lbs
- Force Measured Along Y-Axis: 674.4 lbs
- Force Measured Along Z-Axis: 1,124 lbs
- Sensor Diameter: 4.9606326 inch
-
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded
- Force Measured Along X-Axis: 134.88 lbs
- Force Measured Along Y-Axis: 134.88 lbs
- Force Measured Along Z-Axis: 224.8 lbs
- Sensor Diameter: 3.0708678 inch
-
Supplier: Qorvo
Description: The Qorvo FT-7600 MEMS Force sensor represents the World’s smallest force sensor and the easiest sensor to integrate, as it only requires attachment to the under-side of a sensing surface. At 0.8mm x 1.2mm, it is designed to fit into small form factor and to serve
- Operating Temperature: -4 to 158 F
- Output: Analog Voltage
- Application: Other, Weigh Scales
- Device: Sensor Element / Chip
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Force Measured Along X-Axis: 11.24 lbs
- Force Measured Along Y-Axis: 11.24 lbs
- Force Measured Along Z-Axis: 15.736 lbs
- Torque Measured Around X-Axis: 4,424.77876106195 In-lbs
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded
- Force Measured Along X-Axis: 134.88 lbs
- Force Measured Along Y-Axis: 134.88 lbs
- Force Measured Along Z-Axis: 224.8 lbs
- Sensor Diameter: 2.362206 inch
-
Supplier: Interface, Inc. - AZ
Description: 3-Axis – Fx Fy Fz; independent bridges • 10N to 50 kN force range • Compact size • Low crosstalk • 1 mV/V output • Temperature compensated Interface’s 3-axis load cell measures forces simultaneously in 3 mutually perpendicular axes: X, Y, and Z -
- Force / Load Rating: 2.248 to 11,240 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many
- Force / Load Rating: 11.24 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 14 to 185 F
- Force Measured: Compression, Tension
-
Supplier: H2W Technologies
Description: The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able
- Stroke or X-Axis Travel: 12.25 inch
- Y-Axis Travel: 12.25 inch
- Bearing Type: Ball/Roller Bearing
- Orientation: Horizontal
-
Supplier: H2W Technologies
Description: The LSS-060-04-060 long travel, is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 60.3in [1530mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel.
- Stroke or X-Axis Travel: 60.25 inch
- Carriage Load: 6 lbs
- Motor Features: Home / Limit / Position Switches
- Orientation: Horizontal
-
Supplier: Mad City Labs, Inc.
Description: nanopositioners for over 25 years. Our nanopositioners offer the lowest noise and highest resolution available due to our proprietary PicoQ® sensors. These sensors are renowned for their ultra-low noise performance. Our nanopositioners have a proven track record with our high
- Features: AFM, Mechanical Stage
- Grade: Benchtop
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Description: proportional to the rate of turn at its magnetic path centre axis. It is analogue sensor. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide path, in the floor. the AGV magnetic guide path is normally 50mm width and 1.0~1.5
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Specification and test requirements for Linear, Single-Axis, Nongyroscopic Accelerometers for use as a sensor in attitude control systems, linear displacement measuring systems, and linear rate measuring systems are defined. The specification format guide and test procedure standard
-
Description: 1. Description The Magnetic guiding sensor MGS-H08 developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magneic path is installed in the floor), and to keep the AGV heading direction continuously under control. The magnetic guidance
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Sensor Developments, Inc.
Description: This three component force sensor measures force in the Fx, Fy, and Fz axis. Each axis has a full scale capacity of +/- 5,000 lbs. and produces a 2.0 mV/V full scale nominal output. An integral cable assembly exits the side of the sensor and terminates in
- Force / Load Rating: 5,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Description: 1. Description The Magnetic guiding sensor MGS-H16C developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the floor), and to keep the AGV heading direction continuously under control. The magnetic guidance
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1. Description The Magnetic guiding sensor MGS-H16R developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the floor), and to keep the AGV heading direction continuously under control. The magnetic guidance
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: H2W Technologies
Description: (bottom axis), 3.0 in [76.0 mm] (top axis). Using a small intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. The non-contact 1.0-micron resolution encoder
- Stroke or X-Axis Travel: 1.75 inch
- Y-Axis Travel: 2.75 inch
- Carriage Load: 2.7 to 20.4 lbs
- Motor Type: DC Brushless Servo, Linear Motor
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VD 3 Vibration Analyser is a miniaturized universal Vibration Analyser with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Vibration Analyser measures acceleration force along the X, Y, and Z
- Acceleration: -18 to 18 g
- Frequency Range: 0 to 60 Hz
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 32 to 104 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VD 3 Data Logger is a miniaturized universal Data Logger with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Data Logger measures acceleration force along the X, Y, and Z axes with a
- Operating Temperature: 32 to 104 F
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Stellar Technology
Description: Standard Features •Low Profile Tension / Compression Pancake •All Welded Stainless Steel •High Accuracy 0.05% •-65°to 250°F Operation •Barometrically Compensated •High Off-Axis Capability •3 mV/V Operation and Amplified
- Force / Load Rating: 100 to 100,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -40 to 400 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Columbia Research Labs, Inc.
Description: associated with aircraft and missile flights. The Model SA- 302MFTA is a compact triaxial version of the single axis Model SA-102MFTB. Consult the factory for customized versions of these sensors. Features Miniature Airborne Sensors +28 VDC Operation High Reliability 1 &
- Acceleration: -50 to 50 g
- Frequency Range: 50 to 350 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: their strap-down systems. Consult the factory for customized versions of these sensors. Features Premium Performance +28 VDC Operation Rugged Construction 1 & 3 Axis Configurations
- Acceleration: -50 to 50 g
- Frequency Range: 150 Hz
- Minimum Accuracy: 0.05 +/-% FS
- Maximum Shock: 100 g
-
Supplier: GSE Scale Systems
Description: The ITA is an innovative self-contained low profile weighing assembly with anintegrated load cell and mounting assembly. The ITA design allows up to 3° offits axis without affecting weighing accuracy. The durable, stainless steel weldedconstruction prevents intrusion from moisture or
- Force / Load Rating: 1,000 to 450,000 lbs
- Output: Analog Voltage
- Force Measured: Compression
- Package: Pancake
-
Supplier: Universal Robots USA, Inc.
Description: Older version of URe series, but still being sold. Difference: no Force Torque Sensor in Axis 6 and older version of HMI, programming and navigating. Payload options 3, 5, 10 kg. Six degrees of freedom, incredible flexibility, and easy integration into existing production
- Robot Type: Collaborative / Cobot
-
Supplier: Mad City Labs, Inc.
Description: blocking force of 10 N built into each axis of the coarse positioning stage provides a secure base for precision piezo nanopositioning. The overall design of the MCL-MANNZ ensures that the sample height remains within the proper focal range of the microscope. The z-axis piezo
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Manual Stage, Z-Axis Stage
-
Supplier: H2W Technologies
Description: The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
- Motor Type: Stepper
-
Supplier: Columbia Research Labs, Inc.
Description: their strap-down systems. Consult the factory for customized versions of these sensors. Features Premium Performance +28 VDC Operation Rugged Construction 1 & 3 Axis Configurations
- Acceleration: -2 to 2 g
- Frequency Range: 100 to 200 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 200 g
-
Supplier: Mad City Labs, Inc.
Description: designed to fit other setups, including direct mounting to optical tables, may also be requested. Features Manual micropositioner with piezo nanopositioner 1" (25mm) 2-axis coarse positioning 2-axis or 3-axis piezo nanopositioning system Large aperture Retrofit to
- Maximum X-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Maximum Y-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: Effecto
Description: tolerances with supported jaw guides in treated steel for maximum durability and grip force Jaws have both top and side mounting locations for fingers Side and top access to pneumatic ports Sensor ready 10 million cycle life
- Gripping Force: 129.003558718861 N
- Stroke: 0 to 7.62 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 3
-
Supplier: Bota Systems AG
Description: The MegaONE is a compact and lightweight 6-axis force torque sensor designed for advanced industrial applications with robots that have a payload capacity of up to 120 kg. The sensor's robust and stiff structure can withstand high overload and cyclic load, while still
- Applications: Assembly
-
Supplier: Mahr Inc.
Description: of predefined increments) Online temperature measurement with 2 or 3 sensors Computer-aided correction of systematic instrument errors (CAA) Computer-aided instrument zero point stabilizing Computer-aided correction of temperature and measuring force influences Constant
- Range: 0 to 61.417356 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gaging Technology: Electronic
-
Supplier: PI (Physik Instrumente) L.P.
Description: optional motion platform offers versatile assembly options with a triple M6 hole pattern. Linear motor with direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Safety Monitoring Systems - SIL3/PLe Safety Controller for Functional Safety of Incremental EncodersSupplier: Hymark/Kentucky Gauge
Description: proximity sensors, limit switches and command devices. It monitors and controls speed, standstill and direction of rotation in single axis applications and implements the following safety functions in compliance with the EN 61800-5-2 standard: SLS, SSM, SS1, SS2, SOS, SDI. IFS-10
Find Suppliers by Category Top
Featured Products Top
-
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embedded temperature compensation algorithm highly (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
accuracy under dynamic conditions, affecting reliability and efficiency. This 6-axis Force Sensor provides a comprehensive solution (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-term operation. XJCSensor X-6A-D100-H35-B 6-axis force sensor uses resistance strain gauge technology to provide high-precision force measurement with fast response and excellent long-term stability. The sensor features low crosstalk error after decoupling, high repeatability, and reliable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
6-axis resistance strain force/torque sensor designed for demanding robotic and industrial applications. Its decoupled structure ensures minimal crosstalk (≤3% F.S.), and self-compensated strain gauges provide stable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
precision testing require sensors capable of simultaneously measuring forces and torques while maintaining high accuracy and long-term stability. The X-6A-D70-H25 6-Axis Force Sensor utilizes (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Accurate multi-axis force measurement is essential for robotics, automation, and industrial testing. Conventional sensors often face issues like slow response, high crosstalk, or long-term drift, which can limit (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
R&D, production, and sales of 3D vision and multi-dimensional mechanical sensors. Deep application experience across 3C, semiconductor, lithium battery, and new energy vehicle industries Products installed on production lines by users across dozens of countries and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
system control and operational accuracy. XJCsensor X-6A-D30-H19 6-axis force sensor adopts resistance strain gauge technology to achieve ≤0.5% F.S. nonlinearity, ≤0.1% F.S. repeatability, and ≤3% F.S. long-term crosstalk error after decoupling. Its compact (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
Improvement of the remote operability for the arm-equipped tracked vehicle HELIOS IX
It is based on a laser range finder (LRF), finger-attached LED beam guiding systems and on a finger 3 axes force sensor interfaced by a novel reinforcing metal plate.
-
Design of the musculoskeletal trunk and realization of powerful motions using spines
3axis force sensor .
-
Introduction to Humanoid Robotics
Morph3 measures the ZMP by using four 3 axis force sensors attached at each foot (Fig. 3.16(b)).
-
Mechanical communication in multiple robot system
S0 is a 3 axis force sensor and S1 is a touch-down sensor.
-
Strategy of Picking Up Thin Plate by Robot Hand Using Deformation of Soft Fingertip
3 axis force sensor .
-
Assessing the effectiveness of robot facilitated neurorehabilitation for relearning motor skills following a stroke
The haptic device was admittance controlled, and therefore transmitted forces via a 3 axis force sensor that could deliver an estimate of the endpoint force in Cartesian space, f; to the logging software.
-
XII Mediterranean Conference on Medical and Biological Engineering and Computing 2010
A 3 axes force sensor is originally built in the HapticMaster robot.
-
Machine Tools for High Performance Machining
1– 3 axis force sensor Area under forces parallel to dis- placement axis Single- or multiple- axis force Process identifica- tion .
-
Commercial Tool Condition Monitoring Systems
1 Ϭ 3 axis force sensor .
-
A dual axis shear force film sensor for robotic tactile applications
We have gotten along with a 3 axis force sensor research by improving the normal force sensor developed through previous study.
Indicates content that may require registration and/or purchase.