-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction
- Number Of Blades / Vanes: 3
- Outside Diameter: 15 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction
- Number Of Blades / Vanes: 3
- Outside Diameter: 13 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction
- Number Of Blades / Vanes: 3
- Outside Diameter: 5 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction
- Number Of Blades / Vanes: 3
- Outside Diameter: 20 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: SAE International
Description: propeller coupled together. For computational efficiency, the propeller can be modeled in a steady-state view by using momentum source terms to add the thrust and swirl produced by the propeller to the flow field. Many momentum source term models are based on blade
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch angle.
-
Supplier: KSB AG
Description: Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications
- Horsepower: 21.44352615844512 HP
- Media Temperature: 104 F
- Water Temperature: 104 F
- Power Source: AC Powered
-
Supplier: HVACQuick.com
Description: Fantech FADE Propeller Fans. 3/4 Hp 208-230-460/3/60 - 5629 cfm. 12.0 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed
-
Supplier: Fasco
Description: needs. The Morrill Fan Blade is engineered to fit all unit bearing motors or 2 bearing motors with shaft adapters. Hubbed blade options offer precise unity between the motor and blade, and are available for 3/16" to 3/8" shaft diameters in 6" through 12" fan
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch angle.
-
Supplier: Greenheck
Description: Hooded Propeller Exhaust and Supply Fans The Hooded Propeller Roof Fans include both direct and belt driven fans with fabricated steel, fabricated aluminum or cast aluminum blades. These fans are suitable for clean air applications including exhaust, supply or filtered supply.
- Air Flow Rate: 150 to 86,500 SCFM
- Static Pressure: 1 to 1.5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Length 22.00 Bulb Type: NA Finish: Natural Palm Weight: 0.75 Product Name: 22`` Blade UPC: 840506005556 Category: Blades Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 3
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Type: NA Finish: Natural Palm Weight: 0.45 Product Name: 22`` Blade UPC: 840506005570 Category: Blades Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 3
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 0.25 Length 0.25 Bulb Finish: White Weight: 1.4 Product Name: 20`` Kubix & Zonix Blade: Composite, White - 3 UPC: 840506057913 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 42
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Bulb Finish: Antique Bamboo Weight: 5 Product Name: 18`` Blade UPC: 840506051294 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Designer: 3
-
Supplier: IHS ESDU
Description: ESDU Perf ED1/1 gives graphs of power and thrust coefficient for propellers with activity factors of 350 and zero-lift angle at 0.7 radius of 3.1 degrees; guidance is given on estimating those parameters for any propeller and on adjusting values read from the curves so that they
-
Supplier: IHS ESDU
Description: harmonics to 10 dB for 93 per cent of the data; it is applicable to static rotors and propellers or to forward speeds up 40 knots (20 m/s). The input parameters for the method are thrust and thrust coefficient, engine power, number of blades and diameter, tip Mach number and distance
-
Supplier: IHS ESDU
Description: evaluated if forces and moments are required. The graphical data are plotted as functions of thrust coefficient (from 0 to maximum likely) and advance ratio from 0 to 3, for a range of values of solidity from 0.05 to 0.5. The data apply strictly to six-bladed propellers, but the
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial fan
- Air Flow Rate: 1,906.1892 SCFM
- Static Pressure: 0.6824885180259487 in H2O
- Media Temperature: -40 to 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: DigiKey
Description: 3-BLADED TRIFOIL PROPELLER FAN F
-
Supplier: Cole-Parmer
Description: safe operation through thermal overload shut-off. Quiet operation and a robust, ergonomic design ensure a long service life. Complete system adds: four-blade propeller and telescopic mixer stand.|Four-Blade Propeller|Standard stirring element for drawing the
- Motor Speed: 57 to 1,300 rpm
- Motor Power: 0.625 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral
-
Supplier: MXD Process
Description: to 15,000cps with ease. The one-step dispersion blade change-out empowers operators to swiftly fine-tune the process using different size dispersion blades or blade geometries, perfectly accommodating the required shear level for each application. Safety is paramount - our DP3
- Media Viscosity: 15,000 cps
- Capacity: 2.6736109254436857 to 7.352430044970135 cubic feet
- Motor Speed: 400 to 4,000 rpm
- Motor Power: 3 HP
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral
-
Supplier: Pump Solutions Group
Description: standard 2-in. Bung on 55-gallon drums. Features • Shaft and folding propeller are 316SS. Propeller folds for entry; opens to 3 3/4-in. diameter when operating. • All mixers are in stock for off-the-shelf delivery. • Motors are available in TEFC or explosion-proof
-
Description: A830 - The 3 blades high-efficiency hydrofoil impellers offer the greatest pumping per horsepower. They are used in a variety of applications from general blending to storage tanks. A low-cost alternative to propellers in the larger sizes, hydrofoil agitators are popular on the
-
Supplier: APV, An SPX Brand
Description: The APV model V² Centrifugal Pump is a simplified and maintenance-friendly centrifugal pump featuring a four-blade, fully open, non-clog impeller. Engineered for CIP cleaning, and offering a choice of five seal types, the V² pump meets 3A sanitary standards and is suitable for applications in
- Pump Type: Centrifugal Pumps, Propeller Pumps
-
Supplier: Pump Solutions Group
Description: Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use permanent blades and are offered in higher horsepowers. All Neptune Bung-Entering Drum Mixers fit
-
Supplier: Serfilco, Ltd.
Description: Shaft: 1" diameter SS 316, centerless ground and polished for vibration-free operation. Dual chuck set screws allow for shaft removal without disassembling mixer. Propellers: Square pitch, 3 blade marine propellers. Cast SS 316, machined and balanced for vibration-free
-
Supplier: MXD Process
Description: during the mixing process. Experience unparalleled versatility with the one-step dispersion blade change-out feature, enabling quick adjustments using different size dispersion blades or blade geometries, tailored to match the shear level required for each application. Safety
- Capacity: 0.6684027313609214 to 2.6736109254436857 cubic feet
- Motor Speed: 0 to 4,500 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: mixing process. Experience unrivaled versatility with the one-step dispersion blade change-out feature, empowering operators to swiftly fine-tune the process using different size dispersion blades or blade geometries, precisely accommodating the required shear level for each
- Capacity: 0.6684027313609214 to 2.6736109254436857 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
-
Supplier: TPI Corporation
Description: LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
- Heating Capacity: 1 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 70 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Loren Cook Company
Description: aluminum propeller assembly with airfoil blade design. Minimum 3/16” steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting. Copper lubrication lines are standard on belt drive units and also standard on direct drive units
- Air Flow Rate: 400 to 213,403 SCFM
- Maximum Diameter (Fan or Blower Wheel): 35 to 79 inch
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Diamond Aircraft
Description: (Compass, Horizon, Air Speed Indicator, Altimeter) 2X Lycoming IO-360 M1A engines (counter rotating) rated at 360 HP total 2X MT 3-blade composite hydraulic constant speed propeller with unfeathering accumulator Composite airframe and safety seats (up to 26g protection)
Find Suppliers by Category Top
More Information Top
-
Flow Simulation of Ducted Marine Propulsor For Underwater Robot
Fig. 2 Configuration of a 3 blades propeller .
-
Aerospace Sciences Meetings > Design and Manufacturing of Composite Propellers for SUAS
Efficiency of the 3 Blade propeller compared with COTS propeller.
-
Federal Register > Friday, April 26, 1996 > [61 FR 18520] Airworthiness Directives; Hartzell Propeller Inc. HC-A3V, HC-B3M, HC-B3T, HC-B4M, HC-B4T, and HC-B5M ...
Additionally, the replacement program will accelerate the replacement of the 4 and 5 blade propeller hubs, while still replacing the 3 blade propeller hubs, with completion of the program in 10 years.
-
Electromagnetic backscattering from aircraft propeller blades
Comparison of calculated (continuousline) and measured (dash line) modulation waveform for 3 blades propeller model, with observationangle (8,Q) at (90",0"), fc=10 GHz, 8,=1S0 and fZ=0.16rpm.
-
Orderly Negotiated Sale - ACH Food Companies
Has a 3 blade propeller stainle .
-
Controlled release of theophylline through semi-interpenetrating network microspheres of chitosan-(dextran-g-acrylamide)
This solution was emulsified into light liquid paraffin in the presence of 1% Tween-80 using mechanical stirrer equip- ped with a 3 blade propeller at 500 rpm for 10 min.
-
Federal Register > Wednesday, September 12, 2007 > [72 FR 51992] Special Conditions: Malibu Power & Propeller Int'l, LLC, Piper Models PA-46-310P and PA-46-350...
… 1977; and 14 CFR part 36, Appendix F through Amendment 36-15, effective May 6, 1988, when equipped with 2 blade propeller or part 36, Appendix G through Amendment 36-16, effective December 18, 1988, when equipped with optional 3 blade propeller .
-
$500-$600 Power Tools - Grainger Industrial Supply
In.) 1/2, Shaft Length (In.) 32, 1/4 HP, Motor 115 to 230V 1-Phase, TEFC Electric, Adjustable Mounting Brackets, 3 Blade Propeller , 316 Stainless Steel Shaft Material, For Use With 32V143, 32V146 .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/13491/UNIVERSITY%20OF%20THE%20WITWATERSRAND-MSC-rev44%2806.11.2013%29.pdf?sequence=1
The 390KV motor combined with the 9x4.5”, 3 blade propeller produces the highest ratio of thrust to current but limitations imposed on the required model mass eliminated this setup.
-
http://www.ijera.com/special_issue/VNCET_Mar_2012/20.pdf
3 blade propeller type wind turbines have been installed in India as well as in abroad.
Indicates content that may require registration and/or purchase.