-
Supplier: OMEGA Engineering, Inc.
Description: The CT6100 Series microprocessorbased circular chart recorders are available in 1-, 2-, or 3-channel variants. They combine the simplicity and clarity of pen drawing with the versatility of microprocessor control. Each channel is compatible with all
- Analog Input Channels: 3 #
- Resolution: 12 bits
- Accuracy: 0.2 % FS
- Humidity Measurement Range: 0 to 90 %
-
Supplier: Terra Universal, Inc.
Description: Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration
- Sensed Temperature Range: 32 to 212 F
- # of Inputs / Channels: 3 #
- Celsius Display Range: 0 to 100 C
- Local Interface: Analog Front Panel
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 6-Channel dotting recorder 100 mm chart paper size 144 × 144 mm metal housing Weighs only 3.3 lb. (1.5 Kg) NEMA 4 / IP65 Dustproof water resistant housing Universal settable input and range Optional 6 alarm-relay outputs Optional 3 digital
- Analog Input Channels: 6 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, Panel / Chassis Mount
- Data Acquisition: Datalogger / Recorder
-
-
Supplier: Monarch Instrument
Description: DC voltage, current, thermocouples, RTD's or Dry Contact. 15 total channels including virtual/math channels. High speed storage capability: up to 8 samples per second per channel. Compact Flash card data storage (up to 2 GB). 5.6" Brilliant TFT active matrix color display.
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: CAS DataLoggers
Description: The PR10 is a low-cost paperless chart recorder with a built-in high resolution 4.3" touchscreen display, 6 channels, plug & play IO cards, and internal Flash memory storage. Its compact size makes it a portable solution for laboratories, factories and classrooms alike.
-
Supplier: OMEGA Engineering, Inc.
Description: readings, display charts of temperature and humidity, or log data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic. Adjustable Charts The JAVA Applet chart scales are fully adjustable on the fly. For example, the
- RAM: 0.016 MB
- Flash: 0.512 MB
- Operating Temperature: 0 to 70 C
- Network / Bus: 10Base-T
-
Supplier: Transcat, Inc.
Description: 50C) Approvals RoHS, CE Battery Backup 4AA Battery Back-up. Powers unit for up to 2 days. Battery Life (Avg) 48 Hours (Back-up Only) Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 3.25 x 7.56 x 7.56in Display
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: Temperature, CH2: Humidity Chart Rotation Speed 24 Hour or 7 Day Dew Point Accuracy +/-3.6F from 30 to 95% RH (Calculated) (+/-2C from 30 to 95% RH (Calculated)) Dew Point Range 32 to 122F (0 to 50C) Dimensions 3.1 x 9.2 x 9.2in Display Resolution 0.1 Enclosure Rugged Black ABS
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery
- Features: Chart Recorder
-
Supplier: Linseis Inc.
Description: 3 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 3 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
- Number of Plots: 3 #
- Analog Input Channels: 3 #
- Features: Chart Recorder, DC Voltage, Stand Alone
- User Interface: Front Panel and Display
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Cole-Parmer
Description: Chart recorder pen
-
Supplier: Linseis Inc.
Description: Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm
- Number of Plots: 6 #
- Analog Input Channels: 6 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Voltage, Panel / Chassis Mount, Stand Alone
-
Supplier: ValueTronics International, Inc.
Description: MW Input Isolation: 1500 VACrms for 60 seconds, channel to channel, channel to chassis Maximum Input: 250 Vrms, 500 VDC, 500 Vpeak CMR (IMR): Greater than 95 dB @ 60 Hz Common Mode Voltage: 250 Vrms Frequency Response: -1 dB at 12 kHz -2 dB at 18 kHz -3 dB at 22 kHz A/D
- Data Acquisition: Datalogger / Recorder
-
Supplier: Newark, An Avnet Company
Description: NOMS/0RUSB0SRL/XXXX/NOCAL/03/00/00/00/00/00/NOS/00/XXXXXX/BFULL/RLITE/NOADT/NOSM/06GROUP/MTC00/NOBTCH/NOSB/NOMSTR PAPERLESS CHART RECORDER, 6 CHANNELS, 96MB INTERNAL MEMORY, 8GB MEMORY CARD, 3 CHANGEOVER RELAAYS BRIDGE FULL SOFTWARE
-
Supplier: Monarch Instrument
Description: session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4 Channels 6
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: intervals if the temperature goes above or below the selected alarm settings. The OM-CP-TRANSITEMP-EC makes data retrieval quick and easy. Simply plug it in to an availalbe COM port and our user-friendly software will do the rest. The software converts your PC into a real-time strip chart
- Operating Temperature: -4 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: TOP-electronics USA
Description: W&T 57715, Web-Thermograph Pt100/Pt1000 Temperature measurement, single-channel Like all the Web-IO Climate series models, the Web-Thermograph Pt100 / Pt 1000 57615 offers everything you need for connecting a temperature sensor to the computer network. In addition, the power can be provided
- Features: Chart Recorder
-
Supplier: Acromag, Inc.
Description: positioners and other actuators. Another common use is for re-transmission of analog signals to remote SCADA, PLC, or DCS systems. Features 16-channel high-density analog output 3-way isolation and surge suppression High-resolution 16-bit D/A High-speed updates of less than 1
- Resolution: 16 bits
- Outputs: Current Output
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: ValueTronics International, Inc.
Description: Up to 400 Channel Extensive Optional Plotting and Trending Capabilities Optional Wall, Cabinet, or Rack Mounting May Be Connected to Ethernet Networks Replaces Chart Recorders The Fluke NetDAQ 2640A delivers extremely high accuracy and resolution to provide calibration-level
- Data Acquisition: Datalogger / Recorder
-
Supplier: Parameter Generation & Control, Inc.
Description: pre-printed charts recording dry bulb temperature in the range of 0-100°C recording Rh in the range of 0-100%Rh Recorder is supplied with 24-hour or 7-day chart drive. Light Intensity Recorder (1-color with thermal paper) Honeywell DR-4500 Trueline 3
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-TEMP1000FP is a rugged, waterproof, battery powered, stand-alone high temperature recorder with a 0.3 m (1') flexible probe. This is an all-in-one compact, portable, easy to use device that will measure and record up to 32,767 measurements. The OM-CP-TEMP1000FP is ideal for
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 302 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Prosig USA, Inc.
Description: processing (FFT, power spectra, etc), digital filtering and much more. Complex multi-channel analysis applications can be easily created using Prosig’s unique Visual Scripting environment. System includes... - P8004 4-channel data acquisition system - DATS Toolbox software - DATS NVH
- Application: Aerospace / Military, Vehicular
- Features: Analog-to-Digital Converter, Application Software Included, Chart Recorder, Data Acquisition Instrument / System, Encoder and Resolver Signal Conditioners, Vibration and Acceleration
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Lake Shore Cryotronics, Inc.
Description: rejection technology* Highly versatile and reliable measurement input Ability to increase the number of measurement channels to a maximum of 16 with optional 3726 scanner Dedicated input for ultra-low temperature control Powerful impedance measurement capabilities such as quadrature
- Number of Inputs: 1 inputs
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 350 ultra-low cryogenic temperature controller is a powerful physics tool. Designed for the demands of pumped He-3 refrigerators and other ultra-low and low temperature platforms, the Model 350 provides excellent measurement performance, superior control accuracy, and convenient
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: ValueTronics International, Inc.
Description: industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Input Channels: 3 Voltage, 4 Current Interfaces: RS-232, Screen, PC software, Chart recorder Measurements AC voltage, AC current,
-
Supplier: Cessna Aircraft Company
Description: km/h) Maximum Range 2,040 nm (3,778 km) Takeoff Field Length 3,180 ft (969 m) Landing Distance 2,770 ft (844 m) Maximum Operating Altitude 45,000 ft (13,716 m) Maximum Climb Rate 4,478 fpm (1,365 mpm) Maximum Limit Speed 0.737 Mach (0.737 Mach) Powerplant Two, dual-channel
-
Supplier: Epsilon Technology Corp.
Description: These conditioners are ideal for cyclic and high speed testing where no display is needed. They are available in single channel versions, as well as 2, 3, and 4 channels versions. They provide all the signal conditioning electronics needed for a strain gage based extensometer.
- Analog Input Channels: 4 #
- Gain Range: 2 to 5,000 #
- Common Mode Rejection Ratio: 110 dB
- Operating Temperature: -13 to 158 F
-
Supplier: Flexbar Machine Corporation
Description: calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count).
-
Supplier: Flexbar Machine Corporation
Description: calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count).
-
Supplier: Flexbar Machine Corporation
Description: calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count).
-
Supplier: Flexbar Machine Corporation
Description: calibration. Available communication option: Fully configurable RS232 channel, Mitutoyo BCD output for Connection to all Mitutoyo SPC devices and Analog output ±1 VDC for chart recorders, etc. SPECIFICATIONS: Accuracy - ±0.30% of full scale, ±1LSC (least significant count).
-
Supplier: Serfilco, Ltd.
Description: Performance: Flow Features •1/2" to 4" pipe size, 0 - 800 GPM • Highly accurate ± 1% full scale, ± 0.5% repeatability • Local or remote readout and control • Easy to install and use • Convenient field calibration • Highly flexible •Interface with metering pumps, chart recorders, alarms
-
Supplier: AMETEK Programmable Power
Description: transformers 75KVA power rating; Transform 480VAC 3phase Delta to 208VAC 3 phase Wye Main Power Rack Five 10KW power channels; 150VDC at 67A each One 5KW load channel; 3-450V, 0-150A constant current Eight programmable strip chart recorder outputs Solar
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
Find Suppliers by Category Top
Featured Products Top
-
H/ORP; 1 0-20/4-20 mA; 1 RTD Temperature; and 1 Flow/Pulse. % Rejection is available as a derived value. Outputs include up to 3 relays; 2 remote alarms; 1 0-20/4-20 mA; 1 0-5/0-10 VDC; and 1 RS-485 ASCII Serial Output. Touchscreen interface makes configuration (read more)
Browse Laboratory Controllers Datasheets for Myron L Company
More Information Top
-
Results Of Large Scale Environmental Testing On Fiber Optic Couplers
The experimental system used for the temperature cycling test is shown in Figure 6 in which the couplers were actively monitored using a 1x8 single mode Tree coupler, 1300 nm laser diode, photodiodes and a series of 3 channel chart recorders .
-
Coating power RF components with TiN
For redundancy two data acquisition systems are associated with this apparatus: one consists of a 3 channel chart recorder /plotter16 and the other is based on a 10 channel digital multimeter17 and a personal computer running a Basic program using IEEE-488 .
-
Novel Oscillatory Mechanisms in the Cholinergic Control of Guinea Pig Sino‐Atrial Node Discharge
The traces were displayed on a Tektronix model 5111 storage oscilloscope and recorded on paper on a 3 - channel chart recorder (Gould Brush 2400).
-
Pharmacological classification of α 1 ‐adrenoceptors mediating contractions of rabbit isolated ear artery: comparison with rat isolated thoracic aorta
Changes in isometric force were recorded on Advance Bryans 3 - channel chart recorders .
-
Forehead Skin Blood Flow in Normal Neonates during Active and Quiet Sleep, Measured with a Diode Laser Doppler Instrument
The laser Doppler signal and tem- perature signals were recorded on a 3 channel strip chart recorder (Linear 595) and on a tape recorder (Teac MR-30).
-
The antigravity suit in neurosurgery
A 3 - channel chart recorder was uscd to record SAP.
-
A New Rate‐Modulated Pacemaker System Optimized by Combination of Two Sensors
The accelerometer was calibrated and connected to a 3 channel strip chart recorder (Gould 2100 S) and to an analog digital converter.
-
Effect of bradykinin, ATP and adrenaline on cell membrane resistances of Madin‐Darby canine kidney cells.
PDs were registered (FD223, WPI, New Haven, CT, USA) and recorded on a 3 - channel chart recorder (Linseis, Selb, Germany).
-
Steam Surfactant Systems at Reservoir Conditions
The pressure drops are measured by four pressure transducers and recorded by two 3 - channel chart recorders .
-
Standard-B Hydrogen Monitoring System, system design description
3 CHANNEL STRIP CHART RECORDER LOW PRESSURE REGULATOR AND GAUGE LOW PRESSURE REGULATOR AND GAUGE LOW PRESSURE REGULATOR AND GAUGE McCLEAN MIDWEST, 28-0226-038 POTTER & BRUMFIELD, KRPAllAG-120 POTTER & BRUMFIELD, KRPAllAG-120 POTTER & BRUMFIELD, KRPAllAG-120 POTTER &…
Indicates content that may require registration and/or purchase.