Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 3" Diameter Cast-in Device for Plastic Pipes
-
Supplier: Newark, An Avnet Company
Description: 2" Diameter Cast-in Device for Plastic Pipes
-
Supplier: Newark, An Avnet Company
Description: 4" Diameter Cast-in Device for Plastic Pipes
-
-
Supplier: ASTM International
Description: Specification F714, or AWWA C906. 1.1.3 Polyethylene pipe in accordance with Table 3 is intended to be outside diameter compatible with cast iron/ductile iron, DIPS/DIOD outside diameter pipe in accordance with specifications such as Specification F714, or
-
Supplier: ASTM International
Description: 1.1 This specification covers polyethylene (PE) pipe made in thermoplastic pipe dimension ratios based on outside diameter and pressure rated for water (see Appendix X1). Included are criteria for classifying PE plastic pipe materials and PE plastic
-
Supplier: ASTM International
Description: 1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed: one known as the ISO metric system, one known as the IPS system, and the
-
Supplier: ASTM International
Description: 1.1 This specification covers polyethylene (PE) pipe made in standard thermoplastic pipe dimension ratios and pressure rated for water (see appendix). Included are criteria for classifying PE plastic pipe materials and PE plastic pipe, a system of
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR 3.25-IN. OUTSIDE DIAMETER POLY(VINYL CHLORIDE) (PVC) PLASTIC DRAIN, WASTE, AND VENT PIPE AND FITTINGS
-
Supplier: Accuris
Description: Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
-
Supplier: Accuris
Description: Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Seamless Pipe Coating with 3 Layers Polypropylene (3PP) and 3 Layers Polyethylene (3PE). Model Number:LD 001-PP3 Key Specifications/Special Features: Seamless pipe Length: SRL, DRL or specified length as required External coating: 3 layers polypropylene and
- Wall Thickness: 0.07086618 to 0.787402 inch
- Features: 100mm - 200mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, Other, Round
- Material: Polyethylene (PE, HDPE), Polypropylene (PP)
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady Bradysnap-On snap-on pipe marker comes packaged 1 per pack. The character height measures 3/4 in. Designed to mark the following type of pipe: water, and has the following text printed: SUPPLY. Will work with pipes from 1 1/2 in to 2 3/8 in
- Pipe Diameter: 1.5 to 2.375 inch
- Marker Type: Snap-Around
-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Maximum Pressure: 254 psi
- Wall Thickness: 0.479 inch
- Application: Drainage
- Features: Flexible, Other Size <36", Round
-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Maximum Pressure: 200 psi
- Wall Thickness: 0.44 inch
- Application: Drainage
- Features: Flexible, Other Size <36", Round
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady strap-on pipe marker comes packaged 1 per pack. The character height measures 3 1/2 in. Includes the following items: Nylon Straps. Designed to mark the following type of pipe: air & duct. Will work with pipes from 10 in to 15 in diameter.
-
Supplier: UL Standards & Engagement
Description: method addresses uninsulated pipe sizes 4 in. (10.2 cm) and less in diameter. This test method also addresses insulated pipe assemblies which, based on the end use, can include thermal insulation. The overall sizes of these pipe assemblies are to be 5 inches (12.7 cm) and
-
Supplier: GF Piping Systems
Description: Schedule 120 PVC Pipe: Schedule 120 has the thickest walls of all PVC pipe, with the smallest inside diameter in comparable sized pipes. Schedule 120 can withstand heat up to 140°F. While it is suitable for domestic hot water systems, it is usually only found in
- Temperature Range: 32 to 140 F
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 3 1/2", 3", 3/4", 4", 5", 6", 8"
- Schedule: 120, 40, 80, SDR 13.5, SDR 21, SDR 26, SDR 41
- Material: PVC
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady Bradysnap-On snap-on pipe marker comes packaged 1 per pack. The character height measures 3/4 in. Designed to mark the following type of pipe: other liquid. Will work with pipes from 1 1/2 in to 2 3/8 in diameter.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady Bradysnap-On snap-on pipe marker comes packaged 1 per pack. The character height measures 3/4 in. The arrow on this label points right. Designed to mark the following type of pipe: steam, and has the following text printed: STEAM RETURN. Will work with pipes
- Pipe Diameter: 1.5 to 2.375 inch
- Features: Return
- Marker Type: Snap-Around
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: LSAW Pipe Coating with 5 to 20mm Thickness, 3 Layers Polypropylene and Polyethylene. Model Number:LD 001-PP10 Key Specifications/Special Features: External coating: 3 layers polypropylene and 3 layers polyethylene Length: SRL and DRL Outside diameter: 219 to 610mm
- Wall Thickness: 0.1968505 to 0.787402 inch
- Features: 200mm - 500mm, 500mm - 1000mm, Other, Round, Steel - Carbon and Alloy
- Material: Polyethylene (PE, HDPE), Polypropylene (PP)
-
Supplier: Industrial Magnetics, Inc.
Description: resin, plastic processing and more. Features Easy to clean All welded construction Stainless steel housing Fits 4” to 20” diameter pipe Door mounted permanent magnet Custom sizes and designs available Drilled 3/8" flanges for easy bolt in installation
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API 5L LSAW Pipe with 219 to 610mm Outer Diameter and SRL/DRL Length. Model Number:LD 001-PP11 Key Specifications/Special Features: External coating: 3 layers polypropylene and 3 layers polyethylene Length: SRL and DRL Outside diameter: 219 to 610mm Thickness: 5 to
- Wall Thickness: 0.1968505 to 0.787402 inch
- Features: 200mm - 500mm, 500mm - 1000mm, Other, Round, Steel - Carbon and Alloy
- Material: Polyethylene (PE, HDPE), Polypropylene (PP)
-
Supplier: Peridot Corporation
Description: small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and sizes are our
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Radwell International
Description: INDUSTRIAL PNEUMATIC HOSE SAFETY COUPLER, 1/4 INCH FEMALE NPT, PLASTIC/BRASS, 3/8 INCH BODY DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KOBOLD Instruments, Inc.
Description: the PPS in a standard T, or a reducing T, sealed with teflon tape. Allow for a straight pipe of at least 3-times the pipe diameter on either side of the T to avoid turbulence.
- Media Temperature Range: 225 F
- Operating Pressure: 145 psi
- Features: Liquid, Velocity Flow Meter, Velocity Meter
- Meter Technology: Paddlewheel
-
Supplier: Oil-Rite Corp.
Description: directly to a pipe. A Viton o-ring creates a seal between the reservoir and fitting. The diameter of the reservoir is 4 1/4” and the overall height of the unit is 7 3/4”. This lubricator is suitable for temperatures up to 160° F. Additional shutoff and sight feed valves are
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: Max OD: 3-7/8", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/4", Approximate Weight: .26 lbs.
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Oil-Rite Corp.
Description: directly to a pipe. The unit features an aluminum swivel fill cap. The cap swings clear of the opening but stays attached so it can’t be misplaced. The diameter of the reservoir is 3 1/2” and the overall height of the unit is 6 3/4”. This lubricator is suitable for
- Capacity: 0.125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: directly to a pipe. The unit features an aluminum swivel fill cap. The cap swings clear of the opening but stays attached so it can’t be misplaced. The diameter of the reservoir is 4 1/4” and the overall height of the unit is 7 3/4”. This lubricator is suitable for temperatures
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: directly to a pipe. The unit features an aluminum swivel fill cap. The cap swings clear of the opening but stays attached so it can’t be misplaced. The diameter of the reservoir is 2 1/2” and the overall height of the unit is 4 1/8”. This lubricator is suitable for temperatures up to
- Capacity: 0.01953125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Asahi/America, Inc.
Description: The gate valve is the most widely used ON/OFF valve for large diameter, full port applications. When the valve is fully open, it allows straight-through passage through and opening that is essentially the same size as the inside diameter of the connecting pipe. This is why there
- Media Temperature: 150 F
- Actuation: Electric
- Valve Type: Gate / Knife Valves
-
Supplier: Atkore International
Description: PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL PLASTIC COATED FINISH 1.05 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 600 LB LOAD RATING 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS
- Pipe Size: 0.75 inch
- Maximum Load: 600 lbs
- Support Type: Pipe Clamp
-
Supplier: Greenlee Textron, Inc.
Description: VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH
- Cutting Diameter: 2.375 inch
- Cutting Application: Aluminum, Plastic, Steel, Wood
- Drill Type: Hole Saw
- Features: Individual Hole Saw, Other
Find Suppliers by Category Top
Featured Products Top
-
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
#Didyouknow plastic pipe can replace large-diameter iron pipe? Working within existing code requirements (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
full range of heat pipes from ø3 to ø10 mm, length from 80 up to 600mm. Flattened heat pipes are available from a minimum thickness of 2.0mm to any lager thickness and round type. You can choose the appropriate heat pipes in diameter, length and flattened thickness according to your design. Send us your drawing. Let's make it work! (read more)
Browse Heat Pipes Datasheets for Rego Electronics Inc. -
Portability meets convenience with McElroy Rolling machines for medium- and large-diameter pipe. Rolling machines are easily towed to each site and remain stationary as pipe is fused and pulled through. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
. Classification The classification of pipes are schedule and nominal diameter. Pipe is typically ordered using the Nominal Pipe Size (NPS) standard and by specifying a nominal diameter (pipe size) and schedule number (wall thickness). The schedule number can be the same on (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The Pit Bull is the workhorse of the McElroy machine line with a marked level of endurance. The carriage alone provides all the muscle you need to fuse small- and medium- diameter pipe when wheeled- and track-mounted vehicles are not necessary. The carriage, heater, insulated heater stand (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
low friction Very good dielectric insulation properties Available Sizes Diameters from 13 mm to 950 mm Up to 260 mm diameter: standard extruded lengths of 1000, 2000, and 3000 mm Larger diameters, up to approximately 950 mm (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES CAPACITIES- Range from 160 to 4,600 CFM TEMPERATURES- to 450°F. PRESSURES- to 2.5" WG Belt-drive or Direct-drive (read more)
Browse Datasheets for New York Blower Company (The) -
-concentric • Flexible: 5 coil diameters cover all OCTG pipe sizes • Modular: Robust and unitized system • Infrared and thermal image monitoring options • Data logging capability for traceability • Shaped flux concentrator for increased efficiency • Versatile: 50 (read more)
Browse Datasheets for Inductotherm Group -
diameters. Using the MULTI/JOINT® 3000 Plus system, gas or water pipe networks are quick, safe and simple to connect without the need for special tools. Thanks to the flexibility of MULTI/JOINT® 3000 Plus, meeting the specifications of a wide variety of materials or outside diameters of (read more)
Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
distortion in the flow profile. Check your specific piping condition against the examples shown below. In order to achieve accurate and repeatable performance, install the flow meter using the recommended number of straight-run pipe diameters upstream and downstream of the sensor. The chart below shows
More Information Top
-
Beyond Drip Irrigation – Hyper-efficient Irrigation
This is commonly done with 1- 3 cm diameter plastic pipe placed vertically in the soil (with the bottom 30-50 cm deep) near the seedling or tree with a screen cover (1 mm screen) to keep out lizards and animals.
-
Status of Musl-2, the Second Microtron Using a Superconducting Linac
A special closure on the other end provided temporary connections to the liquid nitrogen shield supply and a 3 inch diameter plastic pipe to a 325 CFM vacuum pump in the Compressor Building.
-
DETECTION OF SUBSURFACE FACILITIES INCLUDING NON-METALLIC PIPE
6” diameter Plastic Pipe ~ 3 ft depth .
-
Hibernating patterns of free-ranging Columbian ground squirrels
Five permanent soil temperature probes, constructed of 2 cm diameter plastic pipe ( 3 m long) with copper-constantan thermo- couples spaced at 20 cm intervals along 2 meters of the pipe, were located on the study area.
-
Passive millimeter wave imaging system with white noise illumination for concealed weapons detection
Cross is plastic pipes 3 mm diameter .
-
LATERAL REFRACTION IN TUNNELS
The tunnel was ventilated by air pumped directly to the front from the surface through a 1· 3 m diameter plastic flexible pipe in the apex of the roof.
-
Dynamics of water movement and trends in dissolved carbon in a headwater wetland in a permeable catchment
The piezo- meters were constructed of 3 -cm diameter plastic pipe , slotted over the bottom 10 cm, which were installed to varying depths below the surface (Table 1).
-
B-scan imaging of two-phase flows
The types of B-scan images studied so far have all been of horizontal flows through 3 inch internal diameter plastic pipes .
-
Impact of soil water chemistry on the apparent sex ratio of the flowering ramets of the dioecious plant Myrica gale var. tomentosa
We then inserted a simple plastic pipe ( 3 cm diameter , 1.2 m length) stoppered at one end in each borehole.
-
Volatile components of Japanese cedar cultivars as repellents related to resistance toCryptomeria bark borer
Two plastic boxes (30, 30, and 20cm in length, width, and height, respectively) were connected to a small cylindrical container (10 cm diameter, 5 cm height) by two plastic pipes ( 3 cm diameter , 40cm length).
Indicates content that may require registration and/or purchase.