-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 25 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MD-750 3/4 x 50 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D
- Type Of Reel: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 100 ft
- Hose Length: 100 ft
- Type Of Reel: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: plus leaves additional space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • 360 degree rotating
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 ft
- Hose Length: 200 ft
- Type Of Reel: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: length plus leaves additional space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • 360 degree
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose Length: 100 ft
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-750 3/4 x 50 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-770 3/4 x 70 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets
- Type Of Reel: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • Fixed Based 200' capacity • 3/8"
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 ft
- Hose Length: 200 ft
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-1025 1 x 25 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements
- Type Of Reel: Hose Reel
-
Supplier: Hannay Reels
Description: To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel
- Maximum Pressure: 600 psi
- Hose / Cable Length: 150 to 250 ft
- Flange Diameter: 23 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: ASTM International
Description: 1.1 This specification covers manually operated fueling hose reels for use with collapsible and noncollapsible hose. 1.2 The values stated in inch-pound units are to be regarded as standard. The SI units given in parentheses are for information only. 1.3 The
-
Supplier: Airflow Systems, Inc.
Description: HP TEFC motor/blower 115/1/60Hz, 30 feet of 3 inch hose, and standard 3 inch Tailpipe Connector. VES4-Reel Wall-mounted reel with 1/2 HP TEFC motor/blower 115/1/60Hz, 25 feet of 4.5 inch hose and standard 4.5 inch Tailpipe
- Collector Type: Wall or Column
-
Supplier: Hannay Reels
Description: For storage only. Hannay floater reels are designed for off-shore or shallow harbor operations. Ship to shore oil transport. 3-inch square tubing frames. Heavy-duty 1/4 inch thick plate discs. Open pipe spacer drum to prevent entrapment of debris and to impair corrosion.
- Hose / Cable Length: 250 to 1,500 ft
- Flange Diameter: 45.75 to 90.75 inch
- Core Diameter: 20 to 48 inch
- Hose Inside Diameter: 3 to 10 inch
-
Supplier: Hannay Reels
Description: To handle 3/4" I.D. thru 1-1/2" I.D. hose The reel can be installed on the floor or wall. Steel construction is standard. Aluminum or stainless steel construction is available. Choose disc rewind or removable direct crank rewind. Supplied with spring actuated pinlock. Standard
- Maximum Pressure: 1,000 psi
- Flange Diameter: 24.75 to 28.75 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 1.5625 to 3.25 inch
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.69 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.15 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic Welders Water, Oil and Mild Chemical Solutions
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic Welders Water, Oil and Mild Chemical Solutions
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.03125 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: UL Standards & Engagement
Description: 1962. 1.3 Semiautomatic fire hose storage devices as covered by these requirements use hose having an inside diameter of 1-1/2 inches (38.1 mm) or 1 inch (25.4 mm) and are capable of storing not more than 100 feet (30 m) of fire hose, in accordance with the
-
Supplier: UL Standards & Engagement
Description: Use, Inspection, Service Testing and Replacement of Fire Hose, Couplings, Nozzles and Fire Hose Appliances, NFPA 1962. 1.2 The 1-1/2 inch size hose is intended for use primarily by the building occupants for the control of incipient fires until the arrival of the fire
-
Supplier: UL Standards & Engagement
Description: 1962. 1.3 Semiautomatic fire hose storage devices as covered by these requirements use hose having an inside diameter of 1-1/2 inches (38.1 mm) or 1 inch (25.4 mm) and are capable of storing not more than 100 feet (30 m) of fire hose, in accordance with the
-
Supplier: DigiKey
Description: 3/4 INCH BLUE ENT 1 000 REEL
- Length: 12,000 inch
- Operating Temperature: 60 C
- Material: PVC
- Sleeving: Wrap Around Sleeving
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Counter indicates to 9.999'-11" METRES Counter indicates to 999.9M Also specify Counter configuration: PAYOUT-Counter is read with operator looking back at the payout reel. TAKEUP-Counter is read with operator looking forward to the takeup reel (as illustrated above). Weight: 33 lbs
- Reading Method / Display: Direct Reading Scale
- Measurement Scale / Units: Inch / English
- Measuring Technology: Mechanical
- Features: Other
-
Supplier: PressureParts.Com
Description: fired burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel mounting bracket Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake
-
Supplier: PressureParts.Com
Description: burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel mounting bracket Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8
Find Suppliers by Category Top
Featured Products Top
-
grade 304 stainless frames, discs and drum, it handles single ID hose from 3/4 to 1 inch, accommodates pressures up to 1000 psi and sustains temperatures from 20°F to 400°F (-7°C to 204°C). Features: Standard N series has a narrow frame (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
GUIDELINES FOR EVALUATION AND REPAIR OF DAMAGED STEEL BRIDGE MEMBERS
There are holders for 3 sets of oxygen and acetylene bottles with two sets of gauges and two hose reels with 100 ft of quarter- inch hose.
-
Bookshelf and Unified Agenda > Federal Register Archive > 1988 > [FDBKF2011020310023730089, ] 53-fr-3376 - Liquified Natural Gas Waterfront Facilites (February...
(f) Each length of hose must- (1) Be 11/2 inches or more in diameter and 30.5 meters (100 feet) or less in length; (2) Be on a hose rack or reel ; ( 3 ] Be connected to the hydrant or standpipe at all…
Indicates content that may require registration and/or purchase.