-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 22uF 50V 1.9Ω ±20% 69.3mA@100Hz Plugin Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Technology: Monolithic / Single Layer
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Axial Leaded 2200uF 25V 20% Axial
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 4700uF 25V 16x35 High Vibration
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 220uF 25volts 20%
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, LE Series, 680 - F, - 20%, 6.3 V, 10 mm, Radial Leaded
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, LE Series, 820 - F, - 20%, 6.3 V, 10 mm, Radial Leaded
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 25volts 100uF 20%
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, LG Series, 1500 - F, - 20%, 6.3 V, 10 mm, Radial Leaded
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, PK Series, 3.3 - F, - 20%, 250 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 150uF 350Volts
- Capacitance Range: 150 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: 85 ºC Radial Leaded Aluminum Electrolytic Capacitors 3.3µF 50V
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Features: Aluminum Oxide, Other
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 350V 100uF 105c
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 C
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Aluminum Electrolytic Capacitors
- Operating Temperature: -55 to 150 C
- Applications: Automotive
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: DigiKey
Description: 3.3µF 315V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Features: Aluminum Oxide, Automotive, Polarized
-
Supplier: Cornell Dubilier
Description: series of aluminum electrolytic capacitors for ruggedized applications and space savings.
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
-
Description: CAP ALUM 3.3UF 20% 50V RADIAL
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 974866-MAL205256101E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 052 PED-PW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 100 Capacitance: 100 µF Tolerance: -10%, +30% Voltage -
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: ODG (Origin Data Global)
Description: CAP ALUM 3.3UF 20% 450V RADIAL
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 450 volts
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
-
Supplier: Richardson RFPD
Description: Type LPX radial leaded snap-in aluminum electrolytic capacitors are a compact design for high density packaging and are ideal for high voltage, switch mode power supply input filtering applications.
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,1000UF 6.3V 105DEG C
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Low impedance Newly innovative electrolyte is employed to minimize ESR Non solvent resistant type
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Features: Aluminum Oxide, Monolithic / Single Layer
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,1200UF 6.3V 105DEG C
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Low impedance, high ripple and long life from KYA series Newly innovative electrolyte is employed to minimize impedance Non solvent resistant type
- Capacitance Range: 4,700 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Features: Aluminum Oxide, Monolithic / Single Layer
-
Supplier: AVX Corporation
Description: Polymer AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR, stability of performance in time, benign failure mode under recommended
- Capacitance Range: 68 to 1,500 microF
- Applications: Aerospace, Automotive
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Downsized and Longer life from current KXG series For electronic ballast circuits and other long life applications Non solvent resistant type AEC-Q200 compliant
- Capacitance Range: 82 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Features: Aluminum Oxide, Monolithic / Single Layer
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1800UF 6.3V
-
Supplier: Allied Electronics, Inc.
Description: Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 350V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- AC Rated Voltage (WVAC): 350 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic
- Features: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 400V, Aluminum Electrolytic Capacitors.
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: Radwell International
Description: CAPACITOR, 12.5 X 36 ALUMINUM ELECTROLYTIC CAPACITORS - LEADED 6.3VOLTS 5600UF. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 5,600 microF
- Features: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
. Click here to read article. The ULP Series of Ultra-Low-Profile aluminum electrolytic capacitors is a real “game-changer” for engineers designing compact electronic devices. Designed specifically for applications requiring bulk (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Cornell Dubilier (CDE) has expanded its line of high performance flat electrolytic capacitors with the NHR Series. Able to withstand operating temperatures from -55 °C to 150 °C, NHR capacitors are (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
enhanced ripple current capability, up to 3.7A at full-rated conditions. Our latest advances in electrolyte development, materials, and processing technology make higher voltage ratings and excellent performance possible. (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
electrolytic capacitors for power filtering applications. The assemblies can be made with up to ten chips of the same size with various lead configurations to safeguard against thermal and mechanical stresses. Finally, SV Series capacitor assemblies are 100 percent tested for dielectric (read more)
Browse Capacitors Datasheets for Knowles -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles -
the W3B capacitor offers excellent thermal stability and mechanical protection. Its lead-out options—tinned copper wire or (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B(WLM Series) Power Electronic Capacitor is designed for heavy-duty power applications. It utilizes a metallized polypropylene film or mesh safety film structure that ensures reliable, long-term performance even under high voltage and current conditions. The (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
electrolytics of greater size. XMPL capacitors also provide longer life, greater stability with temperature changes, and lower ESR at higher frequencies than electrolytics. Compared to tantalum capacitors of similar size (standard 7343, 7.3x4.3x1.9 LWT, mm), they are lower in cost. Fewer XMPL (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Encased in a plastic shell with epoxy resin potting, the W3B capacitor delivers excellent thermal stability and mechanical protection. Flexible lead-out options, including (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
1935 to commercialize ferrite, a key material in electronic and magnetic products. TDK's comprehensive, innovation-driven portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
CR4 - Thread: Wanted: Source for 3-Lead Electrolytic Capacitors
Wanted: Source for 3 - Lead Electrolytic Capacitors .
-
CR4 - Thread: Wire Drawing and Annealing
Next in Forum: Wanted: Source for 3 - Lead Electrolytic Capacitors .
-
CR4 - Thread: Testing Isolation Resistances and Dielectric Withstand on Wires
Previous in Forum: Wanted: Source for 3 - Lead Electrolytic Capacitors .
-
B43828A2335M6 EPCOS / TDK | Mouser
Aluminum Electrolytic Capacitors - Leaded 3 ,3 F 200V 8X11,5 SINGLE ENDED .
-
An Extended Photoelectrothermal Theory for LED Systems: A Tutorial From Device Characteristic to System Design for General Lighting
1) For compact LED driver design, electronic LED drivers without electrolytic capacitors have been proposed [ 3 ]–[5], [13], [50], [51].
-
A millisecond Blumlein line for the power supply of a high power laser
For the energy-storing elements we used foil capacitors with a maximum voltage of U, = 3 kV as experiments with electrolytic capacitors did not lead to satisfying pulse shapes.
-
Page 27. Semiconductor parts with 040 in root number
ALUMINUM ELECTROLYTIC CAPACITORS LP Series: Large Can Size, 3 Leaded .
-
Page 28. Semiconductor parts with 103 in root number
ALUMINUM ELECTROLYTIC CAPACITORS LP Series: Large Can Size, 3 Leaded .
-
Page 56. Semiconductor parts with 400 in root number
ALUMINUM ELECTROLYTIC CAPACITORS LP Series: Large Can Size, 3 Leaded .
-
Controls for EBR-II primary-tank heaters
The two capacitors that failed are axial- lead electrolytic capacitors about 3/4 in. in diameter and 3 in. long.
Indicates content that may require registration and/or purchase.