-
Supplier: Newark, An Avnet Company
Description: 3 LEVEL TERMINAL BLOCK
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Two-Level Block, 2.5 mm (# 22 AWG - # 12 AWG), Hinged-arm fuse circuit, Gray (Standard), 60-150V AC/DC
- Terminal Block Type: Dual Level, Fuse Holder or Fuse Block
-
Supplier: PHOENIX CONTACT USA
Description: Double-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS 32
- Number of Contacts: 4
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 500 volts
- Current Rating: 24 amps
-
-
Supplier: PHOENIX CONTACT USA
Description: Double-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS 32
- Number of Contacts: 4
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 500 volts
- Current Rating: 24 amps
-
Supplier: PHOENIX CONTACT USA
Description: Double-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15, NS 32
- Number of Contacts: 4
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 500 volts
- Current Rating: 24 amps
-
Supplier: PHOENIX CONTACT USA
Description: Double-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15, NS 32
- Number of Contacts: 4
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 500 volts
- Current Rating: 24 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Two-Level Feed Through Block with Commoning Bar, 2.5 mm (# 24 AWG - # 12 AWG), 4 Connection points, Gray (Standard),
- Terminal Block Type: Dual Level, Single Feed Through
- Termination Options: Screw Clamp
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Three-Circuit Feed-Through Block, 4 mm (# 22 AWG - # 12 AWG) or 2.5 mm (# 26 AWG - # 12 AWG), Ground Point, Gray (Standard),
- Terminal Block Type: Ground Circuit Terminal, Single Feed Through, Three Level
- Termination Options: Screw Clamp
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Three-Level Feed-Through Block, 4 mm (# 22 AWG - # 12 AWG) or 2.5 mm (# 26 AWG - # 12 AWG), Hinged-arm fuse circuit, Gray (Standard), 30-70V AC/DC
- Terminal Block Type: Dual Level, Fuse Holder or Fuse Block, Ground Circuit Terminal, Single Feed Through
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 9.5 mm Stripping Length Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 2 Stacked Levels : Level 1/Level 2 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact
- Number of Contacts: 3
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 12 to 30 AWG
- Operating Temperature: -40 to 120 C
-
Supplier: Newark, An Avnet Company
Description: AM63222E96 TERMINAL BLOCK - 3 LEVEL
-
Supplier: OMEGA Engineering, Inc.
Description: The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design
- Number of Contacts: 3
- Conductor Size (North American): 26 to 10 AWG
- Voltage Rating: 3,000 to 8,000 volts
- Current Rating: 2.5 to 30 amps
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
- Number of Contacts: 2 to 25
- Contacts Pitch: 7.5 mm
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 300 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: TERMINAL BLOCK, .138 [3.50] PITCH, DOUBLE LEVEL, BACK TO BACK
- Terminal Block Type: Dual Level
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks DUAL LEVEL 5.08 3 AS UAL LEVEL 5.08 3 ASY
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: Powell Electronics, Inc.
Description: DIN Term Blk, Push-In, Triple Level
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks HIGH PROFILE 3 LEVEL 5.08 6 ASY
- Number of Contacts: 6
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 300 volts
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's new OMTBV7-W terminals are designed to meet the three most important criteria when selecting a terminal block line ease of wiring, secure connections and durability. The line is also comprehensive, offering a wide array of terminal types for most circuits and
- Number of Contacts: 2
- Conductor Size (North American): 30 to 10 AWG
- Voltage Rating: 600 to 800 volts
- Current Rating: 20 to 310 amps
-
Supplier: Automation24, Inc.
Description: The beige feed-through terminal block A3T 2.5-2428510000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal current of 22 A. The compact design of the feed-through terminal block and the
- Number of Contacts: 6
- Conductor Size (North American): 12 to 28 AWG
- Voltage Rating: 800 volts
- Current Rating: 22 amps
-
Supplier: Automation24, Inc.
Description: The beige feed-through terminal block A3C 4-2051240000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 3 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the push-in
- Number of Contacts: 2
- Conductor Size (North American): 12 to 26 AWG
- Voltage Rating: 800 volts
- Current Rating: 32 amps
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block Products Barrier Strips, 30 A Current Rating, 4.940 " Length A wide variety of barrier blocks makes it possible to select the combination of mechanical and electrical characteristics that best meet the exact requirements of your application. A wide selection of
-
Supplier: OMEGA Engineering, Inc.
Description: Series sensor terminal blocks reduce installation time by terminating 3 and 4 wire devices like RTD's, photoelectric and proximity sensors in a single terminal block. The PUK-3 is a three level feed through terminal, while the PUK-2T and PUK-3T
- Number of Contacts: 4 to 7
- Conductor Size (North American): 26 to 10 AWG
- Voltage Rating: 300 to 750 volts
- Current Rating: 24 to 34 amps
-
Supplier: WAGO
Description: 3-conductor sensor terminal block; LED (yellow); for PNP-(high-side) switching sensors; with pluggable signal level; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
- Voltage Rating: 24 volts
- Current Rating: 13.5 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: DigiKey
Description: TERM BLOCK HDR 20POS VERT 3.5MM
- Number of Contacts: 10
- Contacts Pitch: 3.5052 mm
- Current Rating: 10.5 amps
- Operating Temperature: -50 to 100 C
-
Supplier: Automation24, Inc.
Description: The Green/yellow feed-through terminal block A3C 4 PE-2051410000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 3 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable
- Number of Contacts: 3
- Conductor Size (North American): 12 to 26 AWG
- Operating Temperature: -60 to 130 C
- Features: Other
-
Supplier: Automation24, Inc.
Description: The Green/yellow feed-through terminal block A3C 6 PE-1991850000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable
- Number of Contacts: 3
- Conductor Size (North American): 8 to 22 AWG
- Operating Temperature: -60 to 130 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 906156-284392-3 Series: Buchanan Features: 3 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole Package: Tray Mounting: Through Hole Family Name: 284392 Categories:
-
Supplier: WAGO
Description: 3-conductor sensor supply terminal block; LED (green); with pluggable signal level; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
- Voltage Rating: 24 volts
- Current Rating: 13.5 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1015398-1546306-3 Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks Series: Buchanan Pitch: 0.374" (9.50mm) Color: Black Features: Flange Number of Rows: 2 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material -
- Voltage Rating: 300 volts
- Current Rating: 20 amps
-
Supplier: WAGO
Description: 4-level same potential terminal block; without locking clips; all clamping units internally commoned; with 2.3 mm Ø test port; for 35 x 15 mounting rail; 1.5 mm²; 1,50 mm²; orange
- Voltage Rating: 250 volts
- Current Rating: 18 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: Amphenol PCD
Description: Enhanced Density Multi-tier, 5.0mm spacing terminal blocks are rated at 24A and provide high current capacity and enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks range to 3
- Number of Contacts: 6 to 36
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 30 AWG
- Voltage Rating: 300 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133752-796640-3 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" Plug Wire Entry: 180° Termination Style: Screw - Rising
-
Supplier: Weidmuller
Description: Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller.
- Number of Contacts: 3
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 300 to 800 volts
- Current Rating: 20 to 24 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Specialized Series: Z Type: Plug Connection Number of Positions: 3 Number of Levels: 1 Termination Style: Plug Receptacles, Push In, Spring Package: Bulk Terminal - Width: 5.1mm Mounting
- Features: Other
- Mounting Options: Universal Mounting Foot (Rail)
Find Suppliers by Category Top
Featured Products Top
-
Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations. The HP-AT101-1-2P is from the HP-AT101 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
Page 1. Semiconductor parts with 989 in root number
Low Profile, Single Level Modular Terminal Block , 3 Circuits .
-
Page 9. Semiconductor parts with 403 in root number
Low Profile, 35?° Wire Entry, Single Level Modular Terminal Block , 3 Circuits .
-
Page 2. Semiconductor parts with 398 in root number
Low Profile, Single Level Modular Terminal Block , 3 Circuits .
-
Page 17. Semiconductor parts with 003 in root number
Low Profile, Single Level Modular Terminal Block , 3 Circuits .
-
Page 9. Semiconductor parts with 900 in root number
Low Profile, Single Level Modular Terminal Block , 3 Circuits .
-
Page 18. Semiconductor parts with 040 in root number
Low Profile, 35?° Wire Entry, Single Level Modular Terminal Block , 3 Circuits .
-
Page 8. Semiconductor parts with 900 in root number
Low Profile, Single Level Modular Terminal Block , 3 Circuits .
-
2774237 Phoenix Contact | Mouser
DIN Rail Terminal Blocks 6.2mm 3 LEVEL SENSOR .
-
Page 27. Semiconductor parts with 020 in root number
Low Profile, 35?° Wire Entry, Single Level Modular Terminal Block , 3 Circuits .
-
Page 13. Semiconductor parts with 203 in root number
Low Profile, 35?° Wire Entry, Single Level Modular Terminal Block , 3 Circuits .
Indicates content that may require registration and/or purchase.