-
Supplier: Sullair Corporation
Description: From general purpose to high quality compressed air applications, Sullair filters protect your plant equipment and processes, improve your product quality and reduce your energy costs. Available from 25 to 17,700 scfm (0.7 to 495.6 m3/min), 15 to 725 psig (1.0 to 50.0 bar), 35°F
- Filter Size Rating: 0.003 to 1 microns
- Maximum Air Volume: 25 to 12,000 SCFM
- Filter Type: General Purpose
-
Supplier: Reid Supply
Description: Heavy Duty Air Filters have a 40 micron sintered bronze filter element with a bayonet locking ring for easy bowl removal by hand. These filters have a high strength polycarbonate bowl and supplied bowl guard. . 2.000 inW x 6.000 inH Economy Compressed
- Maximum Inlet Pressure: 150 psi
- Connection: 3/8" NPT
- Material: Polycarbonate
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 2,331 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: General Purpose
-
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 2,331 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 2,331 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 2,331 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: General Purpose
-
Description: Balston Coalescing Compressed Air Filters protect your equipment and delicate instruments from the dirt, water, and oil usually found in compressed air. Balston filters remove these contaminants at an efficiency rate of 99.99% for 0.01 micron
- Maximum Air Volume: 259 SCFM
- Connection: 3/4" NPT
- Material: Aluminum
- Drain: Automatic
-
Supplier: Hy-Lok USA, Inc.
Description: designed to remove oil, water and solid contamination from compressed natural gas. The Hy-Lok's filter remove over 95% of all aerosols in the 0.3 to 0.6 micron range.
-
Supplier: H2O Control Products, Inc.
Description: 4" x 3" Filter, 10 Micron 11/16" thread
- Dryer Technology: Desiccant, In-line
- Features: Integral Filter
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 3 microns
- Maximum Air Volume: 1,856 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Radwell International
Description: FILTER ELEMENT, PNEUMATIC FILTER ELEMENT, COMPRESSED AIR COALESCER, 0.3 MICRON. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Northwest Screen Systems
Description: Features: 1 Micron Filter 1 Micron Filter for Screen Washer Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: 10 Micron Filter 10 Micron Filter for Screen Washer Product Description This is the latest advance in automatic screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a
- Type: Cleaner / Cleaning Agent
-
Supplier: EXAIR
Description: EXAIR's Model 9027, 9005 and 9006 Oil Removal Filters remove oil particulate that is typical of many compressed air systems. A .03 micron element is used to trap submicron particles. An internal float automatically activates the drain when full.
- Connection: 1½" NPT, 1/4" NPT, 3/4" NPT, 3/8" NPT
- Filter Type: General Purpose
-
Supplier: Central Air Compressor Co.
Description: Dryer / Filter Clay Desiccant Activated Carbon Combination Molecular Sieve Desiccant Separators Moisture Indicators Air Cooled/Aftercooler 35 to 750 SCFM 1 Phase and 3 Phase Metrafilter 5 Micron Filters Includes Differential Pressure Gauge And Auto Float Drain
- Filter Size Rating: 5 microns
- Maximum Air Volume: 35 to 750 SCFM
- Drain: Automatic
- Filter Type: Combination Filter
-
Supplier: Beswick Engineering Co., Inc.
Description: A 20 micron sintered filter element is contained within an M3 male threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Material: 303
- Filter Size Rating: 20 microns
- Maximum Inlet Pressure: 100 psi
- Filter Type: General Purpose
- Connection: Metric Pipe Thread
-
Fume and Smoke Collectors - Model 500 Heavy Duty Air Cleaner with Cleanable Filters -- SS-500-BU-MP1Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3
- Airflow: 400 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Airflow Systems, Inc.
Description: standard panel filters on all four sides. Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available. Easy Maintenance:
- Air Flow Volume: 4,249.315860146517 to 6,798.905376234426 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
- Technology: Portable
-
Supplier: Champion
Description: Non-Cycling Refrigerated Air Dryers CRN Series CRN Series non-cycling refrigerated air dryers are engineered to provide you with moisture free air today and tomorrow with the tradition of Champion's durability. Quality components and engineering excellence are combined to ensure
- Drying Capacity: 10 to 3,000 SCFM
- Maximum Pressure: 250 psi
- Minimum Output Dew Point: 38 F
- Features: Integral Filter
-
Supplier: Beswick Engineering Co., Inc.
Description: where small orifices or precision valves may get clogged by contaminants. Max Pressure Rating: 250 psig Material: 303 or 316 stainless steel body with 316 stainless steel sintered filter. Features Sintered filter element. Captured O-Ring face seal for leak tight installation
- Filter Size Rating: 20 microns
- Maximum Inlet Pressure: 250 psi
- Filter Type: General Purpose
- Connection: Metric Pipe Thread
-
Supplier: BelAire
Description: is required and the space saving design incorporates an air cooled aftercooler, refrigerated air dryer, moisture separator, electronic water drain and coalescing filter. FEATURES: 180°F Max Inlet Temp 3 Micron Filter / Separator Inlet StrainerPrecooler /
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: ControlAir LLC
Description: Oil free air for critical applications The FA12 Filter Regulator/Coalescing Filter Combo comes in one convenient piggy-back assembly. The high performance regulator provides filtration to 5 micron while the coalescing filter provides further filtration of
- Filter Size Rating: 0.01 to 0.3 microns
- Maximum Air Volume: 46 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 23 to 140 F
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 1 microns
- Maximum Air Volume: 1,800 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 0.3 microns
- Maximum Air Volume: 1,125 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 675 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: Accessorie Air Compressor Systems
Description: Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi
- Maximum Air Volume: 35 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1/2" NPT
- Drain: Automatic
-
Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3
- Airflow: 100 SCFM
-
Supplier: FLSmidth
Description: both compressors and dust collectors, FLSmidth was able to develop and offer its new Compressor Intake Filter which delivers clean air to any type of compressor. This new filter traps particles smaller than 1/4 micron. Heavy-duty bags of spun polyester are the
- Filter Size Rating: 0.25 microns
- Maximum Air Volume: 4,000 SCFM
- Filter Type: General Purpose
-
Supplier: Accessorie Air Compressor Systems
Description: Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
- Maximum Air Volume: 35 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1/2" NPT
- Drain: Automatic
-
Supplier: Sentry Air Systems, Inc.
Description: filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal.
- Airflow: 630 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: RS Components, Ltd.
Description: Parkers P31 range of coalescing and adsorber filters are designed for air preparation systems requiring the purest and highest quality of air. Designed to remove liquid aerosol and sub micron particles down to a size of 0.01 microns. Adsorber Filter. Modular
- Maximum Air Volume: 23 SCFM
- Maximum Inlet Pressure: 250 psi
- Operating Temperature: -13 to 149.9 F
- Connection: British Standard Pipe Thread
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Wound Filter Cartridges Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges Computerized production machinery produces precise geometric patterns to ensure high
- Filtration Grade (Micron Rating): 0.5 to 150 µm
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
- Filter Medium Material: Cotton, Nylon, Polyester / Fiberglass, Polypropylene (PP)
-
Supplier: Eaton
Description: filters to remove nearly all remaining droplets plus particles as small as 0.3 microns from air, gas and steam processes. Features Fabricated construction High efficiency over wide flow range Removes over 99% of liquid and solid entrainment particles larger than 0.5
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity Liquid Chemical Delivery Systems Designed for Sub Micron Semiconductor Production High Purity Liquid Chemical Delivery Systems (CDS) are the backbone of modern sub-micron semiconductor production. As chip architectures shrink, the margin for error disappears, requiring
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m for the filter/regulator with standard 5 micron filtration. They are very compact and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
arrive completely assembled, saving you a lot of time and expense. Clean Air Treatment Package With the additional oil-coalescing filter and automatic drain, your KAirFree system will supply clean, dry compressed air. Kaeser Condensate (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
to flow to the dryers and filters for efficient removal. Benefits of SmartPipe compressed air piping: Installs faster than other common piping No specialized trades needed No threading, welding, or brazing pipe Simple mounting (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
What Is MERV? MERV rates a filter's ability to capture particles between 0.3 and 10 microns in size. The (read more)
Browse Filter Media Datasheets for Harbory Filtration -
99.999% filtration for sub-micron particles like PM2.5. Low Resistance (Energy Saving): PP media allows air to pass through with very (read more)
Browse Filter Media Datasheets for Harbory Filtration -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
particulates and oil mist from compressed air and process gases. Oil?water separation – Special hydrophilic?treated melt?blown cartridges can be used for coalescing oil (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
) This is the plastic or metal shell that holds the carbon. It's engineered to: Direct the flow of water or air through the carbon media. Fit standard sizes (like 10-inch or 20-inch cartridge filter housing for water, or specific slots in air purifiers). Have the (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
case. The high grade stainless steel filter unit contains a removable housing for access to replaceable filter cartridges. Constructed using stainless steel fittings and pipework, the SU3 sample system is connected to the SADP portable dewpoint meter via the hose tail fittings. With no (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Microbiological monitoring of endoscopes: 5‐year review
At the end of the day, all endoscopes have an extra 3 min alcohol drying cycle (0.2 micron filtered compressed air ) before being stored.15 All AFER machines undergo a further self-disinfection cycle that rinses the internal tank overnight.
-
SMC Corporation - IDFB75E-46N - Air Prep/Treatment - Air Dryer & Drain - Allied Electronics
To complement these dryers SMC also provides main line filters to remove oil, water and dirt particles in the compressed air , with filtration grades ranging from 0.01 micron to 3 microns.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/19508/BCarroll_Dissertation1.pdf?sequence=1
Schematic of hardware and instruments for gas and liquid flow control: facility compressed air supply (1), desiccant dryer (2), sub- micron particulate filter ( 3 ), rough pressure regulator (4), pressure regulators with transducer feedback control (5), sealed liquid reservoir containing reactants to be …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… balloon_N|4 ellipsoid_N|5 mathematically_R|2 major_axis_N|7 suspension_N|6 break_up_V|12 asymptotic_J|1 radius_of_curvature_N|3 surface_tension_N|4 internal_J|13 kinetic_J|3 appreciably_R|6 spherical_J|6 curved_J|3 interfacial_tension_N|3 axis_N|6 cyclohexanol_phthalate_N|1 poise_N|2 corn_syrup_N|1 cosecant_N|1 inclination_N|4 ideal_gas_N|5 rubberlike_J|1 in_other_words_R|5 compress_V|8 heat_sink_N|1 probability_N|32 conformational_entropy_N|2 compressed _J|2 isothermal_J|1 perfect_gas_N|1 surroundings_N|6 … … polycrystalline_J|2 paramagnetic_J|13 dipole_N|6 broadening_N| 3 asymmetric_J|2 gauss_N|2 asymmetry_N|1 decreasing_J|1 … … halogen_N|2 carbon_tetrahalide_N|1 photochemical_reaction_N|2 free_radical_N|2 heat_of_dissociation_N|1 oxidation_N|20 distillation_N|3 interfering_J|1 purification_N|2 prechlorination_N|1 radioactive_J|3 chain_reaction_N|2 scavenger_N|1 contrary_J|6 reproducibility_N|2 relevancy_N|2 purity_N|4 resublimed_J|1 evacuated_J|1 pyrex_N|5 condense_V|3 liquid_ air _N|3 distill_V|7 trap_N|7 purified_J|5 … … thermostated_J|1 mineral_oil_N|1 window_N|78 mercury_N|6 filter _V|12 soft_glass_N|1 thermostat_N|1 incident_J|8 … … electromagnetic_J|1 corpuscular-radiation_pressure_N|1 effectiveness_N|14 micron _N|4 .
-
$1500-$2000 Pneumatics - Grainger Industrial Supply
113 Degrees F, Powder Coated Finish, No Bracket Kit, Overall Height 22 In., Overall Width 15 In., Overall Depth 16 In., Features On/Off Switch, Includes 3 Micron Solid Particle Filter Compressed Air Dryer, ISO Class 6, 35 CFM, Dew Point 48 Degrees F, Max.
Indicates content that may require registration and/or purchase.