-
Supplier: Milwaukee Electric Tool Corporation
Description: WET/DRY VACUUM TYPE 82 SHIPPING WEIGHT IN LB 21 INCH WIDTH IN INCH 40 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 21 GALLON NET WEIGHT 62 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL POLYETHYLENE, MOTOR TYPE
- Capacity: 21 gallons
- Media Vacuumed: Dry, Wet
-
Supplier: Terra Universal, Inc.
Description: make it practical for use under the most demanding conditions. The air flow directs incoming air through the filter before it reaches the motor to prevent the risk of contaminating the motor. The 1.3 HP, thermally protected motor provides high suction to help you maintain
- Airflow: 77 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Terra Universal, Inc.
Description: This Cleanroom Vacuum Cleaner is used for cleaning the workplace or picking up spills of hazardous dust and particles. Its unique four-stage filter system removes particles and dust before returning the air to the workplace. In stages one and two, large particles are trapped by a bag
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
-
Supplier: Ivie Enterprises, Inc.
Description: 14” wide, powerful but quiet, 1,000 watt dual motor deep cleans in just one pass Full set of attachments included, upholstery brush, dusting brush and crevice tool. Standard H.E.P.A. filtration Telescopic wand and stretch hose extends more than 9 feet for convenient above floor cleaning
- Applications: General Cleaning
-
Description: DC 12–25 V input, chord wave, no Hall control. Power: 0–150 W, no heat dissipation. Serial communication speed control.
- Rated Power: 0 to 150 watts
- Supply Voltage (DC): 12 to 25 volts
- Product: Motor Speed Controller
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard applies to motor-operated vacuum cleaners and blower cleaners, floor sweepers, and to household use floor finishing machines to be employed in accordance with C22.1, C22.2 No. 0, and ANSI/NFPA 70. 1.2 These requirements cover: a) Household, commercial,
-
Supplier: ASTM International
Description: 1.1 This test method is limited to motor life evaluation of central vacuum cleaners. 1.2 This test method provides a test to determine operating life of the motor, before servicing is needed, by an accelerated laboratory procedure. The motor is tested while mounted
-
Supplier: ASTM International
Description: 1.1 This test method covers motor life evaluation of household or commercial single and dual motor upright vacuum cleaners (uprights with separate motors for creating the vacuum and driving the floor brush). Self-propelled or power-assist cleaners are
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for determining air performance characteristics of series universal motor/fan systems used in commercial and household upright, canister, stick, hand-held utility, combination-type vacuum cleaners, and household central vacuum
-
Supplier: Ivie Enterprises, Inc.
Description: Tornado's new CV 48 Dual Motor upright vacuums offer optimum power through increased rpms and brush speeds, tackling the most challenging cleaning environments. Individual vacuum and brush roll motors increase soil recovery, prolong brush-motor life, and improve
- Airflow: 102 SCFM
- Capacity: 1.5 gallons
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: ASTM International
Description: of work required to move the vacuum cleaner on carpet. 1.2 This test method can be used in the testing of household and commercial vacuum cleaners. 1.3 This test method measures the relative work needed to move the vacuum cleaner with its motor
-
Supplier: Ivie Enterprises, Inc.
Description: Attention to detail on this line of tank vacuums is unmatched anywhere. Convenience, durability, performance, power, and easy operation and storage make the Summit Wet/Dry Vacuum a clear choice. Choose from 3 tank sizes - 9, 13, and 20 gallons. Summit 9 is available with a
- Capacity: 9 to 20 gallons
- Media Vacuumed: Dry, Wet
- Applications: General Cleaning
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Image Supply, Inc.
Description: canister vacuum for productive above-the-floor vacuum dusting and detail cleaning. Simplifies stair and furniture cleaning. Maintains shine on VCT and natural stone floors. Small size and unique flexible head design makes cleaning and polishing in small, congested areas simple. Cleans,
-
Supplier: Image Supply, Inc.
Description: canister vacuum for productive above-the-floor vacuum dusting and detail cleaning. Simplifies stair and furniture cleaning. Maintains shine on VCT and natural stone floors. Small size and unique flexible head design makes cleaning and polishing in small, congested areas simple. Cleans,
-
Description: IEC 62885-2:2016 is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this standard is to specify essential performance characteristics of dry vacuum cleaners which
-
Supplier: CSA Group
Description: IEC 62885-2:2016 is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this standard is to specify essential performance characteristics of dry vacuum cleaners which
-
Supplier: Ivie Enterprises, Inc.
Description: for the ultimate cleaning performance. Includes: 3' to 1' stretch vacuum hose, a 50' extension cord and two Intercept Micro® filters. Warranty: Carries an unmatched 3/3/3/3 - 3 years on parts, labor, motor and molded body parts.
- Airflow: 111 SCFM
- Vacuum Type: Backpack
- Applications: General Cleaning
-
Supplier: CS UNITEC
Description: Electromagnetic Pulse Cleaning System maintains maximum airflow and suction with automatic filter vibration. "Power Take Off" outlet activates the vacuum ON/OFF from the power tool switch. Includes a 7-second shut-off delay to clean any dust in the hose. 4 modes of operation: regular
- Airflow: 130 SCFM
- Number of Inlets: 1 #
- Capacity: 6.6 gallons
- Media Vacuumed: Dry, Wet
-
Supplier: Nilfisk Industrial Vacuums
Description: The versatile, easily maneuverable Eliminator II Industrial Vacuum Cleaner is ideal for wet or dry collection of dust and debris. A 12 gallon capacity container and efficient motor ensure minimal maintenance. It is specifically designed to withstand the abuse of a rugged
- Airflow: 130 SCFM
- Vacuum Pressure: 95 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Terra Universal, Inc.
Description: Designed for safe, efficient daily use Quiet, powerful vacuum motor 10 year warranty on non-corrosive, dent proof polyethylene tank The Minuteman® MicroVac is a rugged, low-profile vacuum designed to safely and effectively collect and contain hazardous materials. The three-stage
- Airflow: 95 SCFM
- Vacuum Pressure: 85 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: Expressly for cleanroom environments, the VT 60CR Industrial Vacuum features a specially designed system that prevents motor carbon dust from escaping through the exhaust system. No filter change is required between wet and dry collection. Included Accessories Nilfisk Model VT-60CR Wet
- Airflow: 99 SCFM
- Vacuum Pressure: 116.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Terra Universal, Inc.
Description: Designed specifically for cleanroom applications Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris Features a unique four-stage filtration system and multiple collection and disposal options Prevents the vacuum's motor carbon
- Airflow: 99 SCFM
- Vacuum Pressure: 116.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Image Supply, Inc.
Description: High efficiency filtration traps 99.6% of contaminants down to 0.3 microns for improved indoor air quality. Power, reliability, value - with 41% more cleaning power. Vac Motor: High performance,2-stage, 1.6 hp, 1200 watts,90". Brush Speed: 5400 brush contacts per minute, 2700 rpm. Dust
-
Supplier: Image Supply, Inc.
Description: High efficiency filtration traps 99.6% of contaminants down to 0.3 microns for improved indoor air quality. Power, reliability, value - with 41% more cleaning power. Vac Motor: High performance,2-stage, 1.6 hp, 1200 watts,90". Brush Speed: 5400 brush contacts per minute, 2700 rpm. Dust
-
Supplier: CSA Group
Description: Scope This clause of part 1 is applicable except as follows: Addition: This Standard applies to electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for industrial
-
Supplier: CECOR
Description: have vacuum gauge for monitoring vacuum and discharge pressure. Clean dirty sumps faster with the power of CECOR’s high suction lift. Sump Shark sump cleaners pick up everything in the sump – coolant, chips and sludge. Filter separates chips and solids from fluid. Pump filtered
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Mi-T-M Corporation
Description: Motor: Two stage blower motor for longer life · Self-cooling motor design Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap · Recessed
- Airflow: 108 SCFM
- Capacity: 13 to 18 gallons
- Technology: Centrifugal
- Media Vacuumed: Dry, Wet
-
Supplier: R. S. Hughes Company, Inc.
Description: * Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter
- Rotary Speed: 15,000 rpm
- Power: 0.4 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter
- Rotary Speed: 15,000 rpm
- Power: 0.4 HP
- Type: Disc Sander, Sander
-
Supplier: CECOR
Description: safety backup valve Overfill Prevention: Automatic overfill protection, all discharge ports valved Motor: 1 HP Electric Motor Volts 115 - Amps 13.4 - Hertz 60 - Phase 1 Wheels: (2) Rubber tires 16" x 5"; (2) Swivel Casters 12" x 3" Hoses: 1-1/2" I.D. x 16' oil-resistant PVC
-
Supplier: CECOR
Description: Environmentally Sound, Fiscally Smart CECOR CE10 cleans sumps down to the bare metal in minutes. Sump cleaner side filters out solids. Transport and pump coolant to recovery station for further processing. Then transfer processed coolant back to machine tool. Two tanks, one a sump
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
The YHD-H55 Brushless DC Vacuum Motor is engineered to deliver strong suction performance with quieter operation for modern vacuum cleaner applications. Featuring an optimized brushless DC architecture, advanced magnetic circuit (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Power Motor presents a high-speed BLDC motor engineered for next-generation vacuum cleaner robots. Achieving an impressive 100,000rpm, this motor combines (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
topside discharge for better oil cooling. Plus, it can be easily ducted to remove or recover waste heat while further reducing noise. Vacuum packages now feature premium efficiency IE3 drive motors which use less energy and have lower losses compared with conventional motors. The standard (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
High-Performance Motor for Wet and Dry Vacuums This 350W brushless motor solution integrates the motor body and control board in a compact design, offering impressive (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
stamped 100-psig dimpled jacket with mineral wool insulation and stainless steel sheathing. Washdown duty motors accommodate intensive facility cleaning protocols. 40 ft3 ROSS Model V-40 shown below. For more information on Ross Mixers or to speak with a mixing specialist about (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition, this vacuum has been engineered to filter contaminants to HEPA (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
confirm the drive configuration and thermal requirements. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications Cordless vacuum cleaners (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
semiconductor market, vacuum systems are used at various manufacturing stages to reduce impurities and prevent contamination. Performing processes in a vacuum allows for higher-quality treatment. So when do you need the vacuum-enclosed design from the G2 vacuum linear motors for your (read more)
Browse Linear Motors Datasheets for Tecnotion
More Information Top
-
Contribution to the Study of Commutation in Small Uncompensated Universal Motors
One of our (Westinghouse's) customers had been using our vacuum cleaner motors along with 3 motor competitors.
-
Federal Register > Thursday, January 3, 2008 > [73 FR 774] 2006 Nonforeign Area Cost-of-Living Allowance Survey Report: Alaska and Washington, DC, Areas
Electric bagless upright vacuum cleaner with 3 amp motor .
-
Experimental analysis of flow fields inside intake heads of a vacuum cleaner
…the methodology to improve the suction power and control the acoustic noise emission Bentouati et al (1999) designed single- phase and three-phase permanent magnet bru- shless DC motois for retrofitting to a vacuum cleaner The 3 -phase brushless DC motor im- .
-
Concurrent Engineering in the 21st Century
The core team for a new vacuum cleaner motor is usually small (ca. 3 members).
-
Electricity in the cotton industry
Periodic cleaning, using heavy-duty vacuum cleaners (1^- 3 h.p. motor , exhaust fan and receiver, all mounted on a wheeled trolley) is the customary solution.
-
On the Lifecycle of Nanocomposites: Comparing Released Fragments and their In‐Vivo Hazards from Three Release Mechanisms and Four Nanocomposites
For comparison, the electrical motor of a vacuum cleaner generates 3.0 × 105 particles cm− 3 ,[34] not dissimilar from a candle with 2 × 105 cm−3.[35] Performing abrasion studies, Koponen et al. observed that their sander machine was the…
-
Product Platform and Product Family Design
Auto, lift gate dampers (6) Interplanetary spacecraft (3) Interplanetary spacecraft (3) Interplanetary spacecraft (3) Absorption chillers (8) Universal electric motors (10) Pressure vessels (16) Vacuum cleaners ( 3 ) Auto, vehicle frames (2) Universal electric motors (10) Cordless screwdrivers (3) Universal electric motors (10…
-
Development of a test bed for high-speed power line communications
It has been shown that the primary sources of noise are triacs used in light dimmers [ 3 ] and the switching action of brushes in universal motors of vacuum cleaners .
-
Operations and Maintenance Best Practices--A Guide to Achieving Operational Efficiency
3 .� Clean motor surfaces and ventilation openings periodically, preferably with a vacuum cleaner .
-
Indoor Air Quality Handbook > PREVENTION WITH CLEANING
In that study, the motors of 11 different vacuum cleaners were tested and found to emit 0.3- to 3 -μm particles at an estimated rate of 0.028 to 176 μg/min (mean: 58.3 μg/min).
Indicates content that may require registration and/or purchase.