-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 212.38938053097343 In-oz
- Rotor Inertia: 0.0065136 oz-in-sec²
- Shaft Size: 0.3149608 inch
- Operating Temperature: 32 to 40 F
-
Supplier: ElectroCraft
Description: This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8° Holding Torque: up to 240
- Other DC Voltage: 25.3 VDC
- Current per Phase: 3 amps
- Number of Leads: 6 #
- Static / Holding Torque: 240 In-oz
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Fast delivery, delivery time 3 days ● Frame size:NEMA23, Motor Length:79mm ● Rated Thrust:267N@5RPS
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0065136 oz-in-sec²
- Shaft Speed: 300 rpm
- Stepper Construction: Hybrid
-
-
Supplier: ElectroCraft
Description: This 1.8° size 23 hybrid DC stepping motor is built with an extra-sturdy casing for when you need small, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has a step angle
- Other DC Voltage: 34 VDC
- Current per Phase: 4 amps
- Number of Leads: 6 #
- Static / Holding Torque: 210 In-oz
-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA23 Closed-loop Stepper Motor ● High torque ● High Efficient ● High speed ● Smooth & Accurate
- Static / Holding Torque: 212.38938053097343 In-oz
- Rotor Inertia: 0.0065136 oz-in-sec²
- Shaft Size: 0.250000135 inch
- Shaft Speed: 3,000 rpm
-
Supplier: Radwell International
Description: STEP MOTOR, 1 STACK, 8-LEAD CABLE, 1.25 VDC, 3.8AMPS, 200STEPS/REV, NEMA 23. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Moons' Electric Co. Ltd.
Description: ● If your QTY ≥10pcs, please contact the customer service get more discount ● Motor size: 56.4x56.4x79mm, step angle:1.8° ● Leadscrew length: 250mm, screw diameter: 12mm, lead: 6mm ● Up to 222N @ 300rpm, rated current 3A ● Offer constant Force Technology ● Offer customizations such as an
- Other DC Voltage: 3.3 VDC
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0065136 oz-in-sec²
- Stepper Construction: Hybrid
-
Supplier: Newark, An Avnet Company
Description: HYBRID STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:56.4mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:1400mN-m; Current Rating:3A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:76mm; NEMA Size:23RoHS Compliant: Yes
-
Supplier: FKN Systek, Inc.
Description: Rugged Stepper Motors for Harsh Environments Nema sizes 23, 34, and 42 Step accuracy ±3% based on a 1.8° step angle Ambient temperature range -30°C - 80°C (Special versions with extended temperature available) Insulation class "F" Dielectric motor strength
- Current per Phase: 1 to 12 amps
- Step Angle: 1.8 degrees
- NEMA Frame Size: 23 to 42 #
- Operating Temperature: -22 to 176 F
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from seven
-
Supplier: Beckhoff Automation LLC
Description: the motors can position very well even without a feedback system and require only a motion terminal for power electronics. Stepper motors can also be operated with TwinCAT NC PTP for synchronization functions such as cam plates or flying saws.
-
Supplier: Beckhoff Automation LLC
Description: the motors can position very well even without a feedback system and require only a motion terminal for power electronics. Stepper motors can also be operated with TwinCAT NC PTP for synchronization functions such as cam plates or flying saws.
-
Supplier: Zaber Technologies, Inc.
Description: sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Kollmorgen Corporation
Description: high-performance alternative to pneumatic, hydraulic and servo motor systems. Features KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque KM09 models: NEMA 34
- Static / Holding Torque: 73.62831858407073 to 4,361.061946902656 In-oz
- Rotor Inertia: 0.00154 to 0.47 oz-in-sec²
- Shaft Speed: 3,000 rpm
- NEMA Frame Size: 23 to 42 #
-
Supplier: Aerotech, Inc.
Description: Design Features Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation Torque of 0.27 to 7.42 N·m (38 to 1050 oz·in) covers virtually any application requirement Standard 200 full step (1.8 degree/step) design is ideal for microstepping to 50,000 steps/revolution
- Other DC Voltage: 40 to 80 VDC
- Continuous Current: 0.8 to 8.6 amps
- Continuous Torque: 2.65486725663717 to 65.4867256637168 In-lbs
- Rotor Inertia: 0.0016992 to 0.113988 oz-in-sec²
-
Supplier: Beckhoff Automation LLC
Description: the motors can position very well even without a feedback system and require only a motion terminal for power electronics. Stepper motors can also be operated with TwinCAT NC PTP for synchronization functions such as cam plates or flying saws.
-
Supplier: Kollmorgen Corporation
Description: higher torque and acceleration. We can provide co-engineered modifications to meet your exact needs. Features P2 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.30 to 1.51 N-m (42 to 214 oz-in) nominal holding torque M2 models:
- Current per Phase: 1.3 to 6.5 amps
- Static / Holding Torque: 42 to 253 In-oz
- Rotor Inertia: 0.001 to 0.0036 oz-in-sec²
- Shaft Size: 0.250000135 inch
-
Description: SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option
- Current per Phase: 8 to 10 amps
- Number of Leads: 8 #
- Static / Holding Torque: 1,274.3362831858406 to 1,840.7079646017698 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Kollmorgen Corporation
Description: features SIGMAX® technology for higher torque and acceleration rates. Features Conventional round frame design available in NEMA 23, NEMA 34 and NEMA 41 Holding torques up to 27.95 N-m (3,958 oz-in) Highly customizable to fit nearly any application Both E and H
- Current per Phase: 0.71 to 14.7 amps
- Number of Leads: 4 to 8 #
- Static / Holding Torque: 35.39823008849552 to 3,957.522123893808 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Portescap
Description: 60STH66 Standard Hybrid Stepper Motor 60STH66D The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is
- Static / Holding Torque: 283.1858407079645 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0080712 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or
- Static / Holding Torque: 481.41592920353963 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.016992 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 60STH86 Standard Hybrid Stepper Motor 60STH86D The 60STH86 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is
- Static / Holding Torque: 438.93805309734495 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.012744 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: ElectroCraft
Description: Size:56mm or Nema 23, 1.8° Holding Torque: to 106 Ncm (130 oz-in) Speed: to 50 RPS (3000 RPM) Compact. Programmable. ElectroCraft's integrated motor/drive stepper linear actuators are a leap forward in actuator technology. This is linear motion in its most compact form,
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Configuration: Panel Mount
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Stepper Motors feature USB / RS-485 / Ethernet communication links and provide highly programmable, integrated actuators with a motor, encoder, amplifier, controller in a single package. Features (model dependent): -USB2, RS232, 10 Mbps Ethernet Communication
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: igus® inc.
Description: version with encoder motor and INI kit (RL-D-20-MK-C-N17-02) robolink® 5 axis strain wave gear, rotary axis. Motor kit with NEMA17, version with encoder motor and INI kit (RL-SC-17-N11-00-28-020KA) igus® e-chain® & 5m cables per motor, encoder, INI led from the base
- Number of Axes: 5 #
- Load Capacity: 2.5 kg
- Reach: 750 mm
- Robot Type: Swing Arm Robot
-
Supplier: igus® inc.
Description: Large version 4 degrees of freedom Motor encoder INI kit Reach: 750 mm Payload: 3000 g Predefined 4-axis kinematics with robolink® D joints, igus® stepper motor kits, folded sheet-metal parts as connecting elements, igus® e-chains® and chainflex® cables. 4 axes complete module
- Number of Axes: 4 #
- Load Capacity: 3 kg
- Reach: 750 mm
- Robot Type: Swing Arm Robot
-
Supplier: Zaber Technologies, Inc.
Description: systems and accessories Includes NEMA 23 stepper motor with built-in encoder Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Integrated power-off brake for vertical applications Recirculating ball bearing carriage
- Stroke or X-Axis Travel: 127.952825 inch
- Rated Speed: 118.1102362204725 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: systems and accessories Includes NEMA 23 stepper motor with built-in encoder Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Integrated power-off brake for vertical applications Recirculating ball bearing carriage
- Stroke or X-Axis Travel: 104.330765 inch
- Rated Speed: 118.1102362204725 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: systems and accessories Includes NEMA 23 stepper motor with built-in encoder Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Integrated power-off brake for vertical applications Recirculating ball bearing carriage
- Stroke or X-Axis Travel: 53.149635 inch
- Rated Speed: 118.1102362204725 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: igus® inc.
Description: actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 belt-driven actuator with NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1080 belt-driven actuator with
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Z-axis: drylin GRR-1280 lightweight gear rack with direct drive NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1040
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, RODLESS, R2A SERIES, NEMA 23 FRAME, STEP MOTOR, 3 STACK, 2:1 DRIVE BEL/PULLEY RATIO, .2 INCH LEAD, 5 PITCH, 42 INCH STROKE, SCREW DRIVE, MOTOR MOUNTED, PARALLEL/RIGH MOTOT ORIENTATION, ADJUSTABLE FEET. FREE 2 YEAR
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall. Specifications Electrical data 18V to 55V motor supply voltage 3A RMS nominal motor current (5A peak possible) Interface
Find Suppliers by Category Top
Featured Products Top
-
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Modern precision equipment requires accurate positioning, stable torque output, and compact motor designs to achieve reliable motion control while minimizing installation space. Applications such as 3D printers, CNC equipment, medical devices, printers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
diameter x 0.10 lead screw with anti-backlash nut Coupling: Flexible zero-backlash coupling Motor Mount Compatibility: NEMA 23 motor Finish: Black anodized (custom finishes available upon request) Experience (read more)
Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc. -
configuration with a caged planet carrier. Available in frame sizes 50, 70, 90, & 120 mm and ratios of 3-100:1, the highly efficient units operate at a quiet 61 dBA/1m. The PAC series features an IP65 rated enclosure and square servo and stepper motors input 40 mm through 130 mm with optional input shaft (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta phasing (see product configuration table) NEMA 4X wet location rated Enclosure withstands Chemical and U.V. light exposure (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta (see product configuration table) TYPE 4X wet location rated Enclosure is polycarbonate which withstands chemical and U.V. light (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Printing in Plastic
Qty- 3 NEMA 23 stepper motors (with wires already attached) • .
-
Design and fabrication of a modular multi-material 3D printer
Part # Part Name Vendor Quantity SparkFun ROB-10735 Big Easy Driver Electronics 3 Anaheim 23Y002D-LW8 NEMA 23 double-shaft stepper motor , 76 oz-in Automation 3 1018 Carbon Steel Precision ACME Threaded Rod 1/2"- 99030A005 10 Sz, 1/10" Travel Distance/Turn…
-
Custom mechanisms for tunable material deposition
Figure 3 -42: Deposition head: Utilizing 200mL syringes with non-captive shaft Nema 23 stepper motors to drive various material composites through interchangeable out- lets.
-
Development of a computer numerically controlled router machine with 4 degrees of freedom using an open architecture
Each axis uses a Nema 23 stepper motor , model 23HS9430 from Longs Motor [8], 425 oz-in, 3 A, 30 V and 1.8 deg/step.
-
Hybrid Stepper Motors - NEMA Size 17
NEW
Hybrid Stepper Motors - NEMA Size 23 NEW 150 0 0 5 10 15 20 25 30 35 40 45 50 Revolutions per Second 0 1 2 3 4 5 6 7 8 9 10 Full Step X 103 per Second Series Connection…
-
The Uniaxial Tensile Response of Porous and Microcracked Ceramic Materials
…1(a)] was inspired from previous designs described elsewhere.27 The microtesting system [Figs. 1(b)–(c)] con- sisted of (a) a high torque NEMA 23 stepper motor (Ultra Motion, Cutchogue, NY … Ultrazoom 6000 lens with 3 mm Fine Focus, coaxial…
-
The UCLA bi-polar planar-near-field antenna-measurement and diagnostics range
…be seen in Figure 7 The frame is constructed of thick-walled two-inch-square steel tubing, welded in a 3 x 6 -foot box … of the column A stepper motor interfaces directly to a standard NEMA 23 mounting plate on the…
-
ME 450 - Winter 2008
Since the use a stepper motor and the same controller are desired, we recommend the use of the Portescap NEMA 23 Hybrid Step Motor. .... This motor is rated at 3 Amps/phase, which provides a holding torque of 3.54 Nm.
-
A scalable process for rapid and uniform assembly of repeated origami-like structures using elastic membranes
…Model RE 65 (Motor) GP 52 C (Gearbox) M66CE (Motor) IP57-M03 (Gearbox) 23HS30-2804S-PG47 Torque Rating 30 Nm 20 Nm 40 Nm Weight 3 kg 3 kg 2 kg Feedback … Low (<$100) The geared stepper motor from OMC StepperOnline was .... The motor (a NEMA - 23 stepper) produces high torque from a low-weight package, requires no feedback control for high positioning accuracy, and costs less than $100 per unit.
-
D125 Gearheads Catalog - SDP/SI
Servo motors, stepper motors , and gearmotors in various inch and metric sizes along with optical rotary encoders are shown. .... The catalog shows technical specifications for NEMA Sizes 17, 23 , 34 and 42 and Metric sizes 60, 90 and 115 planetary gearheads which are offered in 8 gear ratios between 3 :1 to 100:1.
Indicates content that may require registration and/or purchase.