-
Supplier: Penncat Corporation
Description: require automatic standby power. The standard TS 840 Automatic Transfer Switch is rated for 100% system load and requires upstream overcurrent protection. All TS 840 series automatic transfer switch models have been 3 cycle short circuit withstand current
- Maximum Current Rating: 100 to 800 amps
- Maximum AC Voltage Rating: 240 volts
- Number of Poles: 2 to 3
- Switch Control: Automatic Transfer Control
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/208 3-Phase generators 60 kw or smaller Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection Larger Applications
- Maximum Current Rating: 400 amps
- Maximum Power Rating: 60,000 watts
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
-
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/208 3 Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Smaller Applications •Ideal
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 20,000.000000000004 watts
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/240V 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Larger Applications •Ideal
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 45,000 watts
- Switch Control: Automatic Transfer Control
- Phase: Three-Phase
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 277/480 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection
- Maximum Current Rating: 400 amps
- Maximum Power Rating: 60,000 watts
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS t M and ATyS g M are three-phase (4P) automatic transfer switches with positive break indication. The ATyS g M is also available in 2P for single phase applications. The ATyS t M and ATyS g M both include ATyS d M functionality together, with an integrated
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 176 to 288 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: SIRCOVER ATS Bypass switches are manual four pole transfer switches with positive break indication. They are designed to isolate ATS type electrical equipment (automatic transfer switch) or UPS, with minimum interruption to the load supply. Integrating a SOCOMEC
- Maximum Current Rating: 125 to 1,600 amps
- Maximum AC Voltage Rating: 220 to 690 volts
- Maximum Power Rating: 55,000.00000000001 to 575,000 watts
- Number of Poles: 3 to 4
-
Supplier: Eaton | Power Quality
Description: Designed for switching non phase synchronized AC power sources, the automatic transfer switch ePDUs intelligent circuitry monitors both inputs, providing a fast switch transfer from primary to secondary source power critical equipment without interruption. These ePDUs
- Number of Electrical Outlets: 12
- Current Rating: 24 amps
- Power Rating: 4,992 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: SOCOMEC
Description: ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as functions intended for mains/mains application (ATyS t) and mains/genset applications (ATyS
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Time Mark Corporation
Description: The Model 2652 3-Phase Monitor is designed to protect motors, pumps, HVAC equipment, air compressors, etc. , by sensing phase loss, low voltage or phase reversal. With correct power applied, the DPDT output contacts transfer, and drop out when a fault condition or
- Voltage Sensing Range: 300 to 400 volts
- Frequency Sensing Range: 50 Hz
- Supply Voltage Range: 380 volts
- Operating Temperature: -20 to 131 F
-
Supplier: Central Marine Diesel
Description: customizable. From fuel tanks to controls to 3 phase generator ends, you choose the option that is right for you! And, as an added benefit, you will always have the flexibility to upgrade options later. This brawny little three cylinder set has plenty of power to run your home, job
- Wattage: 13,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Visual Sound, Inc.
Description: or PDU style power connections. SU30K3/3 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 88-144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU30K3/3 includes a power module and
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC
-
Supplier: Tripp Lite by Eaton
Description: power for network devices with non-redundant power supply configurations Dual 6 ft. input cords with L21-30P plugs connect to separate primary and secondary 3-phase power sources Automatic Transfer Switching Dynamic solid-state (TRIAC) automatic transfer
- Maximum Current Rating: 24 amps
- Maximum AC Voltage Rating: 208 volts
- Maximum Power Rating: 8,600.000000000036 watts
- Features: CSA Certification, UL Listed
-
Supplier: Tripp Lite by Eaton
Description: power for network devices with non-redundant power supply configurations Dual 6 ft. input cords with L15-30P plugs connect to separate primary and secondary 3-phase power sources Automatic Transfer Switching Dynamic solid-state (TRIAC) automatic transfer
- Maximum Current Rating: 24 amps
- Maximum AC Voltage Rating: 208 volts
- Maximum Power Rating: 8,600.000000000036 watts
- Features: CSA Certification, UL Listed
-
Supplier: Tripp Lite by Eaton
Description: and output connections. SU20K3/3 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 96-144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU20K3/3 includes internal power and battery
- Volt-Amp Rating: 20 kVA
- Watt Rating: 15.999999999999984 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5 minutes
-
Supplier: Tripp Lite by Eaton
Description: The SV60KM3P3B SmartOnline® SV Series 60kVA 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI)
- Volt-Amp Rating: 60 kVA
- Watt Rating: 54.000000000000014 kwatts
- Runtime at Half Load: 8 minutes
- Runtime at Full Load: 3.9 minutes
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: package includes two equally-sized HV600 drives, each with their own HOA (Hand-Off-Auto) keypad, a disconnect means (either with fuses or a circuit breaker), and selectable switches for Hand-Off-Auto, Drive A-Auto-Drive B, and Manual/Auto fault transfer.
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 5 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: package includes two equally-sized HV600 drives, each with their own HOA (Hand-Off-Auto) keypad, a disconnect means (either with fuses or a circuit breaker), and selectable switches for Hand-Off-Auto, Drive A-Auto-Drive B, and Manual/Auto fault transfer.
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 5 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: package includes two equally-sized HV600 drives, each with their own HOA (Hand-Off-Auto) keypad, a disconnect means (either with fuses or a circuit breaker), and selectable switches for Hand-Off-Auto, Drive A-Auto-Drive B, and Manual/Auto fault transfer.
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 77 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: package includes two equally-sized HV600 drives, each with their own HOA (Hand-Off-Auto) keypad, a disconnect means (either with fuses or a circuit breaker), and selectable switches for Hand-Off-Auto, Drive A-Auto-Drive B, and Manual/Auto fault transfer.
- Rated Power: 29,845.8376328162 watts
- Continuous Output Current: 52 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge
- Number of Ports: 52 #
- Data Rate: 176 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge
- Number of Ports: 28 #
- Data Rate: 128 Gbps
- Network Equipment: Switch
-
Supplier: Aggreko
Description: Portable with fork lift pockets Applications across multiple sectors Automatic battery monitoring Seamless automatic power transfers Easy to set up and install APPLICATIONS Rod pump applications (O&G) Salt water disposal / dewatering (O&G) Communication server / lighting
- Input Voltage Range: 120 to 480 volts
- Watt Rating: 3 kwatts
- Runtime at Full Load: 150 minutes
- Features: Other, Power Failure, Remote Monitoring Contacts, Single Phase
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge
- Number of Ports: 20 #
- Data Rate: 76 Gbps
- Network Equipment: Switch
-
Supplier: Thermik Corporation
Description: Three-pole (normally closed) for three phase AC current use in the star point Resets automatically With epoxy Mylar®-Nomex® Switchgear consisting of a mobile and circumferential contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is
- High Temperature Set Point: 158 to 356 F
- Maximum Current: 12 amps
- Maximum AC Voltage: 440 volts
- Life Cycles: 10,000 Number of Cycles
-
Supplier: TelephoneStuff.com
Description: UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique redundant power applications - Small 1U rackmount format installs in
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: SEC America, LLC
Description: Model 952 Well Pump Sentry maintains well pump operation during power outages. Model 952 is a self-contained emergency backup system designed to drive single phase 220 VAC to 240 VAC well pumps rated up to one horsepower. The 952 system is comprised of an inverter, power transfer
- Input Voltage Range: 210 to 260 volts
- Watt Rating: 3 kwatts
- Number of "Backed Up" Electrical Outlets: 1
- Mounting Options: Mounts On / In Device Protected
-
Supplier: Infineon Technologies AG
Description: counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Automatic transmission hydraulic system Automotive electric pumps and fans 12 V Multi-port fuel injection Smart power closure system
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: CSA Group
Description: Products not covered 1.2.1 An automatic transfer switch intended to be used in fire pump circuits, that is provided separate from a controller. Note: Stand-alone automatic transfer switches for fire pump circuits are covered by the requirements of item 11, Annex A.
-
Supplier: UL Standards & Engagement
Description: driven, centrifugal fire pumps are intended for use with squirrel cage or wound rotor motors rated 600 V or less. Controllers for squirrel cage motors may be for across-the-line or reduced inrush current starting. Controllers may be provided with integral automatic transfer
-
Supplier: Tele-Lite, Inc.
Description: Transfer Switches, weather enclosures, sub base tanks and circuit breaker. 12V DC electric start. 100% full load tested for 100% block loading. John Deere industrial diesel engine. Full status monitor provides system monitoring of low oil pressure, high coolant temperature, overspeed
- Applications: Standby
-
Supplier: Visual Sound, Inc.
Description: and optimum choice of clear channels.. *Phase locked loop PLL circuitry for easy, precise channel selection and top performance. *Auto-Search™ feature for easiest automatic clear channel selection and setup in any location. *Full LCD display shows channel selected, RF signal strength,
Find Suppliers by Category Top
Featured Products Top
-
outputs may be inhibited with a TTL level. SPECIFICATIONS INPUT Voltage: 90-132 VAC, 49-61 Hz, single phase. Startup Time: 400 mS maximum (250 mS typical). Undervoltage: An input of less than 90 VAC (180 VAC with "-230" option) will not damage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
automatically switches between them, ensuring continuous communication and minimizing downtime. It improves network availability, reliability, and cost-effectiveness, while being easy to configure and deploy. IEEE 802.3bt This feature enables direct powering of high-power devices such as PTZ cameras (read more)
Browse Network Switches Datasheets for Volktek Corporation -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
rather than relying solely on a spring. Positive opening is particularly valuable in limit and travel-control circuits where the reliable interruption of a control signal is required. However, this feature does not automatically make the switch a complete (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
ensures extra safety and reliability for data transfer in special situations. Seamless Switch Between Scanning and Probing Our self-developed 3D software TViewer can automatically unify the coordinate systems of scan data and probing data so that users (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
lets users measure objects wirelessly. Plug-and-play The system connects automatically when switched on, without requiring any complex settings, and starts scanning instantly. User-friendly Operation Its user-friendly buttons are easy to (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Traveling Cable Port Casters Leveling Legs Operates on 208V/230V, 1 or 3 phase power CSZ's exclusive controller comes with data logging, data file access via USB compatible memory stick, Ethernet control and monitoring, alarm (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
More Information Top
-
Shopping - Best Prices On The Generac Guardian 400-Amp Automatic Transfer Switch (120/240V 3-Phase) - RTSN400J3 - Big Bruin
Guardian 400-Amp Automatic Transfer Switch (120/240V 3-Phase) - RTSN400J3 - Generac 3 - Phase Automatic Transfer Switch Only works with Generac 120/240V 3-Phase generators Fully Automatic Operation Standard Installation May require a sub-panel or disconnect for serviceability .
-
Shopping In Generators & Air Compressors - Big Bruin
Generac RTSN100J3 - Guardian 100-Amp Automatic Transfer Switch (120/240V 3-Phase) - RTSN100J3 Guardian 100-Amp Automatic Transfer Switch (120/240V 3-Phase) - RTSN100J3 - 3 - Phase Automatic Transfer switch Only works with 120/240V 3-Phase generators Fully Automatic Operation Standard Installation May require a …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac RTSN400G3 Guardian 400-Amp Automatic Transfer Switch (120/208V) - RTSN400G3 Guardian 400-Amp Automatic Transfer Switch (120/208V) - RTSN400G3 - 3 - Phase Automatic Transfer switch Only works with 120/208 3-Phase generators Fully Automatic Operation Standard Installation May require a sub-panel or disconnect …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac RTSN100K3 - Guardian 100-Amp Automatic Transfer Switch (277/480V) - RTSN100K3 Guardian 100-Amp Automatic Transfer Switch (277/480V) - RTSN100K3 - 3 - Phase Automatic Transfer switch Only works with 277/480 3-Phase generators Fully Automatic Operation Standard Installation May require a sub-panel or disconnect …
-
Shopping - Best Prices On The Generac Guardian 100-Amp Automatic Transfer Switch (120/208V) - RTSN100G3 - Big Bruin
Guardian 100-Amp Automatic Transfer Switch (120/208V) - RTSN100G3 - 3 - Phase Automatic Transfer switch Only works with 120/208 3 Phase generators Fully Automatic Operation Standard Installation May require a sub-panel or disconnect for serviceability .
-
Shopping In Generators & Air Compressors - Big Bruin
Generac RTSN200G3 - Guardian 200-Amp Automatic Transfer Switch (120/208V) - RTSN200G3 Guardian 200-Amp Automatic Transfer Switch (120/208V) - RTSN200G3 - 3 - Phase Automatic Transfer switch Only works with 120/208 3-Phase generators Fully Automatic Operation Standard Installation May require a sub-panel or disconnect …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac RTSN200K3 Guardian 200-Amp Automatic Transfer Switch (277/480V) - RTSN200K3 Guardian 200-Amp Automatic Transfer Switch (277/480V) - RTSN200K3 - 3 - Phase Automatic Transfer switch Only works with 277/480 3-Phase generators Fully Automatic Operation Standard Installation May require a sub-panel or disconnect …
-
$4000-$4500 Outdoor Equipment - Grainger Industrial Supply
• Automatic Transfer Switch , Voltage 480, Phase 3 , NEMA Enclosure Type 3R, Load Transition Type Open, Standard Installation, Max.
-
Automatic Generator Transfer Switches - Generators - Grainger Industrial Supply
• Automatic Transfer Switch , Voltage 480, Phase 3 , NEMA Enclosure Type 3R, Max.
Indicates content that may require registration and/or purchase.