-
Supplier: Westerbeke Corporation
Description: vessel’s hull. Engine Turbo charged 4.3 and 6.5 liter diesel engines power the Century Series generators. Both the cylinder head and block are cast iron while the crankshaft is made of forged high carbon steel for additional strength. Replaceable chromium plated, dry cylinder
- Wattage: 45,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: vessel’s hull. Engine Turbo charged 4.3 and 6.5 liter diesel engines power the Century Series generators. Both the cylinder head and block are cast iron while the crankshaft is made of forged high carbon steel for additional strength. Replaceable chromium plated, dry cylinder
- Wattage: 95,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: vessel’s hull. Engine Turbo charged 4.3 and 6.5 liter diesel engines power the Century Series generators. Both the cylinder head and block are cast iron while the crankshaft is made of forged high carbon steel for additional strength. Replaceable chromium plated, dry cylinder
- Wattage: 70,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
-
Supplier: Westerbeke Corporation
Description: vessel’s hull. Engine Turbo charged 4.3 and 6.5 liter diesel engines power the Century Series generators. Both the cylinder head and block are cast iron while the crankshaft is made of forged high carbon steel for additional strength. Replaceable chromium plated, dry cylinder
- Wattage: 35,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: ValueTronics International, Inc.
Description: The SR5500 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Newport MKS
Description: The 3502 Optical Chopper provides rock-solid stability and flexibility because its chopping frequency is phase-locked to its own internal frequency synthesizer. It comes complete with six chopper wheels, a chopper head motor with built-in wheel cover, and a controller with a USB
-
Supplier: Cummins, Inc.
Description: transfer switches from 40 amps to 3,000 amps, paralleling switchgear and generator set controls. PRODUCT LINES Cummins Power Generation delivers power systems and related accessories, components and services including the pre-integrated PowerCommand system, plus diesel and natural gas
- Output Voltage: 220 to 13,800 volts
- Output Frequency: 50 Hz, 60 Hz
- Drive Type: Direct Driven
- Output Type: Single Phase AC, Three Phase AC
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 16 l/min Ultimate Vacuum (max.): 20 mbar (abs.) Clean, 100% oil-free operation Corrosion-resistant
- Ultimate Operating Vacuum: 15.0056764894615 torr
- Pumping Speed: 0.564971751412429 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: VACUUBRAND, Inc.
Description: The MV 10 NT VARIO® four-stage diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of non-corrosive gases. They reach an excellent ultimate vacuum of 0.3 mbar. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully
- Ultimate Operating Vacuum: 0.450170294683844 to 0.900340589367689 torr
- Pumping Speed: 6.8208 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.710316803998495 HP
-
Supplier: Badger Meter
Description: 30 feet long and a sealed switch design for deep pours. They are available in 2 inch round head and 2-3/8 inch square head sizes. Wyco high-cycle vibrators are designed to properly consolidate difficult, performance-based concrete mixes. Best solution for performance-based mix
- Type: Other
-
Supplier: Charles Ross & Son Company
Description: offers the flexibility to use a single mixer in multiple vessels. It also allows the user to vary the position of the stator to process different materials and batch sizes. The rotor/stator of the batch model is generally positioned 2 - 3 head diameters off the bottom of the vessel,
- Capacity: 0.04010416388165528 to 0.40104163881655286 cubic feet
- Motor Speed: 500 to 10,000 rpm
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Infineon Technologies AG
Description: charge pump and PWM generator 1x low-side shunt current sense amplifier 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch 9x 16-bit timer, 1x 24-bit timer Temperature range Tj: -40°C up to 150°C Ultra compact application footprint with VQFN-48 packages Applications Automotive head unit
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Nelson Fastener Systems
Description: The Pinnacle ™ NCD+ 500b is Nelson’s first stud welder powered exclusively by a rechargeable battery. This patent - pending design delivers thousands of welds on a single battery charge, from a compact, lightweight package. The Pinnacle ™ has the capacity to weld CD studs up to 3/16"
- Input Current: 6 amps
- Features: 115 / 120V 60 Hz, Single-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: ValueTronics International, Inc.
Description: option is a high frequency switching matrix with optional integrated semiconductor pulse generator unit control. The high-frequency matrix is organized as two 3 x 24 matrices (six inputs total), and 1 TO 2 furnished cables may be used on each matrix pair to create one 3 x 48
-
Supplier: CSA Group
Description: phase or d.c. supply; 433 V a.c. in the case of apparatus for connection to a supply other than single-phase. 1.1.3 This Standard applies to apparatus for use at altitudes not exceeding 2 000 m above sea level, primarily in dry locations and in regions with moderate or tropical
-
Supplier: UL Standards & Engagement
Description: applies to apparatus with a RATED SUPPLY VOLTAGE not exceeding - 250 V a.c. single phase or d.c. supply; - 433 V a.c. in the case of apparatus for connection to a supply other than single-phase. 1.1.3 This standard applies to apparatus for use at altitudes not exceeding 2 000
-
Supplier: Cessna Aircraft Company
Description: (3,057 kg) 1,006 gal (3,808 l) Basic Operating Weight 12,860 lb (5,833 kg) Useful Load 7,540 lb (3,420 kg) Maximum Payload 2,240 lb (1,016 kg) Full Fuel Payload 800 lb (363 kg) Performance Maximum Cruise Speed 441 ktas (817 km/h) Maximum Range 2,100 nm (3,889 km) Takeoff
Find Suppliers by Category Top
Featured Products Top
-
steel, titanium, aluminum, brass) and variety of rubber O-rings (i.e., Silicone, FluoroSilicone, Viton, EPDM) ZAGO Oversized Head Socket Cap Seal Screws can withstand extreme pressure, vibration, temperatures (hot & cold) and weather. They are perfect for sealing air tool generators, pumps (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Generator Type TFLQQ Structure Form KD Number of Phases 3 Number of Poles 2 Rated Capacity 245,800 k (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
video inspection camera useful in a variety of applications. ***Not for medical use*** - Waterproof camera head (IP67 protection class) - 3.7 mm / 0.14 in diameter - 3 m / 9.8 ft cable length (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
three-phase with derating to 3kW, adaptable to global grids. Versatile Programming Interfaces: Built-in USB, Ethernet, and isolated analog interface (0-5V/0-10V) plus optional fieldbus modules for flexible remote control and system integration (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Newly designed from APM is our model TCBSDM-3/8 Tabletop Conveyorized Band Sealing system with synchronized lower support conveyor and crank handle head height adjustment. Materials: PE, PP, Kraft/PE, Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
flexibility. All units within the grid work together, simplifying implementation of airflow, pressure or temperature controls. Rosenberg Gen 3 EC motors also come with these motor innovations: • 200 to 480-VAC 3-Phase Supply. Previous EC motor generations were (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-up environments, it will be permissible in lieu of a GFCI protected outlet. 3.) Part 3 is for receptacles from portable generators that have a capacity up to 15-kW. It has 2 lettered parts, a & b which are: 590.7(A)(3)(a): All 125V & 125/250V to ground, single phase, 15-30 amps (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Advanced Communication and Control Solutions of Distributed Energy Resources (DER)
Column 3 Total available site generation Column 4 Real Time average 3 phase current at the circuit head Column 5 Generator Status and real time generator output Column 6 DEW’s Real Time recommended generator output needed (KW and KVAr) to mitigate a…
-
出品 car of 日産 automobile (12th special feature time Tokyo motor show)
Due to adoption such as 夕, hot water intake heating method, cylinder head , 12 V -600W three - phase alternator , circulatory formula fuel system of bimetal operation made of aluminum, outstanding driving characteristic as well as good power are being exercised.
-
Power Generation
provides for: 3 - phase 60-cycle, on a head oF 1,190 ft and driving 2 generators each rated 30,000 kva .
-
Federal Register > Wednesday, December 30, 2009 > [74 FR 69092] Notice of a Regional Project Waiver of Section 1605 (Buy American) of the American Recovery and...
The project specifications and other supporting documentation state that the hydroelectric generator must produce 200 kilowatts, 250 kVA of 3 phase electrical energy at 60 Hz from an available head at the turbine inlet of 70 to 75 feet and an average…
-
Model Reference Adaptive Control of Asynchronized Synchronous Motor Based on Neural Network On-Line Identification
3 ) Instantaneous process Assumed that head point of one ofhigh voltage generator loop-line burst with three- phase short, it could remove fault and turn to single loop-line.
-
An experimeental study of the natural vibrations of supported shells
…beam oscillator 8 ilato whose horizontal entrance electric pulses from the rectangular pulse generator 11 synchronized in phase with the signals of the sound generator by a phase -rotator were input after … generated by the induction head 3 and coinciding in phase…
-
Single- and Multi-Phase Flows in an Electromagnetic Field: Energy, Metallurgical, and Solar Applications > The ETGAR Liquid Metal MHD Project
The ETGAR- 3 system, therefore, converts pressure head (potential energy) to electrical energy via the single- phase flow constant velocity MHD generator .
-
Passive perception system for day/night autonomous off-road navigation
During Phase 3 , a video sync generator (Video Accessory Corporation VB/BBG-3) was added to the forward-looking passive sensor head to sync each camera.
-
Interactive Technologies for Autistic Children: A Review
The human subject is asked to mimic the robot head . b After this first phase , which lasts between 2 and 3 min according to the subject’s ’’patience’’, the generator of the random emotional states is stopped.
-
Overseas technical literature introduction
…special 4 燈 formula 3 0 Ann in A is common, of the strong output control is easy etc, the broken alternator because the velocity can't … says the feature 抬 head , commute, 夕 — unnecessary, 2 4 slot, 3 phases , star 結線 .
Indicates content that may require registration and/or purchase.