Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nidec Corporation
Description: Widely used in industrial applications Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use.
- Other Output Power: 0.134022038490282 to 4,997.01036488978 HP
- Continuous Current: 1.8 to 440 amps
- Continuous Torque: 0.0884955752212389 to 486.725663716814 In-lbs
- Shaft Speed: 300 to 5,400 rpm
-
Description: This report is applicable to the effects of unbalanced voltages on the performance of three-phase cage induction motors.
-
Supplier: H2W Technologies
Description: AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A
- Rated Continuous Thrust Force: 10.1 lbs
- Peak Force: 10.1 lbs
- Continuous Current (AC or DC): 2.2 amps
- Linear Motor Type: AC Induction or Traction Design
-
-
Supplier: ASAP Semiconductor LLC
Description: BOARD CONTROL STELLARIS ACIM Power Management Motor Control Yes MCU 32-Bit LM3S818 AC 3-Phase Appliance Induction Motor Driver
- Bus Width: 32-Bit
- Category: Development Board
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.1 HP
- Continuous Current: 0.32 amps
- Shaft Speed: 850 rpm
- Diameter / Width: 3.149608 inch
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.0402066115470846 HP
- Continuous Current: 0.3 amps
- Shaft Speed: 1,140 rpm
- Diameter / Width: 3.7401595 inch
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.0160826446188338 HP
- Continuous Current: 0.26 amps
- Shaft Speed: 1,350 rpm
- Diameter / Width: 3.7007894 inch
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.2 HP
- Continuous Current: 1.4 amps
- Shaft Speed: 380 to 1,500 rpm
- Diameter / Width: 5.511814 inch
-
Supplier: Accuris
Description: Rotating electrical machines - General requirements, Part 102.3: Methods for determining losses and efficiency - Three-phase cage induction motors
-
Supplier: Accuris
Description: MOTOR, INDUCTION, A-C, 208 VOLT, 1-1/2 H.P., 3 PHASE, 60 CYCLE
-
Supplier: CSA Group
Description: Preface This is the fourth edition of CSA C390, Test methods, marking requirements, and energy efficiency levels for three-phase induction motors. It supersedes the previous editions, published in 1998, 1993, and 1985, under the title Energy Efficiency Test Methods for
-
Supplier: Accuris
Description: Contactor starters for electric motors (D.C. and A.C. 3-phase induction with slip rings.)
-
Supplier: Accuris
Description: Drum starters for electric motors (D.C. and A.C. 3-phase induction with slip rings)
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, INDUCTION, LQFP-48; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:LQFP; No. of Pins:48Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, INDUCTION, QFN-32; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to ensure
- Continuous Current: 12 to 100 amps
- Motor Voltage: 24 to 110 volts
- Three Phase Power: 4 to 100 HP
- Operating Temperature: -4 to 140 F
-
Description: line to neutral, 3-phase four-wire or 115 volt single-phase) alternating-current aircraft power systems.<>
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and
- Other Output Power: 0.75 HP
- Continuous Current: 5 amps
- Gearbox Efficiency: 67 %
- Shaft Speed: 1,800 rpm
-
Supplier: ARC Systems, Inc.
Description: Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.
- Shaft Speed: 3,350 rpm
- Diameter / Width: 2.75 inch
- Housing Length: 1.94 inch
- AC Voltage & Frequency: 115 / 120V 60 Hz
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions:
- Other Output Power: 0.0737121211696551 HP
- Continuous Current: 0.28 amps
- Continuous Torque: 3.362831858407079 In-lbs
- Shaft Speed: 1,400 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions:
- Other Output Power: 0.0335055096225705 HP
- Continuous Current: 0.14 amps
- Continuous Torque: 0.8849557522123893 In-lbs
- Shaft Speed: 2,800 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions:
- Other Output Power: 0.2546418731315358 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 11.504424778761061 In-lbs
- Shaft Speed: 1,400 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions:
- Other Output Power: 0.201033057735423 HP
- Continuous Current: 0.46 amps
- Continuous Torque: 5.752212389380531 In-lbs
- Shaft Speed: 2,800 rpm
-
Supplier: RS Components, Ltd.
Description: Mini Motor MC 440P3T 30 B3
- Continuous Torque: 79.64601769911503 In-lbs
- Gearbox Ratio: 30 : 1
- Shaft Speed: 93 rpm
- Diameter / Width: 3.8976399 inch
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: safety maximizes production uptime Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Convenient programming without main power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: safety maximizes production uptime Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Convenient programming without main power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Optional Bluetooth Hand-Off-Auto (HOA) Keypad with LCD display and tactile buttons Compatible with all major network communication protocols HVAC Applications Fans Cooling Towers Pumps Multiplex Pumping HVAC-Specific Application Software Damper Control Emergency Override Motor Preheat
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 211 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR,INDUCTION, 230V, 600RPM, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y series three-phase asynchronous electric motor, as the latest series designed in China, is enclosed self-ventilation air-cooling cage A/C asynchronous electric motor. Its protective grade is IP44. The Y series electric motor has a lot of advantages including: high
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Supplier: Charles Ross & Son Company
Description: capable of handling extraordinarily large volumes of solids without clogging. Standard Features: Explosion proof motor designed for 230/460 volt, 3 phase, 50/60 Hz Slotted single stage rotor/stator with special SLIM induction rotor Double mechanical seal with Viton
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y2 series three-phase asynchronous electric motors, developed with new techniques, are energy-saving products in strict conformity to the IEC standard. Y2 series motors are defined as totally enclosed, fancooled, squirrel cage type and have such good features as novel design,
- Other Output Power: 0.160826446188338 to 268.044076980564 HP
- Continuous Current: 0.4 to 359.4 amps
- Shaft Speed: 590 to 2,980 rpm
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
-
Supplier: Genteq
Description: The new Eon™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 200 to 1,300 rpm
- Output Power: 1 HP, 1/2 HP, 300 W
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Description: IEC 60034-30-3:2024 specifies efficiency classes for fixed-speed three-phase high-voltage cage induction motors in accordance with IEC 60034-1 that - have a rated voltage exceeding 1 000 V, but not exceeding 11 kV; - have a rated power from 200 kW to 2 000 kW; This
-
Supplier: Radwell International
Description: 3 PHASE SOFT STARTER FOR INDUCTION MOTORS, OPERATING VOLTAGE (UE): 480 VAC , RATED CURRENT (IE): 12 AAC, CONTROL VOLTAGE (UC): 24 - 110 VAC/DC & 110 - 480 VAC , DIN RAIL MOUNT, SUPPLY VOLTAGE (US): INTERNAL, 2-PHASE CONTROL. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 110 to 480 volts
- Features: AC Motor Starter
- AC Motor Phase: Three Phase Motor
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
STELLAR SR35 soft starters are fully digital, offered in three frame sizes to control 1- and 3-phase AC induction motors, and provide overload and SCR failure protection (read more)
Browse AC Motors Datasheets for Automationdirect.com -
induction motors. Also added are more options for washdown/harsh-duty applications with Leeson Washguard SST stainless steel motors and the Leeson Washguard White Duck series, which features a chemical-resistant white epoxy finish. Both are offered in 1- or 3-phase configurations (read more)
Browse AC Motors Datasheets for Automationdirect.com -
solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors are ideal for a wide range of industrial applications and are compatible with (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
AutomationDirect is proud to announce the addition of WEG brand motors to their existing motor portfolio. With this launch, several general-purpose 1- and 3-phase motors from ¼ to 3hp have been added, as well as certain high-performance inverter duty motors from ½ to 1hp, motors (read more)
Browse Motor Bases Datasheets for Automationdirect.com -
AutomationDirect has added more WEG Electric S series premium efficiency motors to their expanding portfolio of AC motors. This addition includes several general-purpose 3-phase motors from 1-1/2 to 20hp and 3-phase brake motors from 3 to 20hp. The new rolled steel motors (read more)
Browse AC Motors Datasheets for Automationdirect.com -
A conventional 3-phase AC synchronous rotary motor uses a central rotor with magnets and a stationary rotary coil that generates a rotating magnetic field. A linear motor follows the same principles but with the coil typically being the moving part and the magnets being the stationary part. The (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Bidirectional VF Control of Single and 3-Phase Induction Motors Using the PIC16F72
Single-phase induction motors are extensively used in appliances and industrial controls. The Permanent Split Capacitor (PSC) single-phase induction motor is the simplest and most widely used motor of this type. By design, PSC motors are unidirectional, which means they are designed to rotate
-
VF Control of 3-Phase Induction Motors Using PIC16F7X7 Microcontrollers
An induction motor can run only at its rated speed when it is connected directly to the main supply. However, many applications need variable speed operations. This is felt the most in applications where input power is directly proportional to the cube of motor speed. In applications like
-
Speed Control of 3-Phase Induction Motor Using PIC18 Microcontrollers
Induction motors are the most widely used motors for appliances, industrial control, and automation; hence, they are often called the workhorse of the motion industry. They are robust, reliable, and durable. When power is supplied to an induction motor at the recommended specifications, it runs
-
VF Control of 3-Phase Induction Motor Using Space Vector Modulation
VF control using the Sine PWM algorithm is a popular algorithm for AC induction motor control; however, this algorithm has certain drawbacks which affect the overall system efficiency. A more advanced switching algorithm, like Space Vector Modulation (SVM), overcomes the drawbacks of the Sine PWM
-
Why Three Phase Induction Motors Are Popular for Industrial Applications
and suitable for hazardous environments. *Due to not having brushes, they are long lasting and require minimal maintenance. However, one of the main drawbacks of the 3 phase induction motor is that they have a small, load-dependent speed range. This limits the types of applications induction motors can
-
Controlling 3-Phase AC Induction Motors Using the PIC18F4431
than the PIC18F452 or PIC16F7X7. Practically speaking, control of a 3-phase AC induction motor requires pulse-width modulated control of the six switches of a 3-phase inverter bridge connected to the motor's stator windings (Figure 1). The six switches form 3 pairs of "half-bridges", which can
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
control, the speed and/or Typical applications requiring the use of an induction position are not directly measurable; their values are motor drive range from consumer to automotive estimated using other parameters such as phase applications, with a variety of power and sizes. voltages and current
More Information Top
-
CR4 - Thread: 3 Phase induction motor starting
3 Phase induction motor starting .
-
CR4 - Thread: 3 Phase Induction Motors
3 Phase Induction Motors .
-
CR4 - Thread: Contactor Between VFD and AC 3 Phase Induction Motor
Contactor Between VFD and AC 3 Phase Induction Motor .
-
CR4 - Thread: Cable Size for 355 KW 3 Phase Induction Motor
Cable Size for 355 KW 3 Phase Induction Motor .
-
CR4 - Thread: 3 phase Induction motor under low load conditions
3 phase Induction motor under low load conditions .
-
CR4 - Thread: Resistance value of 10HP , 3 phase , 415v , 50hz , induction motor
kindly send me a formula how can we get resistance value of 3 phase induction motor . also how can we check ? pls do need full from jayesh .
-
Induction Motor - Induction Motor Manufacturers, Suppliers
Custom Variable Speed 1HP 5HP Electrical Motor / 3phase Induction Motor .
-
Control strategy of three phase induction motor using three level inverter
The 3 level inverter developed is used to power a 3 phase induction motor and Simulation result has discussed.
-
A study of phase to ground leakage current in 3-phase induction motor fed by switching voltage source
The phase to ground leakage current of 3 phase induction motor occur in circuit when the induction motor is fed by switching voltage source such as PWM inverter.
Indicates content that may require registration and/or purchase.