Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: High-voltage 3-phase brushless DC motor controller for high-speed blenders. AC 230 V input, square wave, Hall control. Power: 0–1,500 W, with serial port speed control. 2-pole motor, rotation speed up to…
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Magnatex Pumps, Inc.
Description: Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1) Built-in EMC filter FR-DU07 programming dial and FR-Configurator programming software Bi-directional coasting motor
- Number of Axes / Motors: 1
- Supply Voltage (AC): 240 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Setup: Control Panel
-
-
Description: Low-voltage 3-phase brushless DC motor controller for blowers. DC 12 V input, chord wave, no Hall control. Power: <100 W, with speed control. 2-pole motor, speed up to 10,000 RPM.
- Supply Voltage (DC): 12 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Description: Low-voltage 3-phase brushless DC motor controller for bladeless fans. DC 12/24 V input, chord wave, Hall start + no Hall operation control. Power: 0–60 W, with speed control. 2-pole motor, speed up…
- Rated Power: 0 to 60.00000000000001 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Data Device Corporation (DDC)
Description: The PW-8256XNX series is a high performance family of flexible, turnkey motor controllers designed to precisely control torque, speed, and position of 3-phase BLDC motors, for applications subjected to demanding environments.
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 100 C
- Features: Brake Output, Motor Speed Controller
-
Supplier: Allegro MicroSystems Inc.
Description: The AMT49406 offers a code-free solution for BLDC motor control, with integrated FOC, flexible speed control options, and I2C programmability for simplified design and optimized performance * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 3-Phase BLDC Motor Pre-Driver with Integrated Speed Control and Commutation Logic 40-VQFN -40 to 85
- Supply Voltage (DC): 8.5 to 32 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 3-PHASE BLDC MOTOR CONTROLLER FO
- Supply Voltage (AC): 3 to 5.5 volts
- Supply Voltage (DC): 3 to 5.5 volts
- Continuous Output Current: 0.3 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A4931 simplifies BLDC motor control with integrated Hall commutation, PWM current control, locked-rotor protection, and speed sensing, while providing diagnostic outputs for enhanced system monitoring. * Note: If you have issues logging into this feature you may need to enable 3rd
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize performance. * Note: If you have issues logging into this feature
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Altech Corp.
Description: The MA was designed to handle the high inrush loads of 3 phase transformers, power supplies, motors, etc. The MA protects wiring and equipment from damage caused by the three major classes of over-cur rent, yet greatly reduces the number of nuisance trips in high starting and
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 0.16 to 40 amps
- Rated Breaking Capacity (Icn): 10,000 to 42,000 amps
- Mounting Style: DIN Rail Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize performance. * Note: If you have issues logging into this feature
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Lingto Electronic Limited
Description: 3-PHASE BRUSHLESS MOTOR PRE-DRIV
-
Description: IPM - HIGH VOLTAGE 3 PHASE MOTOR
-
Supplier: Acme Chip Technology Co., Limited
Description: 3-PHASE BRUSHLESS DC MOTOR GATE
-
Supplier: Microchip Technology, Inc.
Description: The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IPM - HIGH VOLTAGE 3 PHASE MOTOR Product overview: SMA6861MZ from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and
- Supply Voltage (DC): 16.5 volts
- Operating Temperature: -20 C
- Features: Motor Speed Controller, Other
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 5.5 amps
- Supply Voltage (AC): 480 volts
- Motor / System: AC Induction Motor
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite
- Rated Power: 1,492.29188164081 watts
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 480 volts
- Motor / System: AC Induction Motor
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite
- Rated Power: 1,492.29188164081 watts
- Continuous Output Current: 8 amps
- Supply Voltage (AC): 240 volts
- Motor / System: AC Induction Motor
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing
- Motor Voltage: 200 to 575 volts
- Single Phase Power: 0.33 to 3 HP
- Three Phase Power: 0.33 to 3 HP
- NEMA Size: 4
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite
- Rated Power: 1,492.29188164081 watts
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 480 volts
- Motor / System: AC Induction Motor
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), three
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Zaber Technologies, Inc.
Description: exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 2.0866141732283476 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 11.0236220472441 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 1.10236220472441 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: RS Components, Ltd.
Description: 12V 3-Phase DC Motor Gate Driver Chip
- Supply Voltage (DC): 42 volts
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, -40 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:16V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:3.6V; Supply Voltage Max:16V RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: 3-Phase Motor Drive Application Kit Order Nr.: KIT_AK_3PHASE_DRIVE_V1 Price: 449,- EUR Buy Online Infineon offers now a new 3-phase motor drive application kit to shorten time-to-market for energy efficient motor control designs targeting excellent
- Bus Width: 8-Bit
- Category: Development Board
- Features: Other
-
Supplier: Gefran
Description: Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*) • (*) digital encoder card in ADL120 versions only • Simplified I/O configuration
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Gefran
Description: read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters such as pulley diameter and speed ratio for converting system units
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: American Control Electronics
Description: The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 60.00000000000001 to 600 watts
- Continuous Output Current: 3 amps
Find Suppliers by Category Top
Featured Products Top
-
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
: 12–25 VDC; three-phase brushless DC motor control Sensorless sinusoidal control and speed commands via serial communication; published power below 150 W Published speed up to 100,000 rpm for a motor with one pole pair Custom Configuration (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
The exponential growth of artificial intelligence—from trillion-parameter model training to trillion-level inference tasks—has placed unprecedented demands on data center infrastructure. As AI clusters scale from 800G to 1.6T and ultimately to 3.2T ultra-high-speed interconnects, the (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
AutomationDirect has added more WEG Electric S series premium efficiency motors to their expanding portfolio of AC motors. This addition includes several general-purpose 3-phase motors from 1-1/2 to 20hp and 3-phase brake motors from 3 to 20hp. The new rolled steel motors (read more)
Browse AC Motors Datasheets for Automationdirect.com -
ADI's AD-SYNCHRONA14-EBZ is an ideal self-contained device to evaluate and prototype applications that need a highly accurate frequency and phase-controlled source clock. It is designed around Analog Devices’ AD9545 and HMC7044 and greatly simplifies clock distribution (read more)
Browse Motor Controllers Datasheets for DigiKey -
4 inches (WxLxH) while delivering 40 mm of XYZ travel and ±12° of rotation—ideal for array alignment tasks. Direct-Drive Design Provides for High Dynamics Powered by direct-drive motors, the system achieves high acceleration, speed, and resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
speed-command requirements with Power Motor to define the controller configuration. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
control, the speed and/or Typical applications requiring the use of an induction position are not directly measurable; their values are motor drive range from consumer to automotive estimated using other parameters such as phase applications, with a variety of power and sizes. voltages and current
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
CR4 - Thread: 3 Phase Variable Motor Speed Controllers
3 Phase Variable Motor Speed Controllers .
-
Page 17. Semiconductor parts with 410 in root number
10 AMP, 55V, 3 PHASE BRUSHLESS MOTOR SPEED CONTROLLER .
-
Page 8. Semiconductor parts with 441 in root number
10 AMP, 55V, 3 PHASE BRUSHLESS MOTOR SPEED CONTROLLER .
-
CR4 - Thread: ALUMINIUM BUSBAR SIZE
Next in Forum: 3 Phase Variable Motor Speed Controllers .
-
CR4 - Thread: Formula to design 120KV 0r 220KV transformer
Previous in Forum: 3 Phase Variable Motor Speed Controllers .
-
Page 3. Semiconductor parts with 169 in root number
40 AMP, 34V, 3 PHASE BRUSHLESS MOTOR SPEED CONTROLLER .
-
Page 2. Semiconductor parts with 695 in root number
40 AMP, 34V, 3 PHASE BRUSHLESS MOTOR SPEED CONTROLLER .
-
Page 9. Semiconductor parts with 442 in root number
1, 2, or 3 - Phase Variable Speed AC Motor Controller .
-
ML4425IH datasheet - Sensorless BLDC motor controller : Datasheets for Electronic Components and Semiconductors
1,2, or 3 - phase variable speed AC motor controller .
-
ML4428CS datasheet - Sebsorless smart-start BLDC PWM motor controller : Datasheets for Electronic Components and Semiconductors
1,2, or 3 - phase variable speed AC motor controller .
Indicates content that may require registration and/or purchase.