-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Clamp Meter. In data logger mode, it can save up to 17,470 readings (3 phases / 4 conductors), in a simpler set up (1 phase / 2 conductors) it can save up to 52,400 readings, split into 85 groups. All this makes the PCE-830 Clamp Meter the ideal
- AC Voltage Range: 20 to 600 volts
- AC Current Range: 0 to 3,000 amps
- Real Power Range: 10 to 9,999 watts
- Frequency Range: 45 to 65 Hz
-
Supplier: ValueTronics International, Inc.
Description: The 345 is a clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional
-
Supplier: Cole-Parmer
Description: presence • Manually store and recall up to 99 data sets for added analysis capability • Large dual LCD (9999 count) with backlight and bar graph • USB interface provides quick and easy PC connection for data analysis This multifunctional power clamp meter is designed for AC
- AC Current Range: 1,000 amps
- AC Voltage Range: 750 volts
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm function
- DC Voltage Range: 400 to 600 volts
- AC Voltage Range: 400 to 600 volts
- DC Current Range: 400 to 1,000 amps
- AC Current Range: 400 to 1,000 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC.
- AC Voltage Range: 200 to 600 volts
- Operating Temperature: -20 to 60 C
- AC Current Range: 0 to 1,000 amps
- Display Digits: 3 Digits, Plus 1/2 Digit
-
Description: + AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1.+ 20,000 count true RMS auto-ranging clamp meter.+ Oscilloscope:Capable of measuring both current and voltage waveforms simultaneously.+ Recorder Function: View, compare, analyze, and store
- DC Voltage Range: 0.02 to 1,000 volts
- AC Voltage Range: 0.2 to 1,000 volts
- DC Current Range: 20 to 1,000 amps
- AC Current Range: 20 to 1,000 amps
-
Description: AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1. 20,000 count true RMS auto-ranging clamp meter. Oscilloscope:Capable of measuring both current and voltage waveforms simultaneously. Recorder Function: View, compare, analyze, and store
- DC Voltage Range: 0.02 to 200 volts
- AC Voltage Range: 0.2 to 1,000 volts
- DC Current Range: 20 to 1,000 amps
- AC Current Range: 20 to 1,000 amps
-
Supplier: Cole-Parmer
Description: • Models with Bluetooth communication capability provide additional flexibility • Measure’s up to 1000 V AC, DC and AC+DC with resolution to 10 mV • Measures single and three phase power (Real, Reactive and Apparent) up to 3 MW with resolution to 1W • Measures voltage
- DC Current Range: 1,500 amps
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
-
Supplier: Cole-Parmer
Description: • Models with Bluetooth communication capability provide additional flexibility • Measure’s up to 1000 V AC, DC and AC+DC with resolution to 10 mV • Measures single and three phase power (Real, Reactive and Apparent) up to 3 MW with resolution to 1W • Measures voltage
- DC Voltage Range: 1,000 volts
-
Supplier: Cole-Parmer
Description: • Models with Bluetooth communication capability provide additional flexibility • Measure’s up to 1000 V AC, DC and AC+DC with resolution to 10 mV • Measures single and three phase power (Real, Reactive and Apparent) up to 3 MW with resolution to 1W • Measures voltage
- DC Current Range: 3,000 amps
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
-
Supplier: Laurel Electronics LLC
Description: differing by a phase angle θ, power factor is cos(θ). The Laureate™ Phase Angle & Power Factor Meter computes power factor as cos(θ) from phase angle θ. Power factor readings can range from 1.000 to 0.000 with three decimal places and an
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Transcat, Inc.
Description: Product Highlights Large dot-matrix, sun-readable, numerical, backlit LCD with easy-to-use onscreen menu Full system analysis with up to 35 parameters: ?V (phase-to-phase), V (phase-to-ground) ?A (phase-to-ground) ?KW / KVA / KVAR / PF (phase) ?KW / KVA / KVAR / PF
- Data Acquisition: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels
- AC Current Range: 400 to 3,000 amps
- Sampling Rate: 960 Hz
- Maximum Channels: 3
- Operating Temperature: -10 to 40 C
-
Supplier: CAS DataLoggers
Description: The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle
- AC Current Range: 400 to 3,000 amps
- AC Voltage Range: 0 to 500 volts
- Sampling Rate: 800 to 960 Hz
- Maximum Channels: 6
-
Supplier: InspectorTools
Description: A True RMS AC/DC Clamp-on Power Datalogger Kit Features 1000A Clamp measures 1f or 3f (phase) power to 600kW Dual display of kW+PF, kVA+PF, V+A, A+Hz or V+Hz Large 4-digit LCD with fast 40 seg. bargraph 25 point memory viewable on display Data Hold, Peak Hold,
-
Supplier: ValueTronics International, Inc.
Description: The PQA823 is a Power Analyzer from HT Instruments. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment.
- Phase: Single-Phase
-
Supplier: Sonel Test
Description: 290/500 V, 400/690 V Direct current Systems: single-phase split-phase with common N three-phase – WYE with and without N conductor three-phase – Delta three-phase – 2-element WYE without N conductor (Aron/Blondel) three-phase – 2-element Delta (Aron/Blondel)
- Features: Other
- Phase: Single-Phase
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: ValueTronics International, Inc.
Description: applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: DC/AC TRMS (single-phase and three-phase) current measurement DC/AC (single-phase and three-phase) power measurement AC
-
Supplier: ValueTronics International, Inc.
Description: lightweight measuring head allows quick and easy installation in hard to reach areas, without batteries or an external power source. Also available as a pack of 4 pieces of the i430 current clamp, to be used for high current measurements. The Flex clamp fits around bus bars and
- Bandwidth: 0.007 MHz
- Probe Type: Current
Find Suppliers by Category Top
Featured Products Top
-
The Saf-D-Grid 3-Phase is another solution that can help keep up with the ever-increasing demand for more power in the datacenter. Delivering 2x the power of the original single-phase Saf-D-Grid connector while maintaining the same small footprint (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power. PLECS Model Available (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. The power (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
electro-mechanical lifting and positioning equipment, winches, pumps, and a broad range of other industrial machinery and equipment. The power supply accepts a 400Vac, 3-phase input and delivers between 2,500 and 3,500W, depending on application requirements. 125Vdc or (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output (read more)
Browse Switching Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ PFH 5K-A3P/XX-3U7 series AC-DC Power Supplies with 3-phase active PFC-input are designed for heavy-duty 5kW industrial applications. The units operate from a three-phase input of 208Vac (197-264Vac operating range) and deliver any single output from 24Vdc (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Phase Meters / 3 / Harmonics
2709 - 3 Phase Power Clamp -On Meter TRMS w. KWHR & Harmonics .
-
Introduction into the electrical measurement
… current pliers about..., voltage terminals on.) on and you determine indicating values P cos, Q, '. b) giving you the connection of the meter for measurement of the Wirk- and reactive power of phase 3 (current pliers about..., voltage terminals on.) on.
-
Introduction into the electrical measurement
… 2 (current pliers about..., voltage terminals on...) on and you determine indicating values P cos, Q,. b) giving you the connection of the meter for measurement of the Wirk- and reactive power of phase 3 (current pliers about..., voltage terminals on...) on.
-
Power Electronics and Renewable Energy Systems
EXTECH make, 3 - phase clamp power analyzer with 2,000 A, model 382075 Volt, Amps, kW, pf, Hz Up to 200 A, 2,000 A Æ1:5 % for V and I, Æ2 % for kW EXTECH make, digital lux meter , model LT300 .
-
Phase Angle Meters
MS2205 - Harmonic Power Clamp Meter Measuring Voltage, Current, Voltage/current peak, effective/apparent power(single- phase or 3 -phase, power factor, reactivity, phase angle, frequency, phase detection(3-phase), voltage/current harmonic levels(up to 20th)and total harmonic distortion(THD-F and THD-R)* TRMS Value can enforce the …
-
Phase / Digital
MS2203 - Three Phase Digital Power Clamp Meter Power measurement of 3 -phase 3-wire, 3-phase 4-wire, single-phase modeV, A, W, VA …
-
Research about Bi-directional Electronic Energy Meter and Power Quality Analyzers
Analysis test of voltage harmonic: supposing that effective voltage value of the three-phase power standard phase A is 220V, the effective value about 3 harmonic is 22V, the effective value of 5 harmonic is 11V, the effective value of 7 harmonic … The amplitude of every harmonic is shown as table 3 between designed device and clamp meter .
Indicates content that may require registration and/or purchase.