Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, 3 PHASE, 10 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Incorporated
Description: ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 20 VAC 3 PHASE, 7.5 HP AT 240 VAC 3 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3
- Current Rating: 30 amps
- Poles: 3 Poles
- Power: AC
- Approvals: CSA Mark, UL
-
Supplier: NKK Switches
Description: terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during
- Actuator Specifications: Flush Actuator, Raised Actuator
- Terminal Type: Right Angle PC Pins, Side PC Pins
-
-
Supplier: NKK Switches
Description: ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-by-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and
- Actuator Specifications: Raised Actuator
- Terminal Type: Right Angle PC Pins
-
Supplier: NKK Switches
Description: Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 20 volts
- Maximum DC Voltage Rating: 20 volts
- Features: Other
-
Supplier: Time Mark Corporation
Description: Model 25 True RMS 3-Phase Monitor has a display that shows the voltage with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 25 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5
- Voltage Sensing Range: 80 to 550 volts
- Frequency Sensing Range: 50 to 60 Hz
- Supply Voltage Range: 24 volts
- Operating Temperature: -20 to 130 F
-
Supplier: Sonel Test
Description: The adapter enables safety tests of devices (or extension cords) supplied from 16 A three-phase sockets. The switchable versions are equipped with a rotary switch shorting L of the measuring socket on the face of the meter with adapter phases - individually or collectively. The
-
Supplier: Sonel Test
Description: The adapter enables safety tests of devices (or extension cords) supplied from 32 A three-phase sockets. The switchable versions are equipped with a rotary switch shorting L of the measuring socket on the face of the meter with adapter phases - individually or collectively. The
-
Supplier: Sonel Test
Description: The adapter enables safety tests of devices (or extension cords) supplied from 32 A three-phase sockets. The switchable versions are equipped with a rotary switch shorting L of the measuring socket on the face of the meter with adapter phases - individually or collectively. The
-
Uncategorized Products - Three-phase socket adapter 16 A for PAT (5P, switchable) -- WAADAPAT16PRIECSupplier: Sonel Test
Description: The adapter enables safety tests of devices (or extension cords) supplied from 16 A three-phase sockets. The switchable versions are equipped with a rotary switch shorting L of the measuring socket on the face of the meter with adapter phases - individually or collectively. The
-
Supplier: Air Compressors Direct
Description: Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 11 CFM @ 175 PSI The Quiet Compressed Air System (QRS= Quiet Rotary Screw) •Perfect for light industrial applications where noise is an issue •61dBA easily meets the demands of body shops,
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: NKK Switches
Description: terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during
- Maximum Current Rating: 0.1 amps
- Features: Other
-
Supplier: Radwell International
Description: ROTARY DISCONNECT SWITCH ,ROTARY HANDLE, 600 VAC 30A 3PHASE,FUSIBLE SWITCH , CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 17.5812 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 3.4692 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 12.2892 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 26.3 CFM @ 90 PSI Quiet, 7.5 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a
- Flow Capacity: 26.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 60 Gallons Voltage 230 V 3-Phase CFM 26.3 CFM @ 90 PSI The Quiet Compressed Air System (QRS= Quiet Rotary Screw) •Perfect for light industrial applications where noise is an issue •64dBA easily meets the demands of body shops, repair
- Flow Capacity: 26.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ENCLOSED SAFETY SWITCH, NON-FUSIBLE, NEMA 4X, HINGED DOOR, BLACK PISTOL GRIP ROTARY HANDLE, 480 VAC, 60 AMP, 3 PHASE, 3 POLE, SINGLE THROW, INDOOR/OUTDOOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: PI (Physik Instrumente) L.P.
Description: operation. Application fields Optical alignment, wafer inspection, wafer alignment, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque
- Load Capacity: 8.992 to 269.76 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: MultiDimension Technology Co., Ltd.
Description: clamping voltage and PWM frequency Adaptive supply voltage: 3.3 V to 5 V RoHS and REACH compliant Applications Contactless angular position measurement Brushless motor position sensing Rotary speed sensing Stepper motor
- Resolution: 12 bits
- Accuracy: 1,800 arcsec
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The AMP1A-VTR2 (analog) audio monitor features four high-resolution 26-segment tri-color (green/yellow/red) LED level meters, two selectable banks of four (8) analog inputs on Phoenix connectors, and two 4-position rotary switches for independently assign Same as
-
Supplier: PI (Physik Instrumente) L.P.
Description: inspection, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Low cogging torque Accessories and options Incremental
- Load Capacity: 42.712 to 173.096 lbs
- Shape: Flat, Round
- Design: Metric
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, BREAKER CONTROL, 7 POSITION, 3 PHASE, FOR VOLTMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Legrand - Pass & Seymour
Description: 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF
- Maximum Surge Current: 200,000 amps
- Operating Temperature: -40 to 140 F
- Voltage: 120/240
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: " 14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF
- Maximum Surge Current: 200,000 amps
- Operating Temperature: -40 to 140 F
- Voltage: 120/240
- Wires: 3-Wire
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are ideally
-
Supplier: PI (Physik Instrumente) L.P.
Description: inspection, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Low cogging torque Accessories and options Incremental
- Load Capacity: 42.712 to 173.096 lbs
- Maximum Torque: 345.13274336283183 to 752.2123893805309 In-lbs
- Rotary Velocity / Speed: 3,000 deg/sec
- Stage Type: Rotary Positioning
-
Supplier: Clark Solutions
Description: depend on torque switches or thermal overload sensing. The current limiting feature activates a light (and an optional relay) upon exceeding the current limit set, to allow for easy field diagnostics. All actuators accept 24 VAC or VDC power and 120 or 220 VAC with the addition of a
- Actuator Torque: 300 In-lbs
- AC Voltage: 220 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: Indelac Controls, Inc.
Description: The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or
- Actuator Torque: 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 5 seconds
-
Supplier: PI (Physik Instrumente) L.P.
Description: flatness, and wobble performance. 3-Phase Torque MotorBrushlessSlotlessLow cogging torque Absolute encoder (optional)Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during
- Load Capacity: 11.24 to 44.96 lbs
- Maximum Torque: 79.64601769911503 In-lbs
- Platter Diameter: 7.9133901 inch
- Overall Length: 8.8582725 inch
-
Supplier: ASCO Power Technologies
Description: With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAS Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and
- Maximum Surge Current: 200,000 amps
- Operating Temperature: -13 to 140 F
- Nominal Discharge Current: 10 kA, 20 kA
- Features: 3-Wire, Audible Alarm, Graphical Display, Integral Disconnect, MOV, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs
Find Suppliers by Category Top
Featured Products Top
-
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power. PLECS Model Available (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make them perfectly suited for high-density mounting, addressing the growing need for space-saving yet (read more)
Browse Rotary Switches Datasheets for NKK Switches -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
mechanical safeguarding in partial or full body access versions. They are rated for safety applications up to Ple/Category 3 according to EN/ISO 13849-1. The new IDEM Skorpion rotary trapped key systems and accessories start at (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
SCHURTER completes its portfolio of single-phase EMC filters with its FMBB EP series, launching a new generation of ultra-compact filters with high-performing attenuation. The new double-stage filter family is more powerful than typical filters, meeting the space constraints and performance (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Across AI Infrastructure The 312.5MHz ultra-low phase noise oscillator has become indispensable across the entire AI infrastructure stack: Optical Transceivers and Modules: These oscillators serve as the core timing reference for 800G, 1.6T, and 3.2T optical modules (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
CR4 - Thread: CR4 Activity History?
Help Requested - 3 Phase Rotary Switch Wiring by SEABEE ; posted in Electrical Engineering .
-
A switched-beam directive aerial on 600 Mc/s
Fig. 3 .— Rotary capacitance switch and phasing unit.
-
Naval fire-control radar
Fig. 3 .— Rotary capacitance switch and phasing unit.
-
Development of a low cost motion actuator as an artificial joint for the physically handicapped person
In spite of these advancements, most publications are predominantly concemed with the velocity control of rotary mullti- phase switched reluctancemotors [2, 3 ].
-
Employing variable reluctance direct-drive motion actuators in high performance manufacturing machines
most publications are predominantly concerned with the velocity control of rotary multi- phase switched reluctance motors [2, 3 ].
-
A new type of direct-drive variable-reluctance actuators for industrial automation
In spite of these advancements, most publications are predominantly concerned with the velocity control of rotary multi- phase switched reluctance motors [2, 3 ].
-
Tone technique for medium makers
Like power supply Drehstromauflosung fitting 3 phases individually secured, Fl circuit breaker , for existing rotating current connection Drehstrom- .
-
CR4 - Thread: Where to Find Switch for Fan Speed Control?
And having just built a paint booth with a 3 speed fan (single phase however) I noticed some of the multi-position rotary switches amp ratings were the combination of all the contact paths added together and not the load bearing rating …
-
Electrical - Grainger Industrial Supply
• Rotary Safety Switch , Nonfusible, Heavy Duty, 63 Amps, Voltage 600VAC, 3 Phase , 50 HP @ 600VAC HP, 1, 4X, 12K NEMA Enclosure Type, Material of Construction Polycarbonate, Number of Wires 3, Number of Poles 3, Contact Form 3PST, Height 6.9 …
Indicates content that may require registration and/or purchase.