Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] FMDT220A48NOM is based on the DSP control and inverter technology combined with a new generation of digital stepper motor drives. Adaptive current below 4.8 A, flange size in 60-110 – mm between the various types of three-phase hybrid stepping motor.
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR 2-PHASE; Stepper Motor Type:Single Shaft; Motor Size:56mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.83N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:55.3mm; Inductance:3.8mH RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.03N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:43mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 2 PHASE, 3.8VDC, 1A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar, Unipolar; Step Angle:1.8°; Torque Max:0.064N-m; Current Rating:1A; Voltage Rating Max:3.8VDC; No. of Wires:4; External Length:- RoHS
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.3A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:45in-oz; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34mm RoHS Compliant: Yes
-
Supplier: Radwell International
Description: STEPPER MOTOR, 4.3V/PHASE, 1.9A/PHASE, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Velmex, Inc.
Description: The VXM is a high integration stepping motor controller for “plug and run” with Velmex motor driven products. Reliable performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other interface functions. The VXM uses
- Number of Axes / Motors: 3
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 100 to 240 volts
-
Supplier: ElectroCraft
Description: The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor to create a
- Other DC Voltage: 12 to 24 VDC
- Static / Holding Torque: 9 to 15 In-oz
- Continuous Torque: 0.15625 to 0.54375 In-lbs
- Shaft Size: 0.25 inch
-
Supplier: DigiKey
Description: 3-PHASE STEPPER MOTOR - 19.7NM -
- Other DC Voltage: 325 VDC
- Static / Holding Torque: 2,789.7 In-oz
- Step Angle: 1.8 degrees
- Operating Temperature: -13 to 104 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Advanced Current Control ● Torque Ripple Smoothing ● Anti-Resonance ● Microstep Emulation
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High power density Very high acceleration Extremely fast change of direction possible Long-lasting Wide operating temperature range Full-, half- and micro-stepping operation possible Extremely low rotor inertia
- Current per Phase: 0.125 amps
- Static / Holding Torque: 5.238938053097343 In-oz
- Step Angle: 15 degrees
- Rotor Inertia: 35,824.8 oz-in-sec²
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: By increasing the number of phases, the step angle gets smaller and the vibrations decrease. The 3-phase stepping motor offers a middle course between the 2-phase stepping motor (standard) and the 5-phase stepping motor with its very small step
- Other DC Voltage: 2.88 VDC
- Current per Phase: 2.4 amps
- Number of Leads: 3 #
- Static / Holding Torque: 28.318584070796458 In-oz
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2
- Other DC Voltage: 12.8 VDC
- Number of Leads: 4 to 8 #
- Static / Holding Torque: 25 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function.
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
- Motor / System: Full Step Motor, Half Step Motor, Microstepping Motor
- Configuration: PC Board
-
Description: SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum
- Current per Phase: 8 to 10 amps
- Number of Leads: 8 #
- Static / Holding Torque: 1,274.3362831858406 to 1,840.7079646017698 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Kollmorgen Corporation
Description: 3 stack lengths with torque ratings from 8.12 to 30.8 N-m (1,150 to 4,365 oz-in) nominal holding torque. K4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 10.4 to 40.3 N-m (1,470 to 5,700 oz-in) nominal holding torque. Extensive
- Current per Phase: 3.3 to 11.3 amps
- Static / Holding Torque: 460 to 2,725 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0202 to 0.075 oz-in-sec²
-
Supplier: Allegro MicroSystems Inc.
Description: Serving as a replacement for the AMT49702 Quad DMOS Full-Bridge PWM Motor Driver. The A4992 simplifies stepper motor control with integrated phase current control, a built-in translator for easy microstepping, and adaptive mixed current decay for quiet and efficient
- Configuration: IC / PCB-Mounted
-
Supplier: Moons' Electric Co. Ltd.
Description: ● 3-Phase Hybrid ● Step Accuracy ±5% ● Axial load 65N(15 Lbs.)Push ● Axial load 155N(35 Lbs.)Pull ● Radial load 220N(50 Lbs.)at the flat center ● IP Rating 40 ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 729.2035398230088 In-oz
- Step Angle: 1.2 degrees
- Rotor Inertia: 0.026196 oz-in-sec²
- Shaft Size: 0.5511814 inch
-
Supplier: Newport MKS
Description: or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in microstep
- Number of Axes / Motors: 1
- Rated Power: 144 watts
- Peak Output Current: 3 amps
- Motor / System: Full Step Motor
-
Supplier: Portescap
Description: 60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is
- Static / Holding Torque: 481.41592920353963 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.016992 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 60STH66 Standard Hybrid Stepper Motor 60STH66D The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited
- Static / Holding Torque: 283.1858407079645 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0080712 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 60STH86 Standard Hybrid Stepper Motor 60STH86D The 60STH86 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited
- Static / Holding Torque: 438.93805309734495 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.012744 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Allegro MicroSystems Inc.
Description: The A4993 offers flexible and precise control of bipolar stepper motors, with integrated phase current control, a built-in translator for easy microstepping, and SPI control for advanced configuration and diagnostics. * Note: If you have issues logging into this feature you may
- Configuration: IC / PCB-Mounted
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: Clark Solutions
Description: Specifications: Stepper Motor: 6-30VDC, 2.8A/Phase Full Steps Per Revolution: 200 Resistance per Phase: 0.83 Inductance per Phase; mH 2.2 Motor Wire Gauge: UL1007 AWG22 Built-in Home Sensor: Meder MK20.1 reed switch Sensor Wire Guage: AWG30 Max. Ambient
- Maximum Discharge Flow: 0.528 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.25590565 inch
- Media Temperature: 122 F
-
Supplier: Powertronix Inc.
Description: 3-Phase Transformers converts incoming line voltage to desired output load voltage, as well as adapt the incoming 3-phase line configuration to the desired 3-phase load configuration. APPLICATIONS 3-phase Transformers isolate, step up or step
- Power Rating (VA): 20,000 to 100,000 VA
- Standards / Compliance: IEC, UL
- Features: Other, Power / Power System / Distribution Transformer
- Transformer Type: Three Phase / Polyphase Transformer
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: Newport MKS
Description: brushed and linear motors, and 3 Amps per phase @ 47 V for stepper motors. The XPS-DRV11 is capable to drive bipolar stepper in microstepping mode and perform an emergency stop when an error occurs. Motor initialization is accomplished through a
- Number of Axes / Motors: 1
- Rated Power: 600 watts
- Peak Output Current: 6 amps
- Motor / System: Full Step Motor
-
Supplier: Zaber Technologies, Inc.
Description: Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Microchip Technology, Inc.
Description: The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum output current,
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a
-
Supplier: SCHURTER Inc
Description: Description Current compensated choke 3-phase choke Flexible wire Flange for mounting onto printed circuit board Fully potted resign Applications Placed in front of frequency converter Stepper motor drives UPS-systems Inverter
- Inductance Range: 4,000.0000000000005 to 50,000.00000000001 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Rated DC Current: 3,000 to 16,000 milliamps
- Operating Temperature: -25 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
https://www.orientalmotor.com/stepper-motors/2-phase-stepper-motors-pkp-series.html#tp34_3 ### ABOUT ORIENTAL MOTOR ABOUT ORIENTAL MOTOR Oriental Motor USA Corporation has been at the forefront of motion control technology for over a (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-001; voltage 12 V; phase resistance 220 Ω Published reduction ratio: 64; excitation method: 1-2 Pull-out torque: 850 gf·cm at 400 pulses per second Custom Configuration Power Motor offers custom motor design. The final PST.24BE (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions: • PKP CS Geared 28mm & 60mm • PKP 28mm High Resolution (0.9°) type The CS (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Stage lighting systems and printing equipment require accurate positioning, smooth operation, and reliable motion control in compact mechanical structures. Stepper motors play a critical role in achieving precise movement, repeatability, and stable performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, and stable torque output without compromising accuracy. The 3X Motion 20HSD Series hybrid stepper motors feature a compact 20 mm-class design with a standard 1.8° step angle, providing accurate positioning and smooth motion control for space-constrained applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8° step angle, multiple motor lengths, and holding torque options up to 25 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
CR4 - Thread: Stepper Motor
we have Juki kazz machine and on this machine a 3 phase stepper motor is used as main motor.
-
Sell Laser Cutting machine BCL1318B
The moving system adopts Taiwan Hiwin linear guide and precision gear, matched up with the advanced DSP controled 3 phase stepper motor to ensure the working accuracy.
-
Sell Marble/Granite/Tombstone/Headstone laser engraver
Driving system 3 phases stepper motor .
-
Sell Film Slitting Machine
• Features: High accuracy and 3 phase stepper motor to swift and stationary.
-
An improved aircraft underflight instrument for the derivation of band gains in satellite sensors
The single grating (1200 g/mm blazed at 500 nm) is controlled by a 4 wire 3 phase stepper motor -driven cam assembly.
-
Single mask 3-phase electrostatic rotary stepper micromotor
Figure 4: Half-stepping voltage sequence applied to the 3 - phase stepper motor .
-
Page 6. Semiconductor parts with 760 in root number
3 - phase stepper motor driver .
-
SI-7600 datasheet : Datasheets for Electronic Components and Semiconductors
3 - phase stepper motor driver .
-
Computer and Computing Technologies in Agriculture III
In order to improve the concentrates discharge accuracy, a 3 - phase stepper motor 110BYG350 equipped with a 3-phase stepper motor driver 3H110MS is used.
-
Sell High-precision Laser Engraver and Cutter for acrylic BCL1006N
Drive system:High-precision 3 - phase stepper motor .
Indicates content that may require registration and/or purchase.