-
Supplier: Richardson RFPD
Description: The R-78AAxx-1.0SMD series are manufactured without lead and meet the requirements for RoHS 10/10 as well as the increased reflow soldering temperatures associated with vapor phase soldering, making these high efficiency switching regulators ideally suited to modern pick-and place mass
- Output Voltage (Volt): 3.3 volts
- Input Voltage (VIN): 4.75 to 18 volts
- Output Power: 3.3 watts
-
Supplier: Renesas Electronics Corporation
Description: The ZL2105 is an innovative power conversion and management IC that combines an integrated synchronous step-down DC-DC converter with key power management functions in a small package, resulting in a flexible and integrated solution. Zilker Labs Digital-DC™ technology
- Output Voltage (Volt): 0.54 to 5.5 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.01 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3.3V to 20V Single-Phase PWM Controller with Integrated 2A/4A MOSFET Drivers; QFN28; Temp Range: See Datasheet Product overview: ISL8118CRZ from Intersil is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Output Voltage (Volt): 20 volts
- Output Current (IOUT): 30 amps
- Operating Temperature: 0 C
- Features: Other
-
-
Supplier: ROHM Semiconductor GmbH
Description: The BD99010EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 3.3V, respectively. The SLLM™ (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at
- Output Voltage (Volt): 3.23 to 3.37 volts
- Input Voltage (VIN): 3.6 to 35 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: Infineon Technologies AG
Description: XDPE192C4 can be configured in one of the following phase combinations between the two loops: 12+0, 11+1, 10+2, 8+4 or 6+6 phases. Command and monitoring functions are controlled through the PMBus and SVID interfaces which supports dynamic voltage identification with 5 mV/step or 10
- Type: DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: inverting buck-boost Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Telecommunication infrastructure Designers who used this product also designed with BSC007N04LS6 | N-Channel Power MOSFET IPB072N15N3 G | N-Channel Power MOSFET
- Type: DC/DC Converter
-
Supplier: ROHM Semiconductor GmbH
Description: BD9E302EFJ is a synchronous buck switching regulator with built-in power MOSFETs. High efficiency at light load with a SLLM™ (Simple Light Load Mode). It is most suitable for use in the equipment to reduce the standby power is required. It is a current mode control DC/DC
- Output Voltage (Volt): 1 to 19.6 volts
- Input Voltage (VIN): 7 to 28 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: demand minimal standby power consumption. External phase compensation circuit is not necessary for it is a constant ON-Time control DC/DC converter with fast transient response.
- Output Voltage (Volt): 0.765 to 7 volts
- Input Voltage (VIN): 4.5 to 18 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD9D323QWZ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current of up to 3A. External phase compensation circuit is not necessary for it is a constant on-time control DC/DC converter with fast
- Output Voltage (Volt): 0.765 to 7 volts
- Input Voltage (VIN): 4.5 to 18 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: Infineon Technologies AG
Description: current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Protection includes cycle-by-cycle over current protection with programmable threshold, VCC/VDRV UVLO protection, phase fault detection, IC temperature reporting and thermal shutdown. The TDA21472 also
- DC Input Voltage: 25 volts
- DC Output Current: 70 amps
- Type: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: 3x400 to 500 VAC nominal input voltage Three phase 45 to 65 AC frequency range DC to DC converter, AC to DC converter 160 mmWx130mmHx125mmD LED green operating voltage display >91% efficiency IP20 degree of protection -25
-
Supplier: Infineon Technologies AG
Description: stage thermally managed 160 A per phase peak 4.25 V to 16 V input voltage Current sensing and reporting at 5 uA/A 8 mV / C temperature analog output 0.225 V to 3 V output voltage range Operation up to 2 MHz Cycle-by-cycle OCP & flag Benefits High power density
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 3 volts
- DC Output Current: 160 amps
- Type: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: 3x400 to 500 VAC nominal input voltage Three phase 45 to 65 AC frequency range DC to DC converter, AC to DC converter 85 mmWx130mmHx125mmD LED green operating voltage display >90% efficiency IP20 degree of protection -25 to
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD99010EFV-M is ultra low Iq Step-down DC/DC converters with integrated power MOSFETs for 3.3V, respectively. The SLLMTM (Simple Light Load Mode) control ensures an ultra low quiescent current and high efficiency at low load situation as well as a high efficiency at
- Regulated Output Voltage (Volt): 3.23 to 3.37 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 3.6 to 35 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-Phase, D-CAP+™ Step-Down Controller with PMBus Interface for VR12/VR12.5 40-WQFN -10 to 105 Product overview: TPS53640RSBR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Output Voltage (Volt): 2.5 volts
- Quiescent Current (IQ): 0.01 amps
- Operating Temperature: -10 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD9E302EFJ is a synchronous buck switching regulator with built-in power MOSFETs. High efficiency at light load with a SLLM™ (Simple Light Load Mode). It is most suitable for use in the equipment to reduce the standby power is required. It is a current mode control DC/DC
- Regulated Output Voltage (Volt): 1 to 19.6 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 7 to 28 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD9D323QWZ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current of up to 3A. External phase compensation circuit is not necessary for it is a constant on-time control DC/DC converter with fast
- Regulated Output Voltage (Volt): 0.765 to 7 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.5 to 18 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-Phase, D-CAP+™ Step-Down Controller for VR12.5 Vcpu 32-VQFN -40 to 105 Product overview: TPS51631ARSMT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive
- Output Voltage (Volt): 2.3 volts
- Quiescent Current (IQ): 0.0005 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive 10-A, 3-phase + 1-phase, two output buck converter with integrated switches 26-VQFN-HR -40 to 125 Product overview: LP87522BRNFRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC
- Input Voltage (VIN): 5.5 volts
- Operating Temperature: -40 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: minimal standby power consumption. The oscillating frequency is high at 1MHz using a small value of inductance. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
- Regulated Output Voltage (Volt): 0.8 to 3.85 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: mode, the ISL6261 enables diode emulation to maximize the efficiency at light load. Asserting the FDE pin of the ISL6261 in deeper sleep mode will further decrease the switching frequency at light load and increase the regulator efficiency.brbr A 7-bit digital-to-analog
- Output Voltage (Volt): 0.3 to 1.5 volts
- Input Voltage (VIN): 4.75 to 24 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL8118 is a single-phase PWM controller featuring an input voltage range of +3.3V to +20V and integrated MOSFET drivers. Utilizing voltage-mode operation with input voltage feed-forward compensation, the ISL8118 maintains a constant loop gain, providing optimal transient
- Output Voltage (Volt): 0.6 to 20 volts
- Input Voltage (VIN): 3.3 to 20 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Texas Instruments
Description: 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) 56-HTSSOP -40 to 125
- Supply Voltage (DC): 6 to 60 volts
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Texas Instruments
Description: Automotive 3-Phase BLDC Pre-Driver w/ Dual Current Sense Amps and Buck Converter 56-HTSSOP -40 to 125
- Supply Voltage (DC): 6 to 60 volts
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl w/ SPI) 56-HTSSOP -40 to 125
- Supply Voltage (DC): 6 to 60 volts
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: TDK-Lambda Europe GmbH
Description: range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock. Features 400/440/480 VAC (Nominal) 3 Phase Delta or Wye Fully Regulated, Wide Range Adjustable Output Voltage and Current Programming -40°C (start
- DC Output Voltage: 12 volts
- DC Output Current: 166 amps
- DC Output Power: 2,040.0000000000002 watts
- AC Input Voltage: 350 to 528 volts
-
Supplier: Allied Electronics, Inc.
Description: Switch, 85 VAC to 264 VAC Input Voltage, 15 A (Typ.) Incrush Current, 0.75 mA (Max.) Leakage Current Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used
- Analog Input Channels: 5 #
- Maximum Output: 250 volts
- Operating Temperature: 0 to 50 F
- Features: AC Voltage Input, Isolated Analog Voltage Input
-
Supplier: Win Source Electronics
Description: Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Part Status: Obsolete (End Of Life) Supplier Device Package: TO-3P Temperature Range - Operating: -20°C ~ 125°C Manufacturer Package: TO-3P-7 Fullpack, Formed Leads Popularity: Medium Fake Threat In the
- Operating Temperature: -20 to 125 C
- Switching Frequency (fsw): 19 to 25 kHz
- Special Features: Internal Current Limit
- Features: Other, Switching Regulator
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-PA series of phase angle transducers measure the phase angle between current and voltage. They can be used on single and 3 phase 3 or 4 wire balanced systems. Ideal for optimising power factor correction. The M100-PV2 measures the phase angle
-
Supplier: ABSOPULSE Electronics Ltd.
Description: proven FCP1000 microprocessor-controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. The AC/DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC/AC inverter to
- Input Voltage: 95 to 264 volts
- Output Voltage: 115 to 400 volts
- Power Rating: 1 kVA
- Voltage Regulation: 5 %
-
Supplier: Win Source Electronics
Description: Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 9.3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status:
- Operating Temperature: -40 to 150 C
- Switching Frequency (fsw): 50 to 1,000 kHz
- Duty Cycle: 50
- Package Type: DIP / CDIP / PDIP
Find Suppliers by Category Top
Featured Products Top
-
The XP Power HPT5K0 series of programmable, scalable, configurable AC/DC power supplies deliver 5 kW of power from three-phase inputs without requiring a neutral connection. Outputs are (read more)
Browse AC-DC Converters Datasheets for DigiKey -
The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa’s variable frequency drives. The SPC is the solution for the most (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85°C temperatures March 2022 TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
qualification. All ECS Inc. power inductors are RoHS compliant. The ECS-MPIL0630 is a family of ECS Inc. low profile power inductors that are offered in 7.1 x 6.6 x 3.0 mm 2-pad package. This electronic component has low loss due to low DC resistance. The ECS (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International
More Information Top
-
CR4 - Thread: What MATLAB command?
Next in Forum: 3 phase AC to DC Converter .
-
CR4 - Thread: Pinout for IRLML2803 and IRLML6302
Previous in Forum: 3 phase AC to DC Converter .
-
Improving the energy efficiency of three-phase voltage converters using the Steiner method
Abstract—The application of one of Steiner problems is shown on the example of studying 3 phase to DC multiphase converters .
-
Analysis and optimal current control of a voltage source inverter connected to the grid through an LCL filter
3 phase AC to DC converter .
-
Elimination of low-frequency harmonics caused by PWM in a three-phase soft-switched boost rectifier
[2] G. Carli, “Elimination of input harmonic currents in 3 phase AC to DC converters : A practical approach,” in Proc. INTELEC’93, 1993, pp. 399–406.
-
Important system design concepts for a modular DC rack power system featuring a single mode rectifier
[ 2 ] CARL1 G. "Eliminationof Input Harmonic Currents in 3 Phase AC to DC Converters : a Practical Approach" INTELEC '93.
-
Vector controlled induction machines for stand-alone wind energy applications
We can assign a converter rating of 1 to a single 3 - phase to DC converter rated at the turbine power and further assume a slip power rating of 0.3.
-
Proceedings of Intelec 93: 15th International Telecommunications Energy Conference
Elimination of input harmonic currents in 3phase AC to DC converters :a practical approoach CARLl Giampaolo, NORTHERN TELECOM Canada, Lachine, CANADA .
-
A DC to 3-Phase Series-Resonant Converter with Low Harmonic Distortion
The dc to 3 - phase converter presented in this paper is considered as an intermediate step in the development of a novel type of 3-phase-to 3-phase cycloconverter.
-
UAV drive train qualification and parameter sets
• Power Stage / Electronic Speed Controller • Driving Brushless DC Motors • DC to 3 Phase AC Converter • Open/Closed Loop architectures .
Indicates content that may require registration and/or purchase.