-
Supplier: Transcat, Inc.
Description: Product Highlights TRMS AC Voltage measure up to 600V Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining without batteries Programming with software Each Unit Includes XL
- Features: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: attached at the same time to the Three Phase Power Data Logger. In data logger mode, it can save up to 17,470 readings (3 phases / 4 conductors), in a simpler set up (1 phase / 2 conductors) it can save up to 52,400 readings, split into 85
- Operating Temperature: 14 to 122 F
- Features: AC Current Input, AC Voltage Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Data Loggers and Data Recorders - Three Phase Voltage & Current Data Logger -- Electrocorder EC-7VARSupplier: CAS DataLoggers
Description: The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase
- Analog Input Channels: 6 #
- Sampling Frequency: 0.96 kHz
- Resolution: 10 bits
- Accuracy: 1 % FS
-
-
Supplier: CAS DataLoggers
Description: The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times.
- Analog Input Channels: 3 #
- Resolution: 10 bits
- Accuracy: 1 % FS
- Data Storage: 0.192 MB
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as
- Operating Temperature: 14 to 122 F
- Features: AC Current Input, AC Voltage Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: ValueTronics International, Inc.
Description: The 1744/3V is a data logger from Fluke. Features: Monitors power for the long-term: Data can be downloaded during recording without interruption Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with two year warranty Quickly
- Features: Datalogger / Recorder
-
Supplier: Panel Components & Systems, Inc.
Description: The ELITEpro SP is a complete solution for pinpointing electric usage and quantifying energy usage. It is capable of measuring, storing, and analyzing electrical consumption data which is derived from the voltage and current inputs. The ELITEpro SP uses direct connections to each
- Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: 3-Phase Energy Logger Advanced Version Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values. Fluke Connect® compatible*: View data locally on the instrument or via Fluke Connect mobile app and
- Features: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: Single Phase Waterproof Voltage Logger The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the
- Sampling Frequency: 1.92 kHz
- Accuracy: 1 % FS
- Data Storage: 0.064 MB
- Features: AC Voltage Input, Application Software Included, Data Acquisition Instrument / System, Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies Measure all three phases and neutral with included 4 flexible current probes Connectivity as
- Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: The ideal test tools for conducting energy studies and basic power quality logging, the 1738 automatically captures and logs over 500 power quality parameters so you have more visibility into the data you need to optimize system reliability and savings. Fluke 1738 Highlights
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: provide safe current readings by simply clamping around the power leads.
|SmartReader 3:|- Monitoring 3-phase current|
- Start-up or long term load analysis|
- Demand Side Management (DSM)|
- Monitoring mechanical systems|
- Electric motor maintenance scheduling
|The- Features: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: to the Power Analyzer. In data logger mode, it can save up to 17,470 readings (3 phases / 4 conductors), in a simpler set up (1 phase / 2 conductors) it can save up to 52,400 readings, split into 85 groups. All this makes the PCE-830 Power Analyzer the ideal
- AC Voltage Range: 20 to 600 volts
- AC Current Range: 0.04 to 100 amps
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: market and mostly used in monitoring structural applications as inclinometers and strain gauges. Compactness: DL8M instrument is a data logger designed for rapid and versatile use. This allow a very high savings in installation and data acquisition system startup phase,
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: Spectral Dynamics, Inc.
Description: Pre- and Post-Trigger Recording Gated Mode Dual Clock Rate Data Recording Constant Voltage Excitation SIPS™ Communication Port Fully Programmable Memory Battery Backup Capability Single Width, C-size, VXI Module Simple Multi-Chassis Phase Clock & Triggering Permits Multiple
- Analog Input Channels: 8 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- Bandwidth: 2,300 kHz
-
Supplier: CAS DataLoggers
Description: devices are designed for rail-mounted installations, and ProfiLab, with its 4 mm plugs, for laboratory applications. Product features Data acquisition and automation Data transmission via LAN (internet/intranet) Data storage capability for independent operation Modular and
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-PA 8300 is a Three Phase Power Data Logger that features a durable enclosure, SD card memory, a LCD graphic display, as well as apparent, effective, and reactive power measurement. The easy-to-use PCE-PA 8300 Three Phase Power Data Logger is the
- AC Voltage Range: 10 to 600 volts
- AC Current Range: 20 to 1,200 amps
- Frequency Ranges: 40 to 1,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Description: · 3 5/6 bit resolution · Data Logger + Multimeter + Thermometer (Data logger function only for OW16B) · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW16B) · Chart and Diagram mode helps to analyze the data tendency (only for
- DC Voltage Range: 6 to 1,000 volts
- AC Voltage Range: 6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Description: · 3 5/6 bit resolution · Data Logger + Multimeter + Thermometer (Data logger function only for OW18B) · True RMS test supported · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW18B) · Build-in offline record function (only for OW18B)
- DC Voltage Range: 0.06 to 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 20 amps
- AC Current Range: 0.0006 to 20 amps
-
Supplier: SMC International
Description: can be installed and replaced by the user. The minimum configuration includes: 3 voltage + 3 current outputs, switchable to 6 current outputs. User-upgradeable up to 12 outputs (two complete 3-phase systems) 12 binary inputs + 8 binary outputs Auxiliary 0 - 250 VDC
- Testing Voltage Range: 0 to 212 volts
- Testing Current Range: 0 to 5 amps
- Number of inputs: 12
- Number of outputs: 18
-
Supplier: Cole-Parmer
Description: analyze plus application software allows you to easily download and analyze energy consumption and power quality state of health data The Fluke 1736 three-phase power logger is designed with Fluke Connect® mobile app and desktop software compatibility providing you the
-
Supplier: Richardson RFPD
Description: possible with the module’s humidity linear voltage output. Features Full interchangeability High reliability and long term stability Not affected by water immersion Ratiometric to voltage supply Suitable for 3 to 10 Vdc supply voltage Instantaneous de-saturation after
- Form Factor: Sensor / Probe
-
Supplier: Cole-Parmer
Description: analyze plus application software allows you to easily download and analyze energy consumption and power quality state of health data The Fluke 1736 three-phase power logger is designed with Fluke Connect® mobile app and desktop software compatibility providing you the
-
Supplier: Cole-Parmer
Description: analyze plus application software allows you to easily download and analyze energy consumption and power quality state of health data The Fluke 1736 three-phase power logger is designed with Fluke Connect® mobile app and desktop software compatibility providing you the
-
Supplier: ValueTronics International, Inc.
Description: The 1745 BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power
- Phase: Three-Phase
-
Supplier: Sonel Test
Description: three-phase – WYE with and without N conductor three-phase – Delta three-phase – 2-element WYE without N conductor (Aron/Blondel) three-phase – 2-element Delta (Aron/Blondel) with current and voltage transducers Capabilities PQM-710 has a built-in GPS receiver
- Features: Other
- Phase: Single-Phase
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-WA series measure active power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-WA series measure active power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the
-
Supplier: ValueTronics International, Inc.
Description: oscilloscope, digital multimeters, recorders or data loggers. The Probe can be used to measure AC current up to 6000 A. The flexible measuring head allows current measurements on conductors that are hard to reach or inaccessible using typical clamp-on current probes. The Probe provides
- Bandwidth: 50 MHz
- Probe Type: Current
-
Supplier: ValueTronics International, Inc.
Description: Power Line Voltage (selectable): 100V, 120V, 220V, 240V Line Frequency: 47 to 63 Hz Line Voltage Variation: + 10% about line voltage setting Dimensions Height: 17.8 cm (7 in), standard rack increment, plus 1.5 cm (0.6 in) for feet on bottom of unit Width: 43.2 cm (17 in),
- Physical Properties: Acoustic (Microphones)
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
the measurement data in .xls format to the included SD card memory for quick and easy data transfer and analysis using Microsoft Excel. The PCE-PA 8000 power analyzer provides true RMS measurements of current and voltage. The power analyzer also determines power factor (PF), phase angle (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. The power (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 3KP-V9 is a rugged, convection cooled power supply designed for driving low voltage 24V, 48V, or 125Vdc equipment in severe environments where fans or forced air are not practicable, and high instantaneous power is required. Typical applications include (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
higher DC-power solution. Key Specifications 5kW, 10kW, 15kW or higher; Input: 3-phase 208Vac (197-264Vac ) or custom; Active PFC-Input; Output: Any voltage 24V … 400Vdc; EMI: EN55032 Class A with margins (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Smart Voltage Stabilizer integrates advanced microcomputer control technology, high-precision voltage regulation, and comprehensive protection functions to provide safe and stable power for CNC machines, automation systems, medical equipment, data centers (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
. Harmonics are caused by non-linear loads, which are loads that draw current that is not a pure sinewave and include both fundamental and non-fundamental content. The most common type is a 3-phase rectifier used in VFDs. Harmonic content is often summarized into a single number called harmonic (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Static SCR Voltage Stabilizer: The Intelligent Power Quality Solution for AI Factories, Data Centers & Industrial Automation Why Static SCR Voltage Stabilizers Are Becoming Essential in 2026 (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Wind Power Plant Monitoring Project Annual Report
Ohio Semitronics GWV5-007E watt/VAR Transducer Ohio Semitronics 3VT-120E 3 - Phase Voltage Transducer Campell Scientific CR10X Data Logger /Power Supply/UPS Data Logger Data Storage and Transmission Equipment Test Switches (10-pole, Milbank) External 120 V UPS .
-
CR4 - Thread: Power Data Logger
Need a simple data logger to records power, 3 - phase voltage & current.
-
CAS DataLoggers Offers Electrocorder EC-7VR Data Logger Kit for Saving Energy Costs
The Electrocorder EC-7VAR 3 - phase voltage , current and power factor data logger kit helps save energy by providing an onsite view of power consumption in kWh.
-
FastICA techniques for load profiles estimation
At each radial topology measurements, the data logger is available to record total kilowatt (kW), kilovolt-Ampere Reactive (kVAR) flows and 3 - phase voltage relative to ground.
-
Field Demonstration of a High-Efficiency Packaged Rooftop Air Conditioning Unit at Fort Gordon, Augusta, GA
(d) Three- phase line voltage and the outputs of 3 Magnetek 50-amp CTs are sampled by a Synergistic C180E logger to compute real and reactive power; the C180 … … polled separately from the CR10X and the two data streams are d i .
-
Instrumentation in Earthquake Seismology
… sensitiviety, 52 Seismometer, natural frequency, 14 Seismometer, pendulum, 31 Seismometer, phase response, 16 Seismometer, poles … … Sensor vault, 189 Sensor, 3 component, 213 Sensor, absolute … … motion, 39 Sensor, supply voltage , 73 Sensor, three component … … Sequential circuits, 333 Serial data communication, 240 Series and … … 94, 125, 271 Slowness, 263, 266 Smoked paper recording, 120 Software, virtual data logger , 225, 226 Solar …
-
Power Loggers - Grainger Industrial Supply
… 5 to 69 Hz, 2.5 kHz AC Response, Display Color LCD, Safety Rating CAT IV 600V, CAT III 1000V, Data Logging Yes, Calibration Certificate NIST Traceable, Includes Energy Logger , Power Supply, Voltage Test Lead, Dolphin Clip, ( 3 ) Black Flexible Current Probes … Energy Logger Kit, 3 Phase , 1000TW Max.
-
Diagnostics for Developing Energy Efficiency Measures in Compressed Air Systems
The logger records RMS values of 3 phase voltages VAB, VBC and VCA and line current IA, IB and IC. A methodical analysis of the data can provide useful insight into energy efficiency measures such as retrofitting …
-
NAS battery demonstration at American Electric Power:a
study for the DOE energy storage program.
The systems were monitored independently (no cross-triggering) using Dranetz/BMI 3 - phase Power Platform PP1 power quality data - loggers . Each data-logger was capable of collecting voltage and current data at four locations.
-
Energy / Loggers
6300 - Three Phase Energy Analyzer / Data Logger AC Voltage - Trms to 600VAC Current - Trms to 1000A (3000A CT Optional)Power â Active, Apparent & ReactiveEnergy â Active, Apparent & ReactivePower Factor (Cosø )Frequency (40 â 70 Hz)Demand MeasurementNeutral Current (Only on 3 Phase/4 Wire measurement .
Indicates content that may require registration and/or purchase.