-
Supplier: TE Connectivity
Description: Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage
- Voltage Rating: 600 volts
- Operating Temperature: -55 to 105 C
- Applications: Residential / General-Purpose
- Standards / Certifications: RoHS Compliant
-
Supplier: Belden Inc.
Description: Circular Field Attachable Power Connector (CA Series): Male, straight, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC
- Voltage Rating: 400 to 230 volts
- Current Rating: 10 to 16 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: Belden Inc.
Description: Circular Field Attachable Power Connector (CA Series): Female, straight, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC
- Voltage Rating: 400 to 230 volts
- Current Rating: 10 to 16 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
-
Supplier: Belden Inc.
Description: Circular Receptacle Power Connector (CA Series): Male, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC
- Voltage Rating: 400 to 230 volts
- Current Rating: 10 to 16 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 11 Contact Layout Arrangement :
- Current Rating: 11 amps
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: DigiKey
Description: 3 (1 + 2 Power) Position Circular Connector Plug, Male Pins Solder Cup
- Voltage Rating: 48 volts
- Current Rating: 1 to 7.5 amps
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Lapp Tannehill
Description: LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 3 + PE + 4 contacts for power applications. LAPP part #76144000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76144000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES :
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Lapp Tannehill
Description: Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Lapp Tannehill
Description: Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : 90° Angle NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1363740-206426-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 31 pct. Type: For Male Pins MSL Level: 1 (Unlimited)
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR HOUSING, 3POS, RECEPTACLE; Product Range:SPEC PAK Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Anderson PowerMod Series Circular Pin Contacts; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Preci-Dip Win Source Part Number: 1334491-M39029/4-111 Category: Connectors, Interconnects>Circular Connectors>Circular Connector Contacts Packaging: Bulk Type: Power, Machined Wire Gauge or Range - AWG: 16 AWG Contact Type: Pin Contact
- Contact Size (AWG): 16 AWG
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 920588-HR30-6R-3P(71) Series: HR30 Operating Temperature Range: -25°C ~ 85°C Features: 3 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup Package: Tray Mounting: Panel Mount Family
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1362517-2132415-3 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP
- Voltage Rating: 250 volts
- Current Rating: 4.2 amps
- Operating Temperature: -55 to 105 C
- Contacts Pitch: 2.4892 mm
-
Supplier: CDM Inc.
Description: CABLE MOUNT PLUG 4 PIN CONTACT
- Gender: Male / Plug
-
Supplier: Glenair, Inc.
Description: The World's Most Complete Range of QPL and COTS MIL-DTL-38999 Solutions and other MS Standard Circular ConnectorsMulti-pin circular connectors with removable contacts have been a standard in both military and commercial aviation since the 1940's. MIL-C-5015
- Connector Type: Circular / Cylindrical Connector, Military Connector, Modular Connector and RJ Connector
- Gender: Female / Jack, Male / Plug
- Features: RJ-45
- Geometry: Right Angle, Straight
-
Supplier: RS Components, Ltd.
Description: C16-3 power crimp socket contact
- Length: 7.6771695 inch
- Applications: Electronics (IC Packaging / Interconnect)
- Shape / Form: Pin / Probe
- Plating / Coating: Silver
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Circular Power Connectors See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Circular Power Connectors See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are
-
Supplier: Allied Electronics, Inc.
Description: Military Standard Connector Type, Box Mounting Receptacle Cylindrical Type Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series
-
Supplier: Samtec Inc.
Description: Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing
- Applications: Commercial, Industrial
- Type / Features: Corrosion Resistant, Dust Proof, Locking, Moisture / Oil Resistant, Watertight
- Power Type: DC Power Connector
- Mounting Style: In-Line / Cable End
-
Supplier: Belden Inc.
Description: 7/8" Power Field Attachable Connector: Male, straight, 3-pin(2+PE), black housing, 230 V AC/DC, 12 A
- Voltage Rating: 230 volts
- Current Rating: 12 amps
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and
-
Supplier: Samtec Inc.
Description: Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing
- Applications: Commercial, Industrial
- Type / Features: Corrosion Resistant, Dust Proof, Locking, Moisture / Oil Resistant, Watertight
- Power Type: DC Power Connector
- Mounting Style: In-Line / Cable End
-
Supplier: Newark, An Avnet Company
Description: PLUG & SOCKET HOUSING, PLUG, 3POS; Product Range:SPEC Pak Mini Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:-; For Use With:PowerPod® Pin Contacts; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205841-3 can be used for catalog matching
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4 Pos Crimp Phone Connector, Gold Pin, 600V, IP67, Straight Product overview: 1445421-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Circular Connector
-
Supplier: Quail Electronics
Description: plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector,
- Cord Length: 179.921357 inch
- Rated Current: 32 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector,
- Cord Length: 98.42525 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: This variant of our 9102 series features the IEC309-16A-250V Male Plug with the IEC-60320-C13 Connector. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources.
- Cord Length: 120.078805 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: LHV Power
Description: better than 0.01% line, load, stability and noise performance; higher precision is optional. The PH220 units provide system interface via a nine-pin, circular connector, and come standard with an SHV jack high voltage output connector. Other control and output
- DC Output Voltage: 100 to 5,000 volts
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Powell Electronics, Inc.
Description: REAN™ Plug - DIN 3 pin male - 180° -nick
- Gender: Female / Jack, Male / Plug
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh
- Current Rating: 25 amps
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh
- Current Rating: 25 amps
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty
Find Suppliers by Category Top
Featured Products Top
-
) 3 Amp signal lines, all within the same O.D. as our popular 12-pin Micro Circular connector. Similar to that of Omnetics’ standard off-the shelf Micro Circulars (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
4- Available in male/female, straight/right?angle, DIP/SMT/panel?mount and cable?to?board styles. Applications The M8 4?pin circular connector is widely adopted across various (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
plastic insulator which houses the contacts, ensuring the contacts themselves are protected during mating and de-mating. Outer diameters range from 5.6 mm to 11.3 mm. Like all of Omnetics core products, the Micro Circulars performance starts up front with Omnetics trusted flex-pin contact (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities (read more)
Browse Wire to Wire Connectors Datasheets for Nicomatic North America
More Information Top
-
Anholt/Djursland Offshore Wind Farm
Geotechnical Investigations
Wind Farm Area
Keypad: 3 -key switch membrane Power Connector : 2- pin circular locking Data Connector: DB9-S .
-
Safety of medical devices
1 simple apparatus fuse, 2 potential compensation connection bolts , 3 output electric circuit twice simply separate the isolated adjusting regulator-shaft 6, 4 twice isolated Sekundärstrom circuit , 5 intermediate electric circuit simply isolated by the network, by the intermediate electric circuit (and…
-
High Accuracy Glow Plug-Integrated Cylinder Pressure Sensor for Closed Loop Engine Control
In an alternative design shown in Figs. 2 and 3 , the connector has a circular shape with the high current pin located concentric with three ring-like contacts for the sensor power , ground, and output voltages.
-
Vie path manual mechanical engineering
1 connection nut outer sealing ring unverlierbarer to 2 connection thread 3 creeping current barrier 4 insulator (Al2O3) 5 electrically conductive glass melt 6 connection bolts 7 Stauch- and warm shrinkage zone 8 (by flat sealing seat) 9 tip of insulator foot…
-
Brakes and braking control systems
1 cylinder housing 2 pressure connection to the brake circuit 3 pressure space 4 valve spring 5 for the … 13 plastic sleeve 14 pressure rod pistons (input force of the brake booster … primary sleeve 18 valve pin 19 separating sleeve 20…
Indicates content that may require registration and/or purchase.