Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Walchem’s polypropylene tank level switches work well in chemicals that are clean and non-coating or scaling. Polypropylene should be compatible with nearly all water treatment chemicals. The reed switch output provides a reliable input to our WebMaster series controllers. These
- Measuring Range: 0 to 36 inch
- Maximum Operating Pressure: 25 psi
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 102 volts
-
Supplier: Gems Sensors & Controls
Description: actuation points remain constant over the life of the unit. Gems™ level switches operate on a direct, simple principle. In most models, a float encircling a stationary stem is equipped with powerful, permanent magnets. As the float rises or lowers with liquid level, the
- Number of Switch Points: 1 (#)
- Measuring Range: 0.45 to 0.75 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
-
Supplier: Gems Sensors & Controls
Description: than 1% deviation. The switch actuation points remain constant over the life of the unit. Ideal for shallow tanks or restricted spaces, or for any low-cost, high volume use. LS-3 Series are available in FDA/NSF compliant materials upon request, consult Gems™ for details. Solid Foamed
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Maximum AC Voltage: 240 volts
-
-
Supplier: Gems Sensors & Controls
Description: Stainless Steel or Brass Mountings 1 to 6 Actuation Levels Lengths to Over 11 Feet (3.35 m) U.L. Recognized; CSA Listed Versions Available Rugged construction and multiple options provide the LS-800 Series with exceptional versatility. Longer and more substantial than other metallic
- Number of Switch Points: 1 to 6 (#)
- Measuring Range: 132 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 300 F
-
Supplier: Madison Company
Description: The M8085 is a multi-point switch made with a polypropylene stem and polypropylene floats and a 1/4" NPT Fitting. Operation set points are 3/4" and 5-3/4" from bottom of fitting. Float operation is NC (normally closed).
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.8 (Specific Gravity #)
- Liquid Specific Gravity: 0.8 (Specific Gravity #)
-
Supplier: Alfa Laval Inc.
Description: Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes. Compact, hygienic design Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.05 amps
-
Supplier: Automation24, Inc.
Description: protection. With a sensor length of 3" (75 mm), it measures media from a density of 80 g/l. The Soliswitch FTE20-AA11AA31 rotary paddle point level switch with M20 x 1.5 cable entry and process connection 1 1/2" NPT is the perfect solution for level monitoring.
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Automation24, Inc.
Description: protection. With a sensor length of 3" (75 mm), it measures media from a density of 80 g/l. The Soliswitch FTE20-AA11AA11 rotary paddle point level switch with M20 x 1.5 cable entry and process connection 1 1/2" NPT is the perfect solution for level monitoring.
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Automation24, Inc.
Description: according to the latest standards and offers IP66 protection. With a sensor length of 3" (75 mm), it measures media from a density of 80 g/l. The Soliswitch FTE20-FC11AA11 rotary paddle point level switch with M20 x 1.5 cable entry and process connection 1 1/2" NPT is the
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Radwell International
Description: BINDICATOR LEVEL SWITCH, 3/4" NPT, POWDER COATED ALUMINUM, POINT LEVEL PADDLE WHEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: according to the latest standards and offers IP66 protection. With a sensor length of 3" (75 mm), it measures media from a density of 80 g/l. The Soliswitch FTE20-FC11AA31 rotary paddle point level switch with M20 x 1.5 cable entry and process connection 1 1/2" NPT is the
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: FineTek
Description: Configure Product Code The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. SAX Capacitance Level Switch,
- Meter Technology Type: Capacitive / RF Admittance
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: CIRCOR Energy
Description: Pneumatic or electric switches are designed to attach directly to tanks or vessels. These switches have mechanical “paddles” which float upwards as liquid levels rise. Once the paddle rises to a precise point, the switch is activated, sending a pneumatic or electric
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -20 to 400 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Side Mount
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -13 to 176 F
- Switch Type: Electromechanical Switch
-
Supplier: Clark Solutions
Description: The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm). The L500 series level switches are
- Number of Switch Points: 3 to 5 (#)
- Maximum Operating Pressure: 600 psi
- Material Temperature Range: 284 to 3,000 F
- Maximum AC Voltage: 240 volts
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS 2000 Level Switches offer a level control solution that is fully customizable to the exact needs of your application. This series of Level Switches can be configured with up to six floats, each with its own individual switch point. A
- Number of Switch Points: 1 to 6 (#)
- Material Temperature Range: 14 to 221 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 250 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: between N/O and N/C by an internal switch. The NWS is available with a solid state switch which may be used in a 2-wire or 3- wire mode. The 2-wire configuration can switch loads up to 240 VAC at 0.5 amps. The 3-wire system switches a DC voltage when activated.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 650 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 240 volts
-
Supplier: OMEGA Engineering, Inc.
Description: Series LVC500 electronic level controls should be used whenever a liquid level needs to be maintained, such as pumping down an industrial sump, or indicated, such as a holding tank high level alarm. A system consists of three components; 1) Cut-to-length threaded electrode rods.
- Measuring Range: 12 to 72 inch
- Features: Electrical Conductivity / Resistance, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Clark Solutions
Description: The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm). The L500 series level switches are
- Number of Switch Points: 6 (#)
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 356 to 300 F
- Maximum AC Voltage: 240 volts
-
Supplier: Madison Company
Description: The M3769 Interstitial Switch is a thin profile device designed for double-wall tanks and pipes. The 3/8" high switch is ideal for underground tanks and piping where the double-wall construction needs to be monitored for product release from the inner tank. It can also be used to signal the
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 221 F
- Media Type: Liquid
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: FineTek
Description: SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed switch. It can be activated by as little as 5gpm (19.4l/m) flow. SFX Paddle Type Level Switch, Lquid Level Switch (Food Grade, Standard /
- Maximum Operating Pressure: 355 psi
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Meter Technology Type: Rotation Paddle
-
Description: water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float level switches can also be used in steel rolling plant,
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.65 (Specific Gravity #)
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading.
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: FPI Sensors International
Description: level sensor suitable for the most demanding applications. Our custom liquid level float switches can be manufactured for actuation points measuring from 1" all the way to 235" FPI offers many customizations including a variety of quick disconnect fittings that allow for
- Number of Switch Points: 3 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
Supplier: Danfoss A/S
Description: RT 280A and 281A are primarily used as liquid level alarms and safety switches to prevent too high a liquid level in liquid separators. Secondarily, RT 280A and 281A can be used as liquid level regulators where a liquid level differential of up to 40 mm is
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: -58 to 158 F
- Maximum Current: 10 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Handles a Wide Range of Dry Bulk Goods Mechanically Actuated Switch Requires No Power to Operate Economical Media Temperatures to 390°F Easy to install For Thick or Thin Walled Vessels KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 14.5 psi
- Material Temperature Range: 390 F
- Maximum Current: 4 amps
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Liquids and Bulk Solids Integral and Remote Electronics Available Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of 2-Element Sensing Probes Available (450ºF / 3000 psig) Field Selectable Modes of Operation: Single Set Point (Horizontal
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: 450 F
- Maximum Current: 10 amps
-
Supplier: Siemens Process Instrumentation
Description: The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it’s usable across many industries. Designed for longevity’s sake Easy two-button programming Two switch outputs for alarms Flange adaptor
- Measuring Range: 9.6 to 192 inch
- Maximum Operating Pressure: 7.25 psi
- Material Temperature Range: -40 to 140 F
- Features: Built in alarm indicator, Point Level / Multi-Point Levels, Programmable, Sanitary Applications rated (3A, etc.)
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Unique Single Probe Design Resists Fouling Can Be Top or Side Mounted Maximum Temperature to 320°F Maximum Pressure to 360 PSIG Contact Parts - All 1.4571 SS The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 320 F
- Maximum Current: 8 amps
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L60 / L65 Series Vertical Mount Brass Buna Liquid Level Switches are constructed with a brass stem and buna float, which allows these switches to operate in harsh, high temperature environments relative to its stainless steel cousin. The unit is rated to
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Description: Single Level Refrigerant Recovery Switch Yuanben Company's P/N:LS-726 and LS-988 are 80% shut-off switches for all standard 30 and 50 pound D.O.T. approved recovery tanks. P/N: LS-988 – Yellow Brass stem and fitting; 316L Stainless Steel float, P/N: LS-726 – Yellow Brass stem and
- Features: Alarm / Visual Indicator
- Media Type: Liquid
-
Supplier: Automation Products, Inc.
Description: The Type CL-10DJ Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all.
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Description: Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and
- Maximum Operating Pressure: 261.066310842955 psi
- Material Temperature Range: -40 to 302 F
- Liquid Specific Gravity: 1 (Specific Gravity #)
- Features: Alarm / Visual Indicator, Analog Current, Analog Voltage, Bottom Mount, Side Mount, Top Mount
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .3 Switch Max Wattage Rating at 250V: 100 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Maximum AC Voltage: 250 volts
Find Suppliers by Category Top
Featured Products Top
-
MCP-200, and MCP-300. The models are respectively used in point-level measurement for liquids, solids, and (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
HFC Refrigerant Switch HBSR-HFC is a level switch for the detection of common HFC refrigerants. Typically, it is installed in/on the refrigerant vessels, pump separators, economisers or heat exchangers. NH3/HFC Switch- Low Temp (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination (read more)
Browse Slide Switches Datasheets for OTTO Controls -
The BinMaster 3DLevelScanner uses non-contact, dust-penetrating technology to provide unsurpassed bin volume accuracy. Unlike single-point (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
sequencing) to transmit additional data with minimum interruptions. In addition to the standard frequency levels, an international commission has added specialty signal frequencies for Levels 3 and level 4 that are reserved for critical factors, such as Nuclear detection and NASA (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
Measure. Detect. Alert. Meet BinMaster—an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
this problem using 3 stage operations - the switch enables machine operation when the foot pedal is depressed to a mid-point, but will stop machinery when released or when fully depressed. The TFH safety foot switch from Schmersal offers this 3 stage operation. In addition, the foot switch (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
a printed circuit board and can be mounted outside the tank. Thanks to their high sensitivity the level sensors can measure precisely even through tank walls with a thickness of up to 8 mm (0.3 inches). Measurement is possible despite an air gap between the tank and the sensor. Fill levels of up to (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
lb./ft.3. Key features of the ATEX-approved rotary level indicators include: Three models of ATEX rotaries for all budgets Durable, explosion-proof red housing Versatile application in a wide range of materials BMRX-300 with true (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Smart Computing Article - Booting Your PC
in a fixed order. ( NOTE: Because the BIOS is the source of these commands, the convention is to discuss the processes from the point of view of the BIOS. However, at the microprocessor level, it is really the CPU performing functions through the BIOS. The BIOS controls a PC's startup process
More Information Top
-
FIELD TEST PROGRAM TO DEVELOP COMPREHENSIVE DESIGN, OPERATING, AND COST DATA FOR MERCURY CONTROL SYSTEMS
The silo will be equipped with three (3) each 1½” half couplings located in the sidewall for three ( 3 ) point level switches to monitor PAC level.
-
Field Test Program for Long-Term Operation of a COHPAC System for Removing Mercury from Coal-Fired Flue Gas
The silo will be equipped with three (3) each 1½” half couplings located in the sidewall for three ( 3 ) point level switches to monitor PAC level.
-
Three-Dimensional Design Methodologies for Tree-based FPGA Architecture
Horizontal break point level 3 , Switch level 3 .
-
FIELD TEST PROGRAM TO DEVELOP COMPREHENSIVE DESIGN, OPERATING, AND COST DATA FOR MERCURY CONTROL SYSTEMS
… Anchor Bolts • 4” Schedule 40 Fill Line Pipe and Supports • Combination Vacuum/Pressure Relief Valve and Manway • Freight for Delivery 1 each Silo Vent Filters for Truck Unloading of PAC 3 each Silo Point Level Switches : High, Low and Low …
-
Processing of the NTSC Color Signal for One-Gun Sequential Color Displays
Illustrative point ( 3 ) shows how a switching level of 1/2 and an intermediate form of detector can lead to an ambiguity threshold at a signal-to-noise ratio of five.
-
The DC Quadricorrelator: A Two-Mode Synchronization System
Illustrative point ( 3 ) shows how a switching level of 1/2 and an intermediate form of detector can lead to an ambiguity threshold at a signal-to-noise ratio of five.
-
http://www05.abb.com/global/scot/scot227.nsf/veritydisplay/38095ded87b035cac12570af003b8ab1/$File/SEAISI2005_Control%20and%20Drive%20Systems%20for%20Hot%20Flat...
The power converter is based on a topology that is fuse-less, snubber-less, 3 - level switching and with neutral point clamping (NPC-principle).
-
Optimal Harvesting of a Randomly Fluctuating Resource. I: Application of Perturbation Methods
Three problems are considered: (1) a single switching point (optimal escapement level ), (2) three switching points , and ( 3 ) a switching point near a zero of the net growth rate.
-
Table of contents
A Novel Neutral Point Balancing Technique for SVPWM Switched 3 - Level Inverter for AC Drives .
-
2004 Subject Index
Haishan Li, + , PESC-04 2004 3524-3528 Vol.5 3 phase 3 - level PWM switched VSI, zero neutral point pot.
Indicates content that may require registration and/or purchase.