Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 5 POLE 3 POSITION ROTARY SWITCH
-
Supplier: Electro Standards Laboratories
Description: reconfiguration errors. The Model 9451 is manually operated, requiring no power. Ffeatures: Allows quick connection to any one of three DB25 devices from one COMMON device. Manual operation via front-panel rotary switch. High reliability sealed switch with self-wiping low
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: Switch, Keylock Rotary, DPDT, Positions3
-
-
Supplier: DigiKey
Description: Rotary Switch 3 Position SP3T 30A (AC/DC) 300VAC Panel Mount
- Angle Between Positions: 30 degrees
- Number of Decks: 1
- Number of Poles per Deck: 1
- Maximum Current Rating: 30 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch,Standard, 30°, 1 deck, 3 pole/deck, 3 positions/pole, non-shorting, 09A30-01-3-03N
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, SPDT; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, DPST; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, DPDT; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Switch, Miniature, Rotary, 2 Pole, 3 Position, Knob Actuation
-
Supplier: Radwell International
Description: ROTARY SWITCH 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1076382-MA10L3NCGD Category: Switches>Rotary Switches Series: M Number of Positions: 10 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 80 Panel
-
Supplier: Littelfuse, Inc.
Description: Push-pull Rotary Switch4.5 0hm, With Internal 15A Breaker. Headlamp/Parking Lights/Tail Lights function the same as in the 3-position switches, but with the addtion of a rotary dimmer function for panel/dome lights. Same as 71092-02, but without knob and shaft.
- Maximum Current: 15 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
-
Supplier: Waldom Electronics
Description: 3 POLE, 3 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND
- Number of Poles: 3 poles
- Number of Poles per Deck: 3
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 125 volts
-
Supplier: Electro Standards Laboratories
Description: four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via
- Number of Ports: 5 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: C4 Series Rotary Switch, Diallyl Phthalate Material Insulation Current rating is 0.5 A, 0.3 A Voltage rating is 28 VDC, 125 VAC Dielectric strength is 1000 VAC It provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking
-
Supplier: Littelfuse, Inc.
Description: For use with heavy-duty permanent magnet electric wiper motors. 3 positions: Off/Park - Low - High.
- Actuator Type: Knob Shaft
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 1,117.5 In-lbs
- Shaft / Table Axial Load Capacity: 300 lbs
- Shaft / Table Radial Load Capacity: 300 lbs
-
Supplier: BARTEC
Description: All dimensions and actuating elements of the Ex d position switch correspond to the DIN EN 50041 standard. Its 30 x 60 mm mounting dimensions make the switch directly compatible to the position switch corresponding to the same DIN standard. The switch is
- Operating Temperature: -60 to 75 F
- Classification: Sensor Element / Chip
- Output: Switch / Alarm
-
Supplier: ASCO
Description: Features • Reduced enclosure size with lower profile for use in a wide range of applications • Division 2 rated with hermetically sealed reed switches • Internal and external coating for corrosion resistance • Realview™ indicator with 100% change in color visible from long distances
- Maximum Number of Switches: 2 #
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Mechanical Switch
- Type of Position Indication: Moving Indicator
-
Description: Specifies IEC type designation, construction, dimensions, electrical ratings for 12-position switches. Establishes a schedule for type tests.
-
Supplier: TE Connectivity
Description: Operation/Application Electrical Configuration : Reed Switch NO+NC Hysteresis : < 5° Operational Use Specification : Common Industrial Areas Position Detection Method : Magnetic Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In
- Operating Temperature: 23 to 131 F
-
Supplier: NKK Switches
Description: FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting.
- Actuator Specifications: Flush Actuator
- Terminal Type: Side PC Pins
-
Supplier: RS Components, Ltd.
Description: Rotary Switch, Through Hole, 3 Position,
- Terminal Type: Other Terminal Type
-
Supplier: Littelfuse, Inc.
Description: mounting hole. Ratings at 6-36V DC: 15A Ignition. 5A Start Key is removable only in the Off position. Spring return to Ign. 3 nickel-silver screw terminals Durable plastic case and stem with PVC boot for added weather protection Mounting stem fits panels up to 7/8: (22.2mm) thick. with
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Type: Keylock
- Actuator Material: Plastic
-
Supplier: Waytek, Inc.
Description: Cole Hersee 75712-04 Reverse Rotary Switch Category: Rotary Switches Manufacturer: Cole Hersee Switch Type: Mechanical Contact Action: (Reverse On)-Off-(On) Contact Type: (4) 10-32 Screws Spring returns to Off from both On positions Allows forward/reverse motion of
- Maximum Current Rating: 50 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Maintained, U Cam, 1 N.O. - 1 N.C., Stab Terminals
- Actuator Type: Keylock, Knob Shaft
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high
- Maximum Current Rating: 12 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable for high
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 125 volts
- Actuator Type: Knob Shaft
- Features: Other
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Clear Lexan Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups A,B,C,D Div 2 • Class II Groups EFG Div 2 Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YO = Switch only YP = with 3 way
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233426-SS-3FL111P-3 Category: Switches>Limit Switches Series: SS-P Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator
- Features: Rotary Limit Switch
-
Supplier: Waytek, Inc.
Description: Carling Technologies RV16D2FCHCB-K9C Rotary Switch Category: Rotary Switches Manufacturer: Carling Technologies On-Off-On 3 position SPDT rotary switch IP67 water/dust resistant Easy Install: 0.250" Quick Connect Terminals Same terminal positioning as
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: DigiKey
Description: Inductive Sensor Rotary Position External Magnet, Included Cable with Connector
- Operating Temperature: -40 to 302 F
- Sensor Technology: Inductive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination (read more)
Browse Slide Switches Datasheets for OTTO Controls -
in demanding applications. The RRS20 Series is available in SPST or SPDT circuits with 2 or 3 position functions. Choose from quick connect, solder, or wire lead terminations. Actuators are offered in non-illuminated black or illuminated versions in white, orange, green, red, or blue, with (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is limited, the LP3S-V switch is designed to provide attractive, lighted position indication for demanding applications, where security and reliability are crucial. The series features both aluminum and stainless steel cases with a watertight to IP68S and IP69K option. (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
actuator elements - plungers, roller levers, and a rod lever - which are field adjustable, to be set in one of 8 positions (45° steps) to meet application requirements. The PS116 offers 2 and 3 contact options, in several configurations. The contacts are either snap action (Z) with (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
2-position, snap-in panel-mounted switch is available with ON-OFF or Momentary ON-OFF circuitry. Configurable with or without a red LED backlight, the durable polycarbonate switch can be laser-etched in red with one of several standard icons to match your application (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Snap-action switch S826 Microswitch for medium and low power ranges with self-cleaning mechanism and positive opening Toggle switches Toggle switches in 4 series. 3- and (read more)
Browse Toggle Switches Datasheets for Schaltbau GmbH -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
PED 100 Programme Fuze
… top as per fuze type Output connectors: integral spring loaded terminals (single-circuit) integral spring loaded terminals (single-circuit) integral spring loaded terminals (single-circuit) integral spring loaded terminals (single-circuit) external terminals Controls: 3 position rotary switch 3 position rotary switch …
-
News and Short Contributions
… 5K, Single Tum 1-100, Ten Tum Capacitors 1-35 mf/16 v 1-3 mf/16 v 1-1 mf/16 v 1-0.1 mf 3-0.03 mf Miscellaneous 1-1 milliamp meter 1- 3 position rotary switch 1-12 position rotary …
-
CR4 - Thread: AVR Selection
The conventional way is to have a motorized potentiometer [or an electronic equivalent] which can be driven up and down by two remote pushbuttons or a 3 position rotary switch Lower - neutral - Raise, spring-loaded to neutral.
-
Rugged COTS 12.1-in. diagonal AMLCD multipurpose display for the U.S. Army's Rotorcraft Pilot's Associate cockpit
Also, included in the key panel are two (2) rotary potentiometers for brightness and video control, and a three ( 3 ) position rotary switch for mode selects.
-
Overall preliminary design package. Volume II. Instrumentation and control system
ROTARY SELECTOR SWITCH ( 3 POSITIONS ) ROTARY SELECTOR SWITCH (MORE THAN 3 POSITIONS .
Indicates content that may require registration and/or purchase.