-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 3/15 PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH, 3 TO 15 PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 3-15 PSI CE
-
-
Supplier: Waytek, Inc.
Description: Nason SQ3 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure switch, single setpoint, fixed deadband NEMA 3, 4, 7 & 9, IP66 - Anodized aluminum for hazardous locations Hermetically Sealed, Narrow Deadband - 5A, 125/250 Vac Stainless Steel Diaphragm / Viton O-ring 1/2 NPT Female (Standard)
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection materials
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Pressure Ranges: vacuum to 3,000 psi Single or dual setpoints
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Pressure Ranges: vacuum to 3,000 psi Single or dual setpoints
- Pressure Measurement: Gauge
-
Supplier: PressureParts.Com
Description: Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15 AMP - 115 or 230V AC 3-wire - Internally wired for either N/O or N/
- Pressure Measurement: Absolute
-
Supplier: PressureParts.Com
Description: Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15 AMP - 115 or 230V AC 3-wire - Internally wired for either N/O or N/
- Pressure Measurement: Absolute
-
Supplier: Delta Controls Ltd.
Description: to 250 Bar / 3500 psi. Ranges available up to 10 bar / 160 psi. Variety of wetted parts including NACE MR 01-75 compatibility option. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Field adjustable. Accuracy 1% Performance
- Pressure Measurement: Absolute
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series SWT Pressure Switch with PTFE diaphragm, for pressures to 150 PSI. Versatile snap-action 16 Amp/3 terminal switch is standard; 25 Amp and low deadband 3 Amp switches optional. PVC, CPVC, PP or PVDF.
- Switch Point Range: 15 to 150 psi
- Switched Current: 3 amps
- Switched AC Volts: 125 to 250 volts
- Tech: Electro-mechanical
-
Supplier: Barksdale Control Products
Description: may be readily toggled between psi, bar, kPa, °C and °F units. For applications requiring precision pressure control, multiple switchpoints and extremely long life, the UDS3 Series is the ideal solution. Features Pressure control with internal stainless steel diaphragm 4
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 2 amps
-
Supplier: Gems Sensors & Controls
Description: 3.5 to 100 psi (0.24 to 7 bar) Field Adjustable Economical These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize a piston/diaphragm design, which incorporates the high proof
- Working Pressure Range: 4 to 100 psi
- Switch Point Range: 4 to 100 psi
- Deadband: 1.5 to 5 psi
- Accuracy: 2 ±% FS
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: PressureParts.Com
Description: Compact Pressure Switch Three Amp rating provides the switching power to control fuel solenoids just like the large switches. Body measures 1" x 1-1/4" x 2" (not including wire connector) 3600 PSI max rating 580 PSI switch pressure 200 deg. F 1/4" brass MPT connect
- Pressure Measurement: Absolute
-
Supplier: Barksdale Control Products
Description: Additional features include an adjustable pressure range from 90 to 5800 psi with a proof pressure up to 8700 psi, standard aluminum body construction and a tamper-resistant adjustment set screw. Options include factory preset, US or European standard process connections
- Switch Point Range: 90 to 5,800 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -4 to 176 F
- Switched Current: 10 amps
-
Supplier: PressureParts.Com
Description: Red Pressure Switch All stainless steel construction 5800 PSI 640 PSI switching pressure 195 deg. F 3/8" male inlet 15 Amp Weight: 10oz 250 volts
- Pressure Measurement: Absolute
-
Supplier: Brooks Instrument
Description: to 30 Vdc) and Type 3 (0 to 5 Vdc) Available in a variety of process connections, pressure ranges and socket orientations Indicating Pressure Transmitters Model IPS122 2" 2-inch stainless steel transmitter Pressure ranges: Up to 4000 psi Accuracy: 1% of full scale
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Cole-Parmer
Description: switches. It can measure pressure precisely with a built-in pressure sensor, read the current or mV output produced by the transducer, and supply an excitation voltage to power sensors or transmitters during calibration. This unit is ideal for in-line pressure calibration
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
- Display: Video Display Terminal
-
Supplier: Pressure Washers Direct
Description: Spray Gun And Hose •36" two piece wand with downstream dual chemical injection •0°, 15°, 25°, 40°, and soap spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA
- Water Jet Pressure: 1,450 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Pressure Switches - Calibrated Differential Mechanical Pressure Switches -- VCDPD1H & VCDPD2H SeriesSupplier: Barksdale Control Products
Description: Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the answer for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
- Vacuum Deadband: 755.6819999999999 to 734.6 torr
- Operating Temperature: -65 to 165 F
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 22 amp
- Water Jet Pressure: 2,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-403037E Shark Hot Water Pressure Washer •3.9 GPM at 3000
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 6 HP Robin-Subaru Engine •Starts easily and lasts a long time Rugged & Compact All Steel Chassis And Frame •Lifetime
- Water Jet Pressure: 2,000 psi
- Power: 6 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Barksdale Control Products
Description: Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling. Available
- Switch Point Range: 15 to 3,000 psi
- Deadband: 3 to 350 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Cole-Parmer
Description: • Electric Pump Generates Pressure to 150 psi • The 330 comes in 3 ranges of 30 PSI, 150 PSI and 300 PSI. The 300 PSI version uses a manually operated handpump. • The compact, rugged design operates on eight (8) standard AA Alkaline batteries. •
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Electric Pump Generates Pressure to 150 psi • The 330 comes in 3 ranges of 30 PSI, 150 PSI and 300 PSI. The 300 PSI version uses a manually operated handpump. • The compact, rugged design operates on eight (8) standard AA Alkaline batteries. •
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: • External Pressure Scale and Pointer for Easy Setpoint Adjustment • Silver Switch Contacts Rated for 5 Amps @ 250 Vac or 3 Amps @ 28 Vdc • 1 Amp Gold-Plated Contacts for TTL or Dry Contacts
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 28 volts
- Display Type: Analog Meter
-
Supplier: Newark, An Avnet Company
Description: FLOW SWITCH, 0.25GPM, 100PSI, 3/4 NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:0.75"; Product Range:FSW500 Series RoHS Compliant: Yes
-
Supplier: Orange Research, Inc.
Description: Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration,
- Working Pressure Range: 0 to 70 psi
- Switch Point Range: 0 to 70 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -20 to 176 F
-
Supplier: Orange Research, Inc.
Description: they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to heavy duty diaphragm models. This can
- Working Pressure Range: 0 to 3 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Oil-Rite Corp.
Description: outlet, displaying 0 to 30 PSI. A cast iron bypass relief valve, adjustable 3-15 PSI, located near the system outlet to control system outlet pressure. (2) Needle valves located at each outlet to adjust oil flow. Bronze check valves located after each filter and at the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Accurate enough to replace a deadweight tester Rugged enough to sit in 3 feet of water Portable enough to complete calibrations anywhere Gauge / Absolute Pressure Datalogger to 15 000 psi / 1000 bar / 100MPa Differential Pressure with up to 0.025% of reading accuracy
- Working Pressure Range: 0.2 to 15,015 psi
- Operating Temperature: -4 to 122 F
- Accuracy: 0.0075 to 0.1 ±% FS
- Pressure Measurement: Differential
-
Supplier: Automation24, Inc.
Description: The PI2898 electronic pressure sensor from ifm, with protection rating IP67/IP68/IP69K, stands out with its hygienic design with a high-purity ceramic measuring cell and high temperature resistance. The unit serves as both a pressure switch and a pressure transducer, offering
- Working Pressure Range: 0 to 3.6 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Display Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
a 2 out of 3 (2oo3) voting logic scheme to serve as emergency shutdown switches for the compressor station’s gas delivery collector. This scheme ensures safety and minimizes nuisance trips. As it turns out, the UE One Series smart electronic switch model 1XSWLL achieved excellent results for the company. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
RTNS-II operations guidebook
3 psi pressure switch V24 .
-
Old miller-kills battery.
Pick one of the 2 top terminals and run it to the pos on the starter as well, the other HAS to run to a disconnect of some sort, usually a 3 psi normally open oil pressure switch then out to a …
-
Automatic gas tank switching system for CO2 incubators
When the gas pressure in the main tank falls below 6 psi , pressure sensing switch $ 3 trips a relay, activating solenoid valve L2 and deactivating solenoid valve L1.
-
CONDOR USA, INC Pressure Switch,3PST,120/150psi,3/8"FNPT - Pressure and Vacuum Switches - 3FWG3|31QE3EXX - Grainger Industrial Supply
Pressure Switch , 3 PST, 120/150 psi , 3/8"FNPT .
-
SODIUM-WATER REACTION ANALYSIS OF THE BABCOCK AND WILCOX PROTOTYPE STEAM GENERATOR IN THE SODIUM COMPONENTS TEST INSTALLATION.
Actuation of Alarm - Cover gas p r e s s u r e switch set 3 psi above normal cover gas pressure .
-
LMFBR flexible pipe joint development program. Annual technical progress report, government fiscal year 1976 and 1976T
The 0 to 500 psi (0 to 3 ,4 MPa) pressure indicating switch -electronic trans- mitter instrument w^ill be used to transmit pressure signals from,the severe elevated temperature environment to a more favorable environment.
-
HONEYWELL products - Grainger Industrial Supply
• Pneumatic Switch , Pressure Range Main 18 PSI , Pilot 3 -15 PSI, Control Minimum Position Switch, Used to Manually Position a Remote Damper, Reset the Setpoint of a Pneumatic Controller or to Provide a Minimum Damper Position .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
The switching pressure is manually adjustable for 3 to 15 psi operation.
-
Performance assessment and adoption processes of an information monitoring and diagnostic system prototype
The foundation of the current control system is the original equipment from 1966, which includes 120VAC (Volts Alternating Current) time-clocks, relays, and pressure -electric switches combined with standard 3 – 18 psi (pounds per square inch) temperature sensors.
-
Pneumatic Control Relays - Grainger Industrial Supply
• Pneumatic Relay, Control Switching , Maximum Safe Air Pressure 30 PSI , Pressure Range 3 , 7 PSI, Used to Block, Divert, Bleed Air Lines, SPDT .
Indicates content that may require registration and/or purchase.