-
Supplier: FLSmidth
Description: The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14".
- Valve Size: 3 to 14 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Features: Diverter Valves
-
Supplier: Assured Automation
Description: Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand mounting.
- Features: Diverter Valves
-
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 100-240VAC Plastic Modulating Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy
- Pressure Rating: 7.251885 to 43.51131 psi
- Media: Cold Water, Water
- Features: Diverter Valves
- Actuation: Electric
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 24V AC/DC Plastic Modulating Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air
- Features: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: Valcor Engineering Corporation
Description: large temperature extremes and corrosive fluids are present. • 3-Way Shutoff • Pressure range of 0-3000 PSIG Max • 1/4″, 3/8″ and 1/2″ O.D. Line • 1.5 lbs (approx.) • Normally Open/Normally Closed/Diverter or Selector
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 165 F
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Flow (Cv): 25
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
- Valve Size: 3 inch
- Flow (Cv): 100
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports: 3
- Flow (Cv): 47
-
Supplier: Clark Solutions
Description: Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air
- Valve Size: 0.1968505 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 113 F
- Number of Ports/Ways: 3
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass,
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: Valcor Engineering Corporation
Description: Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded
- Valve Size: 1 inch
- Pressure Rating: 625 psi
- Number of Ports/Ways: 3
- Flow (Cv): 7
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 4
-
Supplier: Rotork plc
Description: Hanbay electric quarter-turn actuators offer on/off control with high repeatability for any valve application. Our quick-acting actuators are most often installed on ball, 3-way, 4-way, diverter, and butterfly valves.
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Rotork plc
Description: Hanbay electric quarter-turn actuators offer on/off control with high repeatability for any valve application. Our quick-acting actuators are most often installed on ball, 3-way, 4-way, diverter, and butterfly valves.
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 1.5 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 25
-
Supplier: DynaQuip Controls
Description: The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators.
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: Assured Automation
Description: temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured valve
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works –
- Valve Type: Dome Valves
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally
- Pressure Rating: 35 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.35
- Media Temperature: 180 F
-
Supplier: Clippard
Description: of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max.
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: BI-TORQ® Valve Automation
Description: Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Features: Bolt Flange, Other
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
Find Suppliers by Category Top
Featured Products Top
-
valve with spring return actuator, sizes 1/4” to 3” METAL ELECTRIC ACTUATOR M8E065LF – 355NLF direct mount, three-way lead-free brass, “T” port ball valve w/metal electric actuator, sizes 1/4” to (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Stability ratios by trickling films
…2 Hochbehalter 60 1, 3 task device 5, 4 … Kondensatbehalter 12, 9 stop valve 17, 70 control valve … Schwebekorper-Durchfluflmesser, 15 condensate arresters 20, 16 separators 19 … 22 simple-thermoelement, 23 electro -heating, 24 Kiihlstrecke 26 … manometers 28, 25 three- path valve, 27 Schwebekorper-DurchfluOmesser…
-
Engineering of procedural installations
…disc list or plan of tubular conduit particular partial -drawings lists of the … data sheets for safety valves and tubular conduits electrically heated the lists of the condensate arresters possibly lists to bursting … risk classes 2 and 3 possibly density detections possibly…
-
Dubbel
…indirect Y 12 kommutatorloser direct current motor V 33 commutation … unit, sequence control H 3 -, pressure regulator H 3 … of application P 26 -, design P 27 -, designs P … pump P 26 condensate arresters K 20 condensation R … 22, P 24 -, druckgesteuerte valves P 21 -, eccentric screw…
-
Dubbel
…41 committee for measure and weight D 3 approving system U 78 -, approving bearing U 80 communication Y 12 kommutatorloser direct current motor V 32 commutation … / storage unit H 3 -, sequence control H 3 … of application P 28 -, design P 28 -. .... Designs of compressors P 28 -, main application P 28 -, Roots fan P 28 -, rolling piston vacuum pump P 28 condensate arresters K 21 condensation R 8 -, on horizontal individual … pump P 27 -, rotary pumps P 24 -, druckgesteuerte valves P 22 -, eccentric screw…
-
High voltage technique
…214, van de Graaffscher generator 367 van-der-Waals'sche forces 294 Vapour phase 336, 504, 513 variance 140 zone forbidden to 531 processing time 302 empirical 141 variation coefficient 141 vector potential 8, 110 valve arresters 347 valve tower 234 combustion engine .... Probability 150 150 breakdown stop probability network 143, 146 probability paper of 391 magneto optical to 143 wall bushing 3 , 533, 544 101 HVDC … the voltage converters 399 current transformers 401 heating breakdown … average to 268, 411 path length, 214 Weibull-exponent…
-
Water Shut-Off Valves and Supply Stop Devices - Plumbing - Grainger Industrial Supply
Grainger has contacted the product supplier and have been advised by them of the following : Item 1AWE5 is a 3 way diverter valve , 1âfnpt by Dynaquip controls. .... An electric timer would be an accessory purchase.
-
Accessory Electrification in Class 8 Tractors
The variable speed electric pump allows matching between cooling fluid flow and actual engine heat load, rather .... Figure 3 shows the in-line heavy-duty engine cooling pump used in this program. .... Diverter Valve A variable position three- way diverter valve (Figure 2) provided adjustable radiator bypass.
-
Countercurrent gas–solid trickle flow reactor with structured packing: Hydrodynamics and CaO–CO 2 reaction
Magnetic Technologies), with the torque 3 Nm, was inter- posed between the wheel and the motor. .... The motor speed was controlled by an inverter (FRENIC–Mini, Fuji Electric Corporation of America). .... At the column exit for the solid- phase, a special four- way valve was installed, which served as a flow diverter .
-
Proceedings of the XIX international Linac conference
3 ) Electric heaters providing fixed heat input rates; rates between 0% and 100% are chosen at setup. .... Use of a 3- way diverter valve in the load stream rather than a throttling valve in the coolant stream is especially important.
Indicates content that may require registration and/or purchase.