Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 5-way, 3-position, proportional, screw-in hydraulic cartridge valve with integral brake release port.
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a low volume flow Miniature Proportional Valve utilizing our unique proportional valve design. This non-spool valve architecture employs one moving part, ensuring virtually frictionless proportional control and longevity tested
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: relative ease when implementing maintenance or cleaning. We also offer alternate versions that are resistant to both high and low temperatures, therefore performing consistently in many different environments. Available in both 2-way and 3-way versions, this valve can
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line, while
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variable, three-port, pressure-compensated, spooltype, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. It can also be used as a
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: Atos North America
Description: RZGO are 3-way proportional pressure reducing valves, direct operated without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers, which supply the
- Valve Size: 0.2362206 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 176 F
-
Supplier: Atos North America
Description: LIQZO-L are 3-way proportional cartridge valves, with double position transducer designed for mounting in manifold blocks which provide both directional and non compensated flow control according to electronic reference signal. They operate in association with electronic
- Valve Size: 0.9842525 to 3.149608 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 176 F
-
Supplier: Atos North America
Description: QVHZO and QVHZOR are 2 or 3 way flow proportional valves, direct operated, with position transducer which provide compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,045.7917 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: Atos North America
Description: LIQZO-L are 3-way proportional cartridge valves, with double position transducer designed for mounting in manifold blocks which provide both directional and non compensated flow control according to electronic reference signal. They operate in association with electronic
- Valve Size: 0.6299216 to 3.93701 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Enfield Technologies
Description: Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi -
- Valve Size: 0.125 inch
- Pressure Rating: 80 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Bray Commercial
Description: Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves –
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
-
Supplier: ASCO
Description: The Numatics Sentronic D is a direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection. SentronicD Features Include: Digital
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
-
Supplier: Bray Commercial
Description: Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves –
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports: 2
- Media Temperature: -22 to 250 F
-
Supplier: HAWE North America Inc.
Description: These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: HydraForce, Inc.
Description: Features/Benefits The HSPECxx-34 proportional flow control valve is a high pressure, 3-way, normally closed, solenoid-operated cartridge valve designed for post-compensated applications with load-sense systems. Load Holding Load-holding is one of the HSPECxx-34
- Valve Size: 3 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 5-way, 3-position, proportional, screw-in hydraulic cartridge valve with integral brake release port.
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: HAWE North America Inc.
Description: circulation valve (for 3-way controllers only), and a by-pass check valve are available. In addition, a bridge rectifier circuit utilizing check valves to enable arbitrary flow direction (for 2-way controllers only) is available as an option.
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 3
- Valve Type: Control Valves
- Actuation: Electro-hydraulic
-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Radwell International
Description: 3-WAY VALVE CARTRIDGE, REPLACEMENT CARTRIDGE, SILVER SPRING, FOR 3 WAY VC SERIES VALVES, LINEAR FLOW FOR USE WITH 2 POSITION/ FAIL SAFE PROPORTIONAL ACTUATORS, REPLACES VCZZ6100/U. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves
-
Supplier: Radwell International
Description: PROPORTIONAL DIRECTIONAL CONTROL VALVE, 12 VDC, 24 W, 5000 PSI MAX P-A-B, 500 PSI MAX T, 1.8 AMP, 3 POSITION, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Radwell International
Description: BALL VALVE, NON-SPRING RETURN, 3/4 INCH PORTS, 2 WAY, BRASS, 7.4 CV, 24 V AC, PROPORTIONAL CONTROL SIGNAL, ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves, Control Valves
- Primary Material: Brass / Bronze
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROPORTIONAL VALVE, W / BASE, 3/4 INCH NPTF PORTS, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Continental Hydraulics
Description: according to NFPA/T.3.5.1 R2-2002 and ISO 4401:2005 standards. These valves are used to regulate flow in a hydraulic circuit. Output flow is directly proportional to the input current to the solenoid. The EDF valves can be used as either a restrictive (2 way) or
- Pressure Rating: 3,600 psi
- Number of Ports/Ways: 2 to 3
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The VEP03MSV-PDRP is a D03 modular three-way proportional
- Pressure Rating: 4,600 psi
- Media: Hydraulic Fluid
- Features: Pressure Reducing Regulators, Regulators
- Valve Type: Solenoid Valves, Spool Valves
-
Supplier: Williams
Description: The APU (Automatic Pumping Unit) Series can control the amount of chemical injected by a Williams pump by controlling the stroke rate from 0-45 strokes per minute based on an input signal. The APU includes a N/C 3-way solenoid valve which takes the place of the Oscillamatic
- Media: Air, Gas
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: hydraulic oil from the axial piston pump is alternately directed by a mechano-hydraulic four-way valve, which is hydraulically actuated by the moving plungers, to the two ends of a double-acting hydraulic cylinder whose piston rods are positively coupled to the plungers of the
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard
Conduct Research Top
-
FieldQ Valve Actuator - English
and proportionally to the rotation of the actuator pinion. The linear movement of the position probe is tracked by a GMR sensor. This GMR sensor is placed in the protruding part (3) of the Control module (4), which slots in the Pneumatic Module (5). Control Modules: The electronics in the Control
More Information Top
-
Industrial applications of advanced control techniques
The main cylinder is coupled by a shaft to the loading cylinder and controlled by a 3 way proportional valve .
-
Hydraulic servo system command shaping using iterative learning control
The main cylinder is controlled by an ALSTOM 3 way proportional valve .
-
A 3-way valve-controlled spring assisted rotary actuator
This paper presents the study of a 3 - way proportional valve controlled, spring assisted electro-hydraulic rotary actuator, which consists of a 3-way proportional valve, a linear cylinder and a reciprocal spring.
-
Simulation of mechatronischer systems
The flow behavior must on the example a are investigated (Abb. 8.34 the 4 / 3 - path proportional valve and tab.
-
Manual of the Mess- and automation technique in the production
The image 2.5b shows the Schaltzeichen of a 5 / 3 - proportional directional valve with integrated valve slide-position control.
-
Hydraulic system and pneumatics
4 / 3 - proportional directional valve .
-
Plastic Injection Machinery Selling Leads, Plastic Injection Machinery Manufacturers, Plastic Injection Machinery Exporters & Suppliers
Optical allocation of energy-saving piston pump *Change the traditional 3 - way proportional valve adjusting pressure...
-
Development and testing of an unique telescope enclosure design optimized for seeing and telescope thermal control
The 3 way proportional flow valves are independently controlled and thermostat setting and monitoring is over the CAN network.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ica.2011.24044
The cylinder is controlled by a 5 port 3 way propor- tional flow valve .
-
| Full-text OMICS Publishing Group
The figure 14 demonstrates close tracking of the reference speed demand in both high engine efficiency conditions at which the RL controller regulated the 3 - way proportional valve position, and low engine efficiency conditions where the PI controller adjusts the energy released …
Indicates content that may require registration and/or purchase.