-
Supplier: Assured Automation
Description: Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit,
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand mounting.
- Features: Diverter Valves
-
Supplier: Lee Co. (The)
Description: This 13 mm chemically inert valve is designed for applications flowing aggressive fluids. Optimized for high flow performance without sacrificing size or reliability, these rocker-style media-separated valves are well-suited for use in diagnostics, sequencing, or other analytical
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: Valcor Engineering Corporation
Description: large temperature extremes and corrosive fluids are present. • 3-Way Shutoff • Pressure range of 0-3000 PSIG Max • 1/4″, 3/8″ and 1/2″ O.D. Line • 1.5 lbs (approx.) • Normally Open/Normally Closed/Diverter or Selector
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 165 F
-
Supplier: Radwell International
Description: SOLENOID VALVE, 1/4 INCH, 3 WAY, DIVERTING 0/125#, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Features: Diverter Valves, Solenoid Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Clark Solutions
Description: Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air
- Valve Size: 0.1968505 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 113 F
- Number of Ports/Ways: 3
-
Supplier: Valcor Engineering Corporation
Description: Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring
- Valve Size: 1 inch
- Pressure Rating: 625 psi
- Number of Ports/Ways: 3
- Flow (Cv): 7
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Media: Air, Steam
- Features: Control Valves, Diverter Valves, Globe Valves
-
Supplier: ACS Valves
Description: applications up to 500°F. Options: Round flange design: available in 4 heights, from 24 7/16"H to 31 7/16"H, and 4 flange diameters from 6" to 12". 3-way diverter valve design. Custom outlet angle construction, specific to application requirement. Valve housing and
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 6 volts
- Number of Ports: 3
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: DynaQuip Controls
Description: Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. •
- Pressure Rating: 35 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.35
- Media Temperature: 180 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass,
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: Clippard
Description: of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max.
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Features: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: Clippard
Description: in the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-way and three for the 3-way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed,
- Pressure Rating: 30 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works –
- Valve Type: Dome Valves
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector/Diverter (read more)
Browse Solenoid Valves Datasheets for Clippard -
are perfect for applications where compact, electronically-controlled pneumatics are needed. Available in Normally-Open or Normally-Closed versions, these 2-Way and 3-Way valves feature a high strength, lightweight glass-filled nylon body and are suitable for a broad range of uses. Learn more (read more)
Browse Solenoid Valves Datasheets for Clippard -
3-Way Selector/Diverter. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
A 24-Hour Air Sample Collection System
The 3 - way solenoid diverter valve (648T033, Neptune Research Inc., West Caldwell, NJ) had a Teflon body and poppet and 3 mm orifice.
-
Valve doubles as diverter | News | The Engineer
The E330 series miniature 3 - way solenoid valve from Beta Valve can be used as a normally closed valve or as a diverter .
-
An In Situ System for Evaluating Effects of Toxicants on the Metabolism of Littoral Communities
The components are the submersible pump (1). overflow tank (2), diverter ( 3 ), outletfor nutrient sampling (4), experimentaljars (5), three- way solenoid valves (6), measurement chamber with oxygen electrode and thermistor (7), flowmeter (8), light meter (9), signal conditioners (10), analog-to-digital…
-
R134a Heat Pump for Improved Passenger Comfort
The diverter 3 - way valve has one common inlet port and two outlets, and is driven by an electronic solenoid valve.
-
A borehole instrumentation program for characterization of unsaturated-zone percolation
These multipurpose capabilities are made possible by energizing one or both of the two solenoid valves housed inside the DISA. .... A two- way valve ( diverter ) is used to gain access to the instrument station for: 1) vacuum withdrawal of formation rock gases, 2) introducing gas tracers, and 3 ) uphole measurements of the pneumatic pressure inside .
-
An analysis of the annual probability of failure of the waste hoist brake system at the Waste Isolation Pilot Plant (WIPP)
Note that the emergency dump valves have a direct path to the reservoirs via the diverter valve 45.2 (noblocked center port position). .... The normal relief path is via the solenoid -operated 4- way valves 25.2.4 and 25.1.3. .... 3 .
-
Journal of Thermophysics and Heat Transfer > Film Cooling Measurements on Cylindrical Models with Simulated Thermal Barrier Coating Spallation
The blower takes less than 3 s from initiationto full ow rate. .... The coolant ow is initiated by the solenoid controlledthree- way diverter valve .
-
AWWA M2 - Instrumentation and Control
The diverting valve movement is most often performed by energizing the solenoid coil (Figure 8- 3 ). .... An alternative configuration that is often used to accomplish two-state control uses two three- way diverter valves.
-
Hydrogen Fuel Cell Vehicle Fuel Economy Testing at the U.S. EPA National Vehicle and Fuel Emissions Laboratory
Downstream of this is the first of two 3 - way diverter valves . .... CV1 and CV2) are actuated with air operators to eliminate any spark source associated with electrical solenoids .
-
Innovative Remote Controlled Completion for Aquila Deepwater Challenge
TIis line is isolated from the hydraulic lines in the flat pack by the an auxiliary solenoid valve which is controlled by the AEMs within the ICV. .... The flow diverter , positioned below the chemical injection sub, is the second ‘intelligent tool’ of the completion. .... It is a 3 - position, fail open, remotely conmolled sleeve designed to manage independently the A and .... In this way a selective acid job of the A zone can be easily and effectively done…
Indicates content that may require registration and/or purchase.