Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: CONTROL VALVE, 3 WAY, 2 POSITION, 1/4 INCH NPT, MODEL 250, NORMALLY OPEN, AIR PILOTED OPERATED, -20 TO 225 F AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves, Pilot Valves
-
Supplier: Honeywell International, Inc.
Description: 3 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 6 INCH FLANGED X 6 INCH FLANGED X 6 INCH FLANGED END
- Valve Size: 6 inch
- Media Temperature: -22 to 250 F
- Connection Description: Bolt Flange
- Primary Material: Cast Iron
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves
- Valve Type: Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding
- Valve Size: 2 to 20 inch
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are
- Features: Control Valves
- Valve Type: Directional Valves, Diverter Valves, Mixing Valves
-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding
- Valve Size: 2 to 20 inch
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: Assured Automation
Description: temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Description: Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Assembled from standard 3
- Valve Size: 1 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3
- Media Temperature: 160 F
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Enhance your fluid control system with our PTFE 3-way valve, engineered for superior chemical resistance and precision flow management. Designed for use in aggressive chemical environments, high-purity applications, and corrosive media, this valve ensures reliable
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Valcor Engineering Corporation
Description: large temperature extremes and corrosive fluids are present. • 3-Way, Poppet Design • Plug-In Design • Pressure range of 0-3500 PSIG Max • Temperature range of -65°F to +350°F • Normally Open/Normally Closed
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 350 F
- Flow (Cv): 0.074
-
Supplier: Bray Commercial
Description: Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Valcor Engineering Corporation
Description: large temperature extremes and corrosive fluids are present. • 2-Way Shutoff • 3/8″, 1/2″, and 3/4″ O.D. Line • Pressures of 0-1000 PSIG Max • Normally Open/Normally Closed • Contact Valcor for construction options
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Bray Commercial
Description: The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284˚F
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 3
- Media Temperature: -22 to 284 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL VALVE,3-WAY,3/4IN NPTF, 85/110PSIG,R-12,R-500. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: Control flow with the 90
rotating handle. Valves have seals made of Viton fluoroelastomer and seats made of PTFE. Maximum pressure is 150 psi at 32 F (10.3 bar at 0 C); maximum temperature is 140 F (60 C at 1.7 bar). - Flow (Cv): 15
- Valve Type: Ball Valves
- Primary Material: PVC
-
Description: The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12,
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Description: The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC
- Material Inlet Pressure Range: 0 to 0.867048 psi
- Dispense Rate: 5.3314393939393945 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The valves, series 27.00x.126, are direct acting 2/2 way solenoid valves with an orifice size of up to 5 mm. Thus, customisation of the nominal width up to DN 5 is possible. Currently available are DN 1.6, DN 2 and DN 3. The valves are normally closed (NC).
- Valve Size: 0.1968505 inch
- Pressure Rating: 50.763195 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Supplier: Radwell International
Description: DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/8" PORT 1+2+4, 1/2" PORT 3, 3/8 BODY SIZE, HIGH TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
- Connection Description: Threaded
-
Supplier: Cole-Parmer
Description: Control flow with the 90
rotating handle. Valves have seals made of Viton fluoroelastomer and seats made of PTFE. Maximum pressure is 150 psi at 32 F (10.3 bar at 0 C); maximum temperature is 140 F (60 C at 1.7 bar). - Flow (Cv): 29
- Valve Type: Ball Valves
- Primary Material: PVC
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 0.75 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: Taco Comfort Solutions
Description: Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection configurations
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Gemu Valves
Description: Construction The GEMU 312/314 pneumatically operated 3/2-way valves have a rugged low maintenance aluminium piston actuator. GEMU 312 is flanged, GEMU 314 has threaded sockets. The connection for the control medium can be rotated through 360°. The double sided
- Pressure Rating: 29.00754 to 232.06032 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
- Features: ANSI, Bolt Flange, DIN, ISO, Other, Threaded
-
Supplier: Kelly Pneumatics, Inc.
Description: of the proportional valve design also assures relative ease when implementing maintenance or cleaning. We also offer alternate versions that are resistant to both high and low temperatures, therefore performing consistently in many different environments. Available in both 2-way
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: relative ease when implementing maintenance or cleaning. We also offer alternate versions that are resistant to both high and low temperatures, therefore performing consistently in many different environments. Available in both 2-way and 3-way versions, this valve
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Festo Corporation
Description: NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value for money All solenoid coils can be used on an armature tube The
- Pressure Rating: 36.259425 to 116.03016 psi
- Media Temperature: 140 to -4 F
- Power: 230 volts
- Media: Air, Compressed Air
-
Supplier: Asahi/America, Inc.
Description: rotate in either direction, depending on which set of windings is powered. One set of windings controls the clockwise direction for closing a valve, while the other set of windings controls the counter-clockwise direction for opening the valve. A major benefit of a
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Gems Sensors & Controls
Description: 2 Way or 3 Way Valves Low Power 7 /5 Watt Coils MOPD: 100PSI Dual Diode Protection Optional The BL series latching valve allows the user to pulse the valve and have it change state. The voltage does not need to be constantly applied in order to hold it in a
- Pressure Rating: 30 to 240 psi
- Number of Ports/Ways: 2 to 3
- Power: 6 to 24 volts
- Flow (Cv): 0.018 to 0.43
-
Supplier: GF Piping Systems
Description: need be. With a 75% duty cycle the valve is suitable for mid to light cycle conditions. 3-Way Ball Valves: The Type 185-188 Electrically Actuated Ball Valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Thermal Bypass Valve (TBV) is an efficient and effective method to control avionics cooling systems. Our (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Applications: Chemical, pharmaceutical, food processing, and industrial automation Enhance your process efficiency and safety with the DN50 Pneumatic 3-Way Globe Valve—engineered for precision, durability, and environmental reliability in modern industrial control systems. (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
The Secrets of Transformer Cooling
your transformer. Those subsystems are often misunderstood and sometimes overlooked. These subsystems are: 1) load tap changer 2) bushings 3) lightning arresters 4) control cabinet 5) the cooling system. The cooling system consists of radiators, valves, pumps, fans, gauges, and controls. I
-
CABINET COOLERS END COSTLY SHUTDOWNS
valve. It turns the compressed air on only as needed to minimize its use. The 95°F thermostat setting allows the enclosure temperature to stabilize well below the 104°F (40°C) limit of the electronic components inside, without going extravagantly low which would waste air. The thermostat accuracy
More Information Top
-
CR4 - Thread: Temperature Control Valve Variation
We have a temperature control valve at the outlet of a stripper and the control valve( 3 way temperature control valve ) divides the stripper bottoms into two parts.
-
CR4 - Thread: Gas Burner Optimisation
Do you have the 3 - way Temperature Control Valve Chamber-wise, else install.
-
Gas-phase adsorbents for trapping radioactive iodine and iodine compounds
PRESSURE REGULATOR 3 - WAY VALVE TEMPERATURE CONTROLLED WATER BATH .
-
Steam Generating Collectors
3 - WAY TEMPERATURE CONTROLLED MIXING VALVE .
-
CR4 - Thread: Cost of Boiler Condensate
If you have no option then it is suggested you use a 3 - way Temperature control mixing valve to save cost on storage tank and standing radiation losses.
-
CR4 - Thread: Water Heating Efficiency
Go to Spirax Sarco site www.spiraxsarco.com and look up for 3 - way Mixing Temperature control Valve with Sensor.
-
CR4 - Thread: valve application
Temperature Control Valve Body 3 - way .
-
Temperature Controller Stability Resolution for ISS Nodes 2& 3 IATCS Loops
Two typical configuration for the temperature control have been identified: STANDARD CONFIGURATION In this case the 3 - way valve controls its outlet temperature mixing hot and cold fluid coming from the two inlets.
-
11.5.08 -- Emerson Unveils New 3-Way Valve To Improve Temperature Control
11.5.08 -- Emerson Unveils New 3 - Way Valve To Improve Temperature Control .
-
CR4 - Thread: Process Chilled Water
This 3 - way valve will control the temperature of the CHW fed to the extruder supply loop- 55F or whatever is required.
Indicates content that may require registration and/or purchase.