-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, Diode and Rectifier, Single
- Tj: -55 C
- Features: Rectifier Diode, Schottky Barrier Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, 0.3A; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm Max:4A; RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 50V 3A SMC
- VF: 1.2 volts
- VR: 50 volts
- IR: 0.005 mA
- trr: 2,500 ns
-
Supplier: ODG (Origin Data Global)
Description: DO-35 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 800V 1.3V@2.5A 500ns 3A DO-214AB(SMC) Switching Diode ROHS
- VF: 1.3 volts
- VR: 800 volts
- trr: 500 ns
- Tj: -55 to 150 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±1% 250mW 3.3V TO-236AB Zener Diodes ROHS
- IR: 0.005 mA
- VZ: 3.3 volts
- ZZT: 95 ohms
- PD: 250 milliwatts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes SURF MNT ZENER DIODE 3.7V 40UA 1W 2PIN
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1172477-ES3A Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management,
- Features: Schottky Barrier Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A 50V 1.1V@1A DO-214BA Diodes - General Purpose ROHS
- VF: 1.1 volts
- VR: 50 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: Diode Standard 50V 3A Surface Mount SMC (DO-214AB)
- Tj: -65 to 150 C
-
Description: DIODE GEN PURP 50V 3A DO214AB
- VF: 1 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: DigiKey
Description: 42.1V Clamp 71.3A Ipp Tvs Diode Through Hole P600
- VR: 26 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 3,000 watts
- Clamping Voltage (VC): 42.1 volts
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 3.3 volts
- ZZT: 51 ohms
- PD: 250 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 3.27V 960MW DO219AC
- VF: 0.9 volts
- IR: 10 mA
- Tj: 150 C
- VZ: 3.27 volts
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 40V 3A SMA
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 50V 3A DO201
- VF: 0.98 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: DIODE 1 A, 1000 V, SILICON, SIGNAL DIODE, LEAD FREE, 3-3F2A, 2 PIN, Signal Diode
-
Supplier: ROHM Semiconductor USA, LLC
Description: RBR3L60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
- VF: 0.7 volts
- IF: 3,000 mA
- VR: 60 volts
- Tj: -55 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029740-CMSSH-3A TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse
- VF: 1 volts
- VR: 30 volts
- IR: 0.0005 mA
- trr: 5 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105598-FLZ3V3A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 14μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 35 Ohm
- VF: 1.2 volts
- IR: 0.014 mA
- Tj: -65 to 175 C
- VZ: 3.3 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 200W, 3.3V, eSGA (SOD-123FL)
- Peak Pulse Power: 200 watts
- VWM: 3.3 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SOD-123
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Pulsed Laser Diode Chip
- Wavelength Range: 904 nm
- Laser Power: 145,000 milliwatts
- Operating Temperature Range: -40 to 105 C
- Laser Type: Laser Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 3W, 15V, DO-214AA (SMB)
- VZ: 15 volts
- Features: Other, Zener Diodes
- Package: SMB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367129-V3P6HM3_A/H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, eSMP®,
- VF: 0.63 volts
- VR: 60 volts
- IR: 0.9 mA
- Tj: -55 to 150 C
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 3A SMA
- VF: 0.5 volts
- IF: 3,000 mA
- VR: 30 volts
- IR: 0.5 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 400V 3A DO214AB
- VF: 1.1 volts
- VR: 400 volts
- IR: 0.01 mA
- trr: 50 ns
-
Supplier: Littelfuse, Inc.
Description: This LC03-3.3BTG series provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet and T3/E3 interfaces. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one package.
- VR: 3.3 volts
- CT: 9 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 30 A, TO-3P; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30A; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:275A; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 3A, 10V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:10V; Average Forward Current:3A; Forward Voltage Max:370mV; Forward Surge Current:5A; Operating Temperature Max:85°C; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: SCHOTTKY DIODE 40V 3A DO-201AD
Find Suppliers by Category Top
Featured Products Top
-
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V.