-
Supplier: Vaisala
Description: Dual polarization Doppler weather radar WRM200 is a dual polarization Doppler weather radar with real time operational hydrometeor classification software. Key Benefits • S-Band Performance at a C-Band Price • Attenuation by intervening heavy precipitation has been a
-
Supplier: Accuris
Description: Airborne Weather Radar with Forward Looking Windshear Detection Capability
-
Supplier: Northrop Grumman Corporation
Description: first development and production installation of an ESA radar system, which permitted a shared radar aperture and timeline allowing one radar to perform both Automatic Terrain Following and navigation radar functions. Synthetic Aperture Radar (SAR) developed for
-
-
Supplier: Vaisala
Description: Weather Maps for Location based services and applications Weather Map API provides weather forecasts and observations as map overlays worldwide. Precipitation radar images, atmospheric weather forecasts and satellite images are typically shown as map overlays.
-
Supplier: OTT Hydromet
Description: WMO guide line Distinction of type of present weather and calculation of the type, amount, intensity and kinetic energy of the precipitation, the visibility in the precipitation, and the equivalent radar reflectivity. Life time calibration and drift free measurement Automatic
- Weather Component Sensed: Measures Rain/Snow Fall
-
Description: An authoritative work on Synthetic Aperture Radar system engineering, with a key focus on high resolution imaging, moving target indication, and system engineering technology Synthetic Aperture Radar (SAR) is a powerful microwave remote sensing technique that is used to create high
-
Supplier: Wolfspeed
Description: 28 V Applications Military Radar Marine Radar Weather Radar Medical Applications
-
Supplier: PIC Wire & Cable
Description: D620224 is a 70 Ohm controlled impedance cable specially designed for ARINC 429 data bus systems. Honeywell has approved D620224 for handling high-speed digital information, including: • UDI port inputs/outputs between DATA NAV processors, Lightning Sensor System processors and PRIMUS weather
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 150 C
- North American (AWG): 24 AWG
- Features: Braid, Other
-
Supplier: Northrop Grumman Corporation
Description: and other new developments incorporated into the E-2D ensure True 360-degree radar coverage provides uncompromised all-weather tracking and situational awareness Open architecture compliant, commercial-off-the-shelf (COTS)-based hardware and software enables rapid, cost-wise technology
-
Supplier: Qorvo
Description: weather radar and test instrumentation. The device can support both CW and pulsed operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.
- Power Gain: 21.2 dB
- Operating Frequency: 2,700 to 2,900 MHz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's TGA2312-FL is a high power amplifier operating between 9 and 10 GHz and typically providing 48 dBm of saturated output power, 38% power-added efficiency, and 13 dB small signal gain. Ideally suited for marine and weather radar, the TGA2312-FL is packaged in a CuW-base, flanged
- Frequency Range: 9,000 to 10,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: Richardson RFPD
Description: The HMC8415LP6GE is a gallium nitride (GaN), power amplifier, delivering 40 W (46 dBm) with more than 37.5% power added efficiency (PAE) across a bandwidth of 9 GHz to 10.5 GHz. The HMC8415LP6GE is ideal for pulsed applications, such as wireless weather, marine, and military radar
- Frequency Range: 9,000 to 10,500 MHz
- Maximum Gain: 32.5 dB
- Minimum Operating Voltage: 28 volts
- Maximum Operating Voltage: 28 volts
-
Supplier: Richardson RFPD
Description: The MAPC-A4004 is a 150 W packaged amplifier fully matched to 50 Ohm at both input and output ports. Utilizing the high performance, 50 V GaN on SiC production process, the MAPC-A4004 operates from 8.8 - 9.6 GHz and targets pulsed radar applications such a marine weather radar.
- Power Gain: 11 dB
- Output Power: 150 watts
- Operating Frequency: 8,800 to 9,600 MHz
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: 15A rugged plastic ignition switches for marine applications. Impact-resistant body cannot ruse or corrode. Ignition switches operate similarly to traditional switches: ""Run"" position actuates radio. radar. blower. lights and other accessories. Fits most OEM applications with a standard
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Type: Keylock
- Actuator Material: Plastic
-
Supplier: Strongwell Corporation
Description: of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1″ panel and 17 for the 3″ panel. Applications Radar, Microwave, Radio and TV Antenna Enclosures Enclosures for Electrical Equipment Enclosures of
- Thickness: 1 to 3 inches
- Width: 12 to 24 inches
- Core Type: Foam Core
- Application: Industrial
-
Supplier: Cessna Aircraft Company
Description: alike. Standard Features: Garmin FMS with dual WAAS-enabled GPS receivers for navigation Weather Avoidance Radar Terrain Avoidance Warning System (TAWS-B) Traffic Collision and Avoidance System (TCAS II) Dual Altitude Heading Reference System Dual Air Data computers Jeppesen ChartView
-
Supplier: Wolfspeed
Description: 9.0 - 10.0 GHz, 20 W, Packaged GaN MMIC Power Amplifier Cree’s CMPA901A020S is a packaged, 20W HPA utilizing Cree’s high performance, 0.15um GaN on SiC production process. The CMPA901A020S operates from 9-10 GHz and targets pulsed radar applications such as marine weather radar.
-
Supplier: Air Rover, Inc.
Description: Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature environments from -30°F to 150°F. Telecommunications shelters, RADAR domes and
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: AgustaWestland
Description: Pressurised cabin Fly-by-wire flight control system De-icing system Heated composite blades Nine-seat interior with soundproofing Avionics 3 Multi-Function Touch Screen Displays Full IFR package Flight guidance system Flight management system Global positioning system Weather radar
-
Supplier: SAE International
Description: Omega, Very Low Frequency (VLF), Inertial Navigation Systems (INS), Inertial Reference Systems (IRS), Satellite Navigation (SATNAV), Low Range Radio Altimeter (LRRA). c Weather Radar d Data Link : Company, Air Traffic Control (ATC) Transponders (Mode-S) and others.
-
Supplier: Vaisala
Description: road weather stations, Vaisala weather radars, Vaisala lightning detection systems, ASCII string message parsing from third-party surface weather sensors and systems (when applicable), OGC SensorThings RESTful HTTP service • Data post collection: Vaisala surface
-
Supplier: Boeing Company (The)
Description: surveillance and command and control. Technical Specifications 737 Airborne Early Warning & Control Airframe 737-700 increased gross weight (IGW) airframe Radar Northrop Grumman “MESA” electronically scanned array radar system with 360 degrees/Air and Maritime modes/200 + nmi range/All
-
Supplier: SAE International
Description: (AHRS). c Weather radar. d Data link: Company, Air Traffic Control (ATC), transponders (Mode-S), controller pilot data link communications (CPDLC), and others.
-
Supplier: Vaisala
Description: time periods (from ½ hour up to 24 hours) Choose from multiple speeds Ability to animate lightning, radar and satellite at the same time Layered technology, allows for adding more weather information from multiple sources Radar (where available) Satellite cloud cover (where
-
Supplier: Beechcraft Corporation
Description: fatigue and reduce operating economics. Pro Line 21 comes standard with full IFR certification, and the aircraft is fully certified for flight into known icing. Clearly Defined Weather The four color, six range Rockwell Collins TWR-850 Weather Radar clearly identifies the
-
Supplier: Piper Aircraft, Inc.
Description: Dual GDC 74 Air Data Computers, GTX 33 ES Digital Transponder (ADS-B out capability), Dual GTC 570 Mode Touchscreen Cockpit Management Units, GAE 43 Altitude Encoder, GWX 70 Weather Radar, Aspen EFD 1000 Standby Flight Instruments, and Digital Cabin Pressurization ADDITIONAL STANDARD
-
Supplier: SuperJet International S.p.A.
Description: Screens • Integrated Modular Avionics with full duplex Ethernet • Centralised Maintenance System • Navigation, Communication and Surveillance Systems: • Weather Radar with enhanced functionality including Predictive Windshear and Turbulence Detection • Controller Pilot Data Link
-
Supplier: ValueTronics International, Inc.
Description: Mode Compact Size The PSM3000 Series offers True Average Power Measurements that give accurate results regardless of signal shape or modulation Applications: General-purpose RF and Microwave Average Power Measurements Characterization of repetitive pulsed signals, such as navigation,weather,
- Frequency Range: 8,000 MHz
-
Supplier: AgustaWestland
Description: The T129 is a formidable, new, highly powerful and capable all-weather day and night multi-role attack helicopter, based on the combat-proven A129, developed by TAI (Turkish Aerospace Industries), AgustaWestland and Aselsan for Turkey and other export markets, designed to meet the demanding
-
Supplier: ONE Aviation Corporation
Description: Radar Altimeter Satellite Phone Sixth Seat Option Standby Display Unit (Copilot) Stormscope Synthetic Vision Terrain Awareness and Warning System (TAWS) Traffic Advisory System (TAS) Weather Radar System (Color) Economics With budgets being squeezed and everyone wanting to do
-
Supplier: Cessna Aircraft Company
Description: in solid IFR (instrument flight rules) or nighttime VFR (visual flight rules) conditions. Digital weather radar With the optional GDL 69A data link receiver and a subscription to XM WX Satellite Weather, you will see a high-resolution representation of the weather along
-
Supplier: Northrop Grumman Corporation
Description: A combat-proven HALE UAS with extraordinary ISR capabilities, providing near-real-time high resolution imagery of large geographical areas all day and night in all types of weather. The Air Force Global Hawk evolved from DARPA technology and was deployed overseas shortly after the September
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: harsh industrial environments 5.Film and television shooting Supports multi-angle shooting and intelligent speed change, suitable for dynamic scenes such as sports events and art performances, ensuring smooth and stable images 6.Radar control and laser applications Applicable to
- Load Capacity: 39.69 to 48.51 lbs
-
Supplier: GL Communications, Inc.
Description: Radar Approach Control "TRACON", Air Traffic Control Tower's "ATCT", Lockheed Martin Flight Service Hub's "FS-21", Military, National Weather Service and nongovernmental aviation facilities for the control and management of aircraft flights. The GL's SS1 Analyzer detects and analyzes
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: Embraer S.A.
Description: planning - Next generation FMS - INAV® - GBAS & GLS Improved Situational Awareness - Cockpit Display of Traffic Information (CDTI) - IntuVue™ 3D Weather Radar - SmartRunway™ & SmartLanding™ Common type rating between current generation E-Jets and the E2s makes it easy to
Find Suppliers by Category Top
Featured Products Top
-
versatility. Moreover, it simplifies complex tasks by integrating high-precision measurements with modern software solutions. High-Speed, High-Accuracy Data CollectionHigh-Speed, High-Accuracy Data Collection. The Q1 Laser Radar is a breakthrough in 3D laser scanning (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
monitoring—this rotary joint is a critical component for rotating radar antennas. Its high power handling (1.1 MW peak) and low signal loss (≤0.2 dB) ensure that radar signals are transmitted with maximum clarity and range, enabling accurate detection of aircraft, weather patterns, or other (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
In professional RF systems such as radar detection, satellite communication, and high-end RF monitoring, the stability of signal transmission, reliability of component protection, and convenience of integration directly determine the overall system performance. As an L-band (1200-1400MHz) drop (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
response. 2. High-Efficiency Data Transmission Maintains stable, low-latency communication necessary for real-time ADLS activation and status reporting. 3. Extreme Weather Resilience Industrial-grade design (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, LiDAR, Radar, Sonar 3D Vision Technology / Underwater Cameras Electronics & Enclosures Electronic Dashboards (Marine) Subsea Lighting / Lasers Remotely Operated Vehicles (ROVs) / Autonomous Underwater Vehicles, Subsea Robots Hydraulic (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, including: Radar Systems: Antenna pedestals and scanners for defense, air traffic control, and weather monitoring (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ice and freezing-rain testing to help manufacturers validate performance, safety, and durability under extreme cold-weather conditions. - - - - - Our Ice Testing Capabilities E-Labs operates one of the region’s most versatile environmental test (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
high-intensity RF systems where power stability is non-negotiable. What sets this product apart is its exceptional signal integrity: with a voltage standing wave ratio (VSWR) of ≤1.2 and insertion loss of ≤0.2 decibels (dB), it minimizes signal degradation, reflection, and power waste. The low (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
; MM: 850nm / 1300nm Insertion Loss < 3.5dB Insertion Loss Ripple < 1.5dB Return Loss SM: ≥ 40dB; MM (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-ring technology to prevent contaminants from leaking into or out of equipment and potentially damaging it or the environment. Availability: ZAGO MS3212/ MS3213 sealing screws are in stock and ship within 2-3 days. Variety: (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Some Techniques for Three-dimensional Doppler Weather Radar Data Processing
Likewise, convection cells are recognized from 3D weather radar data in our study.
-
Honeywell at 100
From the first autopilot, developed by Lawrence Sperry in 1914, to the first APU in 1948 and the first 3D weather radar .
-
Mil Mi-17 (Mi-8M), Mi-19, Mi-171 and Mi-172
Delivery of enhanced Mi-8AMTSh-V retrofit version with VK-2500 turboshaft engines, GLONASS and GPS navigation, 3D weather radar and TA-14 APU announced on 1 September 2014; this reported to have service life of 35 years and 2,000 hour…
-
3D Volumetric Display Technology - Nasa Tech Briefs :: NASA Tech Briefs
Data from emerging 3D weather radar could be merged with air traffic to provide additional knowledge of the situation.
-
Interactive Visual Analysis of
Multi-faceted Scientific Data
…development of this technology was targeted at the analysis of 3D time- dependent flow simulation data especially in the automotive field [54], but has recently been extended to also cope with various other data types, e.g., measured 3D weather radar data.
-
Waveform speech coding using multiscale recurrent patterns
[12] A. Frauche, M. B. de Carvalho, and E. A. B. da Silva, “ 3D weather radar image compression using multiscale recurrent patterns”, 2008 IEEE International Conference on Image Processing, pp. 1049–1052, San Diego, USA, Oct. 2008.
-
Table of contents
MP-PG.6: 3D WEATHER RADAR IMAGE COMPRESSION USING ..................................................1049 MULTISCALE RECURRENT PATTERNS .
-
Hypothesis Generation in Climate Research with Interactive Visual Data Exploration
…of this technology was targeted at the analysis of 3D time-dependent ow simulation data especially in the automotive eld [4], but has recently been extended to also cope with various other data types, e.g., mea- sured 3D weather radar data.
-
Interactive Visual Analysis of Perfusion Data
SimVis was previously developed for the analysis of 3D time- dependent flow simulation data, but has recently been extended to cope also with multiple other data types, e.g., 3D weather radar data and 3D medical data.
-
Dual-Doppler radar three-dimensional wind field retrieval software system and applications
The dual-Doppler weather radar 3D wind field retrieval algorithm can provide more accurate 3D wind field.
Indicates content that may require registration and/or purchase.