-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 50HP; Motor Starter Type:Non-Combination Starter; Power Rating:50hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:90A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 75HP; Motor Starter Type:Non-Reversing Starter; Power Rating:75hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:270A; Supply Voltage Min:-; Supply Voltage Max:200VAC; IP / NEMA Rating:NEMA 5 RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3HP, 4A - 20A; Motor Starter Type:Non-Combination Starter; Power Rating:3hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:20A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3HP, 1A - 5A; Motor Starter Type:Non-Combination Starter; Power Rating:3hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:5A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC RoHS Compliant: No
-
Supplier: Greenheck
Description: Greenheck’s motor starters are available for both single phase and three phase motors in commercial and industrial applications. They include basic motor protection as well as the ability to provide advanced motor protection SmartStart™. All Greenheck motor
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: Ambient compensated bimetal overload protection Rugged industrial design Half sizes for cost & space savings Dual voltage, dual frequency coils Large silver cadmium contacts Wide range of accessories Easy coil access Overload test feature Gravity dropout Applications Heavy Duty Motor
- Continuous Current: 90 amps
- Control Voltage (Separate Control): 200 to 208 volts
- NEMA Size: 3
- Features: AC Motor Starter
-
Supplier: RS Components, Ltd.
Description: Siemens 3RK1308-0CB00-0CP0 Soft Starter
- Features: AC Motor Starter
-
Supplier: Schneider Electric
Description: PowerPact circuit breakers Available in NEMA sizes 0-7 NEMA Starters Combining NEMA robustness and IEC compactness Available in NEMA size 00-7 IEC Starters Ultra-compact, multifunctional starter for asynchronous motors Self-protected combination motor
- Continuous Current: 20 to 50 amps
- Motor Voltage: 24 to 220 volts
- NEMA Size: 0, 1, 2, 3, 4, 5, 6, 7
- Features: AC Motor Starter
-
Supplier: ABB Inc.
Description: MS116 is a compact and economic range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
-
Supplier: CARLO GAVAZZI Automation Components
Description: The CGP is a series of enclosed starters for single and three phase electric motors up to 00 Hp. They include an integrated thermal overload and are available in a Nema 4 metallic enclosure. We offer a broad range of control and pilot lights to meet your application needs. In addition,
- Motor Voltage: 120 to 600 volts
- Single Phase Power: 0.1 to 15 HP
- Three Phase Power: 0.5 to 200 HP
- Number of Poles: 1 to 3
-
Supplier: O-Z/Gedney
Description: FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 3 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 50 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I
- Motor Voltage: 600 volts
- Three Phase Power: 50 HP
- NEMA Size: 4, 7, 9
- Features: AC Motor Starter
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM10071AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM10071AA14 ideal for systems with many small motors up to 3.0 kW. With a
- Continuous Current: 7 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 110 to 230 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1002-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1002-1AA04 ideal for systems with many small motors up to 0.75 kW. With
- Continuous Current: 2 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1007-1AA04 from Siemens is distinguished by its narrow width of 25 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1007-1AA04 ideal for systems with many small motors up to 3 kW. With a
- Continuous Current: 7 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM10021AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM10021AA14 ideal for systems with many small motors up to 0.75 kW. With a
- Continuous Current: 2 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 110 to 230 volts
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 3 SIZE 3 PHASE(S) 20 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS
- Continuous Current: 100 amps
- Motor Voltage: 240 volts
- Single Phase Power: 20 HP
- NEMA Size: 4, 7, 9
-
Supplier: Sensata Technologies
Description: The Sensata SP Refrigeration Package is a compact motor starter and motor protector package. The SP serves as a combination control which: 1. Uses industry leading 4TM motor protector 2. Performs the PTC solid state starter function 3. Replaces the compressor
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 3 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 50 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D,
- Motor Voltage: 600 volts
- Single Phase Power: 50 HP
- NEMA Size: 4, 7, 9
- Standard Rating: NEMA Rated
-
Supplier: OMEGA Engineering, Inc.
Description: The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled.
- Continuous Current: 9 to 45 amps
- Motor Voltage: 24 volts
- DC Horsepower: 1.5 to 25 HP
- Number of Poles: 3
-
Supplier: Galco Industrial Electronics
Description: Manual Motor Protector, 4.0-6.3A,
- Features: AC Motor Starter
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter as an alternative to a conventional contactor circuit. Starts 3~ AC motors up to 3 A and offers motor protection. Possible supply and relay extension via DIN rail connector. Product Description The modular 3-phase hybrid motor starter
- Operating Temperature: -13 to 158 F
- Features: AC Motor Starter
- Device Technology: Electromechanical
-
Supplier: Allied Electronics, Inc.
Description: Starter, Motor, Pushbutton, 3-Pole, HP Rating 1.5HP@575VAC, Non-Reversing, Panel
-
Supplier: PHOENIX CONTACT USA
Description: Networkable hybrid motor starter for starting 3~ AC motors up to 500 V AC, output current: 3 A, emergency stop function, adjustable overload shutdown, and screw connection, DIN rail connector provided.
- Continuous Current: 0.18 to 3 amps
- Motor Voltage: 24 volts
- Operating Temperature: 41 to 140 F
- Features: AC Motor Starter
-
Supplier: Accuris
Description: LOW-VOLTAGE MOTOR STARTERS. RHEOSTATIC ROTOR STARTERS
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 32 amps
- Motor Voltage: 115 to 600 volts
- Single Phase Power: 2 to 5 HP
- Three Phase Power: 7.5 to 30 HP
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 22 amps
- Motor Voltage: 115 to 600 volts
- Single Phase Power: 1.5 to 3 HP
- Three Phase Power: 5 to 20 HP
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 26 amps
- Motor Voltage: 115 to 600 volts
- Single Phase Power: 2 to 3 HP
- Three Phase Power: 7.5 to 20 HP
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 40 amps
- Motor Voltage: 115 to 600 volts
- Single Phase Power: 3 to 7.5 HP
- Three Phase Power: 10 to 30 HP
-
Supplier: Innovative Technology
Description: B100 Manual Motor Starters can be used in single-phase applications rated 3 hp at 240V AC or 2 hp at 230V DC. They can also be rated for three-phase applications up to 10 hp at 600V AC. The A302 Manual Starter is a 3-phase manual motor starter and protector with an
-
Supplier: Galco Industrial Electronics
Description: ELECTRONIC TIMER 6A 3-60S STAR-DELTA 24-
- Features: AC Motor Starter
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
-
Supplier: Accuris
Description: A.C. motor starters (up to and including 1000 V) - Autotransformer starters
Find Suppliers by Category Top
Featured Products Top
-
starting portfolio to now include SIL3 certified models, providing added peace of mind and compliance with high safety standards.? Learn more about the M100 Electronic Motor Starter on Rockwell’s website or contact your distributor.?? (read more)
Browse Motor Starters and Contactors Datasheets for Allen-Bradley / Rockwell Automation -
STELLAR SR35 soft starters are fully digital, offered in three frame sizes to control 1- and 3-phase AC induction motors, and provide overload and SCR failure protection (read more)
Browse AC Motors Datasheets for Automationdirect.com -
Altech's PC and MC Series Contactors offer a range of current ratings, coil voltages, and accessories for motor control applications. Manual Motor Starters provide additional overload and phase failure protection. PC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
. Applications • Motor starter • Alarm panel • Intrinsically safe circuits • Transformer • Charging unit • Terminal boxes (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
completely assembled with high efficiency motors, inlet filters, silencers, integral starters/drive, and a full complement of sensors for reliable operation and an efficient package that just can’t be beat! The fully soundproofed enclosure is designed with all maintenance access points in front and (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
-pole FBR53-LE is capable of switching heavy loads for fuel and electric vehicle applications including electric power steering, blower/fan motor, starter controller, and infotainment systems. Reducing the power consumption of the coil (W = V x I = V2 / R) compared to FBR53-HW enables heat generation (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
standard bore sizes ranging from 1/4" to 2-3/4". The simple construction of these clutch allow them to excel in a number of applications: An indexing element in sewing machines, printing presses and agricultural machinery An overrunning clutch for starters (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
just begun thanks to a super efficient newly designed stage with 3+4 rotors profile and a new drive concept for low pressure applications, a reduced footprint with side by side installation, a no-space adder Plug & Play solution with integrated starter, possibility to install IE5 motors and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
Reactivation of the Shock-Tunnel Facility at Fort Cronkhite. Final report
W.fc MOTOR STARTER NEMASIZE I ( 3 HP ) .
-
A simple apparatus for exact gas metabolic determination
The air flow comes the spirometer yon a small zwangli~ufiges model that is driven by an 1 / 3 - PS electric motor with starter welter to the Flasehe F etc. to the pump .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/2348/EmilioPiesciorovsky2009.pdf?sequence=1
FVNR motor starter 3 , for ratings of 10 hp to 25 hp: .
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
example A 15- hp 230-V 3 -phase motor with autotransformer starter is to be supplied by a tap made to a 250-kcmil feeder.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 430. MOTORS, MOTOR CIRCUITS, AND CONTROLLERS
example A 15- hp 230-V 3 -phase motor with autotransformer starter is to be supplied by a tap made to a 250-kcmil feeder.
-
MADISON Lqd Lvl Swch,1/8 In NPT,Slctabl,316 SS - Liquid Level Switches - 4YM31|M5000 - Grainger Industrial Supply
running aw 46 hyd fluid in tank in case of leak wish to have moor shut down running 10 hp 3 phase motor doe have 120 volt contacts on starter motor .
-
Chemical constituents from the bark of Anisopus mannii.(Report) - Canadian Journal of Chemistry | HighBeam Research
Automatic Star Delta Starter for 30 hp Motor 415v, 50 Hz, 3 Om.
-
Environmental testing of class IE AC motor control center for nuclear power plants
Loads for the starter were provided by operation ofa 50 hp motor , 3 phase, 550 V ac, 60 Hz and a 20 hp motor, 3 phase 550 V ac, 60 Hz for Size 3 starter and Size 2 starter respectively.
-
Schneider Electric - GV2ME07 - Motor Protection & Accessories - Motor Protection Circuit Breakers - Allied Electronics
Starter , Motor , Pushbutton, 3 -Pole, HP Rating 1.5HP@575VAC, Non-Reversing, Panel .
-
Schneider Electric - GV2ME14 - Motor Protection & Accessories - Motor Protection Circuit Breakers - Allied Electronics
Starter , Motor , Pushbutton, 3 -Pole, HP Rating 1.5HP@575VAC, Non-Reversing, Panel .
Indicates content that may require registration and/or purchase.