-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1.3kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 1.3kV, Diode
- Tj: -65 C
- IO: 3 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener 3.3v 200mW 5%
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS
- IR: 0.002 mA
- VZ: 3.3 volts
- ZZT: 85 ohms
- PD: 500 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3a, Diode and Rectifier, Rectifiers. This listing
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3kW Bidirectional TVS Diode, 78V, 126V Clamp, DO-214AB Product overview: SMC3K78CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers
- Tj: -55 C
- Peak Pulse Power: 3,000 watts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 10A 60V TMBS FlatPAK 5x6
- Features: Other, Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER, 3.3V, 3W, SMA; Zener Voltage Nom:3.3V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SCHOTT 100V 3A FLATPAK
- VF: 0.69 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
-
Supplier: DigiKey
Description: Diode Array 2 Independent Schottky 100V 3A Surface Mount 8-PowerTDFN
- Tj: -40 to 150 C
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Description: DIODE ARR SCHOT 100V 20A TO220-3
- VF: 0.82 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
- Package: TO-220
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 3W, 5.6V, DO-41; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:200°C; Operating Temperature Min:-65°C RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Zener Diode, 3.3V V(Z), 0.2W
- Features: Zener Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 3.3V 8V CFP3
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 8 volts
- VBR: 5.2 volts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 3W, 3.3V, DO-41, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 3.3V, SMA; Zener Voltage Nom:3.3V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5913BT3 Series RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 3.3V, 150mW, SOD-523
- VZ: 3.3 volts
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 3.3V 12V 6TSOP
- Tj: -65 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 12 volts
- VBR: 5.3 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 3.3V 150MW 0603
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 3.3 volts
- PD: 150 milliwatts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C3V3L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 3.1 to 3.5 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1157318-BZT52C3V3 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BZT52C3V3-7-F; BZT52C3V3-G RHG; MMSZ5226B; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 3W 12V, AXIAL
-
Supplier: Littelfuse, Inc.
Description: The SP720 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP720 has 2 protection SCR/Diode device structures per input. A total of 14 available inputs can be used to protect up to 14 external signal or bus lines.
- VR: 30 volts
- CT: 3 pF
- Features: Array, Bidirectional
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105598-FLZ3V3A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 14μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 35 Ohm
- VF: 1.2 volts
- IR: 0.014 mA
- Tj: -65 to 175 C
- VZ: 3.3 volts
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 40V 3A SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1237019-PESD3V3V4UF Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
- Features: Array
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 802033-DDZ3V3ASF-7 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 3.27V Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-90,
- VF: 0.9 volts
- IR: 0.02 mA
- Tj: -65 to 150 C
- VZ: 3.27 volts
-
Supplier: Allied Electronics, Inc.
Description: DIODE ZENER 3W 6.2V AXIAL
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and
- Wavelength Range: 790 to 840 nm
- Laser Power: 500 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 1,200 milliamps
-
Zener Diodes - DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V -- 70099457Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV3.3B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 3.32 to 3.53 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. • Surface Mount Diodes — molded, and formed lead, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and high temperature, 200°C, 2kV, 3kV, and 5kV diodes. (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.