Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: 4-20MA SENSOR
- Linear Velocity: 0 in/sec
- Device Category: Sensor / Transducer, Transmitter
- Sensor Mounting: Stud or Bolt-on
-
Supplier: Texas Instruments
Description: 4-20mA Current Transmitter with Sensor Excitation and Linearization 14-PDIP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: PMC Engineering LLC
Description: The ASUH Series of high performance sub-miniature pressure transmitters have been designed for demanding installations where space is extremely limited and high vibration/temperaturee are anticipated. Sub-Miniature Size 70 to 6000 psi Range 4-20mA Output ±0.25% Accuracy Lightweight
- Working Pressure Range: 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Current
-
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products; Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn
- Linear Velocity: 0 in/sec
- Sensor Mounting: Stud or Bolt-on
- Device Category: Transmitter
-
Supplier: PMC Engineering LLC
Description: a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified Full Scale. The polyurethane vented molded cable provides a high integrity waterproof assembly. Kevlar is used to avoid cable elongation with a breaking point in excess of 200lbs. For Zero
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: PMC Engineering LLC
Description: The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: PMC Engineering LLC
Description: VersaLine VL4200 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 3/4" diameter
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Texas Instruments
Description: 4-20mA Current Transmitters with Sensor Excitation and Linearization 14-SOIC -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Sensor Transmitters - Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- JavelinSupplier: Define Instruments
Description: What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 131 F
- User Interface: Computer Programmable
- Outputs: Current Loop (e.g., 4-20 mA), Relay, Voltage
-
Supplier: Piezo-Metrics
Description: calibration The OEM wireless current sensor transmitter, provides wireless current measurement for an input range of 0-20 mA. Suitable for a range of 4-20 mA sensors such as pressure, inclinometer, accelerometer, temperature & displacement. The
- Operating Temperature: -4 to 131 F
- Features: DC Current
-
Supplier: Transcat, Inc.
Description: Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Built-in sensor Small size One year warranty
- Sensed Temperature: -4 to 167 F
-
Supplier: Sensidyne, LP
Description: Labor-saving is how major users describe the SensAlert ® Universal Transmitter. Introduced three years ago, it uses advanced components and rigorous ergonomic design, to significantly improve reliability and reduce maintenance. The Sensidyne family of Universal 4-20 mA
- Measurement Type: %LEL, %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Toxic Gas
- Display: Digital
-
Supplier: Instrumentation Northwest, Inc.
Description: Only slightly over 7" long, this rugged industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well. A 4-20 mA output device, the sensor
-
Supplier: Texas Instruments
Description: 4-20mA Current Transmitter with Sensor Excitation and Linearization 0-
-
Supplier: PCB Piezotronics, Inc.
Description: High temperature vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn
- Linear Velocity: 0 in/sec
- Sensor Mounting: Stud or Bolt-on
- Device Category: Transmitter
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Acceleration: 20 g
- Frequency Range: 4 to 2,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Intrinsically Safe
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Acceleration: 20 g
- Frequency Range: 4 to 2,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Intrinsically Safe
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, true peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Acceleration: 20 g
- Frequency Range: 4 to 2,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Intrinsically Safe
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 4-20 mA vibration sensor, 85°C; 2.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Linear Velocity: 2 in/sec
- Frequency Range: 4 to 2,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Intrinsically Safe
-
Supplier: Electronic Sensors, Inc.
Description: enabling the user to measure from the very top of the tank. The automatic profiling (tank mapping) eliminates interfering signals from agitators and other obstructions in the vessel without the need to empty the vessel. The level measurement output is a 4-20 mA current signal.
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Global Detection Systems Corp.
Description: The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas
- Operating Temperature: -40 to 140 F
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
- Electrical Outputs: Analog Current
-
Supplier: Burkert Fluid Control Systems
Description: previously mounted on a wall, and it must be associated with a remote temperature sensor. The switching points can be programmed with keys directly in the display or optionally with a 4...20 mA standard signal input from an external PLC. As an option, the process value
- Sensed Temperature: -40 to 257 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
- Features: Digital or Analog Display
-
Supplier: FPI Sensors International
Description: Continuous level sensors provide continuous feedback and are available in both 0-5VDC and 4-20 ma outputs. Several options are available including temperature sensors, independent low or high level switch points, a variety of materials and mounting options. If you
- Measuring Range: 4 to 96 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Sitron
Description: The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: PCB Piezotronics, Inc.
Description: DIN rail mount vibration transmitter (for use w/ICP sensor), 4-20 mA output for fixed 0-1 ips pk vibration, raw vibration output, fixed 3.5 Hz to 10 kHz frequency range
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Form Factor: DIN Rail
-
Supplier: Heilind Electronics, Inc.
Description: HART-ENABLED VELOCITY SENSOR 4-20MA, CONFIGURABLE
-
Supplier: Radwell International
Description: DIFFERENTIAL PRESSURE TRANSMITTER, DPT, RANGE: 0-1"WC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Heilind Electronics, Inc.
Description: 0-150PSIG 4-20mA DIN,1/4"NPT PRESSURE TRANSMITTER
- Device: Sensor Element / Chip
-
Supplier: Heilind Electronics, Inc.
Description: 0-100PSIG 4-20mA DIN,1/4"NPT PRESSURE TRANSMITTER
- Device: Sensor Element / Chip
-
Supplier: Cole-Parmer
Description: Gear Flowmeter
- Meter Technology: Oval Gear
-
Supplier: Define Instruments
Description: What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Features: Current Loop (e.g., 4-20 mA), DC Current Input, DC Voltage Input, RTD Input, Thermistor Input, Thermocouple Input, Voltage, Voltage Excitation Supply
- Signal Converter Type: Current Loop Converter
-
Supplier: Sitron
Description: The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan. The
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package Type: SOIC
- Device Type: Transmitter
-
Supplier: Heilind Electronics, Inc.
Description: 4-20mA LOOP-POWERED SENSOR TOP EXIT, 105C
-
Supplier: tecsis LP
Description: The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
The 2880-LT uses HF capacitance technology — no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output. 2880-LT Probe Mounted Transmitter The 2880-LT provides reliable monitoring of (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
calibrations. This high-performance dew point transmitter can cope with extreme environmental conditions, offering protection to IP66 NEMA 4X and the rugged construction of the transmitter has been tested to withstand 35,000 kilopascal or 350 bar maximum pressure. The transmitter electrical connections (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
and Process Temperature. The QVT will output a 4-20 mA signal corresponding to Differential Pressure or Flow. Specifications Modes of Operation: Multivariable or DP Only Operating Range: 10000:1 (0.0009 in WC to 9 in WC (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The Anritsu MA2410xA Inline Peak Power Sensors provide precise average power measurements ranging from 2mW to 150W over a frequency range of 25 MHz to 4 GHz. Utilizing a dual path architecture, they deliver True-RMS measurements across the entire frequency and dynamic range, accommodating CW (read more)
Browse Power Meters Datasheets for Anritsu Company -
voltage to 2.5 kV Flexibility: input and output ranges selectable by DIP and rotary encoder switches for infrared interface (IrDA) ±0-5V, 0-20mA, 0-10V, 4-20 mA outputs Customer-specific input/ output settings possible Examples of focus industries include (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
specifications Measurement type: Dewpoint or moisture content in gases Analogue output: 2?wire, 24?V, 4–20?mA Digital output: 4?wire Modbus RTU Serial Line RS485 Sensor technology: SHAW ultra?high?capacitance aluminium oxide Accuracy (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The universal A20220 strain gauge transmitter provides connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC
Conduct Research Top
-
An Overview of Temperature Sensor Transmitters
Analog (4 - 20 mA) transmitters provide a number of benefits for use in industrial sensing.The nature of current (versus voltage) loops is to maintain the proper current, even if there is significant electrical resistance in the line, up to its maximum voltage capability.For this reason
-
Did You Know? Carbon Monoxide Sensors Do Not Detect Diesel Exhaust?
loading docks. In this application, the presence of carbon monoxide will cause the outside air dampers to close and remain closed until the outside air is free of fumes. Kele now offers two products that may be used in these applications. The WCO-1B Carbon Monoxide Sensor provides a 4-20 mA output
More Information Top
-
AD693 datasheet : Datasheets for Electronic Components and Semiconductors
Loop-Powered 4 - 20 mA Sensor Transmitter .
-
AD693AD datasheet - 36V; 200mA; loop- powered 4-20mA sensor transmitter : Datasheets for Electronic Components and Semiconductors
36V; 200mA; loop- powered 4 - 20mA sensor transmitter .
-
Cost Effective Predictive Maintenance Solutions
LPSTM 4 - 20 mA sensors Intelligent Transmitter Series iT Alarm iT Communications Module Economy, standard and premium accelerometers High frequency, low frequency and frequency banded sensors High temperature sensors Triaxial sensors PiezovelocityTM sensors Dual output temperature and vibration measurements Seismic accelerometers Underwater …
-
Monitoring Reciprocating Gas Compressors with 4-20 mA LPS Vibration Sensors
The gray (middle) line illustrates the r.m.s. output from a 4 - 20 mA sensor or transmitter .
-
Hoover/Diana: Topsides
The LEL sensors are 4 - 20ma transmitters wired to the SPLC; the PLC provides monitoring, alarms (at 20% LEL), and trips per the Cause & Effect charts (at 60% LEL).
-
CR4 - Thread: step down the current
Try Hall effect Sensors + 4 > 20 ma Transmitter .
-
CR4 - Thread: Solar Heating Redivivus
There are several thermocouple sensors with 4 - 20 mA transmitters (own production) that monitor water temperature in the water heater tank (three levels), two in the solar collector and two in the bedroom.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-1190.pdf
O2 Sensor Transmitter , 4 - 20 mA .
-
A future vision of data acquisition: distributed sensing, processing, and health monitoring
Although the majority of the test article sensors are transducers, a small percent of the facility sensors are 4 - 20 mA trans- mitters .
-
Computer and Computing Technologies in Agriculture IV
Spot check data such as water level, flux, voltage, current and etc. are converted to standard signal (from 4 to 20mA ) by sensor and transmitter , then transferred to central control cabinet in control house, then sent to digital panel meters through …
Indicates content that may require registration and/or purchase.