-
Supplier: Piezo-Metrics
Description: Current to Wireless Transmitter Module 0-20mA input High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple
-
Supplier: OMEGA Engineering, Inc.
Description: The rugged high-performance, high power OMEGA wiSeries wireless transmitters featured on this page are compatible with the OMEGA zSeries & wiSeries system for Web-based monitoring of Analog Voltage and Current, Temperature, Humidity, and Barometric Pressure. The radio is a High Power
- Sensed Temperature: -454 to 4,208 F
- Operating Temperature: -4 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights Built with industry standard process connections, this transmitter connects to sanitary fittings without special mounting hardware. This device meets 3-A®, EHEDG, and ASMEBPE industry standards and features a polished stainless steel housing option. 150 PSIG
- Pressure Measurement: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Built with industry standard process connections, this transmitter connects to sanitary fittings without special mounting hardware. This device meets 3-A®, EHEDG, and ASMEBPE industry standards and features a polished stainless steel housing option. 150 PSIG
- Pressure Measurement: Gauge
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated Performance Gear wireless body pack transmitter Performance Gear Wireless body pack transmitter. Power, mute and battery status LED Power and mute switch 9V battery (included) provides 8 hours of battery life 75m (250 ft.) operating range
- Features: Wireless Microphone
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGAs new wireless temperature transmitter features a standalone, compact, battery powered wireless RTD transmitter that sends readings back to a host receiver up to 120 m (400') away. Each unit can be programmed in the field to interface directly with any 3-wire Pt100
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Local Interface: Computer Interface
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure Mounting details to EN 50047 Plug-in connector M12 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network
- Operating Frequency: 868.3 to 915 MHz
- Features: Transmitter Only
-
Supplier: Yokogawa Corporation of America
Description: The high performance temperature transmitter YTA510 accepts Thermocouple, RTD, ohms or DC mill volt inputs. The transmitters transmit not only process variables but also the setting parameters using wireless signal. The transmitters run on internal batteries, and the
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Local Interface: Computer Interface
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The P10T is a networkable, full-rack, dual channel wireless transmitter used in conjunction with the P10R Wireless Bodypack Receiver as part of the PSM®1000 Personal Monitor System. It offers a 72 MHz wide tuning bandwidth, networked remote control via
- Features: Wireless Microphone
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA¨ UWTC-REC3 receiver lets you monitor and record temperature over an Ethernet network or the Internet without any special software-just your web browser. The receiver is an independent node on the network sending and receiving data in standard TCP/IP packets. It is easily configured from a
- Network Equipment: Transceiver
- Network Media: Wireless
-
Supplier: Visual Sound, Inc.
Description: Sabine, Inc. The new SW75-T beltpack is part of Sabine's growing family of 2.4 GHz Wireless products, which offer a solution for the ever-shrinking UHF band. (255 chars max.) Sabine's SWM7000 Series incorporates their patent-pending Smart Spectrum technology -- a breakthrough in RF
- Features: Wireless Microphone
-
Supplier: Semtech Corp.
Description: Semtech offers wireless power transmitter and receiver platforms for both direct and indirect charge applications in both standards compliant and non-compliant systems. Semtech is a member of the Wireless Power Consortium (WPC) and the AirFuel Alliance, and is active in helping
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC WIRELESS TRANSMITTER 48QFN
-
Supplier: Visual Sound, Inc.
Description: Azden Corporation This is a bodypack transmitter with 63 user-changeable channels, input level control, standby switch, locking input connector and metal belt clip. Use with lavalier microphones, headset microphones or as an instrument transmitter for electric guitars or basses.
- Features: Wireless Microphone
-
Supplier: Piezo-Metrics
Description: transmitter enclosure offers high performance wireless sensing measurement for Strain Gauge, Current, Voltage, Temperature, Pulse and Potentiometer input sensors. Using Mantracourt’s proprietary 2.4 GHz wireless telemetry electronics, the wireless sensor
-
Supplier: Piezo-Metrics
Description: Temperature to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless
-
Supplier: Piezo-Metrics
Description: Potentiometer to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple
-
Supplier: E+E Elektronik
Description: EE242 is the base station for a network of up to 500 wireless transmitters for temperature, humidity and CO2. With the integrated web server (no need for any additional software) the user can set up the wireless network via Ethernet interface. The measured data from the
- Network Equipment: Modem
-
Supplier: CAS DataLoggers
Description: The GD-52 Wireless Temperature Transmitter has 4, 2 or 4 wire PT100 RTD inputs with a temperature measurement range of -100°C to +200°C. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-52 is
- Sensed Temperature Range: -148 to 392 F
- Features: Battery Powered, Detachable Probe(s)
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 sWave® wireless technology Power supply by ex-proof Lithium battery (exchange inside Ex areas possible) Thermoplastic enclosure Mounting details to EN 50047 Plug-in connector M12 No wiring and pipe laying required Easy programming of receiver Output signal
- Operating Frequency: 915 MHz
- Data Rate: 66 kbps
- Output Power: 10 dBm
- Features: Transmitter Only
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD57021MWV is an integrated IC for the wireless power transmitter. This device is composed of inverters for the coil drive, controller for the communication of the Qi compliant and demodulating circuit, GPIO, TCXO buffer, and I2C interface. BD57021MWV works as a controller in the
- Operating Temperature: -20 to 85 C
- Input Voltage (VIN): 4.2 to 5.3 volts
- Features: Other, Switching Regulator
-
Supplier: CAS DataLoggers
Description: The GDM-24 Wireless Temperature Transmitter/Logger has sockets for 4 K or T type thermocouple inputs with a temperature measurement range of -200°C to +200°C. On-board memory allows for local storage of up to 12,000 readings in case of a wireless communication
- Sensed Temperature Range: -328 to 392 F
- # of Inputs / Channels: 4 #
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius Display: Celsius / Centigrade
-
Supplier: TMP Pro Distribution
Description: The reliable SLX1 wireless bodypack transmitter is designed to hold up to the most adverse conditions. SLX1 can be used in a variety of SLX Wireless systems, including Lavalier, Headworn, Guitar/Bass, Instrument, and Combo. SLX Wireless Systems feature patented Audio
-
Supplier: TMP Pro Distribution
Description: The TourGuide transmitter SK 2020-D-US will allow you to deliver a highly professional guided tour. Combining the bodypack transmitter with an headworn or clip-on microphone, will give you total freedom of movement during your tour. You will have both hands free to describe an object,
-
Supplier: TMP Pro Distribution
Description: also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at
-
Supplier: TMP Pro Distribution
Description: Powerful yet compact, the PGXD1 transmits wireless audio from instrument or microphone sources with pure digital clarity and rock-solid reliability. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this
-
Supplier: Microchip Technology, Inc.
Description: The WP300RX01 is a Fixed Function Device (FFD) designed to perform the Wireless Power Transfer Receive function. This chip is paired with the WP300TX01 as a Wireless Power Transmitter function. 300 Watts is the maximum power that can be transferred using the digital controller
-
Supplier: Pyromation
Description: and include a 3/4" Radius stainless steel mounting pad as listed below. These RTD assemblies are mounted to a wireless cellular transmitter, which is ideal for use in remote locations. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Local Interface: Computer Interface
- Reference Material: Platinum
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's new Wireless Relative Humidity transmitter features a stand-alone, compact, battery powered design that transmits measurements back to a host receiver up to 90 m (300') away. When activated the wireless transmitter will transmit readings continuously at pre set
- Relative Humidity Range: 2 to 98 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: 1.4 to 120.2 F
- RH/aw Range: 2 to 98 %
-
Supplier: Acme Chip Technology Co., Limited
Description: RF XMITTER FM/FSK 433MHZ 24SOIC
- Output Power: 10 dBm
- Operating Frequency: 433 MHz
- Operating Temperature: -40 to 125 C
- Supply Voltage: 4 to 2 volts
-
Supplier: Pyromation
Description: Fixed-Sheath RTD Assemblies with the wireless cellular transmitters are provided with a variety of design options listed below. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Local Interface: Computer Interface
- Reference Material: Platinum
-
Supplier: ABB Measurement & Analytics
Description: The WirelessHART technology features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the transmitter via push buttons and LCD display.
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, R, S, T, Waterproof / Sealed
- Local Interface: Digital Front Panel
-
Supplier: Holykell Technology Company Limited
Description: Wireless pressure sensor H2601 is a cutting-edge solution designed for remote pressure monitoring. Featuring a robust design with IP68 and explosion-proof housing, it provides accurate real-time data transmission via LoRa or 4G network, ensuring reliability in harsh conditions. With Holykell
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 158 F
- Display Type: Digital
-
Supplier: Pyromation
Description: Spring-Loaded RTD/Thermowell Assemblies with a wireless cellular transmitter are designed for use with various thermowell types. The selfcontained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Local Interface: Computer Interface
- Reference Material: Platinum
-
Supplier: Yokogawa Corporation of America
Description: The high performance wireless pressure transmitter EJX310B features a single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam flow as well as liquid level, density, and pressure. These transmitters transmit not only process variables but also the
- Pressure Measurement: Differential, Gauge
- Media: Gas, Liquid
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The board features a compact and modular design with an M.2 E-Key connector, enabling seamless integration with host systems that support the PCI-SIG standard. It supports multiple communication interfaces, including UART, SPI, I²C, and SAI, making it highly adaptable for a wide range of (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
The SN24R420-4 is a battery powered wireless sensor node that provides support for two 100 ohm Platinum RTD inputs, two 4-20 mA inputs and two switch inputs (many other sensor configurations are available, contact Muratafor details). Wireless connectivity is provided through a robust 2.4 GHz (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
toughest environments - Easy integration with Serial MODBUS or 4-20mA (each active channel) - Full-color display, guided calibration, event logging, and optional 4 relay output - Detects Toxics, Oxygen Deficiency, Combustibles, VOCs & Refrigerants via Smart Sensor Modules - Bluetooth (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
outputs, intrinsically safe barrier for hazardous environments and choice of housing between ABS plastic for non-hazardous environments and aluminum or stainless steel for hazardous environments. The SA-220 can be used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Solution: The NOC chose the ONE Series SIL 2 Safety Transmitter with Safety Relay Output (SRO) because it combined the 4-20 mA output that went to the VFD with an (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting tanks. Features & Benefits No moving parts (read more)
Browse Level Transmitters Datasheets for Arjay Engineering -
voltage to 2.5 kV Flexibility: input and output ranges selectable by DIP and rotary encoder switches for infrared interface (IrDA) ±0-5V, 0-20mA, 0-10V, 4-20 mA outputs Customer-specific input/ output settings possible Examples of focus industries include (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
made available with the ignition protection type “intrinsically safe” on request. With these versatile attributes, the sensors are suitable for an incredibly wide range of applications. You can find them in process controls, water pipe systems or even in pneumatic and hydraulic applications. Various pressure ranges from 0.35 bar up to 0-1000 bar. Voltage or 4-20 mA output. (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
CR4 - Thread: Wirless Transmission of a 4-20mA Signal
I urgent need 4 - 20mA wireless transmitter circuit diagram for my project.
-
New products
A user select- able analog output of 0 to 5 Vdc, 0 to 10 Vdc, or 4 to 20 mA is standard on all mod- els, and a built-in wireless transmitter option is also available.
-
ISA ADV TEMP MEAS CNTRL - Advanced Temperature Measurement and Control
mitter or connected directly to the transmitter , where its signal is converted to a digital, 4 – 20 mA , or wireless signal.
-
ISA ESSNTLS MDRN MEAS FINL ELEM - Essentials of Modern Measurements and Final Elements in the Process Industry: A Guide to Design, Configuration, Installation,...
The two most common ways are: • Transmitter—the sensor is wired a short distance to the transmitter or connected directly to the transmitter , where its signal is converted to a digital, 4 – 20 mA , or wireless signal.
-
Emerson Unveils Rosemount 848T Wireless Transmitter That Enables More Temperature Measurements For Use In Monitoring And Maintaining Assets
The 848T wireless transmitter monitors up to four independently configurable RTD, thermocouple, ohm, millivolt and 4 20 mA inputs allowing users access to more of these important temperature measurements.
-
K West basin isolation barrier leak rate test
The dewpoint sensor shall be wall mounted with 115V AC input power Automated Data Acquisition System (ADAS) Wireless logger transmitter has capabilities o f 20 input channels which will accept TCs, RTD, any 4 - 20 mA and any voltage inputs.
-
Temperature Transmitters Database - 2015
This is typically achieved by the transmitter producing a 4 – 20 mA current loop output; however, the signal can also be communicated via other media, including fieldbus, Ethernet and wireless .
-
Flowmeters Database - 2015
This is typically achieved by the transmitter producing a 4 – 20 mA current loop output; however, the signal can also be communicated via other media, including fieldbus, Ethernet and wireless .
-
Process Level Measurement Devices Database - 2015
This is typically achieved by the transmitter producing a 4 – 20 mA current loop output; however, the signal can also be communicated via other media, including fieldbus, Ethernet and wireless .
-
Temperature Transmitters Report - 2013
This is typically achieved by the transmitter producing a 4 - 20mA current loop output; however, the signal can also be communicated via other media, including fieldbus, Ethernet and wireless .
Indicates content that may require registration and/or purchase.