-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, Single Zener Diodes. This listing supports
- Tj: -65 to 150 C
- VZ: 4.7 volts
- ZZT: 80 ohms
- PD: 500 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 125MW, 4.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 125MW, 4.7V, Single Zener Diodes. This
- Tj: -55 to 125 C
- VZ: 4.7 volts
- ZZT: 70 ohms
- PD: 125 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 4.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 4.7 V, Single Zener
- Tj: -65 C
- VZ: 4.7 volts
- ZZT: 80 ohms
- PD: 500 milliwatts
-
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 500mW 4.4V~5V 4.7V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 500mW 4.4V~5V 4.7V LL-34 Zener Diodes ROHS
- IR: 0.0005 mA
- VZ: 4.7 volts
- ZZT: 60 ohms
- PD: 500 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW, 4.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 500MW, 4.7V, Single Zener Diodes. This listing supports
- Tj: 150 C
- VZ: 4.7 volts
- ZZT: 25 ohms
- PD: 500 milliwatts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 500mW 4.56V Zener 500mW 0.9V Vf
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 735508-TZMB4V7-GS08 4.7V Manufacturer Homepage: www.vishay.com Reference case: LL34 Reference Date Code: 08Rohs Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 035884-UDZ4V7B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products
- IR: 0.002 mA
- Tj: -65 to 150 C
- VZ: 4.7 volts
- ZZT: 100 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 103565-DDZ4V7CSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.81V Impedance (Max) (Zzt): 130
- VF: 0.9 volts
- IR: 0.01 mA
- Tj: -65 to 150 C
- VZ: 4.81 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 865355-BZX84C4V7-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 4.7 V 300 mW ±6% Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status:
- Tj: -65 to 150 C
- Features: Other, Zener Diodes
- Package: SOT23
-
Description: DIODE ZENER 4.7V 200MW SOD323
- IR: 2 mA
- Tj: -65 to 150 C
- VZ: 4.7 volts
- ZZT: 100 ohms
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 4.7V 200MW SOT323
- VF: 0.9 volts
- IR: 0.003 mA
- Tj: -65 to 125 C
- VZ: 4.7 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.3W, 4.7V, SOT-23
- VZ: 4.7 volts
- Features: Other, Zener Diodes
- Package: SOT23
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER ARRAY 4.7V SOT23-3
- Tj: -65 to 150 C
- VZ: 4.7 volts
- ZZT: 78 ohms
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C4V7L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 4.4 to 5 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: DigiKey
Description: Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323
- Tj: -65 to 150 C
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV4.7B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 4.55 to 4.75 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER 225MW 4.7V SOT23 PKG
-
Supplier: Utmel Electronic Limited
Description: NEXPERIA - PDZ4.7B,115 - DIODE, ZENER, 0.4W, 4.7V, SOD323
- VF: 1.1 volts
- Tj: 150 C
- PD: 400 milliwatts
- Pin Count: 2
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV4.7B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 4.7 to 5.2 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE 4.7 V, 0.4 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, HERMETIC SEALED, GLASS PACKAGE-2, Voltage Regulator Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV4.7B is Zener Diode for Voltage Regulation.
- VZ: 4.7 to 5.2 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BZX84C4V7LY is Zener Diode ideal for voltage regulation. Very common package SOT-23 and high productive efficiency help your design better.
- VZ: 4.4 to 5 volts
- PD: 250 milliwatts
- Pin Count: 3
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 4.7V 3W AXIAL
- VF: 1.5 volts
- IR: 0.005 mA
- Tj: -65 to 200 C
- VZ: 4.7 volts
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 2 volts
- IR: 0.003 mA
- Tj: -55 to 150 C
- VZ: 4.7 volts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 4.7V, 0.4W, SC-76 ROHS COMPLIANT: YES
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 3.0 Microampere (µA) Maximum Reverse Current (IR) Surface Mount Zener Diode
- Features: Other, RF Diodes, Zener Diodes
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Zener Single 4.7V 6% 500mW 2-Pin DO-35
- Tj: -55 to 175 C
- VZ: 4.7 volts
- ZZT: 78 ohms
- PD: 500 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 4.7V 1W 5% DO-41/D0-15
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 4.7V, SOD-123; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Rochester Electronics
Description: Zener Diode, 4.7V, 5%, 0.5W, Unidirectional
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.