-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included
- Other DC Voltage: 12 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 40 amps
- Gearbox Efficiency: 78 %
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants
- Other Output Power: 0.5 HP
- Continuous Current: 3.6 amps
- Gearbox Efficiency: 64.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service
- Other Output Power: 0.5 HP
- Continuous Current: 0.95 amps
- Gearbox Efficiency: 70 %
- Shaft Speed: 1,800 rpm
-
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the motor with
- Other Output Power: 0.5 HP
- Continuous Current: 0.8 amps
- Gearbox Efficiency: 82.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: Magmotor Technologies, Inc.
Description: 800 PSI / 2500 PSI Peak at 2 GPM, 3 HP Peak
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Output Power: 1 HP
- Standard DC Voltage: 12 Volt
-
Supplier: Mile-X Equipment, Inc.
Description: protractor type tool support. Light and water pot with spout and faucet that can be moved to either side are standard equipment. Wheels sold separately. Features: Precision built, for precision work, powered by ½ HP reversible Baldor motor Rigid construction and large 6204 bearings provide
-
Supplier: Mile-X Equipment, Inc.
Description: pieces Cast iron exhaust-type guards accommodate a 5" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder does not come with grinding wheels, pedestal, water pot and tool trays also optional Optional grinding wheels are 12" diameter,2" wide 1-1/4" arbor hole
-
Supplier: Mile-X Equipment, Inc.
Description: Precision built, for precision work, powered by ½ HP reversible Baldor motor Locked double row bearings provide vibration free operation Maximum .002 runout on face at outside edge, for precise tool & die work Large tool tables with protractor on each end to help indicate angle Protractor
-
Supplier: Allied Electronics, Inc.
Description: Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum.
-
Supplier: ARC Systems, Inc.
Description: ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available
- Generated Voltage: 0.1 to 3.1 Volts / 1000 rpm
- Maximum Speed: 6,300 rpm
- Type of Output: AC
- Mounting Method: Base Mount
-
Supplier: Citizen Micro Co., Ltd.
Description: Coreless Motor, Planetary Gearhead
- Other DC Voltage: 12 VDC
- Torque Constant: 1.789824 in-oz/amp
- Other Output Power: 0.00790730027092664 HP
- Continuous Current: 0.69 amps
-
Supplier: ARC Systems, Inc.
Description: Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
- Other DC Voltage: 12 VDC
- Static / Holding Torque: 13 In-oz
- Step Angle: 15 degrees
- Continuous Current: 1.15 amps
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 12 VDC
- Other Output Power: 0.12 HP
- Continuous Torque: 3.89 In-lbs
- Gearbox Efficiency: 63 %
-
Supplier: Koford Engineering, LLC
Description: High performance design uses special low loss lamination material. Four pole design is optimum for positioning applications using hall signals for speed feedback because it offers twice the resolution, as well as increased power and speed compared to two pole motors. Slotless design is cog
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1246 inch
- Diameter / Width: 1.4 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation
- Other DC Voltage: 12 to 310 VDC
- Torque Constant: 0.324 in-oz/amp
- Other Output Power: 785 HP
- Continuous Torque: 3 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 4 to 24 VDC
- Continuous Current: 0.211 amps
- Shaft Size: 0.0787402 inch
- Shaft Speed: 8,430 rpm
-
Supplier: Johnson Electric North America, Inc.
Description: accuracy derived from step angles of 7.5° - 15°. This range of rotary stepper motors can be custom engineered to meet the integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. Saia Rotary stepper motors are
- Other DC Voltage: 6 to 24 VDC
- Shaft Size: 0.059 inch
- Diameter / Width: 0.79 inch
- Static / Holding Torque: 0.56 to 0.752 In-oz
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features Washdown duty, SCR-rated, NEMA standards 1/4 to 1 HP, 90 volt, 1750 rpm 1/2 to 2 HP, 180 volt, 1750 rpm
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.24 to 132.8 in-oz/amp
- Other Output Power: 0.25 to 2 HP
- Continuous Current: 2.4 to 9.3 amps
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: DigiKey
Description: Brushed DC Motor Standard 6073 RPM 12VDC
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.4425 In-lbs
- Shaft Speed: 6,073 rpm
- Standard DC Voltage: 12 Volt
-
Supplier: Johnson Electric Group
Description: accuracy derived from step angles of 7.5° - 15°. This range of rotary stepper motors can be custom engineered to meet the integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. Saia Rotary stepper motors are
- Other DC Voltage: 6 to 12 VDC
- Static / Holding Torque: 0.7929203539823008 In-oz
- Step Angle: 18 degrees
- Shaft Size: 0.059 inch
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP,
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
-
Supplier: Johnson Electric Group
Description: characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0019 HP
- Shaft Speed: 3,600 rpm
- Diameter / Width: 0.9 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: NEMA Combination Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
- Control Voltage (Separate Control): 120 volts
- Overload Protection: Eutectic
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Permanent Magnet Linear Stepper Motor ● Rated Voltage: 12VDC ● Maximum Force Up to 24N(86.3oz) ● RoHS Compliant
- Other DC Voltage: 12 VDC
- Step Angle: 15 degrees
- Operating Temperature: 14 to 149 F
- Standard DC Voltage: 12 Volt
-
Supplier: ElectroCraft
Description: These gearmotors feature a Hansen 123-1 series step motor on a 2 inch round spur gearbox. 4 gear ratios are available, 12:1, 48:1, 192:1 and 768:1. The heavy duty, gearbox can handle up to 500 in-oz intermittently and 250 in-oz continuously. Custom output shafts are available.
- Other DC Voltage: 24 VDC
- Continuous Torque: 6.25 to 21.875 In-lbs
- Gearbox Ratio: 12 to 192 : 1
- Shaft Size: 0.21 inch
-
Supplier: Air Compressors Direct
Description: voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 5 HP
- Power Source: DC
-
Supplier: Portescap
Description: 32BF nuvoDisc Slotless Flat Brushless Motor 32BF nuvoDisc The 32BF brushless DC slotless motor utilizes 6 self supporting ironless coils. The 32BF miniature motor offers long life, excellent speed and position control and smooth rotation. Using a disc magnet design, it has no
- Other DC Voltage: 12 VDC
- Torque Constant: 1.17528 in-oz/amp
- Continuous Current: 1.5 amps
- Continuous Torque: 0.11504424778761058 In-lbs
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their
- Other DC Voltage: 12 to 310 VDC
- Torque Constant: 4.248 to 267.624 in-oz/amp
- Other Output Power: 0.119279614256351 to 1.05207300214871 HP
- Continuous Torque: 4.42477876106195 to 22.1238938053097 In-lbs
-
Supplier: Portescap
Description: 16ECP24 Slotless Brushless DC motor 16ECP24 The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length. Product Highlights 24mm long
- Other DC Voltage: 12 VDC
- Torque Constant: 0.890664 in-oz/amp
- Continuous Current: 0.6 amps
- Continuous Torque: 0.03539823008849556 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: Precise motion at low cost, can be customized
- Other DC Voltage: 12 VDC
- Current per Phase: 0.13 amps
- Number of Leads: 4 #
- Static / Holding Torque: 7.631858407079648 In-oz
-
Supplier: Assun Motor Pte. Ltd.
Description: Servo motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.92576 to 6.74016 in-oz/amp
- Other Output Power: 0.116585771282696 to 0.143765440688526 HP
- Continuous Current: 0.167 to 0.75 amps
-
Supplier: Macnaught USA, Inc.
Description: 12V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 3/4 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Portescap
Description: 08ECP20 Ultra EC Slotless Brushless DC motor 08ECP20 Ultra EC The 08ECP20 brushless DC slotless motor is an ideal mini-actuation solution that enables you to downsize your application without compromising on performance or reliability. This 8mm BLDC motor features Portescap's
- Other DC Voltage: 12 VDC
- Torque Constant: 0.66552 in-oz/amp
- Continuous Current: 0.23 amps
- Continuous Torque: 0.009469026548672562 In-lbs
-
Supplier: Johnson Electric Group
Description: The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are custom
- Other DC Voltage: 10.8 to 18 VDC
- Other Output Power: 0.0568 to 1.2606 HP
- Shaft Speed: 3,300 to 22,602 rpm
- Diameter / Width: 1.4 to 1.9 inch
Find Suppliers by Category Top
Featured Products Top
-
Torrance, CA – July 2, 2025 – Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
2–20 Ω, operating current 2–0.8 A, and voltage 1.2–4.32 V to support various control configurations. Torque Performance:Holding torque ranges from (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
MICROMO introduces the new 8 and 10 mm brushless motors from the FAULHABER Group. The 0824 and 1028 motors offer (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
: PST.57HB3220-001, PST.57HB3250-001, PST.57HB5212-001, and PST.57HB5220-001 Step angle: 1.8°; published holding torque: 1,500 or 2,100 mN·m, depending on model Rated current spans 1.2–4.8 A across the four models; listed lengths are 54.4 or 74.4 mm (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
balance output capability and integration flexibility within limited space. The 8mm Micro Brushless Motor is engineered for compact precision applications where size and performance are equally critical. With an ultra (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
As medical devices, intelligent prostheses, and robotic systems continue moving toward miniaturization and higher precision, motion components must deliver reliable performance within increasingly limited installation space. The 8mm Mini DC Servo Motor combines compact dimensions, precision (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The 8–87 mm Brushless DC Motor Series is engineered for applications requiring compact structure, high speed, and long operational life. By replacing mechanical brushes with electronic commutation, these motors eliminate wear components while delivering (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, automation, medical, machinery, aerospace and aviation. The new BX4 series brushless motors are available in two lengths of 42 or 68 mm and in 12 or 24 V windings. The BX4 (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
More Information Top
-
CR4 - Thread: How to Select a DC Motor
12 VDC motors of sufficient power to drive an 2kVA alternator are uncommon, mainly because there is not a large market for them. The motors used for fork trucks, golf carts, etc are designed for at least 36 volts . The 4.8 hp rating of the winch motor (from the link above) is probably not continuous.
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
Rpm 3570, Voltage 120, 4.8 Amps Ac, Single Phase, 60 Hz, Arbor Hole (in.) 1, Face Wheel Dimensions (in.) 8 … … With Restart Protection, Stamps Steel Tool Rest, Aluminum Die Cast Wheel Guards, Maintenance Free Induction Motor , Adjustable Spark Guards, Vibration … • Dayton Belt/disc Sander (1/3 Hp ) 120 volt . … and adjustments Specifications: Amperage: 8.5 Cord Length: 8 ft Height: 0 Length: 12 No Load RPM …
-
The development of coal-based technologies for Department of Defense facilities. Semiannual technical progress report, September 28, 1992--March 27, 1993
MIXER # 12 MIXER LARGE MODEL BARCODE NUMBER (161987) RELIANCE MOTOR DUTYMASTER ID.__.##P18K1014C HP 3 HZ60 TYPE P RPM 1740 yOLTS 230, 460 SF 10 PH 3 AMOS 9.6, 4.8 AMB 40C INS CLASS B DESIGN B GRADE K DUTY CONT FR 182 T DRIVE END BEARING 308C02XPP30A26 QPP DRIVE … ID # T56H1717M-QF FRAM_ EF56C RPM 1725 VOLTS 180 INS CLASS F AMP$ 3.7 .
Indicates content that may require registration and/or purchase.