-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 081 Channel-to-Channel Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis.
- Data Acquisition Device Type: Input Module
-
Supplier: Apix, Inc.
Description: Model DAQ8-20mA4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS
- AC Current Input: Yes
- Accuracy: 0.0100 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 086 Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is
- Signal Converter Type: Current Loop Converter
-
-
Supplier: Red Lion Controls, Inc.
Description: Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input
-
Supplier: Gefran
Description: The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is
- Analog Input Channels: 6 #
- Connection to Host: Direct Backplane Interface
- Current Output: Yes
- Form Factor: Modular Bay / Slot System
-
Supplier: Sealevel Systems, Inc.
Description: SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6520 expansion board adds eight 4-20 mA current loop transmitter outputs and is ideal for interfacing a wide variety of
- Data Acquisition Device Type: I/O Module
- Operating Temperature: 32 to 158 F
-
Supplier: Apix, Inc.
Description: Model DAQ8-20mA4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Current Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVrms
- AC Current Input: Yes
- Accuracy: 0.0100 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
-
Supplier: Red Lion Controls, Inc.
Description: Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input
-
Supplier: Dataforth Corporation
Description: SCM7B35 current input modules accept input signals in the 4-20mA range from the field and provide a high-level voltage output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest
- Analog Input Channels: 1 #
- Differential Channels: Yes
- Form Factor: Rack Mount, DIN Rail
- Isolation: Isolated Analog Voltage Input, Isolated Analog Voltage Output
-
Supplier: Sealevel Systems, Inc.
Description: application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically
- Connection to Host: RS232/422/485
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 158 F
-
Supplier: Sealevel Systems, Inc.
Description: Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using
- Connection to Host: RS232/422/485
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 158 F
-
Supplier: Sealevel Systems, Inc.
Description: with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on
- Connection to Host: Other
- Current Output: Yes
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 158 F
-
Supplier: Status Instruments, Inc.
Description: isolated from each other, inputs & power supply Filter, math and linearization functions Led trip indication, fail on or fail off trip actions The SEM1636 monitors a 4 to 20mA loop and provides two independent SPDT trip contacts set to trip at any point within the
- Connection to Host: USB
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input, Isolated Analog Voltage Output
- Operating Temperature: -22 to 158 F
-
Supplier: Acromag, Inc.
Description: Two CAN bus channels with optional isolation NXP SJA1000 CAN controller with TJA1041 transceiver IP560 modules provide two independent CAN bus interface channels. Each channel has a NXP SJA1000 CAN controller with a TJA1041 transceiver. The advantage of this design
- Features: Opto-Isolated Channels
- IP Clock Rate: 8 MHz, 32 MHz, Other
- IP Module Type: Interface/Adapter Module
- Number of Channels: 2
-
Supplier: Red Lion Controls, Inc.
Description: Analog Input Channels Analog Input Range: 4-20 mA A/D resolution 16 bits (0.003%) Full scale accuracy +/- 0.02% (at 20 °C, 16 bit mode) Temperature coefficient +/- 50 ppm per °C (span and offset) Input
-
Supplier: ACCES I/O Products, Inc.
Description: required power drawn from USB port, no external power adapter required Pico-I/O™ module size (60mm x 72mm) & mounting capability FACTORY OPTIONS 4-20mA range for analog inputs Extended temperature (-40°C to +85°C) operation
- Analog Input Channels: 2 #
- Computer Bus: USB
- Connection to Host: USB
- Digital I/O Channels: 8 #
-
Supplier: Gefran
Description: LED lights to signal presence of the output. It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer. A/D conversion is 16 bit.
- Analog Input Channels: 4 #
- Connection to Host: Direct Backplane Interface
- Current Output: Yes
- Digital I/O Channels: 8 #
-
Supplier: Gefran
Description: resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer. A/D conversion is 16 bit. The conversion system is sequential on 4 channels. It also controls 2 optically-isolated configurable 16 bit analog outputs, ±10V or
- Analog Input Channels: 4 #
- Connection to Host: Direct Backplane Interface
- Current Output: Yes
- Digital I/O Channels: 16 #
-
Supplier: Gefran
Description: resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer. A/D conversion is 16 bit. The conversion system is sequential on 4 channels. It also controls 2 optically-isolated configurable 16 bit analog outputs, ±10V or
- Analog Input Channels: 4 #
- Connection to Host: Direct Backplane Interface
- Current Output: Yes
- Digital I/O Channels: 16 #
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure
- Computer Bus: USB
- Connection to Host: USB
- Digital I/O Channels: 16 #
- Form Factor: Printed Circuit Board (PCB), DIN Rail, Stand Alone
-
Supplier: ACCES I/O Products, Inc.
Description: Built-in Watchdog Timer NEMA4 Enclosure for Harsh Atmospheric, Industrial, or Marine Environments Ability to Program with Custom Firmware over Wireless Connection 900MHz Wireless Connection (up to 7 miles line-of-sight) RS-232 (or RS-485) Serial Interface to Host
- Connection to Host: Radio / Telemetry, RS232/422/485
- Digital I/O Channels: 8 #
- Form Factor: Stand Alone
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Other
-
Supplier: ACCES I/O Products, Inc.
Description: required power drawn from USB port, no external power adapter required Pico-I/O™ module size (60mm x 72mm) & mounting capability FACTORY OPTIONS 4-20mA range for analog inputs Extended temperature (-40°C to +85°C) operation
- Analog Input Channels: 2 #
- Computer Bus: USB
- Connection to Host: USB
- Digital I/O Channels: 8 #
-
Supplier: OMEGA Engineering, Inc.
Description: The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal
- Form Factor: DIN Rail
- Outputs: Current Loop (e.g., 4-20 mA), Voltage, Frequency
- Sensor Inputs: Thermocouple, RTD, Strain Gauge / Bridge
- Signal Inputs: DC Voltage, DC Current, Frequency
-
Supplier: ASAP Semiconductor LLC
Description: MODULE EVAL FOR TPS6116-243 20mA 1 Non-Isolated 38V Graphic User Interface 9 ~ 18 V Board TPS61160-61
- Category: Development Board
-
Supplier: Radwell International
Description: PERIPHERAL INTERFACE MODULE, 5MA, 12VDC, ISOLATED RS-232C PORT, PIM-1. FREE 2 YEAR RADWELL WARRANTY
- Product Type: GPIB Controller / Interface Board
-
Supplier: Radwell International
Description: ANALOG NON ISOLATED HIGH LEVEL IO MODULE, MODICON X80, 4 INPUTS, 2 OUTPUTS, 0 TO 20MA / 4 TO 20MA, 10V POSITIVE OR NEGATIVE, FOR SEVERE ENVIRONMENTS. FREE 2 YEAR RADWELL WARRANTY
- Product Type: GPIB Controller / Interface Board
-
Supplier: MonoDAQ
Description: . Digital input specifications Number of input channels: 4 Max. sample rate: 20 kS/s Compatibility: TTL / CMOS Voltage Levels Input low level: < 1 V Input high level: > 2 V Input high current @5V Vin: 3 mA typ. Input high current @30V Vin: 3 mA typ
- Analog Input Channels: 4 #
- Connection to Host: Other
- Form Factor: Panel / Chassis Mount, DIN Rail
- Isolation: Isolated Digital Input
-
Supplier: WINSYSTEMS, INC.
Description: creates a barrier which will eliminate common mode voltage, prevents ground loops plus provides safety for industrial applications. Features 24 optically isolated outputs Each output is an Open-Collector Darlington driver that can sink 500 mA from a 5-30VDC external
- Form Factor: Printed Circuit Board (PCB)
- Interface: Direct Backplane Interface
- Isolation: Isolated Digital Output
- Operating Temperature: -40 to 185 F
-
Supplier: MonoDAQ
Description: . Digital ouptut specifications Number of output channels: 4 Max. sample rate: 20 kS/s Output type: open collector with active internal pullup to 5 V Sink: max 50 V, 2 A (resistive load, unprotected) Source: 5 V, max. 40 mA (internally limited) Max. switching
- Analog Input Channels: 4 #
- Connection to Host: Other
- Form Factor: Panel / Chassis Mount, DIN Rail
- Isolation: Isolated Analog Voltage Input
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 074 Isolated 4-20 mA Current Loop Output module provides isolated current outputs for DAP systems. Transmit signals on up to eight 4-20 mA current loops for real-time control of machinery or process equipment, or for automated test of sensors
- Signal Converter Type: Current Loop Converter
-
Supplier: Dataforth Corporation
Description: Each SCM5B42 2-wire transmitter interface module provides a single channel which accepts a 4 to 20mA process current input and provides a standard +1 to +5V or +2 to +10V output signal . An isolated +20VDC regulated power supply is provided to power
- Accuracy: 0.0500 % FS
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Bandwidth: 0.1000 kHz
-
Supplier: TelephoneStuff.com
Description: (requires external power supply) - Dry loop interface to paging ports - Audio-activated paging in dry loop - Gain/trim control - Limiter - Gating w/threshold and duration - Mute send and receive - 4 Priority levels - Bus assignable - Transformer-isolated - Screw terminal
-
Supplier: Microstar Laboratories, Inc.
Description: included with MSXB 085 modules. Add MSXB 076 modules if your application requires additional isolated analog outputs. Models MSXB 085-01-E3K: DB-37 panel MSXB 085-02-E3C-B: Wago terminals, 20 insulated BNC termination panel MSXB 085-02-E3X: Wago terminals, 4
-
Supplier: Classic Automation LLC
Description: Advant S800 I/0 - Analog Output 1x8 ch with Intrinsic Safety and HART Interface. 4- 20mA 0,1%. RL max 750 ohm Rated isolated 50V. Use Module Termination Unit TU890 or TU891.
- Data Acquisition Device Type: I/O Module
-
Supplier: Classic Automation LLC
Description: Advant S800 I/0 - Analog Input 1x8 ch with Intrinsic Safety and HART Interface. 4- 20mA single ended 0.1%. Rated isolated 50V. Use Module Termination Unit TU890 or TU891.
- Data Acquisition Device Type: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
ODOT DT-1314 Digital Input Module (4-Channel, 110/220VAC) Reliable High-Voltage Signal Acquisition for Distributed I/O Systems Key Features & Benefits (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
ODOT DT-3364: 4-Channel Isolated Analog Voltage Input Module Precision Voltage Acquisition with Superior Signal (read more)
Browse Data Input Modules Datasheets for Sichuan Odot Automation System Co., Ltd. -
ODOT DT-3434 Analog Current Input Module (4-Channel, Isolated) Key Features & Benefits Superior Channel-to-Channel Isolation: Each of the 4 analog (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
Type 38.21 timed relay interface module with EMR relay, 1 CO – 6 A., with 4 functions & 4 time scales 0.1 s … 6 h. Features include: AC/DC power supply (12 or 24 V) Screw terminals Width 6.2mm (read more)
Browse IC Interfaces Datasheets for Finder S.p.A. con unico socio -
The new ibaM-4AI-150V-AC module, iba AG expands the range of I/O modules for its modular measurement system ibaMAQS by offering a powerful solution for precise voltage signal acquisition in (read more)
Browse I/O Modules and Instruments Datasheets for iba America LLC -
SensorLex® 8B Series: Isolated Analog Signal Conditioners. 8B MODULES Dataforth's SensorLex® 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Each Dataforth 5B module provides a single channel of isolated analog input or output. Input modules interface to all types of external sensors, then filter, isolate, amplify, and convert the input signals to high (read more)
Browse Datasheets for Dataforth Corporation -
-III Fieldbus module has a web interface for displaying diagnostic information and the status of the attached modules. A simple connection to your network allows remote access to your SLIO modules. High-Speed Backpland Bus Achieve a reaction time of up to 20 microseconds (read more)
Browse Motion Control Software Datasheets for Yaskawa America, Inc. - Motion Division -
.5 V, and 3.3 V interfaces using the separate logic supply, and it is specified to operate over a temperature range of -40°C to +105°C. The EV-ADAQ4381-4FMCZ evaluation board enables simple evaluation of the ADAQ4381-4 14-bit DAQ µModule. This evaluation board (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey
More Information Top
-
4 20ma converter - offers from 4 20ma converter manufacturers, suppliers, exporters & wholesalers
SunYuan SIP12 Pin current loop isolated module: ISO 4 - 20mA module is a kind of single-chip two-wire isolated interface ...
-
http://www.sartorius.com/fileadmin/fm-dam/DDM/Industrial-Weighing/Manuals/English/YDO/MAN-YDO...-C..._YDO...SW...-p.pdf
L‘alimentation en tension se fait en interne avec isolation galvanique1 ). Le module interface peut être réglé sur l‘un des quatre modes d‘exploitation suivants : – Interface de tension, 0 à 10 V – Interface de courant, 0 à 20 mA – Interface de courant, 4 à 20 mA – Interface de courant, 0 …
-
Digital Measuring System for Monitoring Motor Shaft Parameters on Ships
Digital readings were transmitted over the isolated capacitive near-field data link to the receiver module and logged on a PC over the serial debug interface . The accuracy of optional analog outputs ( 4 – 20 - mA current loops for torque, power, and rotational speed) was indepen- dently tested by measuring the current in several points over the whole working temperature range.
-
Omniflex - Device provides isolation and surge protection
The OMNITERM LZI and LZD are current loop interface modules designed to interface field mounted transmitters in remote applications where signal isolation and surge protection is required Applications include interfacing for RTU's, PLC's etc. The LZI is a single channel device with additional flexibility and support for both 2-wire and 4-wire 4 - 20mA transmitters.
-
Design and implementation of the behaviour inspection system for Rajjaprabha Dam
RTU mainboard consists of - 16-bit microcontroller running at 20 MIPS - Isolated 8-ch, 24-bit A/D converter for 4 - 20 mA inputs - 4-Mbit EEPROM - Real time … … digital inputs and 2 digital outputs - Isolated RS-232 interface - On-board temperature and … Communication Control Unit (CCU) consists of - Fiber optic module /GPRS interface - 2 relay outputs rated at 5 …
-
The XFEL RF interlock system
This module has been designed to interface with analog input Rear IO Modules f.ex. PT100 and 4 - 20mA . Each group is electrical isolated and has 4 input channels and 2 reference channels.
-
Digital Measuring System for Monitoring Motor Shaft Parameters on Ships
Raw ADC readings were transmitted over the isolated capacitive near-field data link to the receiver module and logged on the personal computer over the serial debug interface . Analog 4 - 20 mA current loop outputs were tested independently, by setting the constant current digitally in several predefined test points.
-
IEC Approves TS4000H Intelligent Toxic Gas Detector from General Monitors
The TS4000H is compatible with the HART communications protocol for uniform and consistent communication without disturbing the integrity of the 4 - 20mA analog signal, and is also available in a Modbus configuration and with three 8A relays. Additionally, the interface module ’s galvanically- isolated , intrinsically-safe design supports sensor field replacement without special tools or hot work permits.
-
Highly Intelligent TS4000 Toxic Gas Detector Receives ATEX Approval For European Use
The TS4000 Toxic Gas Detector's sophisticated design offers many advanced features, including long distance remote mounting up to 2,000 feet, dual redundant MODBUS communications, 8 amp relays, three-digit display, 4 - 20mA output, and indication of remaining sensor life. Additionally, the interface module 's galvanically- isolated , intrinsically-safe design supports sensor field replacement without special tools or hot work permits.
-
The IAEA Universal Nondestructive Assay Data Acquisition Platform (UNAP)
… UNAP will be a superset of the existing inputs of all these previous modules with flexibility to … … the shift registers, dual current mode measurement channels with 30 femtoampere resolution, a list mode channel with 100 nanosecond resolution, four programmable threshold single channel analyzers (SCA), a 4 - 20mA channel, and several discrete digital inputs and isolated contact closure outputs. … UNAP will authenticate and encrypt the data for transmission across the 100BaseT Ethernet interface to the data …
Indicates content that may require registration and/or purchase.