-
Supplier: Azbil Corporation
Description: The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil Corporation) as its
- Variables Measured: Relative Humidity, Temperature
- Form Factor: Sensor / Probe
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Humidity sensor converts temperature or humidity to a 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The humidity sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -22 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: TE Connectivity
Description: Electrical Characteristics Supply Voltage (Peak) (VDC) : 10 Product Type Features Humidity Sensor Product Type : RH Temperature Element Interface Signal Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -60 - 140 DEGC [-76 -
- RH/aw Range: 0 to 100 %
- Operating Temperature: -76 to 284 F
- Form Factor: Sensor / Probe
-
-
Supplier: Newark, An Avnet Company
Description: HUMIDITY SENSOR; Accuracy %:2%; Supply Voltage:5VAC; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:SIP; No. of Pins:2Pins; Response Time:15s; Operating Temperature Min:-40°C; Operating Temperature Max:120°C; MSL:- RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Humidity and Temperature Wall Mount Transducers, SCT Series, are an ideal environmental solution for indoor applications such as building automation and HVAC systems in residential and office buildings. The SCT Series utilizes Honeywell HumidIcon™ humidity/temperature
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity, Temperature
-
Description: Measured current range: ≤±2000A; Output form: 4-20mAdc(three-wire)/±4Vdc; Load: ≤500(current type)/≥100K(voltagetype); Power supply voltage: 12V-24Vdc; Power consumption current: <40mAdc; Accuracy(Linearity): ≤1%; Response time: ≤50ns(±4Vdc)/≤300ms(4-20mAdc); Operating humidity:
- Measuring Range: 0 to 2,000 amps
- Response Time: 300,000 µs
- Accuracy: 1 %FS
- Operating Temperature: -4 to 131 F
-
Supplier: Clark Solutions
Description: The FHA-Series humidity sensors work with ALMEMO® series indicators and data loggers to provide accurate measurement of relative humidity, temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The capacitance sensor used in the FHA-series contains a
- Relative Humidity Range: 5 to 98 %
- Relative Humidity Accuracy: 2 %
- RH/aw Range: 5 to 98 %
- RH/aw Accuracy: 2 %
-
Supplier: Richardson RFPD
Description: Relative Humidity Sensor Based on a unique capacitive cell, these relative humidity sensors are designed for high volume, cost sensitive applications such as office automation, automotive cabin air control, home appliances, and industrial process control systems. They are
- Form Factor: Sensor / Probe
-
Supplier: Clark Solutions
Description: cooling the sensor. The extent of evaporation and, therefore, the degree to which the wet bulb sensor is cooled, is inversely proportional to the relative humidity of the air. The dry bulb sensor acts as a reference to the wet bulb. The precision thermistors used in the
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 1 %
-
Supplier: E+E Elektronik
Description: The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application. The humidity sensor comes
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 4.5 %
- Operating Temperature: -40 to 284 F
- Technology: Capacitive
-
Supplier: E+E Elektronik
Description: HC103M2 is a capacitive humidity sensor with very short response time even at very low temperature. By this, the sensor is ideal for accurate measurement in the upper atmosphere with radiosondes and weather balloons. The sensor is manufactured in state of the art thin
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -112 to 140 F
- Technology: Capacitive
-
Supplier: E+E Elektronik
Description: HMC03M is optimized for short response time even at very low temperature in the upper atmosphere. It combines on a silicon substrate a capacitive relative humidity sensor and a heating resistor (heater). The heater is dedicated for fast recovery of the humidity sensor
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -112 to 140 F
- Technology: Capacitive
-
Supplier: STEGO
Description: The compact Smart Sensor CSS 014 electronically records temperature and humidity and converts the measured data into a standardized analog 4 to 20 mA signal. The converted value signals can be utilized or further processed by a control or monitoring unit, e.g. a PLC control. The
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 158 F
- Variables Measured: Relative Humidity
- Form Factor: Sensor / Probe
-
Supplier: Smart Fog
Description: temperature and humidity. SPECIFICATIONS Relative Humidity Range: 0 to 100% RHTemperature Range: -40 to 140°F (-40 to 60°C) Accuracy, RH: ±1 % Accuracy, Temp Models with 4-20mA Temp. Output: ±0.9°F @ 72°F (±0.3°C @ 25°C) Accuracy, Temp Models with Passive Thermistor Temp
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Humidity and Temperature Wall Mount Transducers, SCT Series, are an ideal environmental solution for indoor applications such as building automation and HVAC systems in residential and office buildings. The SCT Series utilizes Honeywell HumidIcon™ humidity/temperature
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity, Temperature
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235428-SI7013-A20-GMR Category: Sensors, Transducers>Humidity, Moisture Sensors Package: Tape & Reel (TR) Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature
- Operating Temperature: -40 to 125 C
- Sensor Type: Humidity Sensor
- Features: Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: E+E Elektronik
Description: Based on the high-end humidity sensor HC1000 and HC101, HC109 was developed to meet the demands of automatic assembly lines for mass production at a competitive price. Typical applications are automotive or home appliances. HC109 humidity sensors are positioned on the PCB
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 248 F
- Technology: Capacitive
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Humidity and Temperature Wall Mount Transducers, SCT Series, are an ideal environmental solution for indoor applications such as building automation and HVAC systems in residential and office buildings. The SCT Series utilizes Honeywell HumidIcon™ humidity/temperature
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity, Temperature
-
Supplier: PMC Engineering LLC
Description: The H3000 humidity sensor can be used in a wide range of HVAC applications. Through the consistent use of state-of- the-art production technologies and our extensive know-how in the field of high performance polymers, we have succeeded in producing a high quality sensor with an
- Relative Humidity Range: 0 to 90 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -22 to 265 F
- RH/aw Range: 0 to 90 %
-
Supplier: PMC Engineering LLC
Description: depending on the humidity level. Capacitive thin film sensor Measuring range: RH 0–100%, Temp: -30 to +200°C / -22 to +365°F Mixing ratio: 250g/8.82oz water/Kg of dry air Low hysteresis Response time: 4 seconds
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -25 to 390 F
- RH/aw Range: 0 to 100 %
- Technology: Capacitive
-
Supplier: RS Components, Ltd.
Description: STLM75M2F, Temp & Humidity Sensors
- Features: Other
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Newark, An Avnet Company
Description: HUMIDITY SENSOR, 100RH, SIP; Accuracy %:3.5%; Supply Voltage:5.8VDC; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:SIP; No. of Pins:3Pins; Response Time:5s; Operating Temperature Min:-40°C; MSL:-; Accuracy:+/-3.5 %RHRoHS Compliant: Yes
-
Description: SENSOR HUMIDITY 10V CAPAC MOD
- Relative Humidity Range: 1 to 99 %
- RH/aw Range: 1 to 99 %
- Form Factor: Sensor / Probe
-
Supplier: ifm efector inc.
Description: Simple monitoring of temperature and air humidity to protect electrical installations, control cabinets or production processes Plug & Play thanks to screw or rail mounting and M12 connection Data output per IO-Link Easy sensor replacement thanks to automatic parameter setting when
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 176 F
- RH/aw Range: 0 to 100 %
-
Supplier: DigiKey
Description: HUMIDITY SENSOR, 4-20 MA
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR HUMIDITY 24V LCD 3% MOD
- Relative Humidity Range: 0 to 95 %
- Operating Temperature: 32 to 158 F
- RH/aw Range: 0 to 95 %
- Form Factor: Sensor / Probe
-
Supplier: Galco Industrial Electronics
Description: RH: 4-20MA / T: 4-20MA
-
Supplier: Imego
Description: We have developed a wireless humidity detection system, which use the inexpensive magnetoelastic resonance (MER) sensors for wireless and remote detection of humidity. With this reader, a MER sensor can bedetected at a 40cm distance. The wireless humidity detection
- Technology: Capacitive
- Display: Digital Readouts
- Form Factor: Instrument, Meter / Indicator
- Features: Moisture in Bulk Solids / Powders, Moisture in Gases / Air, Other
-
Supplier: Galco Industrial Electronics
Description: RH Outdoor,2pct.,4-20mA,Temp,10k T2,1
-
Supplier: Radwell International
Description: IMMERSION TEMPERATURE SENSOR, NYLON FITTING, TEMPERATURE SENSOR: 20K THERMISTOR, PROBE: 4INCH (100MM), ENCLOSURE: JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Embedded Data Systems
Description: mount sensor features both a high accuracy humidity sensor and temperature sensor; as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: RainWise, Inc.
Description: Precision Aspirated Temperature and Humidity Sensor The RainWise ASPRH/TP sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Maximum Weather Instruments
Description: Outside humidity sensor for Stratus only, housed in a sintered bronze enclosure.
-
Supplier: ODG (Origin Data Global)
Description: SENSOR HUMID/TMP 3.6V I2C 3% QFN
Find Suppliers by Category Top
Featured Products Top
-
4H2S-100HT sensor, the detection of Hydrogen Sulfide (H2S) in such extreme environments has become a reality. Applications include: Desert environments, where the temperature can be as high as 60 °C. Any process where humidity is high (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Both of these can be used as a replacement for the standard 4-series electrochemical Sulfur Dioxide (SO2) sensors (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Benefits include: Highly selective measurements specifically target methane (CH4) gas Long Lifespan with a solid-state design and minimal maintenance requirements Solid-state design eliminates the need for frequent calibration Humidity (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
measuring from 0 to 100% relative humidity in a temperature range of -50°C to +150°C. The assembly of the sensor is fully automated, and the contacts are designed for soldering and bonding. Linearity Error and Hysteresis Less Than ±1.5% RH The (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The ELEGRP EKA25A Combination Humidity Sensor Switch is the ultimate solution for automated ventilation and lighting control in bathrooms, laundry rooms, and utility areas. By integrating a high-precision digital humidity sensor with smart microprocessor logic, it minimizes false triggers while (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
calibrations, without the need for any special equipment. This 2 wire, 4-20 mA, loop powered dewpoint transmitter offers excellent sensitivity, repeatability and speed of response. Maintaining signal integrity even when installed in remote locations of distances up to 1,000 metres (3,280 feet (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
076 The ESS 076 smart sensor current measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems (read more)
Browse Current Sensors Datasheets for STEGO -
industrial applications. The compact sensor enables contactless measurement of three-phase current and provides essential data for energy and power monitoring in machines and systems. Thanks to the combination of an analog 4–20 mA interface and digital IO-Link communication, the sensor can be (read more)
Browse Current Sensors Datasheets for STEGO -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured (read more)
Browse Current Sensors Datasheets for STEGO
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2485.pdf
Due to nonlinear characteristics of a 4 to 20 mA humidity sensor , the A775B1002 can only check between 0 and 35 percent relative humidity.
-
Fore-optics of the MUSE instrument
Model chosen is a Global Measurement and Control 4 - 20 mA Humidity Sensor .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2421.pdf
ACCESSORIES: C7600B Wall Mount Humidity Sensor (2-10 Vdc) C7600C Duct Mount Humidity Sensor ( 4 - 20 Ma ) 203531A Panel Mounting Kit .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-2958.pdf
Solid State Humidity Sensor ( 4 to 20 mA .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7565.pdf
C7600C HUMIDITY SENSOR ( 4 TO 20 mA .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-2964.pdf
Solid State Humidity Sensor ( 4 to 20 mA .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3679.pdf
Solid State Humidity Sensor ( 4 to 20 mA .
-
Design and Characterisation of a Temperature Compensated Relative Humidity Measurement System with On Line Data Logging Feature
Voltage output and 4 – 20 mA current output humidity sensors reduce these problems to a large extent.
-
Design, technical specification, and operation of growth chambers with a computer-controlled system for regulating relative humidity suitable for ecophysiologi...
The simple signal condition board converts the current signal ( 4 - 20 mA ) from the humidity sensors to voltage values (2-10 V) via 500n precision (0.1%) resistors.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7520.pdf
Typical 4 to 20 mA Humidity and Enthalpy Sensor to W7753A.
Indicates content that may require registration and/or purchase.