-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-50" w.c. 4-20 mA output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: TE Connectivity
Description: Pressure (PSI) : 300 Pressure Accuracy : ±0.35% FSO Pressure Range : 0 - 20 bar Proof Pressure Range : 2X FS Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type
- Working Pressure Range: 300 psi
- Accuracy: 0.35 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Absolute
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-25" w.c. 4-20 mA output
- Measurement Type: Gauge
- Device Category: Transducer
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-100" w.c. 4-20 mA output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-300" w.c. 4-20 mA output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 20 PSIG, 4-20mA
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 20 PSIA, 4-20mA
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 4 BARG, 4-20mA
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 200 PSIG, 4-20mA
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 14.7-15 PSIG (-101.4-103.4 kPa) Burst Pressure: 500 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing element • Ranges –14.7
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234780-SDX15A4-A Category: Sensors, Transducers>Pressure Sensors, Transducers Series: SDX Termination Style: PC Pin Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV
- Operating Temperature: -40 to 85 C
- Pressure Range: 15 psi
- Pressure Type: Absolute
- Compensated: Compensated
-
Supplier: DigiKey
Description: XPM4-20BG-/SC
- Working Pressure Range: 290.08 psi
- Accuracy: 0.35 ±% FS
- Operating Temperature: -40 to 248 F
- Signal Output: Analog Voltage
-
Supplier: tecsis LP
Description: High pressure applications require a pressure transducer with the ability to handle extremes in both pressures and fixturing. With an integral high pressure fitting, fully welded construction and a wide operating temperature, the Model XPIH is built to survive.
- Working Pressure Range: 0 to 60,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Signal Output: Analog Current
-
Supplier: HydraCheck Inc.
Description: The pressure transducer connects to any standard STAUFF® Test 20 connector and relays system pressure to the Serviceman Digital Hydraulic Tester. Pressure transducers do not include connecting cable or test point adaptor. Stainless-steel. Ambient temperature range:
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
- Device Category: Transducer
-
Supplier: tecsis LP
Description: The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: PCB Piezotronics, Inc.
Description: Pressure Sensor, 20,000 psig, gage, 0.320 in face, 3/8-24 UNF-2A, 30 in cable
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor, Transducer
-
Supplier: Barksdale Control Products
Description: transducer Diffused silicon sensor for high accuracy and reliability Rugged stainless steel construction Built-in pressure snubber for high pressure applications (2000 psi and above) Wide range of electrical connections available
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: 0 to 160 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: Galco Industrial Electronics
Description: Gauge Pressure Transducer, 0-5
- Pressure Measurement: Gauge
- Features: Transducer
-
Supplier: Time Mark Corporation
Description: The Model 450 Pressure Transducer provides the input signal for the 4042 Controller. A 0-15 psi input causes the 450 to output a proportional 4-20mA signal. The model 450 can be mounted directly into the Model 4042, or remotely mounted in an octal socket.
- Working Pressure Range: 0 to 15 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
-
Supplier: Gefran
Description: The M3 series of Gefran, are pressure transducers for using in High temperature environment. The main characteristic of this series is the capability to read temperature of the media up to 400°C. The constructive principle is based on the hydraulic trasmission of the pressure.
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 0 ~ 2.9PSI (0 ~ 20kPa) Gauge 60 mV ~ 150 mV Module
- Working Pressure Range: 2.9 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Gems Sensors & Controls
Description: Submersible and General Purpose Models Stainless Steel Case Construction High Proof Pressures Open Faced for Viscous Liquids The 5000 series pressure transducer features a sturdy ceramic diaphragm that detects minute pressure variations, while withstanding large
- Working Pressure Range: 0 to 14.992705 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 212 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PRESS ABS 15PSI
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 1500PSI M10-1.0 6G 4.5V
- Working Pressure Range: 1,500 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality pressure transducers for a myriad of applications from these fine manufacturers: Barksdale Wika Winters
- Pressure Measurement: Absolute, Vacuum
- Features: Sensor
-
Supplier: Plast-O-Matic Valves, Inc.
Description: FEATURES: • Pressure ranges from 30” vacuum to 200 PSI • 4-20 mA output signal • Micro DIN connector • ±0.5% accuracy (±1% for pressures ≤ 45 psi) • IP65 and IP67 enclosure ratings • Stainless steel construction with ceramic sensor • CE approved • 1 year instrument warranty / 3
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Keller America, Inc.
Description: Piezoresistive pressure transducers with flush diaphragm. Flush diaphragms are used in applications where minimal dead volumes or very high frequencies are required or if the diaphragm could become encrusted by the media.
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Measurement Type: Absolute, Gauge, Sealed
-
Description: SENSOR 15PSIA 0.11 .09V
- Input (Supply) Voltage: 20 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: 4-20 mA output, M12 connector, 0-5
- Pressure Measurement: Gauge
- Features: Transducer
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pressure transducer for gauge pressure P60A, Measuring range: 0...20 bar, Mechanical connection: R1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at transducer, Cable: 4 m, free ends, Degree of
- Working Pressure Range: 290 psi
- Accuracy: 0.3 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Male G1/2 BSPP Main Body: Stainless-steel Sealing: Viton® (FKM) Measure differential pressure. Pressure transducers do not include connecting cables or test point adaptor. NOTE: To measure differential pressure, two transducers of the same pressure range
- Working Pressure Range: 0 to 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: SensorsONE, Ltd.
Description: The AS autosport pressure transducer has a sub-miniature size specially designed for car racing, rallying, truck racing, motorbike racing, powerboat racing and all other competitive motorsport applications. A wide range of motorsport applications have been considered in the AS
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM491 differential pressure transducer and transmitter is applied for low differential pressure measurement of various gases and liquids in pipeline, cylinder, bulk and micro bulk. The DP transducer is ideal for level measurement, level monitoring and differential
- Accuracy: 0.5 ±% FS
- Measurement Type: Differential
- Device Category: Transducer
-
Supplier: Viatran
Description: Viatran's 240 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 240 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media. The 240
- Working Pressure Range: 0 to 15,000 psi
- Operating Temperature: -20 to 190 F
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Piezo-Metrics
Description: Micron's Model MP49 is a flush mountable, miniature, inexpensive, pressure transducer. The sensing head is machined out of 17-4PH corrosive resistant steel. High reliability bulk type semiconductor strain gages are bonded directly to the inside surface of the sensor diaphragm. The
Find Suppliers by Category Top
Featured Products Top
-
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
-
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Menu of Displacement Transducers Click here to see How it Works - 4 to 20mA LVDT Click her to see (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
. As an option we can offer a 4-20mA 2 wire connection to the transducer on some models. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
How it Works - 4 to 20mA LVDT An LVDT Displacement Transducer comprises 3 coils; a primary and two secondaries. The transfer of current between the primary and the secondaries of the LVDT displacement transducer is controlled by (read more)
Browse Datasheets for RDP Electrosense -
transducers, it offers a simple means of measuring peak pressure in a simple miniature package. Due to its compact size, the Kipster is capable of being installed in areas inaccessible to electronic transducers. There are three models of Kipsters that span the pressure range from 4,000 psi (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
output (≥250 Hz)—ideal for dynamic measurement applications. RDP RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
terms of pinning (footprint) and electronics, the specification and accuracy are equivalent or better. With a temperature-compensated and calibrated output, this transducer was specially designed to provide a stable output signal (offset and span) over a wide temperature (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
The PX205 4 - 20 mA Pressure Transducer Series………………………………..27 .
-
CR4 - Thread: Controller Output
Previous in Forum: 4 - 20mA pressure transducer .
-
CR4 - Thread: Calculations for Testing Pressure Vessels
Next in Forum: 4 - 20mA pressure transducer .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/231/CarlosTanus2006.pdf?sequence=1
The vessel is equipped with a 4 - 20 mA pressure transducer Model PX605 (Omega Engineering Inc.
-
POTENTIAL
Model number Z960 was used for the temperature sensor, while the Z787 was used for the two 4 - 20 mA pressure transducers .
-
Make the most of HART-enabled field devices | Flow Meters
During the commissioning phase of a chemical plant in Texas, technicians found a 4 - 20 mA pressure transducer calibrated for 60 psi at 20 mA in a location that called for 300 psi.
-
CR4 - Thread: Pressure Relief Valve Closed Loop Control
AIw4 Pressure transducer 4 - 20 ma @100bar ( Anlog input 2) .
-
Feasibility of an appliance energy testing and labeling program for Sri Lanka
Current to pressure transducer 4 - 20 mA input; 3-15 PSIG output .
-
BENCH-SCALE STEAM REFORMING OF ACTUAL TANK 48H WASTE
+/- 69.2 inwc pressure transducer 4 - 20mA Converter Furnace Controller .
Indicates content that may require registration and/or purchase.