-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 4.7 Volt 1.3 Watt 5%
- Diode Type: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 4.4V to 5V 38mA
- Diode Type: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 300MW 4.7V
- Diode Type: Zener Diodes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes High Quality Zener 100mW 4.42 to 4.90V
- Diode Type: Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: 4.4V~5V 500mW 4.7V LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 500mW 4.4V~5V 4.7V LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 4.4V~5V 500mW 4.7V LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 500mW 4.4V~5V 4.7V LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 5.00E-4 mA
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 035884-UDZ4V7B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 2µA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 100 Ohm
- Diode Type: Zener Diodes
- IR: 0.0020 mA
- Tj: -65 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 103565-DDZ4V7CSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10µA @ 1V Voltage - Zener (Nom) (Vz):
- Diode Type: Zener Diodes
- IR: 0.0100 mA
- Tj: -65 to 150 C
- VF: 0.9000 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 114689-DDZ4V7BSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10µA @ 1V Voltage - Zener (Nom) (Vz):
- Diode Type: Zener Diodes
- IR: 0.0100 mA
- Tj: -65 to 150 C
- VF: 0.9000 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 114688-DDZ4V7ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10µA @ 1V Voltage - Zener (Nom) (Vz):
- Diode Type: Zener Diodes
- IR: 0.0100 mA
- Tj: -65 to 150 C
- VF: 0.9000 volts
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 4.7V 500MW ALF2
- Diode Type: Zener Diodes
- IR: 0.0030 mA
- Tj: -55 to 175 C
- VF: 1.5 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW LL-34 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 5.00E-4 mA
- RoHS Compliant: Yes
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Zener Single 4.7V 6% 500mW 2-Pin DO-35
- Diode Type: Zener Diodes
- Tj: -55 to 175 C
-
Description: DIODE ZENER 4.7V 500MW SOD80
- Diode Type: Zener Diodes
- IR: 190 mA
- Tj: -65 to 175 C
- VF: 1.2 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 4.7V 1.3W DO41
- Diode Type: Zener Diodes
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot = 590 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IF: 250 mA
- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Type: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 4.7V 200MW SOT323
- Diode Type: Zener Diodes, Other
- IR: 0.0030 mA
- RoHS Compliant: Yes
- Tj: -65 to 125 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C4V7L is Zener Diode for voltage regulation.
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
- Tj: -55 to 150 C
-
Supplier: Rochester Electronics
Description: Zener Diode, 4.81V, 2.6%, 0.5W, Unidirectional
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV4.7B is Zener Diode for Voltage Regulation.
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20µs surge event as defined in IEC 61000-4-5, 2nd Edition. Reverse standoff voltage: 5 V Maximum surge tolerance:7 A 8/20 µs (IEC
- Diode Type: Avalanche Diodes, Transient Voltage Suppressor Diodes (TVS)
- Tj: -40 to 150 C
- VR: 5 volts
-
Supplier: Radwell International
Description: ST MICRO Semiconductors ITA25B4
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 3.0 Microampere (µA) Maximum Reverse Current (IR) Surface Mount Zener Diode
- Diode Type: Zener Diodes, RF Diodes
-
Supplier: DigiKey
Description: TVS DIODE 4.7VWM X1DFN10062
- Diode Applications: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- Tj: -55 to 150 C
- VR: 4.7 volts
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- Diode Applications: Voltage Regulation
- Diode Type: Zener Diodes
- IR: 5.00E-4 mA
- RoHS Compliant: Yes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Diode Type: Zener Diodes
-
Supplier: Microchip Technology, Inc.
Description: -voltage, high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-200V is a family of 200V Ultrafast Soft Recovery Rectifier Diode available in a variety of
- Diode Applications: Rectifier Diode
-
Supplier: DigiKey
Description: 13.4V Clamp 30A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
- Clamping Voltage (VC): 13.4 volts
- Configuration: Single
- IFSM: 30 amps
- Package Type: DO-4, Other
-
Supplier: Nexperia B.V.
Description: High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: = 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance
- IF: 400 mA
- Package Type: SOD-123, Other
- RoHS Compliant: Yes
- Tj: 150 C
-
Supplier: DigiKey
Description: DIODE ZENER ARRAY 4.7V SOT-363
- Package Type: SOT363, Other
- Tj: -65 to 150 C
-
Supplier: AVX Corporation
Description: Schottky Diodes SD series Schottky diodes offer a unique lead-less chip packaging technology which eliminates the lead frame wire bond to give the chip top-bottom symmetry for better heat transfer, current handling capability and forward voltage as low as 0.37 V.
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
- VF: 0.3700 to 0.9000 volts
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: MA4FCP200 series is a silicon flip chip PIN diode fabricated with MACOM's patented HMICO process. This diode is fabricated on epitaxial wafers using a process designed for repeatable electrical characteristics and extremely low parasitic. This
- Diode Type: PIN Diodes, RF Diodes
- VR: 100 volts
Find Suppliers by Category Top
Featured Products Top
-
capabilities. With a maximum DC blocking voltage of 40V and the ability to handle a forward current of 4A, it offers robust performance for various power management needs. Key Features: Type: Schottky Barrier Rectifier Diode (read more)
Browse Diodes Datasheets for Win Source Electronics -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
A @ 80V Operating Temperature: -65°C to +150°C Ordering Information The 1N4148WSF-7 diodes are supplied in 3,000 unit tape and reel packaging, suitable for automated assembly processes. For detailed product specifications, technical data, and application notes, please refer to the datasheet provided by Diodes Incorporated. (read more)
Browse Diodes Datasheets for Win Source Electronics -
The 1N4148W-7-F diode from Diodes Incorporated is a versatile and highly reliable component widely used in electronic circuits for its exceptional performance characteristics. Here are the key details: Manufacturer: Diodes Incorporated (read more)
Browse Diodes Datasheets for Win Source Electronics -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.