-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: H55 BLDC vacuum cleaner cordless cleaner 400W input power 24V 100000RPM 28Kpa pressure.
- Other DC Voltage: 24 VDC
- Continuous Current: 16 amps
- Shaft Speed: 100,000 rpm
- Standard DC Voltage: 24 Volt
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal
- Features: Brushless
- Motor Type: DC Motor
-
Supplier: Sensata Technologies
Description: This compact, 1.5” diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor has been tested for operation up to 400°F (205°C) and pressures up to 30,000 PSI (2070 bar).
- Continuous Torque: 1.8584070796460175 In-lbs
- Operating Temperature: 401 F
- Standard DC Voltage: 9 Volt
- Features: Brushless
-
-
Supplier: Accuris
Description: Ground Electrical Power Unit Brushless, Synchronous, Electric Motor-Driven 400 Hertz, 3-Phase Output
-
Supplier: maxon
Description: The flat design of the brushless EC flat motors makes them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing—this is reflected by the economical price. The open rotor supports cooling during operation,
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: SAE International
Description: This recommended practice outlines the general requirements of a continuous duty, electric motor-driven brushless alternator unit for supplying 400 Hz electrical power to high performance commercial transport aircraft. This specification is for a single motor-generator
-
Supplier: maxon
Description: The electronically commutated EC motors are characterized especially by their favorable torque characteristics, high power, extremely broad speed range and, of course, by their unsurpassed service life.
- Operating Temperature: -20 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: The flat design of the brushless EC flat motors makes them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing—this is reflected by the economical price. The open rotor supports cooling during operation,
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: Radwell International
Description: SPEED CONTROL MOTOR, BRUSHLESS DC, 4000 RPM, 30-400W. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless, Geared
-
Supplier: Nidec Control Techniques
Description: Unimotor hd - Pulse duty servo motor 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak) 055 to 115 Frames Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque,
- Other Output Power: 2.56 HP
- Continuous Current: 4.58 amps
- Continuous Torque: 48.7 In-lbs
- Rotor Inertia: 0.02272 oz-in-sec²
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Generated Voltage: 0.4 Volts / 1000 rpm
- Maximum Speed: 6,800 rpm
- Type of Output: AC
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Servomotor 2960 RPM 400W Incremental 32VDC
- Other DC Voltage: 32 VDC
- Other Output Power: 0.536088153961128 HP
- Continuous Torque: 11.50625 In-lbs
- Shaft Speed: 2,960 rpm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, SERIES G400, 0.95 KW, 4.8 A, 325 V. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Nidec Control Techniques
Description: Unimotor fm - Continuous duty servo motor 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak) 055 to 250 Frames Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm’ stands for Flexible
- Other Output Power: 2.74745178905078 HP
- Continuous Current: 10.5 amps
- Continuous Torque: 66.4 In-lbs
- Rotor Inertia: 0.07216 oz-in-sec²
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers
- Other DC Voltage: 36 VDC
- Continuous Current: 3.8 amps
- Continuous Torque: 1.3125 In-lbs
- Shaft Speed: 6,561 rpm
-
Supplier: maxon
Description: The compact brushless EC-i motor combined with a high-quality sensor in robust industrial housing is ideally suited to demanding speed and positioning tasks. This motor is also available as a drive with integrated positioning and speed controller.
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: Thor Power Corporation
Description: The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: Radwell International
Description: SERVO MOTOR, SERVO BRUSHLESS MOTOR, G400 SERIES, 325 VAC, 6.7 AMP, 1.8 KW. FREE 2 YEAR RADWELL WARRANTY
-
Description: range of permanent magnet brushless motors has been specially designed for direct drive (without a gearbox), particularly in applications needing very low volume and weight in relation to the torque and power requirements. Electromagnetic and thermal optimisation has permitted
- Other Output Power: 12.73209365657679 to 33.773553699551066 HP
- Continuous Current: 35.7 to 128.1 amps
- Continuous Torque: 4,867.256637168141 In-lbs
- Rotor Inertia: 69,100.8 oz-in-sec²
-
Supplier: ElectroCraft
Description: Size: 42mm or Nema 17 Peak Torque: to 96 Ncm (136 oz-in) Continuous Torque: to 32 Ncm (45 oz-in) Speed: to 11,400 RPM Compact. Programmable. ElectroCraft PR integrated brushless DC motor drive controllers are designed for high-precision applications. Each combines a high
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Motor / System: DC Brushless Motor
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The 76BLS Series (BLS76B400018A) is a 48V high-power roller BLDC motor designed for conveyor and automated material handling systems. With a 76mm motor size and integrated 1:35 speed reduction, it delivers 400W rated power and 33.6Nm rated torque at 94rpm output speed. The motor
- Other Output Power: 0.536088153961128 HP
- Continuous Current: 12.5 amps
- Continuous Torque: 297.3451327433628 In-lbs
- Shaft Speed: 3,300 rpm
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package
- Other Output Power: 2.68044076980564 HP
- Shaft Speed: 7,000 rpm
- Operating Temperature: 140 F
- Environmental Features: Drip-proof, Dust-proof, Waterproof
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Torque: 0.16875 In-lbs
- Rotor Inertia: 0.000079296 oz-in-sec²
- Shaft Size: 1.75 inch
- Shaft Speed: 9,000 rpm
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen’s Goldline® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH Series
- Other Output Power: 0.723719007847523 to 20.5053718890131 HP
- Continuous Torque: 16.8 to 1,398 In-lbs
- Rotor Inertia: 43.7544 to 125,740.8 oz-in-sec²
- Shaft Size: 0.4330711 to 1.2598432 inch
-
Supplier: Magmotor Technologies, Inc.
Description: Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
- Other DC Voltage: 24 to 400 VDC
- Torque Constant: 19.7 in-oz/amp
- Other Output Power: 2.68044076980564 HP
- Continuous Torque: 75 In-lbs
-
Supplier: Magmotor Technologies, Inc.
Description: Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
- Other DC Voltage: 24 to 400 VDC
- Torque Constant: 79 in-oz/amp
- Other Output Power: 2.68044076980564 HP
- Continuous Torque: 75 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control):
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-Phase Brushless Motor Driver, PDIP30 / DIP30SD (400 mil), 20-FNFLD Product overview: LB1975-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful
- Supply Voltage (DC): 6.7 volts
- Operating Temperature: -20 C
-
Supplier: Win Source Electronics
Description: Output Configuration: Half Bridge (3) Voltage - Load: 400V Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 13.5V ~ 16.5V Mounting Type: Through Hole Package / Case: 33-PowerDIP (1.307", 33.20mm) Supplier Device Package: 33-PowerDIP
- Continuous Output Current: 15 amps
- Supply Voltage (AC): 13.5 to 16.5 volts
- Supply Voltage (DC): 13.5 to 16.5 volts
- Operating Temperature: -30 to 100 C
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow’s new 400RXMD is available as a family of ten variants with motor options including stepper motor and brushless DC motor, providing OEM's in the medical industry with superior and precise pump technology. This includes models with flows up to 500 ml/min 4
- Maximum Discharge Flow: 0.132086025 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Discharge Size: 0.06299216 to 0.12598432 inch
- Power Source: DC Powered
-
Supplier: IntelLiDrives, Inc.
Description: system. These units achieve travel speeds of up to 80 mm/sec and a positioning repeatability of 5 microns when driven with rotary stepper or brushless servo motors.
-
Supplier: Win Source Electronics
Description: 13.5V ~ 16.5V Output Configuration: Half Bridge (3) Current - Output: 5A Interface: Parallel Voltage - Load: 400V Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC)
- Continuous Output Current: 5 amps
- Supply Voltage (AC): 13.5 to 16.5 volts
- Supply Voltage (DC): 13.5 to 16.5 volts
- Operating Temperature: -30 to 100 C
-
Supplier: Makita USA, Inc.
Description: Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the BL™ Motor to run cooler and more efficiently for longer life The
- Length: 7.625 inch
- Weight: 3.8 lbs
- RPM: 0 to 1,500 rpm
- Battery Voltage: 18 volts
-
Supplier: Mountz, Inc.
Description: LED display or Plus models feature a LC display. Microprocessor controlled. The speed, frequency and torque are correspond with a built-in controller (no separate box needed). Brushless motor design provides low maintenance. Over-heat protection. Universal AC Input (100-253V / 45-66
Find Suppliers by Category Top
Featured Products Top
-
Brushless DC Motors Geared DC Motors Stepper Motors AC Servo Motors Electronic Drives and Controllers (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview Frameless motors are 3X Motion's own R&D product line — BLDC frameless actuators featuring superior torque density that pack impressive power into a compact space, while minimizing friction-induced power losses and noise. With low cogging (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview A frameless motor is the part of a traditional motor that provides torque and speed, and it installs directly into the whole system. It has no bearings, housing, or end covers — only a rotor and a stator — and uses the system's own bearings (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
4.5V and offers an operating frequency between 170Hz and 400Hz, ensuring versatility in different applications. The motor’s steel shaft provides durability, while the (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
voltage 220 V at 60 Hz No-load speed: 22,400 rpm At the maximum-efficiency point: 13,700 rpm, 175 mN·m, and 230 W output Custom Configuration Power Motor offers custom motor design. The final PU.5443 configuration can be customized (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-001; voltage 12 V; phase resistance 220 Ω Published reduction ratio: 64; excitation method: 1-2 Pull-out torque: 850 gf·cm at 400 pulses per second Custom Configuration Power Motor offers custom motor design. The final PST.24BE (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
More Information Top
-
Trajectory Learning
for Highly Aerobatic
Unmanned Aerial
Vehicle
Master Thesis
We chose the Rimfire 400 brushless motor , which according to our tests produces maximum 10N (with control input pw = 2100µs ).
-
Aluminum-Hydrogen Peroxide Fuel Cell Power System for Ocean Bottom Electrical Power
Electric Motion Controls Division, "Brushless Electric Thruster Motor and Controls", Specifications for Model 300-120 Submersible Motor and Model 152- 400Brushless Motor Controller.
-
Indoor Hovering Control of Small Ducted-fan Type OAV Using Ultrasonic Positioning System
400 W brushless motor Duct outer diameter .
-
Double Eagle Mk III
…buoyant (adjustable) in water Payload: >250 kg Speed: >7 kt Operational depth: 500 m (1,500 and 3,000 m optional) Propulsion: four 7 kW brushless motors, approx 7,500 N forward thrust; six 400 W brushless motors Cameras: external tiltable colour…
-
Double Eagle Mk II/SAROV
…or descent 0-8 kt (AUV mode) Operational depth: 500 m 500 m (1,500 m or 3,000 m options) Propulsion: Two 5 kW brushless motors (approx 2,500 N forward thrust); six 400 W brushless motors Two 5 kW brushless…
-
Brushless Motor - Brushless Motor Manufacturers, Suppliers
Four Motor to motor distance 400 mm Brushless motor 2212-KV930 Propeller 1045" Battery 7000mAh 3S Lithium...
-
A Wearable capacitive heart-rate monitor for controlling electrically assisted bicycle
Brushless DC motor 400 mm .
-
Machine Optimization through DC Motor Selection (.pdf)
Maxon motors are available in power ratings up to 250 Watts for brushed motors and 400 watts for brushless motors .
-
Printer Shaft Exporters, Printer Shaft Selling Leads
Sell 0.1- 400 W brushless dc motors .
-
DC Invertor Exporters, DC Invertor Selling Leads
• Sell 0.1- 400 W brushless dc motors .
Indicates content that may require registration and/or purchase.