-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Single Diodes. This listing
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier,
- Tj: -40 C
- IO: 1 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 400V, Diode and Rectifier,
- Tj: -40 C
- IO: 60 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 400V, Diode and
- IO: 30 amps
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-400V is a family of 400V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 400V 1A PMDS
- VF: 1.3 volts
- IF: 1,000 mA
- VR: 400 volts
- IR: 0.01 mA
-
Supplier: Allied Electronics, Inc.
Description: Diode, 400 V 6 A, Axial Plastic Case P600
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, UNIDIR, 400V, 400W, DO-214AC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 400W, 400V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:400V; Clamping Voltage Max:648V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:447V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 400W, 400V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:400V; Clamping Voltage Max:648V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:447V RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIAC-TRIGGER DIODE, 400MW, 34V V
- Tj: -40 to 125 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1122819-1V5KE400CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.8A Power - Peak Pulse: 1500W (1.5kW) Power Line
- VR: 342 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 548 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: 548V Clamp 2.8A Ipp Tvs Diode Through Hole DO-201AD
- VR: 342 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 548 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 400V 1A SMB
- VF: 1.25 volts
- IF: 2,000 mA
- VR: 400 volts
- IR: 0.005 mA
-
Description: DIODE GEN PURP 400V 400A SOT227B
- VR: 400 volts
- Features: Other, Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 400V 1A SMB
- VF: 1.5 volts
- VR: 400 volts
- IR: 0.01 mA
- trr: 60 ns
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 400V 1A SMA
- VF: 1.1 volts
- IF: 1,000 mA
- VR: 400 volts
- IR: 0.001 mA
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V 500mV@400mA 400mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.5 volts
- VR: 40 volts
- IR: 0.04 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 1.5KW 100V 5% UNIDIR TVS
- Package: DO-201
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 400VWM 648VC DO214AA
- VR: 400 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 648 volts
-
Supplier: Allied Electronics, Inc.
Description: 400MW 150MA 75V SWITCHING DIODE, SOD123, 7IN. REEL
-
Supplier: Allied Electronics, Inc.
Description: 400MW 150MA 100V SWITCHING DIODE, SOD123, 7IN. REEL
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 904300-ZLLS400QTA Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 520mA (DC) Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family
- Features: Other, Schottky Barrier Diodes
- Package: SOD-323
-
Supplier: Infineon Technologies AG
Description: Clamps suitable for disc devices with a housing diameter of 75mm and a height of 26mm Summary of Features Easy mounting for single sided cooling Clamping force: 40.0kN Min creeping distance 26mm
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 400 mA Low Leak Sch
- Features: Other, Schottky Barrier Diodes
- Package: SOD-323
-
Supplier: ROHM Semiconductor GmbH
Description: 1SS400CM is high speed switching diode.
- VF: 1.2 volts
- IF: 100,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Allied Electronics, Inc.
Description: Diode,Standard;1A;400V;DO-41;Cut-Tape
-
Supplier: DigiKey
Description: Diode Schottky 40V 400mA (DC) Surface Mount SOD-323
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1251489-SMBJ400CA Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 400V
- VR: 400 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 648 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 904249-ZHCS400QTA Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name:
- Features: Other, Schottky Barrier Diodes
- Package: SOD-323
-
Supplier: Microchip Technology, Inc.
Description: with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.
-
Supplier: ROHM Semiconductor GmbH
Description: RB400VAM-50 is standard Schottky Barrier Diode for general rectification.
- VF: 0.55 volts
- IF: 500 mA
- VR: 40 volts
- VRRM: 50 volts
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.