-
Supplier: DigiKey
Description: 12VDC Voltage Input 400W Power Output Continuous Inverter 2 AC Outlets NEMA 5-15R (2) North America
- DC Input Voltage: 12 volts
- AC Output Voltage: 120 volts
- Features: DC/AC Inverter
-
Supplier: Quantaflex Printed Electronics Inc.
Description: standard DC to AC Inverters, in various sizes, that can be properly matched your application. If one of our standard inverters cannot be matched to your application, we will design and manufacture a custom solution.
- DC Input Voltage: 12 volts
- AC Output Voltage: 115 volts
- Output Frequency: 0.0004 MHz
- Features: DC/AC Inverter
-
Supplier: Accuris
Description: 400 W Modified Sine Wave DC-AC Power Inverter
-
-
Supplier: Analytic Systems
Description: The SPS300 series inverters are IP67 rated waterproof pure sine wave inverters designed for rugged operating conditions where water and dust protection are required. Their waterproof construction also makes them ideal for locations where C1D2 certification is required. Crystal
- DC Input Voltage: 12 to 32 volts
- DC Input Current: 17 to 48 amps
- AC Output Voltage: 110 to 220 volts
- AC Output Current: 50 amps
-
Supplier: ODG (Origin Data Global)
Description: INVERTER 400W
- Device Type: Ground Fault Circuit Interrupters (GFCI)
-
Supplier: Xoxide
Description: into conventional AC power, which can run on your home computer, laptop, and other household items. Simply connect the inverter to a battery, plug your AC devices into the inverter, and *SHA-BANG*...you've got power on the go. Features: Convert DC Power into Conventional
-
Supplier: Classic Automation LLC
Description: ABB Drives - AC Motor Drive
-
Supplier: Tripp Lite by Eaton
Description: The PV400USB 400W PowerVerter® Ultra-Compact Car Inverter provides 400 watts of portable power for charging and operating multiple devices in your car, truck, boat or RV. It converts 12V DC power into standard 120V AC power to run a wide variety of electronics, such as laptops,
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Newark, An Avnet Company
Description: DC/AC INVERTER, 24V, 115V, 250W; Power Supply Approvals:ITE; Input Voltage Max:30VDC; No. of Outputs:1 Output; Output Voltage:115VAC; Output Power:250W; Product Range:-; Length:115mm; Width:115mm; Height:38mm; No. of Outputs:1OutputsRoHS Compliant: NA
-
Supplier: PREMIUM S.A.
Description: tropicalized circuit and improved robustness. This inverter has been designed for chassis mounting and a rackmount kit is available as well. Cooling takes place through an internal fan and models offer up to 91% efficiency. At Premium we offer the possibility to modify the ODS-1500
- DC Input Voltage: 12 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 6.8 to 30 amps
- AC Output Power: 1,500 VA
-
Supplier: Allied Electronics, Inc.
Description: Temperature and Overload Protection Output Short Protection Input Reverse Polarity Protection 3-Year Warranty Additional Features: Rated Output Power: 1500 W Maximum Output Power: 1725 W for 180 Sec./2250 W for 10 Sec. AC Voltage: 100/110/115/120 VAC Efficiency: 87% Battery Voltage: 12 V DC
-
Supplier: Newark, An Avnet Company
Description: DC-AC INVERTER, 2 O/P, 115VAC, 320W; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:2 Output; Output Voltage:115VAC; Output Power:320W; Product Range:-; Length:235mm; Width:169.72mm; Height:92.68mm RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Temperature and Overload Protection Output Short Protection Input Reverse Polarity Protection 3-Year Warranty Additional Features: Rated Output Power: 200 W Maximum Output Power: 230 W for 180 Sec./300 W for 10 Sec. AC Voltage: 100/110/115/120 VAC Efficiency: 87.5% Battery Voltage: 24 V DC
-
Supplier: Nova Electric
Description: The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with electric utility and military applications. The units are also extremely
- AC Output Voltage: 120 volts
- Output Frequency: 0.0004 MHz
-
Supplier: TelephoneStuff.com
Description: with an adapter that can draw on a vehicle's battery to provide AC power right from the dashboard. Efficiently run fax machines, TVs, VCRs, computers, hand tools, lighting and more. Features: - Input 12V DC - Output 120V AC - Output frequency 60Hz - Continuous output power 400W
- Signal Converter Type: Voltage Converter / Inverter
-
DC-AC Inverters - Inverter; Power Type of Inverter; 150 W; 120; 12; 1; AC; 3 ft. (Input) -- 70101728Supplier: Allied Electronics, Inc.
Description: Commercial⁄Medical Linear Power Supply, 100⁄120⁄240 VAC Input Voltage Types PV150 and PV375 include a cigarette lighter plug and replaceable external fuses. Type PV375 includes a cooling fan. Types PV150-PV600 fit easily in briefcase, toolbox or glove compartment. Types PV600, PV1000HF, PV1800HF
-
Supplier: Nova Electric
Description: Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Transit Applications
- AC Output Voltage: 115 volts
- Output Frequency: 0.0004 MHz
-
Supplier: Allied Electronics, Inc.
Description: APS units automatically sense and switch AC output between outside power (utility or generator) and battery power when no AC power is available. Ideal for use as mobile power systems or stationary UPS/emergency power supplies. Protection against over-charge and over-discharge to ensure
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures
- Features: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures
- Features: DC/AC Inverter
-
Supplier: Newark, An Avnet Company
Description: INVERTER, DC/AC, 120V, 150W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:150W; Product Range:-; Length:146.1mm; Width:95.3mm; Height:44.5mm; External Depth:5.75" RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: INVERTER, DC/AC, 120V, 750W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:750W; Product Range:UT Series; Length:228.6mm; Width:222.25mm; Height:177.8mm RoHS Compliant: No
-
Supplier: Radwell International
Description: AC/DC STATIC INVERTER, 115V, 400HZ, . FREE 2 YEAR RADWELL WARRANTY
- Features: DC/AC Inverter
-
Supplier: Lingto Electronic Limited
Description: 54AC08 QUADRUPLE 2-INPUT POSITIV
- Gate Type: Inverter
-
Supplier: Tripp Lite by Eaton
Description: Features Heavy-Duty Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 3000W mobile
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- Output Frequency: 0.00006 MHz
- DC Output Power: 3,000 watts
-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, 600 VA 1-PHASE, 400 HERTZ, MULTI-PURPOSE
-
Supplier: Tripp Lite by Eaton
Description: Features Mobile Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 1000W mobile inverter
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 12-110-1250M True Sine Wave Inverter with AC Bypass Category: Power Inverters Manufacturer: Eaton Approvals: UL 458 Listed For DC to AC power Meets SAE environmental and EMC standards Remote mount user interface control panel Provides clean,
- DC Input Voltage: 12 volts
- AC Output Voltage: 115 volts
- Features: DC/AC Inverter, Pure Sine Output
-
Supplier: Texas Instruments
Description: Hex Inverters 14-CFP -55 to 125
- TJ: -55 to 125 C
- Supply Voltage: 3.3 V
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 934668-SNJ54AC32W Series: 54AC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-CFP Package: Bulk Package: 14-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-CFP ECCN:
- Operating Temperature: -55 to 125 C
- Gate Type: Inverter
- IC Package Type: Other
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Features: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: The PV150USB PowerVerter® Ultra-Compact Car Inverter provides 150 watts of portable power for charging and operating multiple devices in your vehicle. It converts 12V DC power into standard household 110V AC power to run a wide variety of electronics, such as smartphones, laptops,
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Schneider Electric, Automation & Control
Description: Customized industrial IGBT inverter Industrial IGBT inverter with ratings up to 220kVA and higher The Gutor WxW are built on the same platform as our flagship Gutor PxW. They work properly under the harshest conditions met in oil and gas as well as other heavy industries. To satisfy
-
Supplier: Deodhar Electro Design P. Ltd.
Description: DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave Power Inverter. Our inverter is at the centre of the intelligent renewable energy system, seamlessly converting DC power
- Features: DC/AC Inverter
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
voltage, which feeds the DC-AC inverter to generate 115Vac continuous at 60Hz/400Hz, or 230Vac continuous at 50Hz. Output neutral is connected to the chassis internally. Isolated floating output available on request. Efficiency at full load is typically 80%, depending on input voltage. An (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
such as brick walls, plastic and wood. Key Specifications 1000W railway quality AC-DC sine wave inverter. Industrial version available; Input: 36V, 48V, 72V, 96V, 110Vdc with EN50155 input ranges. 24Vdc input derated to 750VA; Output: 115Vac (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
. The inverters are suitable for a broad range of heavy-duty industrial applications that require clean, stable AC-power. The sine wave inverters provide a single, regulated pure sine wave output of 115Vac continuous at 400Hz or 60Hz, or 230Vac continuous at 50Hz. DC-input voltages include (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
DC/AC Inverters An electronic component used to transform Direct Current into Alternating Current, at a high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz Transformer based (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
rated voltage and ripple current. The MDL series is based on CDE's well proven DC Link film technology utilizing low-loss, high-grade polypropylene dielectric. Featuring current ratings up to 400 Arms these modules are well suited for high-power inverters used in commercial and utility (read more)
Browse Datasheets for Cornell Dubilier -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.com. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
A simulation analysis of photovoltaic AC Module Integrated Converters in parallel, under controlled edge shading conditions
… experienced when most of the modules are experiencing edge shading of 200 or 400W /m2 , as i … Keywords-component; Photovoltaic, Converter, AC , Inverter , microinverter, MIC, AC MIC, configuration, model, simulation, BIPV, losses, gains.
-
The Controlling Strategy for Electronic Ballast of HID Lamps
There is commonly no special high-voltage trigger in the medium and low level power electronic ballasts, the igniting-voltage will be provided by DC/ AC resonant inverter in the process of start-up. … main research outcome reported are as followings: (a)the maximum output power is 400W ;(b)the maximum …
-
Hoffman - A1412CH - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Power Products > Inverter (DC- AC Power Supplies Power Supply;DC-AC;110V@3.64A;21-30V In;Enclosed;Panel Mount; 400W ;TS Series .
-
Shopping In Power Inverters - Big Bruin
Model: PIF-2000 5URF2 Inverter , Output Voltage 110 To 120vac, Input Voltage 12vdc, Output Watts 2000w, Peak Output Power 4000w, Number … … 2, Outlet Type Gfci, Nema Receptacle 5-15r, Connection 12 Volt Dc In / 110 Volt Ac Out, Height 16.8 … … other mobile office essentials Desk safely secures with seat belt Includes built in 400w inverter Rated: 0/10 …
-
Sell automatic voltage stabilizer
• Sell RGP Inverter,Car Inverter,Power Inverter • Model RGP-300W,RGP- 400W ,RGP-500W,RGP-600W,RGP-800W,RGP-1000W, RGP-1200W,RGP … • SVC Floor-standing Voltage Stabilizer Name: SVC Floor-standing Voltage Stabilizer Function: AC Voltage Regulator,avoid …
-
Desing and RF Operation of Scale Model of Dickinson ±400 kV HVDC Converter Station
The Dickinson Station, the inverter terminal, is located close to Minne- apolis. … twelve-pulse val-ve converters (each located in 'its own valve hall), and AC and DC switchyards. HVDC Lin (+ 400W .
-
An AC-DC Converter with Power Compensator Functions for Single-Phase Three-Wire Distribution System
After WDC>500W, the function of Converter 2 changes from the inverter to the ac -dc converter, because IDCp>I2p , . On the other hand, Converter 1 always works as the ac-dc converter together with the SVG function to compensate the reactive … … and the experimental ones under the following load condition: the dc output WDC= 400W , the ac load …
-
Shopping In Power Inverters - Big Bruin
… inches from edge of work surface Secures laptop to desk with velcro and strap Various storage compartments manage file folders books pens and other mobile office essentials Desk safely secures with seat belt Includes built in 400w inverter Rated: 0/10 0 Reviews … Gfci, Nema Receptacle 5-15r, Connection 12 Volt Dc In / 110 Volt Ac Out, Height 16 …
-
Analysis of the performance of the Large Amorphous Silicon PV Façade in Ispra after 11 years of operation
Therefore the measurement of instantaneous AC power (and hence inverter efficiency) is less accurate than the measurements of DC power, especially at low power. The conversion efficiency rises quickly with irradiance, nearing its maximum at irradiances of 300- 400W /m 2 .
-
A measurement system of atmospheric refractive index structure parameter based on solar power device
And the second was to control the inverter to change the DC from the battery into 220VAC … Then 220VAC were turned into +15VDC and -15VDC by the AC -DC converter for the Vaisala weather … … hour's sunshine on the experiment spot, and the power consumed was estimated as 400W *24H=9600WH, and …
Indicates content that may require registration and/or purchase.