-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges
- Wavelength Range: 405 to 1,550 nm
- Operating Current Range: 30 to 105 milliamps
- Operating Temperature Range: -10 to 60 C
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Yellow
-
Supplier: World Star Tech
Description: The TECBL series lasers are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and laser diode in a compact package. Precise temperature control with the TEC results in excellent power
- Wavelength: 405.00000000000006 nm
- Diameter / Width: 25.399986284007408 mm
- Length: 76.19995885202222 mm
- Features: Collimator
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges
- Wavelength Range: 850 to 1,550 nm
- Operating Current Range: 4 to 6 milliamps
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
-
Supplier: World Star Tech
Description: UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared
- Wavelength: 705 nm
- Diameter / Width: 12 mm
- Length: 51.00000000000001 mm
- Features: Collimator
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 630 to 640 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 970 to 980 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 780 to 790 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 1,540 to 1,560 nm
- Laser Power: 250 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Collimators - Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules -- TECGL-532Supplier: World Star Tech
Description: World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser
- Wavelength: 532 nm
- Diameter / Width: 25 mm
- Length: 75.00000000000001 mm
- Features: Collimator
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges
- Wavelength Range: 850 nm
- Operating Current Range: 9 to 12 milliamps
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
Supplier: Shanghai Optics
Description: including aspheric and achromatic lenses can be used for many different light sources such as highly divergent laser diodes. Our standard collimating lenses can convert divergent laser beams to well-collimated laser beams that enter beam expanders for interferometry,
- Features: Collimator
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges
- Peak Wavelength: 880 to 1,310 nm
- Forward Current: 100 to 150 milliamps
- Optical Power Output: 0.015 to 0.6 milliwatts
- LED Type: Infrared
-
Supplier: Thorlabs, Inc.
Description: specific application. GRIN lenses are generally used to collimate or reimage the output of a fiber. Typical applications include coupling the output of diode lasers into fibers, focusing laser light onto a detector, or collimating laser light. The lenses listed here are
- Focal Length: 1.85 to 1.99 mm
- Diameter / Length: 1.8 mm
- Center Thickness: 4.260000000000001 to 5.59 mm
- Lens Features: Antireflection Coating
Find Suppliers by Category Top
Featured Products Top
-
1064nm with a standard or custom design. Our experienced design team will offer custom laser diode collimators with desired divergence and beam size and shape. Typical Collimated Laser Diode Applications: (read more)
Browse Collimators Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications (read more)
Browse Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
available from 375nm to 850nm at various power levels. Ushio Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech
More Information Top
-
Beam shaping to improve holography techniques based on spatial light modulators
Figure 6 Experimental arrangement for illumination of DMD A – Diode laser module (Pmax = 110 mW, λ = 405 nm ), B – microscope objective, C – pinhole, D – … E – Shaper 6_6, F – lens, G – collimator , H – DMD (Texas…
-
Refractive beam shaping optics to improve operation of spatial light modulators
Figure 4 Experimental arrangement for illumination of DMD A – Diode laser module (Pmax = 110 mW, λ = 405 nm ), B – microscope objective, C – pinhole, D – … E – πShaper 6_6, F – lens, G – collimator , H – DMD (Texas…
-
Applying refractive beam shapers in creating spots of uniform intensity and various shapes
Fig. 6 Photograph of experimental arrangement for illumination of DMD A – Diode laser module (Pmax = 50 mW, λ = 405 nm ), B – microscope objective, C – pinhole, D … πShaper 6_6_VIS, F – lens (singlet), G – collimator (achromatic doublet), H –…
-
Applying refractive beam shapers to improve other beam shaping techniques
Figure 3 Experimental arrangement for illumination of DMD A – Diode laser module (Toptica iBeam Pmax = 110 mW, λ = 405 nm ), B – microscope objective, C – pinhole, D … πShaper 6_6_VIS, F – lens (singlet), G – collimator (achromatic doublet), H –…
-
Localized active-cladding optical fiber bend sensor
The main components of the apparatus were the following: a 50-mW 405 - nm diode laser operating at 10-mW Coherent Santa Clara, California CUBE Laser … to operate on the same end of the fiber, a collimator Ocean Optics , a rotating…
-
Hybrid Approaches to Quantum Information Using
Ions, Atoms and Photons
The small size of the emission region leads to a fast divergence of the output mode of the laser diode . .... To produce a useful beam, we collimate the diode output using the C671TME-A collimator from Thorlabs based on the Lightpath 352671 molded ECO-550 glass aspheric lens designed for collimation of 405nm diodes.
-
A video rate laser scanning confocal microscope
The laser source is replaced with a 405 nm diode laser (Thorlabs DL5146-152) and launched into system through a single mode fiber for that wavelength range (P1-405A-FC-2). .... Power is measured after the collimator to be around 2.5 mW.
-
Design of near-field recording optics using truncated hemispherical SIL with cover-layer incident dual recording layers
We designed the fundamental optics which is com- posed of a blue laser diode , a collimator lens, zoom optics, a truncated HMS, an objective lens unit having a relatively low NA of 0.4, and a thick cover-layer of more than .... In this design, LaSF35, which has high refractive index 2.086 at 405 nm of wavelength, and polycarbonate which has refractive index 1.6224 at 405 nm are used as the materials of the truncated HMS and cover-layer, respectively.
-
Collimating and beam shaping system for BD optical pick-up
It includes laser diode ; collimator lens, plane-parallel plate and detector. .... The wavelength of the ray coming from laser source is 405nm .
-
Two-photon quantum interference for an undergraduate lab
A beta barium borate (BBO) crystal pumped by a 405 nm diode laser emits pairs of photons a 810 nm collected with a doublet lens (1) and spectrally purified with interferometric filters (IF). .... Adjustable collimators (2) are used to inject the photons into a single-mode, polarization-maintaining two-by…
Indicates content that may require registration and/or purchase.