-
Supplier: Newark, An Avnet Company
Description: FCB-405-BW4=4PDT 5 AMP RELAY
-
Supplier: Newark, An Avnet Company
Description: 3 POLE, 100 AMP RELAY, 208VAC
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE 4PDT 3A 40V
- AC Coil Voltage: 40 volts
- Operating Temperature: -49 to 158 F
- Throw: Double Throw
- Features: Other
-
-
Description: RELAY GEN PURPOSE SPST 2A 24V
- Mounting: DIN Rail
- Switch Configuration: Form A
- Features: Other
-
Description: RELAY GEN PURPOSE 4PDT 10A 24V
- DC Coil Voltage: 24 volts
- Throw: Double Throw
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Triplex Alternating Relay, , 120VAC, (3) 3 Amp SPNO, 8 pin
-
Supplier: DigiKey
Description: General Purpose Relay 4PDT (4 Form C) 40VAC Coil Socketable
- AC Coil Voltage: 40 volts
- Operating Temperature: -49 to 158 F
- Throw: Double Throw
- Poles: Four Pole (4P)
-
Supplier: OMEGA Engineering, Inc.
Description: The 9575H3A000 is a Type AA DPDT relay with contacts rated (each pole) 40 A up to 300 Vac 50/60 Hz. The 9575H3A000 is panel mountable and ideal for applications when controlling smaller loads such as single-phase motors. SPECIFICATIONS Nominal Coil Voltage: 120 Vac 50/60 Hz Coil
- AC Coil Voltage: 120 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: DigiKey
Description: General Purpose Relay SPST-NO (1 Form A) DIN Rail
- DC Coil Voltage: 24 volts
- Operating Temperature: -13 to 140 F
- Mounting: DIN Rail
- Relay Type: General Application Relay
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE 4PDT 2A 12V
- Operating Temperature: -40 to 158 F
- Switch Configuration: Form C
- Application Type: General Application Relay
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 3SBC1347A2= RELAY
-
Supplier: Cole-Parmer
Description: FEATURES|
- 10-75 amps, 330 Vac max |
- 50-75 amps, 660 Vac max |
- Single phase, zero crossing |
- LED input indicator |
- Clear safety cover included |
- Panel mount |
- DC and AC input versions |
- Superior surge survival |
- EN60947-4-3 compliant |
- UL recognized,
- Output Voltage Type: DC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373500-1462042-3 Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: TE Connectivity Potter & Brumfield Relays Series: IM, AXICOM
- Coil Resistance: 1,030 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1013685-3-1393224-0 Category: Relays>Power Relays, Over 2 Amps Series: RY, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPST-NC (1 Form B) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Coil Resistance: 627 Ohms Operate Time:
- Coil Resistance: 627 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Contact Material: Silver Nickel (AgNi) Operating Temperature: -40°C ~ 60°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Must Operate Voltage: 16 VDC
- Features: Other
- Mounting: PC Board
-
Supplier: TE Connectivity
Description: Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [85 DEGF ] Environmental Ambient
- Coil Resistance: 2,000 ohms
- Operating Temperature: -40 to 185 F
- Poles: Double Pole (DP)
- Relay Type: Reed Relay
-
Supplier: CARLO GAVAZZI Automation Components
Description: 40˚C. Zero cross or Instant on switching AC solid state relay Rated operational voltage: up to 759 VAC1 Rated operational current: up to 90 AAC Up to 18000 A²s for I²t Control voltages: 3-32 VDC, 20-275 VAC (24-190 VDC) Design according to IEC/EN60947-4-2, IEC/EN60947-4-3, IEC/EN62314,
- Input (Pick-up) Voltage Range: 3 to 3.8 volts
- Dropout Voltage: 1 volts
- Load Voltage: 24 to 690 volts
- Operating Temperature: -40 to 176 F
-
Supplier: Radwell International
Description: 11 PINS, 1.2 VA POWER RATING, ICE CUBE ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 10 AMP AT 277 VAC, 3PDT, 120 VAC, 21MM WIDE X 40MM HIGH X 27MM DEEP. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay
-
Supplier: Cole-Parmer
Description: relays have solder-free construction and no internal wires. Relays have a non-polarized green LED indicator for easy verification of operating status. Contact material is silver tin oxide indium for the two-pole relays and gold-silver alloy on silver for four-pole relays.
-
Supplier: Cole-Parmer
Description: relays have solder-free construction and no internal wires. Relays have a non-polarized green LED indicator for easy verification of operating status. Contact material is silver tin oxide indium for the two-pole relays and gold-silver alloy on silver for four-pole relays.
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - Industrial Mount 6000 Solid State Relay / Triac, SPST-NO, 40 Amp Rating
- Input Current Range: 0.016 amps
- Operating Temperature: -40 to 176 F
-
Supplier: TE Connectivity
Description: paint change to timing head portion of relay Other Repeatability (Max) : ±10% Product Type Features Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminal Usage Conditions Operating
- Operating Temperature: 69.8 to 104 F
- Features: Other
- Mounting: Panel Mount
-
Supplier: Allied Electronics, Inc.
Description: 40 A, Panel Mount, -20 to +80 °C Ambient Operating Temperature, Solid State Relay 7-40 Amp; 0-500 VDC; DC Output DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC.
-
Supplier: New Yorker Electronics Co., Inc.
Description: Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
- Maximum AC Switching Voltage: 200 volts
- Maximum DC Switching Voltage: 150 volts
- DC Coil Voltage: 3 volts
- Coil Nominal DC Power: 0.45 watts
-
Supplier: Cole-Parmer
Description: double testing of every part before it leaves the factory means you can rely on Opto 22 solid-state relays. All Opto 22 SSRs are guaranteed for life. Power Series Relays|Opto 22 provides a full range of Power Series relays with a wide variety of voltage and current options. All
- Output Voltage Type: DC
-
Supplier: Allied Electronics, Inc.
Description: 24 to 140 V (RMS), 40 A, SPST-NO Contact Form, 625 A (Peak) Surge Current, Solid State Relay 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output
-
Supplier: Allied Electronics, Inc.
Description: 10 A Current Rating Surface and Panel Mounting Solid State Relay 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with
-
Supplier: Waytek, Inc.
Description: CIT Relay & Switch A3K1CSQ12VDC1.6R, Maxi Relay SPDT, 80A, 12VDC (Max 145VDC) w/ Resistor Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A3K Series offered with an internal blowout magnet. Capable of Switching up to 5 Amps @ 145VDC,
- Operating Temperature: -40 to 125 F
- Throw: Double Throw
- Features: Other, Sealed Relay
- Mounting: Panel
-
Supplier: Waytek, Inc.
Description: CIT Relay & Switch A3K1CSQ12VDC1.6D, Maxi Relay SPDT, 80A, 12VDC (Max 145VDC) w/ Diode Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A3K Series offered with an internal blowout magnet. Capable of Switching up to 5 Amps @ 145VDC,
- Operating Temperature: -40 to 125 F
- Throw: Double Throw
- Features: Other, Sealed Relay
- Mounting: Panel
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS12VDC.96, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: Radwell International
Description: HYBRID RELAY, 3POLE, 3LEG, 480VAC, 40AMP, 24VRMS. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AHS24VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 24 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: Allied Electronics, Inc.
Description: 20 Adc Panel Mount Solid State Relays 7-40 Amp; 0-500 VDC; DC Output DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC.
-
Supplier: Ametherm, Inc.
Description: relays, diodes, and fuses from inrush current. The miniAMP series is available in 3, 5, and 8mm diameters and weigh as little as .06 grams. The miniAMP series cold resistance ranges from 5 ohm to 220 ohm. This inrush current limiter series is rated for 250 mA to 3 Amperes continuous current
- Features: SPD
-
Supplier: Process Technology
Description: plastic enclosure with sealed tactile switches and stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS 30 amp switching capacities for 120 - 240 volts, single phase only. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). +/- .25% full
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Cooling Control, Heating Control
Find Suppliers by Category Top
Featured Products Top
-
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Current: Up to 40, 50, and 60 Amps Frequency: 60Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
40 - 60 Amp Class A GFCI Product Features 208 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
overvoltage protection, and a wider range of up to 125amps and 660V. Crouzet’s SSR product families include AC Single-phase, AC 3-Phase, AC Multichannel, DC Output, and Smart SSRs. The panel mount AC Single-phase product family includes the Essential GNA series, the Classic GN (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A (read more)
Browse High Voltage Relays Datasheets for Finder S.p.A. con unico socio -
Up to 100 Amps Frequency: 60 Hz Trip Level: 5mA +/- 1mA (at 60Hz, higher levels at higher frequencies for VFD trip resistance) Phase: 3 Phase (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Spec Sheet Linegard® 40-60 A GFCI The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow OPERATING TEMPERATURE: -40°C to +90°C OPERATING VOLTAGE: 200 Volts (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Meet the market’s smallest, low power 40A, automotive grade, PCB-mounted relay, the FBR53-LE. Because this relay is more than 2 mm lower in height than others in its class, it helps enable more compact designs. The FBR53-LE is a 1 Form U (Form A with twin contacts) relay that (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
More Information Top
-
Plant Maintenance Product | AutomationDirect is expanding its offering of industrial relays | Plant Services
The APR40 series power relays , available in SPDT, DPST and DPDT models, feature open-construction design with contacts capable of switching up to 40 A with a maximum contact voltage up to 600 V. .... The H782 series 4 PDT cube relays are available in 3 - and 5- Amp models.
-
Plant Maintenance Product | AutomationDirect is expanding its offering of industrial relays | Plant Services
The APR40 series power relays , available in SPDT, DPST and DPDT models, feature open-construction design with contacts capable of switching up to 40 A with a maximum contact voltage up to 600 V. .... The H782 series 4 PDT cube relays are available in 3 - and 5- Amp models.
-
Plant Maintenance Product | AutomationDirect is expanding its offering of industrial relays | Plant Services
The APR40 series power relays , available in SPDT, DPST and DPDT models, feature open-construction design with contacts capable of switching up to 40 A with a maximum contact voltage up to 600 V. .... The H782 series 4 PDT cube relays are available in 3 - and 5- Amp models.
-
Plant Maintenance Product | AutomationDirect is expanding its offering of industrial relays | Plant Services
The APR40 series power relays , available in SPDT, DPST and DPDT models, feature open-construction design with contacts capable of switching up to 40 A with a maximum contact voltage up to 600 V. .... The H782 series 4 PDT cube relays are available in 3 - and 5- Amp models.
-
Plant Maintenance Product | AutomationDirect is expanding its offering of industrial relays | Plant Services
The APR40 series power relays , available in SPDT, DPST and DPDT models, feature open-construction design with contacts capable of switching up to 40 A with a maximum contact voltage up to 600 V. .... The H782 series 4 PDT cube relays are available in 3 - and 5- Amp models.
-
Plant Maintenance Product | AutomationDirect is expanding its offering of industrial relays | Plant Services
The APR40 series power relays , available in SPDT, DPST and DPDT models, feature open-construction design with contacts capable of switching up to 40 A with a maximum contact voltage up to 600 V. .... The H782 series 4 PDT cube relays are available in 3 - and 5- Amp models.
-
8-1393766-9 TE Connectivity / AMP Brand | Signal Relays (Dry to 3 Amps)
• Signal Relays (Dry to 3 Amps)›. .... TE Connectivity / AMP Brand. .... Electromechanical Relay 24VDC 350Ohm 2A 8 PDT ( 40 .13x18.67x30.15)mm Plug-In General Purpose Relay .
Indicates content that may require registration and/or purchase.