-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC GEAR PUMP, 2-12 GPM, SAE A2, 6.40 GPM @ 1800, 4.19 INCH MOUTNING WIDTH, 3.54 INCH PUMP WIDTH, 3.78 INCH PUMP LENGTH, 0.49 INCH FLANGE THICKNESS, -12 SAE INLET PORT THREAD, 4.02 INCH PUMP HEIGHT, KEYED,
- Features: Hydraulic Pumps
-
Supplier: Radwell International
Description: GEAR PUMP, 4.0 GPM, 1750 RPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: Continental Hydraulics
Description: PVER VARIABLE DISPLACEMENT VANE PUMPS DIRECT SPRING Pressure compensated Displacements 0.403 (6.6) – 0.69 (11.3) – 1.01 (16.6) – 1.422 (23.3) inch³/rev (cm³/rev) Flow Rate 3.0 (12.0)-5.2 (20.0)-7.6 (30.0)-10.7 (40.0) GPM (l/min) Description The PVER pumps are variable
- Maximum Discharge Flow: 3 to 10.7 GPM
- Maximum Discharge Pressure: 500 to 1,000 psi
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
-
Supplier: SC Hydraulic Engineering Corporation
Description: The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at
- Maximum Discharge Pressure: 0 to 4,000 psi
- Pump Type: Booster Pumps
- Power Source: Hydraulic
- Features: Hydraulic Pumps, Other
-
Supplier: General Pump
Description: KF SERIES Flows from 24.5 GPM to 45.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 1,600 psi
- Discharge Size: 1 inch
- Media Temperature: 140 F
-
Supplier: General Pump
Description: Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold
- Maximum Discharge Flow: 37.5 GPM
- Maximum Discharge Pressure: 1,450 psi
- Media Temperature: 140 F
- Water Temperature: 140 F
-
Supplier: Wanner Engineering, Inc.
Description: Concentric casing which reduces hydraulic imbalances in the ANSI pump casing Duplex angular contact bearings which eliminate any axial motion of the impeller, and shaft NSI Specification Stancor Centrifugal Pump ANSI specification Stancor ANSI Centrifugal Pumps conform to
- Maximum Discharge Flow: 700 GPM
- Maximum Discharge Pressure: 135 psi
- Media Temperature: 250 F
- Pump Type: Centrifugal Pumps
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Max Flow Rate 1.90 GPM @ 85% Rated Output Press., Max Output 10,000 psi (689.40 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 42 Lb (19.05 Kg) Size 24" L X 9.5" W X 10.5" H Style A-Style
- Maximum Discharge Flow: 1.9 GPM
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
-
Supplier: General Pump
Description: VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH Series – Specifications: Inlet Pressure: 75-100 PSI Max.
- Maximum Discharge Flow: 7.4 GPM
- Maximum Discharge Pressure: 15,950 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: General Pump
Description: VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 21,750 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Air Operated Oil Pump Specifications Model number T512-02 Pump ratio 5:1 ratio Output SAE 10 3.5 GPM Output SAE 15W-40 3 GPM Output SAE 90 2.9 GPM Maximum Static Head 160ft (50m) Pressure relief valve √ 2" Bung adapter √ Fully serviceable √
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: YEAR WARRANTY! Macnaught Air Operated Oil Pump Specifications Model number T312-02 Pump ratio 3:1 ratio Output SAE 10 4 GPM Output SAE 15W-40 3.5 GPM Output SAE 90 3.2 GPM Maximum Static Head 90ft (27.4m) Pressure relief valve √ 2" Bung adapter √ Fully
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Description: 20 Hp • Flow range of 0.9 – 6.3 GPM (at 1,800 rpm) • Maximum operating pressure of 207 bar (3,000 psi) • Speed range of 600 – 2,200 rpm • Tank capacity of 10, 20, 30 and 40 gallons gallons
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 9.6 GPM
- Total Power: 20 HP
- Unit Weight: 340 lbs
-
Supplier: Dalton Hydraulic Cylinders
Description: How to Wire the Remote Power unit features a unique pressure-loaded pump which draws less amperage at higher pressures, and providing more consistent performance as pressure increases. 2-way/2-position solenoid actuated release valve for smooth lowering. This unit is ideal for dump trailers
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 4 gallons
- Power Source: Electric Motor
-
Description: compactors Technical Characteristics: • Power rating of 2 Hp to 20 Hp • Flow range of 2.0 – 15.6 GPM (at 1,800 rpm) • Maximum operating pressure of 207 bar (3,000 psi) • Speed range of 600 – 2,200 rpm • Tank capacity of 10, 20, 30 and 40 gallons
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: SP Industries, Inc.
Description: Gal. 40 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams 7 7 Cylinder Bore Size 6" 7" Pump Speed in GPM - Continuous Displacement 16 16
- Equipment Type: Compactor
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 2.112 to 97.68 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Media Temperature: 14 to 158 F
- Features: Hydraulic Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 psi
- Media Temperature: 14 to 158 F
- Features: Hydraulic Pumps
-
Supplier: jbj Techniques Limited
Description: For hydraulic oils, lubricating oils. Admissible delivery pressure: 10 bar. Standard valve setting: 6 bar. Main field of application: Low pressure lubrication systems, auxiliary filtration systems, cooling systems.
- Maximum Discharge Flow: 5.544 to 42.24 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 32 to 212 F
- Features: Hydraulic Pumps, Screw Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure
- Maximum Discharge Flow: 2.4288000000000003 to 210.936 GPM
- Maximum Discharge Pressure: 400 to 16,000 psi
- Horsepower: 2 HP
- Power Source: Air / Pneumatic
-
Supplier: jbj Techniques Limited
Description: Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on
- Maximum Discharge Flow: 20 to 51 GPM
- Maximum Discharge Pressure: 2,375 to 4,000 psi
- Discharge Size: 0.75 to 1 inch
- Media Temperature: 205 to 225 F
-
Description: Parker hybrid pump T6H* series are economical and offer the best compromise between piston & vane technologies. The common envelope for the variable displacement piston stage and the fixed displacement one, reduces installation costs and provides extended life. Markets: • Industrial • Mobile
- Maximum Discharge Flow: 10 to 100 GPM
- Maximum Discharge Pressure: 2,320.6032 to 4,351.131 psi
- Pump Housing Material: Cast Iron
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: Prince Manufacturing Corp.
Description: high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low speeds and moderate levels of contamination. Also, since the PTFE resin layer is self-lubricating,
- Maximum Discharge Flow: 2.0900000000000003 to 48.080000000000005 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Media Temperature: 180 F
-
Supplier: Atos North America
Description: PFE-*1 are fixed displacement-twelve-vane pumps, cartridge deign with integral hydraulic balancing for high pressure operation, long service live and low noise level. They are available in three diffent sizes with max displacements up to 44, 85, and 150 cm3/rev and single, multiple or
- Maximum Discharge Flow: 3.168 to 56.76 GPM
- Maximum Discharge Pressure: 2,320.6032 to 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps
- Maximum Discharge Flow: 16.790399999999998 to 61.51199999999999 GPM
- Maximum Discharge Pressure: 2,175.5655 to 5,076.3195 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: Atos North America
Description: of PFE-41. Suitable for hydraulic oils according to DIN 51524...535 or synthetic fluids having similar lubricating characteristics. These pumps can be assembled, as second element, with PFE-4 and PFE-5 to obtain triple pumps.
- Maximum Discharge Flow: 4.224 to 56.76 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: 14 to 176 F
- Features: Hydraulic Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth hydraulic motor pump groups come pre-assembled, and ready to be installed into your hydraulics system. The new close-coupled feature provides for quick motor pump group delivery at a lower cost. Key features: Motor Sizes: 1 to 20 HP Pump Flows: 1.9 - 13.3
- Maximum Discharge Flow: 1.9 to 64 GPM
- Horsepower: 1 to 100 HP
- Features: Hydraulic Pumps
Find Suppliers by Category Top
Featured Products Top
-
to 220 °C (428 °F) and operating pressures of 40 bar (580 psi). Maximum capacity is 1,400 m 3 /hr (6,160 gpm) and a max differential head of 220 m (722 ft) is possible. Why (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Maximum Temperature 240°C (465°F) Maximum Allowable Working Pressure 40 bar (580 psi) Maximum Transmissible Power 265 HP at 3500 RPM Maximum Capacity (Flow Rate) 4400 gpm (60 Hz (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Pressure spikes or high return flows can make the main hydraulic return line unsuitable for a heat exchanger. An off-line air blast cooler provides a separate route for circulating and cooling the oil. The GA (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Embedded sensing of structures: a reality check
The hydraulic pump delivers up to 40 GPM at 3000 PSI.
-
A Wireless Sensor Network for Structural Health Monitoring: Performance and Experience
The hydraulic pump deliv- ers up to 40 GPM at 3000 PSI.
-
Ultra-High Pressure Down Hole Pump for Jet-Assisted Drilling
About 40 gpm of the down hole mud stream was pressurized with pumps at the surface, 600 hydraulic horsepower, and conducted to the drill bit through a special dual-conduit drill string.
-
Development and testing of a high-pressure downhole pump for jet-assist drilling. Final report
About 40 gpm of the down hole mud stream was pressurized with pumps at the surface, 600 hydraulic horsepower, and conducted to the drill bit through a special dual-conduit drill string.
-
Drilling successful from ROV Ventana
The power for these hydraulic thrusters is provided by a 40 -hp, 2300 vac electric motor driving a 25- gpm , 3000-psi hydraulic pump .
-
Station focus of NASA budget hearing
The power for these hydraulic thrusters is provided by a 40 -hp, 2300 vac electric motor driving a 25- gpm , 3000-psi hydraulic pump .
-
AGU members elected to Academy
The power for these hydraulic thrusters is provided by a 40 -hp, 2300 vac electric motor driving a 25- gpm , 3000-psi hydraulic pump .
-
Development and testing of a high-pressure downhole pump for jet-assist drilling. Topical report, Phase II
About 30 to 40 gpm of the downhole mud stream was pressurized with pumps at the surface developing 600 to 700 hydraulic horsepower, and conducted to the drill bit through a dual-conduit drill string.
-
CHAPTER 14 hydraulic Systems and hitches
… lb-ft The shaft power is: P s = [153 L/min] × [18 MPa]/[60 × 0.765] = 60 kW or P s = [ 40 gpm ] × [2600 psi]/ … … 765] = 80 hp The hydraulic power from the pump is: P h = e …
Indicates content that may require registration and/or purchase.