-
Supplier: Chromalox
Description: Steel Sheath 225 - 5,300 Watts 120, 240 and 480 Volt 20 W/In² 750°F Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.225 to 5.3 kW
- Watt Density: 20 W/in²
-
Supplier: Chromalox
Description: INCOLOY® Sheath 450 - 2,500/2,750 - 6,750 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.45 to 6.75 kW
- Watt Density: 30 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: Finned heaters are constructed using Tempco’s robust tubular element as the basis of construction. Fin material is continuously spiral wound tightly onto the element surface to increase the convective surface area for air and non-corrosive gas heating. Fin spacing and size have been
- Maximum Operating (Sheath) Temperature: 750 to 1,200 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.75 to 8 kW
- Watt Density: 20 to 45 W/in²
-
-
Supplier: Chromalox
Description: INCOLOY® Sheath 450 - 4,750 Watts 30 W/In² 1600°F Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.45 to 4.75 kW
- Watt Density: 30 W/in²
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Type 1: Box Style Incoloy® tubular heating element Up to 15 w/in2 Electrical Termination: Type T – 10-32 screw terminals Box Style Guard is perforated aluminzed steel Type 2: Open Style Incoloy® tubular heating element Up to 15 w/in2 Electrical Termination: Type L – Terminal Lug
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Radwell International
Description: TUBULAR HEATER 600W 240V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chromalox
Description: 0.245 x 1" Profile 120 and 240 Volt 1 & 3 Phase Stainless and Steel Sheath 10 - 20 W/In² cRUus
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.45 to 2.2 kW
- Watt Density: 10 to 20 W/in²
- Heated Length: 9 to 45 inch
-
Supplier: WATTCO
Description: There are numerous applications of heaters at industrial and commercial sites. Whether it’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same. However, the type may vary based
- Maximum Operating (Sheath) Temperature: 225 F
- AC Voltage Required: 277 to 600 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 225 F
-
Supplier: OMEGA Engineering, Inc.
Description: • INCOLOY Sheath • 400 - 2500 Watts • 120, 208, 240, 275 and 480 Volt • 40 W/In2 • 11/2" Cold End (400-650 Watts) • 21/8" Cold End (800 - 2,500 Watts) • 1600°F Max. Sheath Temp. • Component of Radiant Heater (Type RAD and RADD)
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.4 to 2.5 kW
- Watt Density: 40 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • INCOLOY Sheath • 800 - 3,600 Watts • 120, 208, 240, 275 and 480 Volt • 40 W/In2 • 2 1/8" Cold Ends • 1600°F(870°C) Max. Sheath Temp for Styles 1 and 2 Style 3 has a Max Sheath Temp of 600°F ( 315°C)
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.8 to 3.6 kW
- Watt Density: 40 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • Steel Sheath • 1000 to 5000 Watts • 120, 240 and 480 Volt • 20 - 22 W/In2 • 399°C (750°F) Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 2 kW
- Watt Density: 20 to 22 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 9 to 31.5 kW
- Watt Density: 46 W/in²
-
Supplier: Process Heating Company, Inc.
Description: No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines.
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 40 kW
- Watt Density: 10 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 6 to 21 kW
- Watt Density: 46 W/in²
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: Far Infrared Ray (FIR) Tube Heater Features Low electricity consumption Stable surface temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy high efficiency long service life Far Infrared Ray (FIR) Tube Heater Specifications Power(W):
- kWatts: 2 kW
- Length of Heated Area: 0.393701 to 39.3701 inch
- Heated Length: 0.393701 to 39.3701 inch
- Heating Capacity: 2 kW
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.0075 kW
- Watt Density: 23 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 240 to 480 volts
- kWatts: 40 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 480 volts
- kWatts: 40 kW
- Watt Density: 38 W/in²
- Flange or Thread Diameter: 1.5 inch
-
Supplier: WATTCO
Description: WATTCO™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily
- Maximum Operating (Sheath) Temperature: 255 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 120 kW
- Height: 6 to 48 inch
-
Supplier: CSA Group
Description: Preface This is the third edition of ANSI Z83.20 • CSA 2.34, Gas-fired tubular and low-intensity infrared heaters. It supersedes the previous editions published in 2008 and 2001. Scope 1.1 This Standard applies to newly produced, gas-fired low-intensity infrared heaters and
-
Supplier: Infinity Fluids Corp.
Description: ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: TPI Corporation
Description: ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 0.9 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
- Heating Capacity: 0.25 kW
- AC Voltage Required: 277 volts
- Watts: 0.25 kW
- Features: Electric, Sheathed Tubular Element
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Cable heaters are high performance mini tubular heaters that have small rectangular, square or round cross sections that are flexible and can acquire different shapes and configurations. The sheath material of standard cable heaters is stainless 304; their heating core is
-
Supplier: DBK USA, Inc.
Description: Design features Tubular jacket diameter 10; 12; 12.7; 15; 16; 17; 18; 20; 24; 28; 32mm Tubular jacket material brass, stainless steel Corrosion resistant due to suitable choice of material Tubular jacket: Brass max. 250°C, stainless steel max. 600°C Single-sided connection:
- Maximum Operating (Sheath) Temperature: 482 to 1,112 F
- Nominal Diameter: 0.393701 to 1.2598432 inch
- Maximum Operating Temperature: 482 to 1,112 F
- Heater Type: Cartridge Heater
-
Supplier: Acrolab Ltd.
Description: Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard
- Maximum Operating (Sheath) Temperature: 1,000 to 1,500 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.2 to 5.3 kW
- Watt Density: 200 W/in²
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Coil heaters are high performance mini tubular heaters that have small rectangular, square or round cross sections that are flexible and can acquire different shapes and configurations. The sheath material of standard cable heaters is stainless 304; their heating core is
-
Supplier: OMEGA Engineering, Inc.
Description: • 1" NPT Screw Plug • Tubular Element Design • 350 to 1500 W • Heavy Duty Construction
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.35 to 1.5 kW
- Watt Density: 20 to 86 W/in²
- Flange or Thread Diameter: 8 inch
-
Supplier: Process Heating Company, Inc.
Description: Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 40 kW
- Watt Density: 10 W/in²
-
Supplier: Radwell International
Description: HAMMOND ENCLOSURE HEATER, AXIAL FAN, 800W HEATING CAPACITY, INCOLOY TUBULAR HEATING ELEMENT, 120 VAC OPERATING VOLTAGE, 60 HZ, ADJUSTABLE THERMOSTAT, N.C. (OPEN ON RISE) 0 TO 100 DEG F, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: CSA Group
Description: safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Examples of appliances that are within the scope of this standard are - convector heaters; - fan
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space
- Conductor Size (North American): 22 to 6 AWG
- Orientation: 180 Degrees (Vertical)
- Mounting Options: 32 mm DIN Rail, 35 mm DIN Rail
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian), VDE Component Mark
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 600 to 800 volts
- Current Rating: 25 to 32 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space
- Conductor Size (North American): 20 to 4 AWG
- Orientation: 180 Degrees (Vertical)
- Mounting Options: 35 mm DIN Rail
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian), VDE Component Mark
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating
Find Suppliers by Category Top
Featured Products Top
-
INNOVASUPPLIES Alumina Ceramic Pellet Igniter consist of Al2O3 insulation ceramics with an integrated W conductor, and reach a permanent operation temperature of between 800°C and 1100°C. Specification: (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
all need to be considered. INNOVACERA can make the ceramic heater according to drawings and module requirements. Innovacera ceramic water heater element is designed for instant water heating in smart toilets and bidet seats. Its tubular MCH structure uses an alumina ceramic tube (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned Strip heaters are available with aluminum or stainless steel fins. Mica (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.