-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Maximum Primary Voltage Rating: 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 50,000 VA
- Output Type: AC
-
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Power Rating (VA): 5,000 to 167,000 VA
- Output Type: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
- Mounting: Pole-Mounted
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TRANSFORMER 3PHASE 3 WIRE 480/120V
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 80,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 80,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Copper Wound, Single Phase, NEMA 3R Enclosure, Standard Wall Mount, Encapsulated Transformer Encapsulated transformers are designed specifically for installation in harsh environments where dust, moisture and corrosive contaminants are present. Standard dry type distribution
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
- Cooling Method: Oil Filled
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 75,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Allied Electronics, Inc.
Description: 1 & 3 Phase Connection, 50⁄60 Hz Frequency, POWERSTAT Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Maximum Primary Voltage Rating: 34,500 volts
- Maximum Secondary Voltage Rating: 208 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, 0V TO 120V, 3A; Transformer Type:Manually Operated & Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:132V; Output Current:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, VARIABLE, 480V, 3.5A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:280V; Output Voltage:560V; Output Current:3.5A; Input Voltage:280V
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 190 to 240 volts
- Maximum Secondary Voltage Rating: 400 to 231 volts
- Power Rating (VA): 15,000 to 75,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Airlink Transformers
Description: 3PHD15712 - 3P Isolating Delta Delta 15kva 3P Delta Delta 415v to 415v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound
- Maximum Primary Voltage Rating: 415 volts
- Maximum Secondary Voltage Rating: 415 volts
- Maximum Secondary Current Rating: 20.89 amps
- Power Rating (VA): 15,000 VA
-
Supplier: Tripp Lite by Eaton
Description: light industrial applications Maintain critical data-center during all power conditions Package Includes S3M120KX SmartOnline S3MX Series 3-Phase 380/400/415V 120kVA 108kW On-Line Double-Conversion UPS RS-232 cable Owner’s manual
- Volt-Amp Rating: 120 kVA
- Watt Rating: 108.00000000000033 kwatts
- Maximum Input Current: 220 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Maintain data-center operations during all power conditions Package Includes S3M100KX SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS RS-232 cable Owner’s manual
- Volt-Amp Rating: 100 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: light industrial applications Maintain critical data-center operations during all power conditions Package Includes S3M200KX SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS RS-232 cable Owner’s manual
- Volt-Amp Rating: 200 kVA
- Watt Rating: 180.00000000000028 kwatts
- Maximum Input Current: 330 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Back up critical IT equipment and data in network, telecom, financial and light industrial applications Maintain server-room operations during all power conditions, including short blackouts Package Includes S3M30KX SmartOnline S3MX Series 3-Phase 380/400/415V 30kVA 27kW On-Line
- Volt-Amp Rating: 30 kVA
- Watt Rating: 26.999999999999968 kwatts
- Runtime at Half Load: 17 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers 3-Phase, WYE, 10A 240/480Vin, 480/560V
-
Supplier: Accuris
Description: Three Phase Oil-Immersed Distribution Transformers, 50 Hz, from 50 to 2500 kVA with Highest Voltage for Equipment not Exceeding 36 kV Part 3: Supplementary Requirements for Transformers with Highest Voltage for Equipment Equal to 36 kV
-
Supplier: CSA Group
Description: (RIV) are also addressed. C2.1 is referenced by other standards dealing with submersible distribution transformers and network transformers. Preface This is the first edition of CSA C2.1, Single-phase and three-phase liquid-filled distribution transformers. It
-
Standards and Technical Documents - Three-phase network distribution transformers -- C199-08 (R2017)Supplier: CSA Group
Description: Preface This is the third edition of CSA C199, Three-phase network distribution transformers. It supersedes the previous editions published in 1982 and 1970 under the title Three-Phase Network Transformers. Scope 1.1 This Standard specifies the mechanical and electrical
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:280V; Output Current:3.5A; Constant Current Load:
-
Supplier: CSA Group
Description: The Guide is not intended to apply to transformers applying specialty loads such as drive transformers, rectifier transformers, grounding transformers, and mining transformers. 1.3 Not included in this Guide is the treatment of harmonics, it being recognized
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Accuris
Description: Three-phase dry-type distribution transformers 50 Hz, from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a transformer loaded with non- sinusoidal current
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
Digital IO-Link communication Simple mounting on DIN rail With the new three-phase version, the ESS 076 3-phase smart current sensor, (read more)
Browse Current Sensors Datasheets for STEGO -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
line-to-line 3-phase at 50Hz or 60Hz are also possible. The units operate from 24V, 36V, 48V, 110V or 125Vdc power sources. The use of high frequency PWM technology ensures compact construction, low weight and high efficiency. A specially designed 3-phase controller module also contributes (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Microchip's next-generation 1200V Silicon Carbide IC (SiC) diodes and 700V SiC MOSFETs with high avalanche/repetitive Unclamped Inductive Switching (UIS) 3-phase 380/400V RMS input voltage, 50 Hz or 60 Hz 140 kHz switching frequency 700V DC output voltage (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
supplies operate from a 480Vac (430-530V) 3-phase line input and deliver any single output voltage between 24V and 600Vdc. A DC-input version which accepts any voltage between 500V and 800Vdc, is also available. The units are built with heavy-duty internal power modules. A built-in redundancy (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 3KP-V9 is a rugged, convection cooled power supply designed for driving low voltage 24V, 48V, or 125Vdc equipment in severe environments where fans or forced air are not practicable, and high instantaneous power is required. Typical applications include (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
CR4 - Thread: How to Select Transformers
I=6193.25/1.732x415 x.8=6193250/575.024=10770.42Amps; kva=1.732 x415 x10770.42 =7741562.49 =7.7MW or 8.0MW,11KV/ 415V 3PHASE Transformer .
-
Experimental pilot project for automating street lighting system in Abu Dhabi using powerline communications
a large number of pole-mounted llkV/ 415V , 50Hz, 3 - phase dishibution transformers feeding the streetlight control cabins on the selected highway section.
-
CR4 - Thread: Power factor correction question
On our premisses we get 3 phase power supplied from a 11KV/ 415V transformer that supplies 750 KVA (1044Amps sec.side) to the main DB where the consumption gets metered in KWH by means of 2Watt meter method where the load is …
-
CR4 - Thread: 480V to 415V
i have to pass it through 167kva single phase i have 3 transformer for 208v so that two phase will be 415v .
-
CR4 - Thread: Inverter Leakage Current
Thank you for your reply , I am from Malaysia, we have the transformer Primary delta 22000 v 3phase 3 wire system and secondary star 415v 3 pahse 4 wire system (neutral and earth together at the transformer star point .
-
Investigating the impedance of a wooden power pole after a pole fire
The laboratory test setup shown in Figure 3 consisted of a 50kVA, 415V /100kV, single phase power transformer connected to a single phase variac, two 1000:1 resistive voltage dividers, a wooden sample, galvanized bolts and nails, a 100 resistor, a Tektronix …
-
CR4 - Thread: Magnetic-Coupled Variable Speed Belt Drive
If you motors are 3phase 415v , the you can obtain a drive for that motor and there is no need for the step up and step down transformers .
-
CR4 - Thread: Help! I've Bought the Wrong Motor
… in the opposite way 240v single phase supply through a single phase VSD to 3 phase , but the output was only 240v 3 ph, so to up … … they installed 3 line transformers to up the voltage to 415v 3 ph, this was …
-
Decentralized voltage support in a Low Voltage feeder by droop based voltage controlled PVs
llkV/ 415V distribution transformer is supplying residential loads along the feeder. It is assumed that five 3 - phase balanced residential loads are located at a distance of 40 meters from each other and each has an installed 12 kW 3- phase PV system.
-
CR4 - Thread: Current Flow for Insulation Failure Onboard Ship
What they do with the neutral conductor ( 3 phase 415v ) is use for domestic loads. … phase, e.g. lighting, domestic power, etc...............or sometimes it is done by using step down transformers .
Indicates content that may require registration and/or purchase.