-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 85
- Pitch Diameter: 1.7707 inch
- Face Width: 0.1875 inch
- Pressure Angle: 20°
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 42
- Pitch Diameter: 0.6563 inch
- Face Width: 0.187 inch
- Bore Diameter (if applicable): 0.375 inch
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 42
- Pitch Diameter: 1.3125 inch
- Face Width: 0.187 inch
- Bore Diameter (if applicable): 0.375 inch
-
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 42
- Pitch Diameter: 0.5833 inch
- Face Width: 0.187 inch
- Bore Diameter (if applicable): 0.375 inch
-
Supplier: KHK USA, Inc.
Description: The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for the most secure fastening to your shaft.
- Number of Teeth: 42
- Pitch Diameter: 126 mm
- Face Width: 30 mm
- Length: 70 mm
-
Supplier: KHK USA, Inc.
Description: The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for the most secure fastening to your shaft.
- Number of Teeth: 42
- Pitch Diameter: 168 mm
- Face Width: 40 mm
- Length: 70 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 42
- Pitch Diameter: 168 mm
- Face Width: 40 mm
- Length: 56 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 42
- Pitch Diameter: 252 mm
- Face Width: 60 mm
- Length: 83 mm
-
Supplier: Radwell International
Description: GEAR 42TEETH 2-1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:42
- Number of Teeth: 18
- Pitch Diameter: 1.5 inch
- Face Width: 0.6 inch
- Bore Diameter (if applicable): 0.5 inch
-
Supplier: Circle Gear & Machine Co., Inc.
Description: Circle Gear & Machine Co.'s full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Internal Gear
- Features: Other Metal, Other Plastic
-
Supplier: ATLANTA Drive Systems, Inc.
Description: A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard
- Number of Teeth: 70
- Bore Diameter: 25 mm
- Outside Diameter: 290 mm
- Length Through Bore: 20.9 mm
-
Supplier: Renold Canada
Description: Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 67,700 hp Maximum torque - 42,015,697 lbf.ins Features & Benefits Heavy duty gear coupling for high
- Bore Diameter: 0.5511814 to 33.070884 inch
- Coupling Diameter: 4.5669316 to 60.0000324 inch
- Coupling Length: 3.4251987 to 45.1181346 inch
- Angular Misalignment: 0.75 degrees
-
Supplier: Conic Systems
Description: design allows for a high number of teeth engagement giving it zero backlash. Mounting is accomplished with a quick connecting motor coupling. High load precision bearing on the input and output shafts. Conic gear systems are used in precision automation, robotic and industrial
- Gear Ratio: 50 to 200 (X : 1)
- Output Torque: 106.194690265487 to 2,123.89380530973 In-lbs
- Maximum Input Speed: 7,300 rpm
- Backlash: 0 arcmin
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 18 to 100
- Pitch Diameter: 0.625 to 18 inch
- Face Width: 0.3125 to 2 inch
- Bore Diameter (if applicable): 0.25 to 1.5 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 14 to 60
- Pitch Diameter: 0.75 to 7 inch
- Face Width: 0.19 to 1.87 inch
- Bore Diameter (if applicable): 0.25 to 2 inch
-
Supplier: QTC METRIC GEARS
Description: Module 2, 42 Tooth Mild Steel Spur Gear with 15mm Finished Bore
- Number of Teeth: 42
- Pitch Diameter: 84 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be
- Number of Teeth: 42
- Pitch Diameter: 0.8267721 inch
- Bore Diameter (if applicable): 0.2362206 inch
- Pressure Angle: 20°
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be
- Number of Teeth: 42
- Pitch Diameter: 1.6535442 inch
- Bore Diameter (if applicable): 0.3149608 inch
- Pressure Angle: 20°
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Steel spur gears, 20 pressure angle, 12DP, with hubs
- Number of Teeth: 42
- Pitch Diameter: 3.5 inch
- Face Width: 1 inch
- Bore Diameter (if applicable): 0.75 inch
-
Supplier: Schneeberger Inc.
Description: Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 320
- Pressure Angle: 20°
- Features: Ground Teeth, Other
- Material: Hardened Steel
-
Supplier: Schneeberger Inc.
Description: Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 300
- Pressure Angle: 20°
- Features: Ground Teeth
- Material: Hardened Steel
-
Description: Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to categorize gears. If
- Number of Teeth: 30 to 300
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Integral Rack and Rail
-
Description: Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45° helical gears of the opposite hand operate
- Number of Teeth: 10 to 160
- Face Width: 0.125 to 0.5 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Material: Aluminum, Stainless Steel
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor bronze
- Number of Teeth: 20 to 360
- Face Width: 0.188 to 0.375 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Features: Anti-backlash
-
Supplier: Boston Gear
Description: Overview Boston Gear's internal gears are spur gears turned "inside out." In other words, the teeth are cut into the inside diameter while the outside diameter is kept smooth. This design allows for the driving pinion to rotate internal to the gear, which, in turn,
- Number of Teeth: 32 to 192
- Pressure Angle: 14.5°, 20°
- Design: English
- Gear Type: Internal Gear
-
Supplier: Boston Gear
Description: Overview Boston Gear change gears are used primarily on machine tools to provide different cutting speeds while using a constant speed input. All Boston Gear change gears are manufactured with a double key to accept the compound steel bushings that connect two
- Number of Teeth: 20 to 128
- Pressure Angle: 14.5°
- Material: Carbon / Alloy Steel, Cast Iron
- Gear Type: Change Gear
Find Suppliers by Category Top
Featured Products Top
-
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Precision Power Transmission: Advanced C45 Steel Spur Gears Modern industrial applications demand gears that combine high strength with precision operation (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
deceleration torques. While backlash measures free play or clearance between mating gear teeth at rest, torsional rigidity dictates how a gearhead resists mechanical compliance and deflection when subjected to high dynamic loads. When high-inertia loads undergo rapid acceleration (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
CHAPTER 15 Power Trains
Example Problem 15.1 A 24 tooth gear on the input shaft is in mesh with a 42 tooth gear on the output shaft, as shown in Figure 15.5A.
-
Chemical Engineering and Material Properties II
The tooth wear occurs in the 42 teeth gear mounted on the output shaft.
-
Downloadable Solid Models of Kit Parts in Solid
Works and ProEngineer
The 24 pitch 42 tooth gear gear42t.prt (212Kb) .
-
CR4 - Thread: External and Internal Bicycles Hybrid Gear
This will net you a much larger gear change if you move down to a 22/32/ 42 gear tooth combination.
-
Journal of Propulsion and Power > Spur, helical, and spiral bevel transmission life modeling
The two gear reduc- tions are each 3:1, with the first one having a 13-tooth pinion and a 39-tooth gear and the second one having a 14-tooth pinion and a 42 - tooth gear .
-
100 HP / 200 Nm Diesel Motorcycle with 6 Speed Automated Manual Transmission
As shown in Fig. 41 and Fig. 42 deep tooth gearing leads to a smaller gradient of tooth-stiffness due to reduced tooth thickness compared to spur gearing which results in a noise reduction.
-
2.007 Kit Part: Gears
Please note that the 42 tooth white gears are no longer available with the brass insert shown in the picture, but are available without it.
-
A nonlinear diagnosis method of gear early fatigue crack
It was found that a tooth on gear 42 was broken.
-
Flow behavior of concentrated solutions of an SBS block copolymer
Pumps A and B are driven by a common gear from the drive motor, but the two pumps turn at slightly different rotational speeds, since the drive gear on pump A has 42 teeth while the gear on B has 43.
Indicates content that may require registration and/or purchase.