-
Supplier: Sinotech
Description: Step Angle --------------------------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise ------------------------------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class ----------------------------------------- B
- Other DC Voltage: 2 VDC
- Static / Holding Torque: 66.60530973451328 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 2.4 amps
-
Supplier: Sinotech
Description: Step Angle --------------------------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise ------------------------------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class ----------------------------------------- B
- Other DC Voltage: 4.8 VDC
- Static / Holding Torque: 1.1100884955752224 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 1.5 amps
-
Supplier: Sinotech
Description: Step Angle ---------------------------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise ------------------------------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class ------------------------------------------ B
- Other DC Voltage: 2.8 VDC
- Static / Holding Torque: 580.530973451328 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 4.5 amps
-
-
Supplier: Newark, An Avnet Company
Description: STEPPING MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:56.4mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.75N-m; Current Rating:1.2A; Voltage Rating Max:6VDC; No. of Wires:8; External Length:52.5mm; Shaft Diameter:6.35mm
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 24 VDC
- Current per Phase: 0.1 to 2.3 amps
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 22.65486725663712 to 127.433628318584 In-oz
-
Supplier: ElectroCraft
Description: If you need a corrosion-resistant motor with powerful force, this 1.8 degree size 42 hybrid DC stepping motor could be for you. It is totally enclosed with permanently lubricated ball bearings. The bi-directional size 42 has holding torque up to 2100 oz-in with a step angle accuracy of
- Other DC Voltage: 13.9 VDC
- Current per Phase: 10.4 amps
- Number of Leads: 6 #
- Static / Holding Torque: 2,100 In-oz
-
Supplier: DigiKey
Description: Bipolar Stepper Motor Frame Size 48 Step 0.42A 24VDC
- Other DC Voltage: 24 VDC
- Static / Holding Torque: 8.89 In-oz
- Step Angle: 7.5 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Sinotech
Description: Step Angle ---------------------------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise ------------------------------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class ------------------------------------------ B
- Other DC Voltage: 12 VDC
- Static / Holding Torque: 38.8530973451328 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 0.3 amps
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper
- Other DC Voltage: 12 VDC
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 44 In-oz
- Step Angle: 0.9 degrees
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume.
- Other DC Voltage: 9.6 VDC
- Current per Phase: 0.4 amps
- Number of Leads: 6 #
- Static / Holding Torque: 22.371681415929203 In-oz
-
Supplier: RS Components, Ltd.
Description: Trinamic PD42-2-1141 Stepper Motor
- Static / Holding Torque: 49.55752212389378 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 1 amps
- Shaft Size: 0.1968505 inch
-
Supplier: Radwell International
Description: STEPPER MOTOR, 1.78A, 4.2VDC, 2.35OHM, 200 STEP/REV. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.42N-m; Current Rating:1.7A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34.3mm; Shaft Diameter:5mm RoHS Compliant: Yes
-
Supplier: Anaheim Automation, Inc.
Description: 4-phase, offer 200 steps/rev (full step), half-step & micro-step operation
- Other DC Voltage: 3.6 VDC
- Current per Phase: 6.1 amps
- Static / Holding Torque: 1,125 In-oz
- Step Angle: 1.8 degrees
-
Description: Low Noise; High Precision; Long Life.
- Static / Holding Torque: 66.54867256637165 In-oz
- Continuous Current: 0.5 amps
- Rotor Inertia: 0.00086376 oz-in-sec²
- Housing Length: 1.52362287 inch
-
Supplier: FKN Systek, Inc.
Description: Rugged Stepper Motors for Harsh Environments Nema sizes 23, 34, and 42 Step accuracy ±3% based on a 1.8° step angle Ambient temperature range -30°C - 80°C (Special versions with extended temperature available) Insulation class "F" Dielectric motor strength 1,800 Volts / 1 min.
- Current per Phase: 1 to 12 amps
- Step Angle: 1.8 degrees
- NEMA Frame Size: 23 to 42 #
- Operating Temperature: -22 to 176 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 13.4 oz-in of Bipolar Holding Torque ● RoHS Compliant
- Static / Holding Torque: 13.592920353982299 In-oz
- Step Angle: 3.75 degrees
- Rotor Inertia: 0.000104784 oz-in-sec²
- Stepper Construction: Permanent Magnet
-
Supplier: Festo Corporation
Description: Small increment and high driving torques thanks to 2-phase hybrid technology Optimized connection technology 28 stock types With incremental encoder for closed loop operation Available with holding brake
- Other DC Voltage: 48 VDC
- Static / Holding Torque: 56.637168141592916 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 1.8 amps
-
Supplier: Portescap
Description: 42STH34 Standard Hybrid Stepper Motor 42STH34D The 42STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost
- Static / Holding Torque: 35.39823008849556 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00053808 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 42STH40 Standard Hybrid Stepper Motor 42STH40D The 42STH40 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost
- Static / Holding Torque: 63.71681415929201 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00082128 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 42STH48 Standard Hybrid Stepper Motor 42STH48D The 42STH48 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost
- Static / Holding Torque: 82.1238938053097 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0012036 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Anaheim Automation, Inc.
Description: High step accuracy & resolution, low vibration & noise, can be customized
- Number of Leads: 8 #
- Step Angle: 1.8 degrees
- Continuous Current: 6 amps
- Rotor Inertia: 0.102 oz-in-sec²
-
Supplier: Aerotech, Inc.
Description: Design Features Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation Torque of 0.27 to 7.42 N·m (38 to 1050 oz·in) covers virtually any application requirement Standard 200 full step (1.8 degree/step) design is ideal for microstepping to 50,000 steps/revolution High quality
- Other DC Voltage: 40 to 80 VDC
- Continuous Current: 0.8 to 8.6 amps
- Continuous Torque: 2.65486725663717 to 65.4867256637168 In-lbs
- Rotor Inertia: 0.0016992 to 0.113988 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Low Inertia, Quick Response ● High Torque, High Efficiency ● Low Vibration, Low Noise
- Static / Holding Torque: 4,389.380530973451 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.229392 oz-in-sec²
- Shaft Size: 0.750000405 inch
-
Supplier: AMETEK Specialty Motors
Description: Stepper Motors AMETEK Floorcare & Specialty motors offers a wide range of MAE brand stepper motor solutions. The HY series hybrid stepper motors feature low rotor inertia for maximum possible acceleration. The HN series hybrid stepper
- NEMA Frame Size: 17 to 42 #
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: Kollmorgen Corporation
Description: The KM Series of high-torque stepper motors is available in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm), offering a wide range of models for most stepper applications. Nominal holding torques range from 0.52 to 30.8 N-m (74 to 4,360 oz-in). These motors provide a
- Static / Holding Torque: 73.62831858407073 to 4,361.061946902656 In-oz
- Rotor Inertia: 0.00154 to 0.47 oz-in-sec²
- Shaft Speed: 3,000 rpm
- NEMA Frame Size: 23 to 42 #
-
Supplier: Portescap
Description: 42DBL-L Linear Actuator Stepper Motor 42DBL-L The 42DBL-L is a non-captive linear actuator that provides a long stroke length and up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications. Product Highlights High continuous
- Stroke or X-Axis Travel: 3.00000162 inch
- Motor Voltage: 5 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Sanyo Denki America, Inc.
Description: 5-phase stepping motor, 42mm square, 0.72°/step.
- Other DC Voltage: 24 VDC
- Current per Phase: 0.75 amps
- Static / Holding Torque: 17.98230088495568 In-oz
- Step Angle: 0.72 degrees
-
Supplier: Kollmorgen Corporation
Description: The explosion-proof MX Series provides hazardous-duty stepper motors suitable for use in Class 1, Division 1, Group D locations. They are available in NEMA 34 and 42 frame sizes (90 and 110 mm), and provide minimum holding torques from 1.27 to 9.82 N-m (180 to 1390 oz-in). Features
- Current per Phase: 1.1 to 7 amps
- Number of Leads: 4 to 8 #
- Static / Holding Torque: 180 to 1,390 In-oz
- Step Angle: 1.8 degrees
-
Description: SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum Preperation to 10-6 Torr
- Current per Phase: 4.2 to 8.4 amps
- Number of Leads: 8 #
- Static / Holding Torque: 254.8672566371681 to 764.6017699115043 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Kollmorgen Corporation
Description: POWERMAX II® motors are the most powerful steppers available, providing the highest torque per motor size and speed range These NEMA 23 (60 mm) motors are available in half-, single-, and two-stack configurations with holding torques from 42 to 253 oz-in. The M Series
- Current per Phase: 1.3 to 6.5 amps
- Static / Holding Torque: 42 to 253 In-oz
- Rotor Inertia: 0.001 to 0.0036 oz-in-sec²
- Shaft Size: 0.250000135 inch
-
Supplier: Kollmorgen Corporation
Description: These high-efficiency, low-loss stepper motors have a conventional, round frame in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm). A wide variety of standard windings, connectors and options suit general-purpose applications with holding torques up to 27.95 N-m (3,958 oz-in). The E
- Current per Phase: 0.71 to 14.7 amps
- Number of Leads: 4 to 8 #
- Static / Holding Torque: 35.39823008849552 to 3,957.522123893808 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 1A, 0.43NM, 1.35" X 1.67"; Stepper Motor Type:Single Shaft; Motor Size:42.42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.43N-m; Current Rating:1A; Voltage Rating Max:-; No. of Wires:4; External Length:1.35"
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.6248 inch
- Housing Length: 5.1 inch
- NEMA Frame Size: 42 #
- Current per Phase: 4.7 amps
-
Supplier: Beckhoff Automation LLC
Description: the motors can position very well even without a feedback system and require only a motion terminal for power electronics. Stepper motors can also be operated with TwinCAT NC PTP for synchronization functions such as cam plates or flying saws.
Find Suppliers by Category Top
Featured Products Top
-
Electronic Expansion Valve Electronic expansion valves (EEVs) are crucial in HVAC systems, precisely regulating the flow of refrigerant into the evaporator. Stepper motors, especially can stack steppers, play a key role in this process by accurately controlling the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Key Specifications Series: 20HSD Motor Type: Hybrid Stepper Motor Step Angle: 1.8° Length Range: 26–42 mm Holding Torque: 1.2–3.0 N·cm Weight: 0.10–0.12 kg (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions: • PKP CS Geared 28mm & 60mm • PKP 28mm High Resolution (0.9°) type The CS (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its popular αSTEP AZ Series with the release of 85 mm and 90 mm AC input Connector Type motors (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
to 600 mm. Being low-voltage motors with a voltage supply of less than 42 V, they satisfy the requirements for underwater operation. The high level of efficiency maintains the waste heat inside of the enclosed housing, which is kept at positive pressure with compressed air, within reasonable (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
-precision motion Direct motor installation—no coupling needed Compatible with AZ Series stepping motors (28 mm and 42 mm frame sizes) To learn more about Oriental Motor’s Linear Actuator Attachment product (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA